-
Supplier: Dexter Innovative Solutions, LLC
Description: Make better use of your labor by eliminating hand lapping your Safety Relief Valves. The Dexter ALP9312 Lapping Reseater is a revolutionary way to Lap SRV Nozzles and Discs both In-Line and in the Shop. Achieve the flattest surfaces possible by utilizing the same
-
Supplier: Precision Surfacing Solutions
Description: suited for lapping normal and high production quantities. In-shop lapping reduces costs of component processing and equipment maintenance programs. Worn parts are reconditioned and salvaged, thus eliminating scrap. Valve bodies, discs, gears, vanes, valve plates and shaft
- Power: 1 to 1.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Single-Phase, Three-Phase
- Mounting: Bench
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Velan, Inc.
Description: RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits A simple and standard design allows fast and easy maintenance for simple management of your valve population. The RAMA valve is designed to avoid potential problems
- Valve Size: 0.25 to 2 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Globe Valves
-
-
Supplier: Velan, Inc.
Description: RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits Qualified by EDF, the CLAMA easy maintenance check valve was developed to suit principal primary circuit requirements. DESIGN FEATURES: • One-piece forged body for more
- Valve Size: 0.25 to 2 inch
- Agency: ASME
- Features: Butterfly Valves, Check Valves
- Connection Description: Socket Weld / Solder
-
Supplier: FLSmidth
Description: Product Features Diverter valves designed for low wear and maximum efficiency MÖLLER® Two-Way Diverter Valve A key consideration for any valve is optimum service life and minimum wear. In the MÖLLER® Two-Way Diverter Valve, the slide plate is provided with a special
- Valve Type: Diverter Valves
-
Supplier: Velan, Inc.
Description: RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits Qualified by DCN (the French Naval Authority), this valve is recommended for severe applications. Special feautures include: • Removable bellows-cover sub assembly • Bellows
- Valve Size: 0.25 to 2 inch
- Features: ASME, Butt Weld
- Valve Type: Butterfly Valves, Globe Valves
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece
- Valve Size: 2.5 to 10 inch
- Features: ASME, Butt Weld
- Valve Type: Butterfly Valves, Globe Valves
- Media: Water
-
Supplier: Alpine Technical Services
Description: This cubicle safety shower is fully Compliant with ANSI Z358.1 2009 Standards for Safety Showers and Eyewashes when connected to a tepid (16°C - 38°C)/(60°F - 100°F), potable water supply. This Durable, Reliable and Cost-effective Safety Shower is manufactured using 304
- Number of Dispensers: 1
- Mounting: Ceiling Mount, Wall Mount
- Type: Drench Shower, Eye Wash
- Features: Stainless Steel
-
Supplier: Sunnen Products Company
Description: superior to I.D. grinding. This agile system is suited for an impressive range of applications, including: Hydraulic valves, valve bodies, and pumps Diesel fuel injectors Gears, including transmission and other precision gears Gun barrels Refrigeration compressor components
- Power: 10.72176307922256 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: UL Standards & Engagement
Description: concerned with safety and takes into account the influence on safety of components necessary to achieve a required degree of radio and television interference suppression.
Find Suppliers by Category Top
More Information Top
-
Qualification and Use of a Self-Equalizing Subsurface Safety Valve in Large-Bore, High-Rate, Gas-Well Applications in the Middle East
The side port equalizing mechanism in the safety valve uses a spring loaded carbide ball lapped to a mating spherical seat to provide MTM sealing.
-
Power electronics
As, it depends also on the overlap must either the valve currents monitor or a safety time must be provided.
-
Lessons learned - lack of preventative maintenance - issue 206
These provide protection for the sensitive parts of the safety valves such as the valve seat and valve disc, both of which are lapped for the smooth and tight sealing of the valve.
Indicates content that may require registration and/or purchase.