Products/Services for Sandstorm Blasting Equipment
-
Abrasive Blast Machines and Sandblasters - (286 companies)Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive particles against a part or a surface. Blast wheels, pressurized water or compressed air drive the abrasive or blasting media...Machine TypePrecision Blast / Micro-jetCarrier Fluid & Abrasive Feed -
Blast Rooms and Blasting Booths - (46 companies)Blasting Rooms and Blasting Booths. Blasting rooms and blasting booths are designed to contain the abrasive blasting process used with large workpieces. They are self-contained enclosures that have internal lighting and can accommodate both...
-
Explosives Blasting Services - (23 companies)Explosives blasting service providers use explosives for demolition or exploratory rock movement within mines and quarries. These services sufficiently break rock down so that it can be easily removed. Explosives blasting services including rock...
-
Blasting Media and Abrasives - (170 companies)Blasting media and abrasives are consumables used in surface preparation processes, such as sandblasting and peening. Blasting media and abrasives are consumables used in surface preparation processes such as sandblasting and peening. Blasting media... -
Blast and Jet Machine Components - (16 companies)Blast and jet machine components are accessories to blast and jet machines and systems. Products include abrasive jet cutting head, abrasive injector, blast cabinet / enclosure, blast room / cutting booth, blast wheel, crank drive, cutting head...
-
Hydroblasters and Water Blasters - (120 companies)Hydroblasters and water blasters direct high pressure (10,000+ psi) streams of water against a surface to clean or cut the material. Hydroblaster and water blaster equipment is used to direct high pressure streams of water against a surface to clean...
-
Blasting and Peening Services - (371 companies)Blasting and peening services bombard media against a surface to meet surface condition requirements. Sandblasting uses abrasive grain to roughen, smooth, shape or clean surfaces. Shot peening uses rounded media to strengthen or dimple a surface...
-
Earth Drilling and Boring Services - (240 companies)Earth drilling and boring services provide well drilling, quarry drilling and blasting, large site excavation, and related services. Earth drililng and boring services provide well drilling, quarry drilling and blasting, large site excavation...
-
Plastic Media and Abrasives - (88 companies)Plastic media and abrasives are used in blasting, tumbling, and other finishing processes. Plastic blast media allows removal of paints or organic coating without abrading the underlying metal substrate. Plastic media and abrasives are used...
-
Abrasive Grain and Finishing Media - (432 companies)Abrasive grain and finishing media includes crushed grit, metal shot, glass beads or shaped chips for blasting, mass finishing (vibratory or tumbling), bonded wheels, coated abrasives, ball milling, water jet cutting, and other applications. When...
Product News
-
Kuriyama of America, Inc.
Kuri Tec® Ice Blaster™ Beat the heat with Kuri Tec (R) Ice Blaster TM!. This polyurethane lined dry ice transfer hose is designed for dry ice blasting equipment and the transfer of low-temperature materials, delivering dependable performance when staying cool matters. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MONTI-Werkzeuge GmbH (MontiPower)
Bristle Blaster Ultimate Electric Bristle Blasting technology simultaneously removes corrosion and generates anchor profile using a specially designed rotary bristle tool. The bristle tips are designed to strike the corroded surface with kinetic energy that is equivalent to standard processes that use grit blast media. Immediately after the bristle tips strike the surface, they retract ( "rebound ") from the surface, which results in both corrosion removal and micro-indentation that exposes fresh surface. Consequently, surfaces... (read more) -
MONTI-Werkzeuge GmbH (MontiPower)
Bristle Blaster Axial The Bristle Blaster Axial with its patented Accelerator Bar is specially designed to remove corrosion in areas that are difficult to reach - like door rabbets, roof joints, wheel housings - to create a blasted surface for superior adhesion. These characteristics make the Bristle Blaster (R) Axial a perfect complement to the well-proven Bristle Blaster (R) systems. The patented Accelerator Bar ensures a significantly higher and continuous performance of the Bristle Blaster (R) Axial belts... (read more) -
Caplugs
Black Neoprene Plugs - BH-SH Series Best suited for painting, plating, anodizing & blasting. Temperatures up to 350 F (177 C). Contain carbon for conductivity. Reusable (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Caplugs -
Protomatic, Inc.
Precision Machine Shop Services Precision machine shop services, CNC milling, Turning, CMM inspection, special finishing (blasting/polishing), laser engraving, assembly, contract manufacturing (assemblies and sub-assemblies), plastic and rubber molds, sheet metal, welding, plasma cutting. Specializing in medical and aerospace critical parts. Protomatic is a 3,4,5 Axis Milling, 2,3,8 Axis turning facility, DCC CMMS. Specializing in billet OEM parts for medical and aerospace industry. Experienced with most machinable materials... (read more) -
Hannay Reels
Hannay Reels Heavy-Duty 6000 Series Rewind Reels Hannay Reels 6000 Series Manual or Power Rewind Reels are heavy-duty enough to handle longer lengths of hose used for fuel dispensing, fire protection, and water blasting operations. Available with a gear-driven crank rewind or a sprocket drive powered by electric, hydraulic or compressed air motor, the 6000 series can handle pressure up to 2,000 psi. Additional material options are available upon request. Features: Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind... (read more)Browse Hose Reels Datasheets for Hannay Reels -
E-Labs, Inc.
MIL-STD-810 DoD Test Methods - Enviro Engineering Evaluates function during ice buildup. 522: Ballistic Shock - Assesses survivability under extreme mechanical shock. 520: Combined Environments - Combines temperature, humidity, vibration, and altitude conditions. In short, MIL-STD-810 includes climatic, dynamic, mechanical, and contamination tests to replicate real-world environments -- from desert sandstorms and ocean salt spray to high-altitude cold and explosive shocks. - - - - -. Ready to ensure your equipment meets MIL-STD-810 requirements... (read more) -
EXAIR
VariBlast Back Blow Safety Air Guns! EXAIR's Soft Grip Back Blow Safety Air Gun delivers a blast of air to effectively blow debris and liquids from pipe or hose inside diameters, channel, bores, holes, internal threads and other internal part features. The ergonomic design of the air gun keeps the operator's hand in a comfortable position so it can be used for hours of continuous use without fatigue. An array of holes on the Model 1006SS Back Blow Air Nozzle provides a forceful back facing 360-degree airflow to clear out coolant... (read more)Browse Air Blow Guns Datasheets for EXAIR -
New York Blower Company (The)
Three key fan laws explained This video reviews three major principles of fan performance called Fan Laws. These three Fan Laws explain how a fan 's airflow, pressure and power consumption change in response to a change in fan operating speed within certain fixed systems. A fixed system means no variables in the system are changing that would skew the calculations discussed in this video, such as closing a damper or a blast gate. The formulas discussed in this video should be used as general approximations... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Kaeser Compressors, Inc.
Portable Diesel Air Compressors for Construction Ideally suited for a wide range of applications, Kaeser 's M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy-duty portable compressor in our popular MOBILAIR TM line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
-
Fluid dynamics and thermal physics of two-phase flows: Problems and achievements
…occur in a number of natural phenomena such as tornadoes, e.g., [1–5], sandstorms , volcano eruptions, forest … bers of heat engines, ducts of solid and liquid propel lant rocket engines, fire fighting systems, heat exchangers with two phase working media, machines for sand and shot blasting of various surfaces, pneu … etc., are examples of equip ment in which two…
-
EXPERIMENTS WITH STATIC‐RESISTANT BLASTING CAPS *
of the party, with the usual precautionary measures and at an adequate depth, a sufficient quantity of blasting caps with the ends of the leg wires left exposed to sandstorms during several weeks. .... The tests have been made with the equipment of the Laboratoire .
-
The impact of SF6 upon power switchgear technology. II. Switch systems implications
Thus, whereas in 1976 six air- blast interrupters serially connected were required for withstanding transmission restrike voltages … hostile climatic environments (Figs. 2a and b) such as those produced during desert sandstorms , periods of excessively .... They possess comparatively low surge impedances, small spread of busbar units and equipment , reduced ability for self…
-
Jeep J8 (4 x 4) surveillance, reconnaissance and long range patrol-type light vehicles
…wading and air filtration capabilities; the latter allowing for five hours operation in zero visibility sandstorm conditions. .... Germany's Beschussamt test agency for BRV 2009 VR7 ballistic protection and ERV 2010 blast protection - floor, roof .... A front elevating commander's seat is equipped with a swing arm weapon mount.
-
Protection of Equipment In Storage and Transit By Sealed Flexible Covers
Bayley: Protection of Equipment by Sealed Flexible Covers. .... The ability of the material to withstand severe abrasion as, for example, in a sandstorm , was also tested by exposing it to sand and shot blasting and then confirming that the water vapour transmission rate had not been affected.
-
Surgery During Natural Disasters, Combat, Terrorist Attacks, and Crisis Situations
All members of the team should have a basic idea of how the equip- ment works. .... These concepts allowed us to provide successful sur- gery during a sandstorm , under indirect fire, and in .... Dismounted Complex Blast Injuries .
-
Macro-engineering Seawater in Unique Environments
…crushed material by fluid elutriation is yearly becoming of greater importance, and air- blast is used extensively … spectacular and intriguing effects of wind on dry sand in the desert – sandstorms , ripples, dunes, and … experiments, but in building the sophisticated apparatus himself, together with innovative measure- ment equipment of unprecedented sensitivity.
-
Sustainable Development of Urban Infrastructure
…of Inner Mongolia was well-known for too windy, the green vegetation could effectively reduce sandstorms hitting. .... space, such as parking vehicles, piling up sundries, storing waste and dung, placing tools and equipments , etc. .... of the houses, we believed the vegetation condition would be improved effectively with advocating at full blast .
-
Moon
detrimental to equipment ). .... protection from micrometeorites, somewhat analogous to how the Dune project offers protection from desert sandstorms on Earth. .... tribology means a drill bit might fuse with the regolith it drills, while blasting creates gas overpressures…
-
Nuclear War Survival Skills
Therefore, before giving detailed instructions for making and using survival equipment , we will examine the most harmful .... In a surface burst, the fireball touches the ground and blasts a crater. .... carried by the winds like the sand and dust particles of a miles-thick sandstorm cloud-except .
Indicates content that may require registration and/or purchase.