Products/Services for Sanitary Meat Grinders
-
Grinders and Grinding Machines - (993 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders...TypeMountingDriver Technology -
Grinder Pumps - (132 companies)Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. The cutting... -
Sanitary Fittings - (112 companies)Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required. Sanitary fittings are designed and constructed for use in food, beverage...
-
Sanitary Pumps - (192 companies)Sanitary pumps are used to transport and meter solutions, slurries, and colloids of food and agricultural materials in operations such as food processing that require cleanliness. There are four basic types of sanitary pumps: centrifugal, positive... -
Sanitary Valves - (212 companies)Sanitary valves are designed for applications requiring clean or sterile processing. Sanitary valves are designed for use in applications requiring clean or sterile processing. Sanitary valves are commonly used in dairy, food, pharmaceutical... -
Tool Grinders and Sharpeners - (44 companies)Tool grinders and sharpening machines are specialized for tool, die, punch, cutter, blade and drill point sharpening, grinding, honing, finishing, resharpening, refinishing or regrinding. Tool grinders and sharpening machines are versatile...
-
Wheels - (379 companies)...of load capacities. Industrial wheels that are suitable for laboratory or general industrial use are also available. Sanitary products meet the requirements of regulatory agencies such as the Food and Drug Administration (FDA) or the U.S. Department...
-
Paper and Paperboard Materials - (563 companies)...include: Text and cover stock. Graphic arts and fine arts papers. Currency stock. Newsprint. Packaging and barrier papers. Tissue and sanitary papers. Industrial papers meet strict technical requirements. They are often produced for a very specific...
-
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
-
Metallographic Grinding and Polishing Equipment - (47 companies)Metallographic Grinding and Polishing Equipment Metallographic grinding and polishing equipment includes grinders, sanders, polishers, grinder-polishers or other machines designed for metal, ceramic, mineral, composite and material surface...
Product News
-
Shenzhen Power Motor Industrial Co., Ltd.
15 N·m Gear Motor for Meat Grinders - PGM.C174 Product Overview. The PGM.C174 provides a geared drive option for meat grinders, with a 230 V reference configuration and published torque and speed data for load matching. Reference Configuration. Specification model: PGM.C174; nominal voltage 230 V, operating range 220 -240 V. No-load speed: 205 rpm. At the maximum-efficiency point: 160 rpm and 15,000 mN .m torque. Custom Configuration. Power Motor offers custom motor design. The final PGM.C174 configuration can be customized around your... (read more)Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Pyromation
Sanitary Sensors for the Food & Beverage Industry Pyromation produces a number of temperature sensors for the food, beverage and dairy industries. Many of these sensors are sanitary CIP (Clean In Place) for convenient washdowns and are 3-A approved. Some of these sensors meet the stringent High Temperature, Short Test (HTST) requirements for pasteurization. We also produce a line of sensors that flush-mount with the interior wall of a storage tank, measuring the temperature of the material without penetrating the inside of the vessel... (read more)Browse Temperature Probes Datasheets for Pyromation -
Busch Vacuum Solutions
Process for hygienically packaging fresh meat Using a vacuum or protective gas during the packaging process is one of today 's most common methods for hygienically packaging fresh meat, sausage goods and convenience products in portioned packaging with a long shelf life that is attractive to consumers. Vacuum packaging has existed for over 50 years. One of the pioneers of vacuum packaging is the Busch company, which developed the first vacuum pump specifically for this application in 1963. One of the pioneers of vacuum packaging... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Pyromation
Sanitary CIP Temperature Sensors - 3-A Approved Pyromation produces a number of temperature sensors for the food, beverage and dairy industries. Many of these sensors are sanitary CIP (Clean In Place) for convenient washdowns and are 3-A approved. Some of these sensors meet the stringent High Temperature, Short Test (HTST) requirements for pasteurization. We also produce a line of sensors that flush-mount with the interior wall of a storage tank, measuring the temperature of the material without penetrating the inside of the vessel... (read more)Browse Thermowells Datasheets for Pyromation -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Coffee Grinder Burrs Key Features and Benefits: Precision Grinding: Engineered as flat or conical burrs, providing uniform particle size from coarse to fine powder. Authentic Coffee Flavor: Low thermal conductivity reduces heat during grinding, preserving aroma and rich taste. Durable and Heat-Resistant: High-quality ceramic material ensures longevity and consistent performance over time. Corrosion-Free and Hygienic: Ceramic resists rust and avoids metal contamination, ensuring a cleaner and safer grind. Enhanced... (read more)Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Marposs Corp
Acoustic Emission Sensors for Grinders Acoustic Emission Sensors for Grinders. ACOUSTIC SENSORS. The acoustic sensors are one of the components of the monitoring system on grinding machines. They check the noise issued at the point where the part or dresser touch the grinding wheel. The wide range of acoustic sensors can be applied to grinding machines for internal or external grinding, grinding without centres, grinding for planes, grinding for gears or tools, resolving the most disparate application problems. The monitoring... (read more)Browse Sound Level Meters and Noise Dosimeters Datasheets for Marposs Corp -
Precision Polymer Engineering Ltd.
Hygienic Seals and Sanitary Gaskets PPE offers a range of hygienic seals and sanitary gaskets suitable for aseptic pipe couplings used in food, dairy and beverage processing plants. Hygienic seals are manufactured in accordance with the following standards:-. BS 4825-3 HyClamp TM gaskets (inch sizes). ISO 2825 HyClamp TM gaskets (metric sizes). DIN 32676 HyClamp TM gaskets + mini clamps (metric and inch). ASME BPE HyClamp TM gaskets + mini clamps (inch sizes). DIN 11864 O-rings (Series A, B & C). RJT O-rings (BS4825-5). IDF seals... (read more)Browse Gaskets and Gasketing Datasheets for Precision Polymer Engineering Ltd. -
Hydro-Thermal Corporation
Infuze Sanitary Cooking Skid A member of the SilverLine family, the Infuze Sanitary Cooking Skid provides on-demand heating for soups, sauces, slurries or beverages that require heating to achieve finished recipe results, pasteurization or blended emulsification. Offering less options than the standard SilverLine system, the Infuze skid provides simpler control, less product variation changeover and a smaller footprint. Near instantaneous temperature control spanning both batch and continuous cooking methods, the Infuze... (read more)Browse Steam Injection Heaters Datasheets for Hydro-Thermal Corporation -
Neo-Dyn
Compact Pressure Switch for Sanitary Applications This field adjustable, compact pressure switch is intended for low- to mid-range process applications. The Tri-Clamp® compatible, polished, process connection makes this switch ideal for food, beverage and other sanitary services. Set point stability and vibration resistance are a function of the Nega-Rate® Belleville disc spring. This unit features 316 stainless steel construction, an explosion-proof/hermetically sealed electrical assembly, 18" standard free leads and SPDT or DPDT electrical... (read more)Browse Pressure Switches Datasheets for Neo-Dyn -
Triple/S Dynamics, Inc.
Slipstick Sanitary Horizontal Motion Conveyor The Slipstick Sanitary Conveyor, the first horizontal motion conveyor, is the food industry standard, recognized for its gentle, non-impact conveying motion and enviable record of low maintenance, high reliability and performance. Maintaining food safety and quality is the primary benefit of using the Slipstick in food processing applications. Unlike conventional vibrating conveyors that use a vertical pitching motion to propel material with repeated impacts which can cause the food to break... (read more)Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc.
-
Astaxanthin Extraction from Shrimp Wastes and its Stability in 2 Model Systems
It was then thawed and ground in a meat grinder ( Sanitary , Mexico City) through a 1/4 mesh, adding 0.01% BHA-BHT (50/50) to prevent oxidation.
-
Handbook of Meat and Meat Processing
a meat grinder hopper that prevents the Inspector from inspecting the sanitary condition of the .
-
35 Food Processing Equipment Manufacturers Added To The Industrial Search Engine
… http://www.industrialleaders.com/listings/food_processing_equipment.html Hicks said the food and beverage processing publication includes offers from primarily US-based manufacturers, distributors and dealers of new and used cookers, scales, kettles, grinders , bins, hoppers, sanitary double ribbon mixers, meat cutters & roasters, ovens …
-
FACTORS ASSOCIATED WITH MICROBIAL GROWTH IN GROUND BEEF EXTENDED WITH VARYING LEVELS OF TEXTURED SOY PROTEIN
Proportionate amounts of beef and TSP were mixed individually for each percentage level, following accepted sanitary practices, and blended further by grinding through a 0.64 cm plate on a laboratory size Hobart grinder . … samples per soy level were packaged in 0.45 kg size plastic foam meat trays and wrapped …
-
Sanitary system speeds grinding and blending.
… enclosed, new blending-holding system in a sausage plant, which delivers ≤6000 lb meat emulsion/h to the … … tanks and piping are used to continuously transfer different meat emulsions from the grinder to the filler.
-
States > New York > State > Regulations > Title 1 - Department of Agriculture and Markets > Chapter VI - Food Control > Subchapter E - Retail Food Stores (Arti...
(d) Corrosion-resistant materials means those materials that maintain acceptable sanitary surface characteristics under prolonged influence of … (g) Equipment means items other than utensils used in the storage, preparation, display and transportation of food such as stoves, ovens, hoods, slicers, grinders , mixers, scales, meat blocks, tables, food shelving, reach-in refrigerators and freezers, sinks, ice makers and similar items …
-
States > Massachusetts > State > Regulations > 105 - Department of Public Health > [105 CMR 530] 530 - Sanitation in Meat and Poultry Processing Establishments
AB) All equipment, such as grinders , choppers, mixers, etc., which is used interchangeably in the handling of … AC) Salt which comes in contact with meat or product must be clean and free from extraneous … AE) Bins or other facilities for the storage of salt must be constructed in a sanitary manner.
-
States > Arkansas > State > Regulations > Department of Health > [ARREGS doh/fsmw] Rules and Regulations Pertaining to Food Stores‚ Markets and Warehouses
(a) "Corrosion resistant materials" means those materials that maintain their sanitary surface characteristics under prolonged influence of … (d) "Equipment" means items other than utensils used in the storage, preparation, display and transportation of food, such as stoves, ovens, hoods, slicers, grinders , mixers, meat blocks, tables, food shelving, reach-in refrigerators and freezers, sinks, warehousing machines, ice makers, and similar …
-
Statement By Agriculture Secretary Tom Vilsack Regarding Recent E. Coli Story
… from E. Coli O157:H7) and as part of that initiative, stepped-up meat facility inspections involving … … issuing new instructions to our employees asking that they verify that plants follow sanitary practices in processing … … methods and will initiate a rulemaking in the near future to require all grinders , including establishments and …
-
States > Georgia > State > Regulations > 110 - Georgia Department of Community Affairs > Chapter 11 - Georgia State Minimum Standard Codes > [GaRegs 110-11-1] ...
… having floor drains, hub drains, such as restaurants, cafes, snack bars, grocery stores, meat , poultry and fish … Water closets, urinals, bathtubs, showers, food grinders , disposal units or exterior drain units (such as condensing units … The main waste line for the safe waste system is connected to the sanitary waste system through …
Indicates content that may require registration and/or purchase.