-
Supplier: Accuris
Description: BEARING, JEWEL, SAPPHIRE OR RUBY, SYNTHETIC
-
Supplier: Swiss Jewel Company
Description: Sapphire Tubes are available in a range of sizes and can be held tighter in tolerance than metal. Stock sizes start with ID .015" and can be made up to almost any ID and OD. Sapphire Tubes are excellent choice for feed-through applications due to material strength. Typical
- Inside Diameter: 0.014 to 0.157 inch
- Outside Diameter: 0.0493 to 0.177 inch
- Length: 0.055 to 0.205 inch
- Design Units: Inch
-
Supplier: Accuris
Description: Bearing, Jewel, Sapphire or Ruby, Synthetic
-
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: What is the main features and applications of Sapphire Glass? 1. Wear-resistant, high hardness, corrosion resistance, small friction coefficient, is an ideal material for precision instrument mechanical bearings; 2. Abrasion resistance, high hardness, corrosion resistance, and
- Shape / Form: Bar Stock
-
Supplier: Swiss Jewel Company
Description: balls available for quick delivery in Sapphire, Ruby, Ceramic and Silicon Nitride materials. Typical Drilled Ball Applications: Metrology Measuring Tips, Probe Tips, Master Ball Gauge, Pump Check Valves.
- Ball Type: Ceramic Balls
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Refractory / High Temperature, Sapphire, Specialty / Other, Wear Resistant (Bearing / Tool Grade)
- Applications: Gaging / Alignment, Valves
-
Supplier: Swiss Jewel Company
Description: Sapphire Ball Seats are used as check valves in pumps. Using a Grade 5 sapphire or ruby ball in conjunction with the seat will provide a seal due to matching points of contact. Our stock sapphire seat matches with a 1/8" diameter ball (Model No. B3.18). Custom design is welcome.
- Diameter / OD: 0.125 inch
- Ball Type: Ceramic Balls
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Refractory / High Temperature, Sapphire, Wear Resistant (Bearing / Tool Grade)
- Applications: Valves
-
Supplier: Suzhou Sujing Crystal Element Co.,Ltd
Description: Used for precision measuring instrument probe, high pressure pump, liquid chromatography and valve ball, bearing for ball, pen bead, etc
- Lens Type: Ball Lens
- Lens Application: Infrared, Ultraviolet, Visible
- Materials: Sapphire
-
Supplier: Suzhou Sujing Crystal Element Co.,Ltd
Description: Used for precision measuring instrument probe, high pressure pump, liquid chromatography and valve ball, bearing for ball, pen bead, etc
- Applications: Bearing / Power Transmission, Pens / Roll-on Dispensers, Sprayers / Pumps, Valves
- Features: Refractory / High Temperature, Wear Resistant (Bearing / Tool Grade)
-
Supplier: Suzhou Sujing Crystal Element Co.,Ltd
Description: Used for laser working material, high pressure pump precision plunger, high temperature light guide device, bearing with ball
- Optical Application: Infrared, Ultraviolet, Visible
- Type: Laser
- Features: Laser / Heat Resistant, Other / Specialty Material
-
Supplier: Suzhou Sujing Crystal Element Co.,Ltd
Description: Used for supporting the movable parts of precision time meter, measuring meter and instrument.
- Media Temperature: 3,272 F
- Applications: Flow Measurement
- Material: Sapphire
-
Supplier: AW Company
Description: DIN 4.1571 and 1.4460 and sapphire bearings available on request
- Media Temperature Range: -4 to 356 F
- Liquid Volumetric Flow Rate: 0.00792 to 0.2112 GPM
- Operating Pressure: 9,282.4128 psi
- Electrical Output: Frequency
-
Supplier: Swiss Jewel Company
Description: Endstones find wide use as a thrust bearing in combination with a ring jewel which serves as the annular bearing. The endstone may be mounted in the same housing with the ring jewel or mounted separately in an adjusting screw—especially when the end of the pivot extends beyond the
-
Supplier: Transcat, Inc.
Description: Product Highlights Helically Wound Bourdon Tube in Inconel X-750 All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High Impact Resistant Cycolac Case Needle Edged Pointer Adjustable Zero Set-Point One Moving Part
- Working Pressure Range: 10,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Helically Wound Bourdon Tube in Inconel X-750 All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High Impact Resistant Cycolac Case Needle Edged Pointer Adjustable Zero Set-Point One Moving Part
- Working Pressure Range: 60 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial
- Working Pressure Range: 200 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial
- Working Pressure Range: 5,000 psi
- Type: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: uses journaltype sapphire and ruby bearings for minimum friction and maximum life. These bearings are ideal for long life in water and water-based fluids, and give exceptional low-flow characteristics. The entire rotor assembly (rotor, hubs, bearings, rotor strut) can be
- Pipe Diameter: 2 to 8 inch
- Media Temperature Range: 120.2 to 199.4 F
- Liquid Volumetric Flow Rate: 2 to 1,200 GPM
- Operating Pressure: 150 to 200 psi
-
Supplier: Titan Enterprises, Ltd.
Description: Flow Transducers A multi-range radial flow turbine meter which uses a low inertia turbine supported on robust sapphire bearings. It has 15mm compression brass fittings and is available in two flow ranges, 0.25 to 6.5 and 1.5 to 30 litres per minute. Custom leads or connectors are also
- Meter Technology: Turbine Meter
-
Supplier: Titan Enterprises, Ltd.
Description: FT2 Hall Effect Turbine Flow Meter This multi-range radial flow turbine meter uses a low inertia turbine supported on robust sapphire bearings in a chemically resistant housing. Nine flow ranges (0.05 to 160 litres per minute), a choice of "plug in" fittings and individual traceable
- Meter Technology: Turbine Meter
-
Supplier: Titan Enterprises, Ltd.
Description: FT2 Hall Effect Turbine Flow Meter This multi-range radial flow turbine meter uses a low inertia turbine supported on robust sapphire bearings in a chemically resistant housing. Nine flow ranges (0.05 to 160 litres per minute), a choice of "plug in" fittings and individual traceable
- Meter Technology: Turbine Meter
-
Supplier: Artifex Engineering
Description: The ball bearing at the tip of adjustment screw sits on a flat sapphire seat to ensure high precision, high stability and ultra durability for the adjustment. Mechanism and the extremely low weariness of the flat sapphire seat ensure lasting quality in linearity and
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Shape: Circular
-
Supplier: Titan Enterprises, Ltd.
Description: FT2 Optical Flowmeter This multi-range radial flow turbine meter uses a low inertia turbine supported on robust sapphire bearings in a chemically resistant housing. 9 flow ranges (0.02 to 160 litres per minute), a choice of "plug in" fittings and individual traceable calibration make
- Meter Technology: Turbine Meter
-
Supplier: RS Components, Ltd.
Description: Polysulphone bodied flowmeters. Open collector (NPN) pulse output proportional to flow rate. Non-metallic fittings, PVDF, available for pure water or aggressive chemicals. Robust sapphire bearings. ½ Inch BSP threads on the 30 l/min model also accepts 15mm Compression fittings (brass
- Maximum Pressure: 217.55655 psi
- Features: Other
- Material: Thermoplastic
-
Supplier: Flow Technology, Inc.
Description: ACFM (2.55 to 510 ALPH) Materials of Construction: 316 SS housing and 17-4PH SS rotor End Fittings: Female NPT, AN (MS), and ANSI Flanges Bearings: Pivot (sapphire jewel), ball, and journal Compact Size: 3 inch face-to-face with NPT and MS connections Custom Engineered Solutions
- Gas Volumetric Flow Rate: 0.0015 to 0.3 SCFM
- Operating Temperature: -450 to 1,200 F
- Operating Pressure: 5,800 psi
- Media Temperature: -450 to 1,200 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Precision Flow Transmitter Square Wave Pulse Output Linearity ± 1.0% of Full Scale Polypropylene Construction Sapphire Bearings Optional Analog Output and/or Digital Indication The DPL Flow Sensor is a versatile transmitter capable of accurately measuring flow rates to
- Media Temperature Range: 160 F
- Liquid Volumetric Flow Rate: 0.00666666666666667 to 6.66666666666667 GPM
- Operating Pressure: 145 psi
- Mounting: In-line
-
Supplier: DCM Tech Inc.
Description: Ceramic Knives Fabrication of Quartz, Sapphire Regrind Bearing Surfaces Machine Specifications PLC Control Technology System, Designed for Operator Simplicity Swarf Removal Coolant Filtration 10 HP Grinding Spindle Motor Variable Speed Grinding Spindle Air Mist Collector Rotary Table
- Rotary Speed: 0 to 3,600 rpm
- Power: 10 HP
- Current: 60 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: ToneCooling Technology Co., Ltd
Description: Fan plug: 4pin PWM Bearing type: double ball bearing Power consumption: 385W Material: copper base + aluminum fins + 5 heat pipes AI & Machine Learning Enables thermal headroom for large-model training tasks on CPU-heavy architectures Compatible with mixed CPU-GPU systems, preventing
- Device: Thermo-Electric Cooler
-
Supplier: Newport MKS
Description: process, and greater protection against vibrations. Using sapphire seats as the bearing surface for our ball-tipped screws ensures durability. In addition, repetitive adjustments won’t leave tracks, so positioning will remain deterministic and precise. You can build these commercial
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
-
Supplier: Newport MKS
Description: and greater protection against vibrations. Using sapphire seats as the bearing surface for our ball-tipped screws ensures durability. In addition, repetitive adjustments won’t leave tracks, so positioning will remain deterministic and precise. You can build these commercial versions of
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: InspectorTools
Description: you need. Every Kestrel Meter features a large, 1” impeller mounted on a sapphire jewel bearing, which means it starts rotating with the slightest puff of air – 0.3 mph to be exact! And this unique impeller is user-replaceable, too, which means it can easily be replaced if it is
-
Supplier: LORD MicroStrain Sensing Systems
Description: The World's Smallest Linear Gauge! Differential Variable Reluctance Transducer (or "half bridge LVDT") Overview Designed specifically for tight spaces, the Microminiature Gauging DVRT® delivers high performance in a tiny package. A sapphire bearing and ruby ball guide the spring-loaded
- Measurement Range: 0.05905515 to 0.3543309 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
Find Suppliers by Category Top
Featured Products Top
-
“nice to haves", they’re requirements. Advanced ceramics like sapphire and zirconia are becoming go-to choices for surgical environments where reliability and sterility must coexist with compact, lightweight design. At INSACO, we machine these ultra-hard materials post (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc. -
“nice to haves", they’re requirements. Advanced ceramics like sapphire and zirconia are becoming go-to choices for surgical environments where reliability and sterility must coexist with compact, lightweight design. At INSACO, we machine these ultra-hard materials post (read more)
Browse Industrial Ceramic Materials Datasheets for Insaco, Inc. -
tribological properties, the ability to act as bearing parts without lubrication, are also advantageous for in-body applications. We have manufactured pieces for various cardiac, orthopedic and cranial applications. Insaco Designers (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc. -
tribological properties, the ability to act as bearing parts without lubrication, are also advantageous for in-body applications. We have manufactured pieces for various cardiac, orthopedic and cranial applications. Insaco Designers (read more)
Browse Medical Equipment and Supplies Datasheets for Insaco, Inc. -
What does a 1-micron tolerance *look* like? (Spoiler: You can’t see it.) Ceramics like alumina, sapphire, and quartz are unforgiving materials to machine, especially after firing. And yet, our team routinely hits submicron (read more)
Browse Datasheets for Insaco, Inc. -
What does a 1-micron tolerance *look* like? (Spoiler: You can’t see it.) Ceramics like alumina, sapphire, and quartz are unforgiving materials to machine, especially after firing. And yet, our team routinely hits submicron (read more)
Browse Industrial Ceramic Materials Datasheets for Insaco, Inc. -
+/-0.004″, we generally halve this on the first pass of operations. Secondary operations can further narrow this to +/-0.0001″. Our flat lapping operations can best be recorded in millionths of an inch. We have done bearing parts that have tolerance in the millionths of an inch. We (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
composites with ceramic fibers to offer excellent high temperature strength properties as well as thermal and shock resistance. This has led to applications in gas turbine liners and shrouds as well as thrust control flaps for military jet engines. Brake disks and slide bearings have also benefited due to (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc.
More Information Top
-
Influence of anisotropic pressure on viscosity and electrorheology of diethylene glycol-based MgAl2 O4 nanofluids
The rotor is located between two sapphire bearings and centered by two pins.
-
Simulation of Bearing Wear and Its Influence Upon Bearing Performance Based on Elastohydrodynamic Analysis
The bearings modeled come from a Sapphire bearing test machine.
-
High voltage electron microscope specimen rod with demountable double tilting facilities
Abstract A double-tilting side-entry specimen rod which has sapphire bearings on one axis of tilt has been made.
-
Journal of Spacecraft and Rockets > Fast variable-amplitude cold gas thruster
The piezoelectric stack is provided with special low-friction, high-strength spherical sapphire bearings at both ends, which ensure axial transmission of force as the stack expands under increasing voltage.
-
Meter and instrument jewels and pivots
There is no doubt that there is a definite limit to the weight that can be carried on a steel/ sapphire bearing .
-
Experimental Innovations in Surface Science
The square cross-section Ir rods (0.7 × 0.7 mm2 ) are welded to Ta pads on the right-hand side, but are free to slide inside of sapphire bearing supports on the other end.
-
Balances
Poulis et al. [12] have investigated a combination of a pick-up and diamond toes, with a radius of curvature of 18 µm and sapphire bearing shells.
-
DEVELOPMENT OF HARD GLASSES *
prior to the outbreak of World War 11,this country was dependent on the importation of sapphire bearings from Switzerland to meet its industrial requirements.
-
The Effect of Compressive Loading on the Ultrasonic Detectability of Kissing Bonds in Adhesive Joints
Sapphire bearing .
-
Brittle fracture down to femto-Joules - and below
In a 260 g pure sapphire crystal cooled to 20 mK, cracks formed under pressure from sapphire bearings in what amounts to a sharp indentation experiment (Fig. 1, 2).
Indicates content that may require registration and/or purchase.