Products/Services for SAS To Parallel SCSI Adapters
-
SCSI Adapters and SCSI Controllers - (67 companies)...are important to consider when selecting SCSI adapters and SCIS controllers. Bus and Interface Types Choices for bus or interface type for SCSI adapters and SCSI controllers include ISA or EISA, MCA, PCI, PC/104 (PC/104-Plus, EBX, ETX), parallel interface...Bus / Interface TypeSCSI StandardsComputer Platform -
SCSI Converters - (8 companies)...are directly attached through connectors available on the mainboard. Types of SCSI Converters. SCSI adapters have evolved over time extending data rates and functionality. Specific types include: SCSI-1 is the original version using an 8-bit parallel bus... -
Bus Extenders - (45 companies)Express, PCI extended (PCI-X), and CompactPCI (cPCI, PXI). Features. Bus extenders also use bus protocols such as SCSI, SAS, VME, VSB, and VXI. Small computer systems interface (SCSI) is an intelligent I/O parallel peripheral bus with a standard... -
Device Drivers - (88 companies)...are suitable for interfacing with: printers. scanners. video adapters. network cards. storage cards. Others are designed for computer storage devices such as hard drives or compact disc read-only memory (CD-ROM) drives. Companies such as National... -
Hard Drives - (391 companies)...describes hard drive controller circuitry. These types of interfaces may also be referred to as ATA and UDMA. SCSI (Small Computer System Interface) is a parallel interface standard used by Apple Macintosh computers, PCs, and many UNIX systems... -
SCSI Products - (119 companies)SCSI products include SCSI host adapters and controllers, SCSI converters, SCSI terminators, and SCSI switches. Small Computer Systems Interface (SCSI) is an intelligent I/O parallel peripheral bus with a standard, device-independent protocol...
-
SCSI Extenders - (8 companies)...distances, and this may cause skew problems. SCSI extenders may use standard SCSI cables for parallel SCSI, coaxial cable for serial SCSI transmission, or fiber optic cable for high-speed, large-distance serial transmission. Note: when using SCSI...
-
SCSI Cables - (158 companies)...rates and the use of up to 32 devices on a single chain. It incorporates serial connections in addition to the traditional parallel interconnect of SCSI-2. The serial interconnect of SCSI-3 incorporates three technologies: serial storage architecture...
-
Bus Adapters - (65 companies)Bus adapters connect peripherals to computers that do not provide native support for a peripheral's interface. Some bus adapters are housed in cables that connect one bus to another. Others are board-level cards, blades, or stand-alone units...
-
SCSI Terminations - (40 companies)...of a 330/150/330 resistor network. HVD SCSI terminations are not compatible with single-ended or LVD systems or devices. Low- voltage differential (LVD) SCSI terminations are a special, active termination form defined in the SCSI Parallel Interface 2...
Product News
-
Rego Electronics Inc.
SATA & SAS Connectors Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape drives. SAS replaces the older Parallel SCSI (Small Computer System Interface). Rego offers many types of SATA and SAS connectors. Please note that not all products are shown on the website. If you... (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
Mini SAS HD 4i Cable Assemblies Rego's CBLmSASHD is an internal Mini SAS HD x4 (SFF-8643) to Mini SAS HD x4 (SFF-8643) cable. It measures 0.8 meter and is used for connecting a SAS/SATA adapter to a SAS/SATA backplane with mini-SAS HD connectors. Part Number : CBLmSASHD-800. Dimension : 0.8 meter. 6 & 12 Gb/s per channel (read more)Browse Cable Assemblies Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
Mini SAS HD Connectors ( SFF-8643 ) 16 Pairs. Pin Type : Press Fit. Mini SAS HD 4i Cable Assemblies. Rego's CBLmSASHD is an internal Mini SAS HD x4 (SFF-8643) to Mini SAS HD x4 (SFF-8643) cable. It measures 0.8 meter and is used for connecting a SAS/SATA adapter to a SAS/SATA backplane with mini-SAS HD connectors. Part Number : CBLmSASHD-800. Dimension : 0.8 meter. 6 & 12 Gb/s per channel... (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
A.H. Systems Inc.
Standard Gain Horn Antenna SAS-586 the antenna is considered to be a standard reference, similar to that of a resonant dipole below 1 GHz. The coax-to-waveguide adapter is the only power-limiting component on the antenna and can be removed if high fields are desired. Each Standard Gain Horn comes with a tripod mount that adapts to any tripod with 1/4-20 male threads. Horizontal and vertical polarization is obtained by rotating the antenna on the tripod. Features: 12.4 GHz to 18 GHz. Individually Calibrated at 1 Meter Horizontal... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
Schaltbau GmbH
Parallel and Series Connection of Contactors As power levels in DC applications continue to rise while the space constraints remain tight, engineers are increasingly looking for new solutions for reliable DC contactors: either new products or smart ways to connect existing products in parallel to increase current capacity, or in series to improve breaking performance. In this webinar, we explore the electrical and mechanical behavior of contactors in parallel and series configurations. You will gain practical insights into current sharing... (read more)Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Bodine Electric Company
Video; Right angle or Parallel Shaft Gearing? Motor University: Episode 5. When choosing which gearmotor to use in your machine design, a basic consideration is whether to use a right angle gearmotor or a parallel shaft gearmotor. Factors in the decision include space constraints, efficiency, mounting orientation, and the need for a hollow driveshaft. Watch this video and learn how to choose the best type of gearmotor for your application. (read more)Browse Gearmotors Datasheets for Bodine Electric Company -
Festo Corporation
Parallel gripper DHPS / Three-point gripper DHDS Parallel gripper DHPS. Heavy-duty, precise T-slot guide for gripper jaws and high gripping force with compact size. Opening stroke: 25 mm. 3-point gripper DHDS. Heavy-duty, precise T-slot guide for gripper jaws and high gripping force with compact size. Gripping diameter: 50 mm. Radial gripper DHRS. Lateral support for gripper jaws even under high torque load. Total opening angle: 180. Angle gripper DHWS. Optimised gripper jaw bearings. Motion via slotted guide system. Total opening angle: 40... (read more)Browse Grippers Datasheets for Festo Corporation -
Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. Acquires Variadores SAS Growth is strongest when it builds on trust. After more than 35 years of partnership, Yaskawa America has officially acquired Yaskawa Variadores, bringing together two teams that have long operated as one. Based in Colombia, Variadores SAS has grown into the country 's top supplier of variable speed drives, supporting critical industries from oil & gas to commercial and municipal applications. This next chapter strengthens Yaskawa 's presence in Latin America while continuing what matters most... (read more)Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. Acquires Variadores SAS Growth is strongest when it builds on trust. After more than 35 years of partnership, Yaskawa America has officially acquired Yaskawa Variadores, bringing together two teams that have long operated as one. Based in Colombia, Variadores SAS has grown into the country 's top supplier of variable speed drives, supporting critical industries from oil & gas to commercial and municipal applications. This next chapter strengthens Yaskawa 's presence in Latin America while continuing what matters most... (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
A.H. Systems Inc.
Passive Shielded Loop Antenna: SAS-563P SAS-563P. The SAS-563P electrostatic shielded loop antenna is typically used for shielding effectiveness testing per IEEE 299, MIL-STD 285 and NSA 65-6 as well as many other test standards. This passive 12" (30cm) diameter loop antenna is shielded against the electric component by enclosing the conducting loop within an all-metal shield. This balanced faraday shield ensures that it is producing (or measuring) just the magnetic component of the radiated energy. Due to the relatively long... (read more)Browse Antennas Datasheets for A.H. Systems Inc.
-
Implementing VMware vCenter Server
LSI SAS is supported on few operating systems, however, it's faster than LSI Parallel . systems (for example, Windows 2000), and is now considered as a legacy Parallel adapters , mostly related to different physical adapters being used. The VMware Paravirtual SCSI (PVSCSI) adapter is considered to be a high performance virtual adapter, which is …
-
Shopping In RAID & Storage Controllers - Big Bruin
… SFF-8470 SAS 300 - Serial Attached SCSI External, 1 x SFF-8484 SAS 300 - Serial Attached SCSI Internal The LSI Logic … … port internal/four-port external SAS PCI Express storage adapter provides 300 MB/s bandwidth … … combined throughput of up to 2.4 GB/s. The SAS3442E-R features PCI Express connectivity, removing the host bus bottleneck from the parallel PCI busses.
-
Shopping In RAID & Storage Controllers - Big Bruin
… SFF-8470 SAS 300 - Serial Attached SCSI External, 1 x SFF-8484 SAS 300 - Serial Attached SCSI Internal The LSI Logic … … port internal/four-port external SAS PCI Express storage adapter provides 300 MB/s bandwidth … … combined throughput of up to 2.4 GB/s. The SAS3442E-R features PCI Express connectivity, removing the host bus bottleneck from the parallel PCI busses.
-
Shopping In RAID & Storage Controllers - Big Bruin
… SFF-8470 SAS 300 - Serial Attached SCSI External, 1 x SFF-8484 SAS 300 - Serial Attached SCSI Internal The LSI Logic … … port internal/four-port external SAS PCI Express storage adapter provides 300 MB/s bandwidth … … combined throughput of up to 2.4 GB/s. The SAS3442E-R features PCI Express connectivity, removing the host bus bottleneck from the parallel PCI busses.
-
Shopping In RAID & Storage Controllers - Big Bruin
… SFF-8470 SAS 300 - Serial Attached SCSI External, 1 x SFF-8484 SAS 300 - Serial Attached SCSI Internal The LSI Logic … … port internal/four-port external SAS PCI Express storage adapter provides 300 MB/s bandwidth … … combined throughput of up to 2.4 GB/s. The SAS3442E-R features PCI Express connectivity, removing the host bus bottleneck from the parallel PCI busses.
-
Popular Products In Storage Devices - Big Bruin
… SFF-8470 SAS 300 - Serial Attached SCSI External, 1 x SFF-8484 SAS 300 - Serial Attached SCSI Internal The LSI Logic … … port internal/four-port external SAS PCI Express storage adapter provides 300 MB/s bandwidth … … combined throughput of up to 2.4 GB/s. The SAS3442E-R features PCI Express connectivity, removing the host bus bottleneck from the parallel PCI busses.
-
Shopping In RAID & Storage Controllers - Big Bruin
… SFF-8470 SAS 300 - Serial Attached SCSI External, 1 x SFF-8484 SAS 300 - Serial Attached SCSI Internal The LSI Logic … … port internal/four-port external SAS PCI Express storage adapter provides 300 MB/s bandwidth … … combined throughput of up to 2.4 GB/s. The SAS3442E-R features PCI Express connectivity, removing the host bus bottleneck from the parallel PCI busses.
-
Shopping - Best Prices On The LSI Logic SAS3080X-R 8 Port SAS Host Bus Adapter - Big Bruin
The LSI SAS3080X-R card provides the greatest available throughput to internal server storage arrays through eight internal 3 Gb/s ports, driving up to 122 SAS and SATA devices. The host bus adapter supports multiple configurations of SAS and SATA devices running RAID 0, 1, 1E … The SAS3080X-R demonstrates a significant advantage over parallel SCSI in providing 2400 MB/s external data throughput and cost optimization of SAS and SATA drives.
-
Dun Cheng SAS internal cable - 1.6 ft | Softchoice
SATA 3.0 compatible with transfer rates up to 6 Gbps! Designed to replace the SCSI parallel interface with a much faster, more flexible, 6 Gbps serial interface while maintaining the robust nature of the SCSI command set. The flexibility of SAS facilitates many system-level configurations such as workstations, blade servers, external storage arrays, SAS expanders, host bus adapters (HBAs) and RAID controllers.
-
Dun Cheng SAS internal to external cable - 3.3 ft | Softchoice
SATA 3.0 compatible with transfer rates up to 6 Gbps! Designed to replace the SCSI parallel interface with a much faster, more flexible, 6 Gbps serial interface while maintaining the robust nature of the SCSI command set. The flexibility of SAS facilitates many system-level configurations such as workstations, blade servers, external storage arrays, SAS expanders, host bus adapters (HBAs) and RAID controllers.
Indicates content that may require registration and/or purchase.