-
Supplier: Lingto Electronic Limited
Description: SATA 6G 7P PLUG VT SMT
-
Supplier: Newark, An Avnet Company
Description: SATA BACKPLANE RECEPTACLE, VER
-
Supplier: Newark, An Avnet Company
Description: SATA BACKPLANE RECEPTACLE, VERTICAL, SMT
-
-
Supplier: Newark, An Avnet Company
Description: SATA BACKPLANE RECEPTACLE, VERTICAL, SMT
-
Supplier: Powell Electronics, Inc.
Description: SATA BACKPLANE RECEPTACLE, VER
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SATA CONNECTOR Product overview: SATA-A-PL-SMT-K from Adam Tech is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
- Current Rating: 1.5 amps
-
Supplier: ELMA Electronic Inc.
Description: The Elma Electronic MicroSlim backplanes come in 1U and 3U formats. Features for the 1U version include slots for 6 AMC, 1 PM (Power Module), 1 MCH (MicroTCA Carrier Hub), 1 JSM (J-TAG Switch Module) and 2 CUs (Cooling Units). Compression-mount connectors are used in the
- Form Factor: 3U x 160mm (Size A)
- Features: Other, Other Slot Type
- Board Function: Passive Backplane
-
Supplier: ELMA Electronic Inc.
Description: SATA channel is derived from the CompactPCI® Serial backplane connector P1. For optimum signal integrity, the SD8-STEEL is equipped with 6Gbps SATA redrivers. As an alternate, the SD8-STEEL is also available as a carrier for a fixed 2.5-inch drive (half-slim SSD card
- Carrier Class: Non-intelligent Carrier
- Carrier Type: PMC
-
Description: connectors USB One USB port to front panel Type A connector on front panel One USB port to internal USB hub Three USB ports from USB hub to internal vertical Type A connectors One USB port from hub routed to internal vertical Type A connector or optional onboard audio
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Description: on-board audio codec SATA One SATA port to front panel eSATA connector Five SATA ports to internal vertical SATA connectors DVI One dual-link DVI-D port to DVI connector Audio USB audio codec Audio input and output ports to front panel 3.5 mm stereo
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Description: VPX backplane to connectors on the XIt1048 to allow connection of these signals to external equipment. The XIt1048 routes four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors; one USB 3.0 interface to two USB Type A connectors; four SATA interfaces to two
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Description: connectors on the XIt1042 to allow connection of these signals to external equipment. The XIt1042 routes four Ethernet ports to RJ-45 connectors, three RS-232/422/485 serial ports to micro-DB-9 connectors, two USB 2.0 ports to USB Type A connectors, and four SATA
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: Intel Corporation
Description: Intel RAID/SAS Cable Kit CBL740MS7P provides two 740mm cables. Each cable has a Mini-SAS 8087 connector on the initiator (RAID card) end and four 7-Pin (SATA style) connectors on the target (drive or backplane) end
- Features: Other
- Disk Channel: SATA
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, EXPANSION BACKPLANE MODULE, APAX-5000 SERIES, EXPANSION MODULE, 2 SLOT, 2 X HIGH SPEED CONNECTOR / PCLE / SATA / USB, DIN-RAIL OR WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rego Electronics Inc.
Description: HD x4 (SFF-8644) cable. It measures 1.0 meter and is used for connecting a SAS/SATA adapter to a SAS/SATA backplane with mini-SAS HD connectors. Part Number : CBL-mSASHD4x-1000 Dimension : 1.0 meter 6 & 12 Gb/s per channel
- Product Type: ATA / SATA Cable, SAS Cable
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Rego Electronics Inc.
Description: HD x4 (SFF-8643) cable. It measures 0.8 meter and is used for connecting a SAS/SATA adapter to a SAS/SATA backplane with mini-SAS HD connectors. Part Number : CBL-mSASHD4i-800 Dimension : 0.8 meter 6 & 12 Gb/s per channel
- Product Type: ATA / SATA Cable, SAS Cable
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN SATA PLUG 7POS SLD SMD Product overview: 1734058-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing
-
Supplier: Microchip Technology, Inc.
Description: of host interfaces to accommodate SAS/SATS/NVMe backplane. The SFF-8654 slimline connector (Host facing Connector) can be used to route SAS signals in which case the HBA will manage SAS/SATA drives, the same connector protocol (physically a different
- Clock Speed: 48 MHz
- Internal RAM Size: 250 KB
- Number of Timers: 5
- Number of A/D Converters: 5
-
Supplier: Aaeon Systems Inc.
Description: Integrated Intel HD Graphics Gigabit Ethernet x 2 SATA 6.0Gb/s x 1, SATA 3.0Gb/s x 2 (Backplane x 2), CFast x 1 COM x 2, USB 3.0 x 4, USB 2.0 x 4, LPT x 1 PICMG 1.3 ATX 2.1 Power Requirement
- Operating Temperature: 32 to 140 F
- Operating Humidity: 5 to 90 %
- Chipset: Intel® Chipset
- Ports: Parallel Ports, Serial Ports, USB
-
Supplier: Broadcom Inc.
Description: server backplanes with limited space, this 28-port expander’s scalability, fault tolerance, and software support will make your storage applications perform like never before. Enable higher enclosure capacities through 28 PHY edge expansion Provide high device throughput with SAS and
- Number of Terminating Connections: 28
- Features: Other
- Bus Protocols: SAS
-
Supplier: ELMA Electronic Inc.
Description: 12 Gbps for all slots Single Star Topology for Serial Interfaces such as PCI Express, SATA, USB2 and USB3 are provided by the CPCI-S.0 System slot All five slots are connected to each other through a Full Mesh Ethernet Topology System Management interface on the backplane Card cage
- Backplane Bus: CompactPCI
- Mounting Style: Rack Mounted
-
Supplier: Aaeon Systems Inc.
Description: connector on the back plate. The SBC also has four USB 2.0 ports and a parallel port. A CompactFlash™ Type II socket on the board is designed to be used as for a bootable ATA device while the SBC also has a 40-pin IDE Ultra ATA100 connector, Floppy drive connector and two
- RAM: 16 MB
- Operating Temperature: 32 to 140 F
- Features: Other, RJ-45 Connectors, Watchdog Timer
- Computer Bus: PCI
-
Supplier: ELMA Electronic Inc.
Description: Serial Interfaces such as PCI Express, SATA, ETHERNET, USB2 System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: front Ambient temperature: 0 °C to +50 °C operation; –40 °C to +80 °C storage Humidity: 30 % – 80 %, non-condensing
- Output Rating: 350 watts
- Backplane Bus: CompactPCI
- Mounting Style: Desktop
-
Supplier: Advantech
Description: media support. A PCIEinterface is reserved for the optional M.2 high speed storage.Besides the modern M.2 storage, three SATA III one SATA II and four USB ports (2x USB 3.0, 2x USB 3.0) are also connected to the backplane to fulfill the demand for extra IO ports or storage. Four
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: Xoxide
Description: or upgrade. Dramatically improved cable management. User no longer "hides" the excessive cable on the back, the Level 10 GT features numerous holders designed into the chassis for cable management. Five hot-swappable hard drive bays, each with its dedicated backplane to support hot-swap. Hard
-
Supplier: Acromag, Inc.
Description: applications FPGA-based VME to PCIe bridge Intel 8-Series QM87 PCH chipset Up to 16GB of high-speed DDR3L memory with SODIMM lock-down mechanism Front panel I/O includes: dual USB 2.0 ports VGA (switched w/ rear) dual Gb Ethernet ports thru RJ Point 5 connector RS-232 port Backplane
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 6,000 KB
- Flash Memory (RAM): 32,000,000 KB
-
Supplier: AMETEK Programmable Power
Description: test-systems: Dual Gigabit Ethernet ports, Four USB 2.0 ports, Micro-D GPIB connector, DVI-I video connector, ExpressCard/34 expansion slot, Trigger I/O for advanced PXI™ trigger functions Programmable watchdog timer The EMX-2401 is a three-slot PXI Express embedded PC controller that
- Features: Controller / Processor, Other
- Ports / Interfaces: GPIB Interface, USB
- Technology: PXITM Compliant
-
Supplier: Beckhoff Automation LLC
Description: connectors are located on the top side of the housing. Maximum data availability and data security The PCs of the C65xx series are supplied with an integrated power supply unit with 24 V DC input voltage, optionally with integrated uninterruptible power supply (UPS). A battery pack can be
-
Supplier: Beckhoff Automation LLC
Description: connectors are located on the top side of the housing. Maximum data availability and data security The PCs of the C65xx series are supplied with an integrated power supply unit with 24 V DC input voltage, optionally with integrated uninterruptible power supply (UPS). A battery pack can be
-
Supplier: Beckhoff Automation LLC
Description: connectors are located on the top side of the housing. Maximum data availability and data security The PCs of the C65xx series are supplied with an integrated power supply unit with 24 V DC input voltage, optionally with integrated uninterruptible power supply (UPS). A battery pack can be
Find Suppliers by Category Top
Featured Products Top
-
Rego include the following Backplane Connectors, -DIN 41612 Backplane Connectors -DIN 41612 Backplane Connectors -DIN 41612 Backplane Connectors DIN 41612 Backplane Connectors DIN 41612 is a DIN standard for (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
Product Series - Power backplane connectors available in right angle male, vertical male, right angle female & vertical female connectors. Features & Benefits - A wide choice of power backplane connectors, with one power contact carrying 30A, plus full modular design (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Product Series -
(read more)
Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin.
Features & Benefits -
PCB space saving
Many types available for selection
Up to 45A DC per pin
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Nicomatic's VITA 66 optical backplane interconnects are ideal for a wide range of applications, including: Aerospace and defense Medical imaging Telecommunications Industrial automation VITA (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
The highest density backplane product in the market, specifically designed to support PCIe® Gen 6 links. HD Express provides high signal isolation performance with ground structure on all four sides of the mating beams of each differential pair. HD Express’ scalable single (read more)
Browse Board Mount Connectors Datasheets for Amphenol Communications Solutions -
The LightCONEX® optical interconnect family includes plug-in and backplane module connectors that have been developed to be compliant with the forthcoming VITA 66.5 standard and in alignment with the SOSA™ technical (read more)
Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company -
Mezzanine & Backplane Connectors: Securing High-Density Board Links The densification of electronic boards is pushing mechanical architectures to their limits. With FPGAs and processors demanding ever more I/O and higher speeds, internal connectors (Mezzanine and (read more)
Browse Board to Board Connectors Datasheets for Nicomatic North America -
Mini SAS HD 4i Cable Assemblies Rego's CBLmSASHD is an internal Mini SAS HD x4 (SFF-8643) to Mini SAS HD x4 (SFF-8643) cable. It measures 0.8 meter and is used for connecting a SAS/SATA adapter to a SAS/SATA backplane with mini-SAS HD connectors. Part Number : CBLmSASHD-800 Dimension : 0.8 meter 6 & 12 Gb/s per channel (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
transferring. These new connectors are designed to provide ideal low profile circuit linkage and minimal footprint for high-density, high current PCB packages on power and aluminum backplanes. All PCB soldering applications, including reflow, may be utilized Manufactured from (read more)
Browse Board to Board Connectors Datasheets for Keystone Electronics Corp. -
footprint cPCI backplane system and the high-density PCB signal CSD connector. In the case of VIS, the Visual Imaging Channel, it features an impressive 40x40 cm sensor with a remarkable resolution of 600 Mpx. Smiths Interconnect played a pivotal role by supplying the c (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Smiths Interconnect, a Molex company
More Information Top
-
Problem with Mac Pro, 1900, and winXP - MacRumors Forums
The SATA bays are designed with /just/ enough space so that when the drive+sled is pushed into place, the drive is pushed into the SATA connectors on the backplane .
-
ATA HDs on MPro - MacRumors Forums
The SATA bays are designed with /just/ enough space so that when the drive+sled is pushed into place, the drive is pushed into the SATA connectors on the backplane .
-
3U CompactPCI Serial Intel Core i7 – CPC510
…2.0 ports supporting HS, FS and LS data rates (2x on the front panel, 2x on the mezzanine, 8x on the backplane connector); – 4x USB 3.0 ports (routed to the backplane connector ) – 6x SATA ports (4x ports are…
-
Interconnect Benefits and Status Quo of System Level Standardization
…available on the latest laptop PCs such as the UXGA graphics controller with PCI-Express, two Gigabit Ethernet network interfaces configurable by software either on the front RJ45 connector or the rear VPX backplane connector , 3 × SATA -150 interfaces and multiple…
-
SI-Aware Vias and Contact Pads Layouts and L--R Equalization Technique for 12 Gb/s Backplane Serial I/O Interconnections
As mentioned previously, the major SI concerns are attributed to the contact pads of the SATA connectors , PTH for the back- plane connectors, and lossy effect due to the long transmission lines.
-
What do I need to run 2x X25-M SSDs in 2nd optical bay? - MacRumors Forums
BTW, if you do this, you should have the extension backplane cable with an extra SATA power connector hanging off of it.
-
Federal Register > Tuesday, May 18, 2010 > [75 FR 27798] Notice of Issuance of Final Determination Concerning Certain Commodity-Based Clustered Storage Units
The molex connector and intrusion detectors are attached to the SATA backplane .
Indicates content that may require registration and/or purchase.