-
Supplier: Sealevel Systems, Inc.
Description: Item# 103418 is a mini SATA (mSATA) solid-state disk (SSD) drive module with 64GB of multi-level cell (MLC) flash memory. The full-length mSATA card is compatible with the JEDEC standard MO-300. The SATA III drive is backwards compatible with SATA II & I
- Memory Size: 64 GB
- Memory Type: Solid State Drive
-
Supplier: InnoDisk USA Corporation
Description: InnoDisk Serial ATA Disk on Module (SATADOM) offers capacities from 128MB to 8GB. SATADOM D150S supports SATA II standard (3.0Gb/s) interface with excellent and fast data transfer rate; in sustain read 25MB/s (max.) and sustain write 15MB/s (max.). Moreover, Innodisk SATADOM is the
- Memory Size: 0.128 to 16 GB
- Transfer Speed: 3.125 to 3.75 MB/sec
- Options: Embedded
- Memory Type: Solid State Drive
-
Supplier: Sealevel Systems, Inc.
Description: Item# 104760 is a mini SATA (mSATA) solid-state disk (SSD) drive module with 512GB of multi-level cell (MLC) flash memory. The full-length mSATA card is compatible with the JEDEC standard MO-300. The SATA III drive is backwards compatible with SATA II & I
- Memory Size: 512 GB
- Memory Type: Solid State Drive
-
-
Supplier: American Portwell Technology Inc.
Description: Intel® ATOM™ based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash Features Intel® ATOM™ N450(Pineview-M) / D410 (Pineview-D, Single core) D510(Pineview-D, Duo core) and ICH8M platform provides cost effective solution with low
- Capacity: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 5 to 90 %
- Form Factor: COM Express Basic
-
Supplier: American Portwell Technology Inc.
Description: Intel® ATOM™ N455/D525 based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash Portwell PCOM-B215VG series are designed with Intel® N455/D525 + ICH8M low power, cost effective single/dual core solution, features monitor system
- Capacity: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 5 to 90 %
- Form Factor: COM Express Basic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, SSDs, HDDs. This listing
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64GB, Memory IC and Storage Component, SSDs, HDDs. This listing
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128GB, Memory IC and Storage Component, SSDs, HDDs. This
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16GB, Memory IC and Storage Component, SSDs,
-
Supplier: Advantech
Description: SQFlash mSATA 640, SATA Gen. 3 (6.0Gbps) MO-300 mSATA Module Compliant with SATA III and SATA v 3.2 standard Supports LDPC & RAID ECC Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool &
- Memory Size: 64 GB
-
Supplier: Advantech
Description: SQFlash mSATA 650, SATA Gen. 3 (6.0Gbps) SATA 3.2 Compliant MO-300 mSATA Module AES-256 Support & TCG-OPAL Compliant Support HW and FW Write Protection Supports LDCP & RAID ECC GUI management tool & software API package Multiple Temperature Range Product Selection High Endurance
- Memory Size: 64 GB
-
Supplier: Advantech
Description: SQFlash SATA Slim 650, SATA Gen. 3 (6.0Gbps) MO-297 Half-Slim SATA Module SATA 3.2 Compliant AES-256 Support & TCG-OPAL Compliant Support HW and FW Write Protection Supports LDCP & RAID ECC GUI management tool & software API package Multiple Temperature Range
- Memory Size: 256 GB
-
Supplier: Advantech
Description: SQFlash SATA Slim 640, SATA Gen. 3 (6.0Gbps) MO-297 Half-Slim SATA Module Compliant with SATA III and SATA v 3.2 standard Supports LDPC & RAID ECC Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power
- Memory Size: 256 GB
-
Supplier: Swissbit AG
Description: JEDEC MO-300 full size Solid State Drive X-600m: SLC, X-66m: pSLC, X-60m:MLC Up to 75,000 IOPS Data Care Management X-60m durabit™, X-66m everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications
- Memory Size: 64 GB
- Transfer Speed: 520 MB/sec
- Options: Embedded
- Features: Other
-
Supplier: Swissbit AG
Description: JEDEC MO-300 full size Solid State Drive X-600m: SLC, X-66m: pSLC, X-60m:MLC Up to 75,000 IOPS Data Care Management X-60m durabit™, X-66m everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications
- Memory Size: 240 GB
- Transfer Speed: 520 MB/sec
- Options: Embedded
- Features: Other
-
Supplier: Swissbit AG
Description: JEDEC MO-300 full size Solid State Drive X-600m: SLC, X-66m: pSLC, X-60m:MLC Up to 75,000 IOPS Data Care Management X-60m durabit™, X-66m everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications
- Memory Size: 32 GB
- Transfer Speed: 520 MB/sec
- Options: Embedded
- Features: Other
-
Supplier: Swissbit AG
Description: JEDEC MO-300 full size Solid State Drive X-600m: SLC, X-66m: pSLC, X-60m:MLC Up to 75,000 IOPS Data Care Management X-60m durabit™, X-66m everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications
- Memory Size: 480 GB
- Transfer Speed: 520 MB/sec
- Options: Embedded
- Features: Other
-
Supplier: InnoDisk USA Corporation
Description: InnoLite series is absolutely differently from those SSD for customer market. Also, InnoDisk guarantees fixed specifications for customer to go with long term cooperation. InnoLite series brings models within different interfaces including 2.5' SATA SSD, SATA module, CF, EDC.
- Memory Size: 4 to 64 GB
- Transfer Speed: 70 to 120 MB/sec
- Options: Embedded
- Memory Type: Solid State Drive
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1217558-SM619GXB DFST Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC) Memory
- Device Type: Solid State Disk
-
Description: SATA ports capable of 3 Gb/s Four USB 2.0 ports One USB 3.0 port Two I²C interfaces Two serial ports One Serial Peripheral Interface (SPI) Additional Features Non-volatile memory write protection Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module
- RAM: 4,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
- Features: Other
-
Supplier: Indocomp Systems, Inc.
Description: Features Full-size PICMG Standard Single Board Computer Intel Pentium 4 Socket 478 Processors with hyper-threading technology up to 3.2 GHz. Front Side Bus 400/533/800 Mhz NetBurst Two 184-pin DDR DIMM slot supports memory capacities up to 2GB with DDR-266/333/400 Intel 82865GV VGA controller
-
Supplier: Global American, Inc.
Description: 16GB. NAND Type Flash Memory Base. Up to 1,000,000 hours MBTF. STATIC CHARACTERISTICS Storage Capacity: 256 MB ~ 16 GB (see drop-down menu for specific capacities) Flash Technology: NAND Type Flash Memory Base Storage Controller: Serial ATA / SATA Interface
- Memory Type: CompactFlash®
-
Supplier: Global American, Inc.
Description: 8GB. NAND Type Flash Memory Base. Up to 1,000,000 hours MBTF. STATIC CHARACTERISTICS Storage Capacity: 128 MB ~ 8 GB (see drop-down menu for specific capacities) Flash Technology: NAND Type Flash Memory Base Storage Controller: Serial ATA / SATA Interface
- Memory Type: CompactFlash®
-
Supplier: Microchip Technology, Inc.
Description: coupled with 12 Gbps SSDs, provide maximum read/write bandwidth and IOPS as well as acceleration and latency optimization through caching. The SmartRAID 3154-8i adapters also integrate flash-based cache backup to enable instant cache protection. The tethered ASCM-35F capacitor module
- Features: Other
- RAID Level Supported: RAID 1, RAID 10, RAID 5, RAID 50, RAID 0
-
Supplier: Aaeon Systems Inc.
Description: The PFM-LNP is equipped with the Intel® Atom™ N450 1.66 GHz processor with the ICH8M chipset to be energy-efficient and provide rich functionality and flexibility. The module can support DDR II 667 system memory, up to 1GB so the module can do deliver more as a complete solution
- Other Products: CPU Module
-
Description: environments Provides up to 2 TB of NAND flash Based on MLC NAND flash technology Global wear-leveling support for added memory endurance ATA Secure Erase support Military sanitization support Technical Specs Physical Characteristics Small Form Factor (SFF) incorporating a
- Capacity: 2,000 GB
- Device Type: Removable Cartridge Hard Disk Drive, Solid State Disk
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: Evolution of the CompactFlash® Interface The CFast™ Storage Card contains a single chip controller and flash memory module(s) in a matchbook-sized package with a 7+17-pin connector consisting of a SATA compatible 7-pin signal connector and a 17-pin power and control
- Memory Size: 2 to 16 GB
- Memory Type: CompactFlash®
- Standards and Certifications: RoHS Compliant
-
Supplier: Critical Link, LLC
Description: The MitySOM-iMX6 is based on NXP Semiconductors iMX6 family of processors with ARM Cortex-A9 at speeds up to 1.2 GHz. The family offers industrial performance in a small form factor and features different combinations of RAM and Flash memory, a complete list of interfaces and
- Capacity: 4,000 to 8,000 MB
- Operating Temperature: -40 to 185 F
- Memory Type: DDR3
- Ports / Buses: I2C, PCI Express, SATA, SPI, USB
-
Supplier: Aaeon Systems Inc.
Description: Terminal Transportation Aviation Features Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M Onboard DDR2 400/533 Memory 512 MB/ 1 GB 10/100Base-TX Ethernet x 1 CRT & Up To 18-bit Dual-Channel LVDS LCD AC97 2.3 Codec Audio SATA 1.5Gb/s x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 4
- Other Products: CPU Module
-
Supplier: Artesyn Embedded Power
Description: USB, PCI Express, Gigabit Ethernet, memory controller, general purpose I/O and SD/MMC flash controller. The overall dimensions of the COMX-P1022 are 95 mm x 95 mm following the definition of a Compact COM Express module and this enables it to be fitted within a very wide range
- Capacity: 2,000 MB
- Form Factor: COM Express Basic
- Memory Type: DDR3
- Certifications and Approvals: FCC, RoHS, UL
-
Description: removable and X-ES ruggedized 2.5 in. SATA SSD memory modules with high-reliability connectors designed to support up to 100,000 mating cycles Toolless removal of storage modules Low power dissipation Physical dimensions of 5.53 in. (W), 1.65 in. (H), 5.1 in. (L) Weighs
- Length / Height: 5.1 inch
- Width/Diameter: 5.53 inch
- Depth: 1.65 inch
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: the ETX-701 supports simultaneous output to CRT and LCD, and the integrated video control of the LX processor can share up to 254MB of system memory for use as video memory. The module supports up to 18-bit or 24-bit single-channel LVDS LCD panels or 18-bit or 24-bit TTL LCD
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Processor / CPU: AMD GeodeTM
- Memory Type: DDR3
-
Supplier: Win Source Electronics
Description: Manufacturer: Micron Technology Inc. Win Source Part Number: 805330-MTFDDAV128MBF-1AN12ABYY Type: SATA III Memory Type: FLASH - NAND (MLC) Memory Size: 128GB Weight: 0.353 oz (10 g) Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Dimension:
- Operating Temperature: 0 to 70 C
- Memory Category: Flash
- Features: Other
-
Supplier: AAEON Electronics, Inc.
Description: ETX CPU Module with AMD Geode™ LX Series Processors Main Feature Onboard AMD Geode™ LX Series Processor AMD CS5536 SODIMM DDR 333/400 Memory, Max. 1 GB 10/100Base-TX Ethernet CRT, Up to 24-bit LVDS LCD, TTL LCD AC97 2.3 Codec 2CH Audio PATA x 2, SATA 3.0Gb/s x 2 (on
-
Description: environments. The XPedite8101 supports up to 8 GB of DDR3 ECC SDRAM and up to 32 GB of SLC NAND flash, as well as a Dual-Mode DisplayPort video interface and two Gigabit Ethernet ports. Four USB 2.0 ports, two RS-232/422/485 serial ports, and up to two SATA interfaces are also
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
established interfaces and form factors, including SATA SSDs, CFast cards, CompactFlash cards, embedded USB modules, and USB drives. This broad product coverage enables system designers to adopt a newer NAND generation while retaining familiar storage technologies and form factors. (read more)
Browse Memory Modules Datasheets for Swissbit AG -
The level of reliability demanded of the NAND-type Flash memory control is constantly rising. To meet this demand, TDK has developed its own NAND Flash memory controller GBDriver with TDK's unique NAND Flash control technology. The GBDriver provides SSD, NAND (read more)
Browse Memory Chips Datasheets for DigiKey -
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
and efficiency are critical. Features ECC with fault injection on both the Flash and SRAM Memory built-in self-test (MBIST) for SRAM Loopbacks on many of the serial (read more)
Browse Slide Switches Datasheets for DigiKey -
. Two SPI interfaces provide serial communication at up to 18 Mbit/s. They can connect the MCU to Flash memories, ADCs, DACs, displays, sensors, wireless modules, and other digital (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
(Arm Cortex-M4F up to 112 MHz), flash memory (2 MB), and sram (256 KB) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
minimum setup. Once active and powered up, the sensor will collect measurements until memory is full at which time it will stop making measurements; it will not overwrite memory. When UOP is active, the LED will flash green at one-second intervals; a red LED indicates that memory is full (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
, temperature sensor 128 MHz RISC-V coprocessor Advanced security features, including TrustZone® isolation, side-channel protection, and tamper detection Emulation of nRF54L10 and nRF54L05 (available in a future software release) 8 MB external Flash memory (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
protection components, as well as sensors and sensor systems and power supplies. These products are marketed under the product brands TDK, EPCOS, Micronas, Tronics and TDK-Lambda. TDK's further main product groups include magnetic application products, energy devices, and flash memory application (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
's portfolio includes electronic components, modules and systems* marketed under the product brands TDK and EPCOS, power supplies, magnetic application products as well as energy devices, flash memory application devices, and others. TDK focuses on demanding markets in the areas of information and (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
AM5030
…to 24GB DDR3 memory with ECC – Supporting AMC.1, AMC.2, AMC.3 – 2x 10 GbE (XAUI) to backplane – Optional TPM support – Graphics interface – Up to 32 GByte SATA NAND Flash memory module – Comprehensive I/O capabilities .
-
AM5020
…i7 up to 2.53 GHz – Up to 8 GByte SDRAM memory (soldered) with ECC running at 1066 MHz – Graphics interface, Onboard 2.5″ SATA HDD/SSD – Up to 32 GByte SATA NAND Flash memory module – Comprehensive I/O capabilities…
-
AM4022
…– 2-core 2.5 GHz Intel® Core i7-3555LE processor – Up to 8 GByte SDRAM memory (soldered) running at 1600 MHz with ECC – Graphics interface – Up to 64 GByte SATA NAND Flash memory module – Comprehensive I/O capabilities…
-
AM4020
…on request) – Intel Core i7 up to 2.53 GHz – Up to 8 GByte SDRAM memory (soldered) with ECC running at 1066 MHz – Graphics interface – Up to 32 GByte SATA NAND Flash memory module – Comprehensive I/O capabilities…
-
A new approach for data protection in case of the physical device being stolen-Using hybrid storage
A RAlDO system is formed, in which an SSD made of Flash memory is attached to one SATA interface with a communication module in order that user can erase the data remotely, while an HDD attached to another.
-
3rd Generation Intel Core i7 Processor Boards For AMC Solutions
Bootable Flash memory can be supported via an optional on-board SATA Flash module .
-
CP3002-RC/-RA
– Highest performance based on latest Intel® Core technology Core i7-620LE 2.0 GHz – Up to 8GB soldered DDR3 memory , with ECC support – VITA 47 compliant – Integrated SATA NAND Flash module (SSD), up to 32GB – Optional TPM…
-
Taiwan sd card Suppliers, Taiwan sd card Manufacturers and Taiwan sd card Exporters on EC21.com
Products/Services:Flash Disk Module, Solid State Disk, Disk On Module , Industrial Compact Flash Card, memory cards, industrial flash card, SATA III SSD, OTG USB 3.0, Industrial SD ca .
-
Atom based ETX module supports SATA SSD and DDR2 Memory on a single SODIMM
Virtium's SSDDR combines a NAND Flash Serial ATA Solid State Drive ( SATA SSD) and DDR2 memory on a single SODIMM module by utilizing reserved pins on the SODIMM for SATA interface signal transfer, thereby remaining fully JEDEC compatible.
-
ADATA Demo Industrial Memory And Storage Solutions At Embedded World
ADATA will display its line of complete memory solutions for industrial use, including industrial standard Flash modules , high-performance DRAM modules, industrial memory cards, full line of eMMC, eMCP, and SATA interface storage media.
Indicates content that may require registration and/or purchase.