-
Description: operation, impedance, and polarization. These models help designers understand reconfigurable antenna structures and enhance their functionality since they transform antennas from bulky devices into mathematical and software accessible models. The use of graphs facilitates the
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-3478 GPS/Inmarsat Photonic Antenna Link is designed to perform E/O and O/E conversion of RF satellite downlink signals over a range of 1.0 GHz to 2.0 GHz. Specifically, the link can accept simultaneous RF inputs from both a GPS antenna and an Inmarsat antenna. The
- Gain: -20 to 38 dB
- Category: Antenna
- Certifications and Approvals: MIL-STD
- Connectors / Interfaces: RS232
-
Supplier: Telit IoT Solutions, Inc.
Description: The SE868-AS is a GPS Smart antenna module featuring an embedded antenna with an optimized RF path and standard SMT mounting. The SE868-AS features an 11 x 11 mm QFN package based on a low-power consumption MT3337 GPS chipset and an embedded 9x9mm antenna on top of the module.
- Bias / Operating Current: 10 mA
- Maximum Modulation Current: 25 mA
- TJ: -40 to 85 C
- Pin Count: 32 #
-
-
Supplier: Northrop Grumman Corporation
Description: routing them to the proper downlink beams. If a data destination is found to lie outside the areas covered by a satellite's antenna beams, the payload routes the message via crosslink antenna to another satellite for downlinking. In addition to sorting and routing
-
Description: and Mobile Networks Satellite Communication Networks Antenna Systems, Propagation and RF Design Cloud, Grid and Social Computing and Networking Smart Communications Systems Smart Cities and Internet of Everything Data Science and Big Data Systems Engineering Blockchains and
- Industry: Aerospace, Electronics and Semiconductor, Networking and Computing
- Type: Conference
-
Supplier: Richardson RFPD
Description: includes the NINA-W10 wireless MCU module with Wi-Fi and Bluetooth connectivity, which runs the HPG software and controls the communications between the u-blox wireless modules. The HPG software runs on top of ubxlib, a set of software modules to connect u-blox modules with
- Category: Development Suite / Kit
- Supported System: GPS
-
Supplier: OTT Hydromet
Description: The SUTRON SatLink 3 SL3-XMTR-1 Transmitter offers a reliable and low-cost method of adding GOES satellite transmission capability to almost any datalogger. SL3-XMTR transmits the buffer contents of a data logger to one of many Environmental Satellites for which it is certified.
- Form Factor: Panel / Chassis Mount
-
Supplier: Linx Technologies
Description: without previous RF or GPS experience. Benefits Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested Better readability: tracking up to 48 satellites
- Sensitivity: -144.5 to -159.5 dBm
- Receiver Inputs: 48
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Telit IoT Solutions, Inc.
Description: The Jupiter SC872-A is a multi-constellation smart GNSS module with embedded 20 x 20 mm antenna. The SC872-A is packaged in a 21 x 22 mm double side PCB with a GNSS antenna on one side and all the remaining components on the opposite side. The SC872-A is provided with embedded Flash
- Bias / Operating Current: 27 mA
- Maximum Modulation Current: 32 mA
- TJ: -20 to 60 C
- Pin Count: 4 #
-
Supplier: Telit IoT Solutions, Inc.
Description: The Jupiter SE868-A is the representative of a new multiconstellation GNSS module family with embedded highperforming SMT antenna. The SE868-A is packaged in a 11 x 11 mm “cavity like” PCB solution with embedded Flash mem ory and integrated LNA on one side with an SMT antenna on the
- Bias / Operating Current: 10 mA
- Maximum Modulation Current: 30 mA
- TJ: -40 to 85 C
- Pin Count: 32 #
-
Supplier: Allied Electronics, Inc.
Description: Phone, CB Paging, Paging, Cable and Satellite TV Systems as well as performing antenna site measurements and maintenance. Features Battery-operated portability 100 KHz to 2 GHz measurement range with a maximum display span of 400 MHz Hand-held and battery operated portability Built-in
-
Supplier: Telit IoT Solutions, Inc.
Description: in challenging outdoor scenarios such as dense urban areas. The Jupiter SL871 supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris three days in
- Bias / Operating Current: 0.4 to 24 mA
- TJ: -40 to 85 C
- Sensitivity: -148 to -165 dBm
- Technology: GPS
-
Supplier: Visual Sound, Inc.
Description: network Ethernet connection. Three sets of 2.2 GHz coaxial jacks protect against surges entering on CATV, satellite or broadcast antenna connections. Built-in audible alarm and large LCD front panel status screen indicates line power status, battery power status, battery low/replace
Find Suppliers by Category Top
Featured Products Top
-
the radar transmission systems to track and transmit the satellite position. Microwave Circulators: Integral to the satellite’s SAR payload, the circulators facilitate efficient energy transfer between the Transmit-Receive Module (TRM) and the antenna combiner. They (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
. Gimbals are used to stabilize these systems. C-Flex Pivot Bearings provide frictionless motion and self-centering capabilities ensuring stable antenna tracking. Their corrosion resistant materials, dust tolerant design ensures durability and reliability of performance in harsh marine environments (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
InSite’s ray-tracing in order to better analyze satellite-to-ground RF simulation. Combined with Wireless InSite’s dynamic scenario modeling, users will be able to model wireless coverage and multipath between moving antennas on the ground and satellites in space. Visit Remcom’s website to learn more. (read more)
Browse Communications Software Datasheets for Remcom (USA) -
, simplifies maintenance, and extends the useful life of the equipment. Designed for maximum versatility, the RTK Smart Antenna is compatible with any surveying or positioning application that supports its output and connectivity interfaces. Users can work with their preferred software without (read more)
Browse Antennas Datasheets for ArduSimple -
MIMO: Remcom’s EM simulation software provides a complete 5G solution, from system and MIMO antenna design through performance assessment in realistic, simulated environments, and planning for deployment in 5G networks. Our mission is to provide accurate solutions so customers can (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
Now With Support for GSM, CDMA and WCDMA Introduction Maury's MT910 Automated Mobile Test System Software (AMTSv2) is a standalone application designed specifically to automate the testing of mobile phones in transmit and receive modes, for output power and (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
. Visit our support site to explore the full tutorial and learn more about XF’s matching network antenna design workflow. Learn more about our antenna (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
5G MIMO: Remcom’s EM simulation software provides a complete 5G solution, from system and MIMO antenna design through performance assessment in realistic, simulated (read more)
Browse Communications Software Datasheets for Remcom (USA) -
. Learn more about our antenna simulation software… Learn more about matching network design and simulation in XFdtd… (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
This example demonstrates the performance of an antenna array for 140 GHz wireless communication purposes, such as for use in a 6G application. The base element design consists of a TE340-mode substrate-integrated cavity (SIC) excited (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA)
More Information Top
-
Triangular ray-tube analysis of dielectric lens antennas
His current interests are satellite antenna design and software development. .
-
Development of a 45 GHz multiple-beam antenna for military satellite communications
His current interests are satellite antenna design and software development.
-
Study of magnetic fields from different types of lightning faults on a multi-tower system
Secondly, a method used to get the time-domain results from the frequency-domain results by Antenna Design Framework Electromagnetic Satellite (ADF–EMS) software is established and its validity is proved.
-
Thin wire representation in novel computational methods
This paper shows a method of thin wire representation using the Antenna Design Framework Electromagnetic Satellite (ADF-EMS) software based on MoM method, which suits for the three- dimensional surge simulation.
-
Reconstruction of Ionospheric Perturbation Induced by 2004 Sumatra Tsunami Using a Computerized Tomography Technique
His research interests are electromagnetic applications and system issues, including RF module and transceiver design , vehicle and satellite navigation, antennas , software defined radio, liquid crystal display drivers, surface acoustics, dielectric resonator, sensor technology, wave propagation in ionosphere, and so on. .
-
Interference Mitigating Satellite Broadcast Receiver using Reduced
Complexity List-Based Detection in Correlated Noise
5) The antenna radiation patterns are obtained using the satellite design software GRASP [21], which .
-
Design and shaping of offset dual-reflector antennas from far-field and near-field measurements of the feed horns
In this section, we present the results of one of these examples, an offset Gregorian Dual-Reflector antenna for satellite communications designed and shaped with the NEAR2REF software in order to show the validity of the shaping algorithm and the capabilities of …
-
Experimental Investigation of Electron Collection to Solid and Slotted Tape Probes in a High-Speed Flowing Plasma
His current research interests involve the computational modeling of space plasmas for bare space tether applications, as well as the design of multiband antennas for software -defined-radio satellite terminals.
-
http://www.ijera.com/papers/Vol4_issue1/Version 2/Y4102193196.pdf
In this paper microstrip line fed dual frequency microstrip patch antenna has been designed for satellite communication and simulated using IE3D software .
-
A S PICE analog behavioral model of two‐port devices with arbitrary port impedances based on the S ‐parameters extracted from time‐domain field responses
… So was a senior antenna engineer at MDA Space Missions, formerly known as SPAR Aerospace Ltd.; his work included high frequency (10 to 40 GHz) antennas and feed components design for commercial satellite systems and Ka-band active antenna CAD software development.
Indicates content that may require registration and/or purchase.