Products/Services for Saw Torque Sensors

  • Torque Sensors-Image
    Torque Sensors - (204 companies)
    Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main types, reaction and rotary. Reaction torque sensors measure static and dynamic torque with a stationary...
    Temperature Compensation
    Torque Sensor Type
    Technology
  • Calibration Instruments-Image
    Calibration Instruments - (591 companies)
    Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices. Calibration...
  • Wrenches-Image
    Wrenches - (482 companies)
    Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects. Wrench is a standard term, whereas spanner refers to a specialized wrench...
  • Gears-Image
    Gears - (695 companies)
    Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction...
  • Six-axis Force and Torque Sensors-Image
    Six-axis Force and Torque Sensors - (18 companies)
    Six-axis force and torque sensors measure the full six components of force and torque: vertical, lateral, and longitudinal forces as well as camber, steer, and torque movements. Six-axis force and torque sensors provide electrical outputs as analog...
  •  
    Force and Torque Instruments - (303 companies)
    Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer. Force and torque instruments are used to measure force, weight, or torque. Some can measure force...
  •  
    Saw Blades - (702 companies)
    Saw blades are cutting implements used in conjunction with saws and other cutters. Saw blades are cutting implements used in conjunction with saws and other cutting devices. There are many different types of products. Types of Saw Blades. Examples...
  •  
    Torque Wrenches - (134 companies)
    Programmable electronic torque wrenches, also referred to as angle wrenches, are similar to electronic wrenches, but also measures the angle of the threshold torque using a gyroscope or angle sensor. Mechatronic torque wrenches combine the elements...
  •  
    Hole Saws - (54 companies)
    Hole saws, also referred to as hole cutters, are saw blades with a circular cutting profile. Hole saws are used in a drill and cut out a hole without cutting up the core material. Hole saws often has a centering drill for hole placement. Hole saws...
  •  
    Sawing Machinery - (733 companies)
    Sawing machines and cut-off machines are used to cut raw materials to specified lengths or sizes. Sawing machines cut raw materials to specified lengths or sizes. Sawing machines are industrial-strength saws or knives designed for heavy, repeated...

Product News

Conduct Research

(RRC) technique for the coordinated motion control of multi-inertia mechanical systems, based on the measurement of shaft torque via a SAW-based torque sensor is proposed. Furthermore, a new controller structure, RRC plus disturbance feedback is proposed, which enables the controller to be designed...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
XJCSENSOR Technology Co., Ltd.
Hypersen Technologies Co., Ltd.