Products/Services for Scalar Wave Detector

  • Scalar Network Analyzers-Image
    Scalar Network Analyzers - (48 companies)
    ...at the microwave frequency range. Most scalar network analyzers are used to measure transmission gain, transmission loss, return loss, and standing wave ratio (SWR). Traditional devices use diode detectors to convert a radio frequency (RF) input signal...
    Instrument Type
    Nominal Input Impedance
    Connection to Host
  • Moisture Meters-Image
    Moisture Meters - (873 companies)
    Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
  • Linear Velocity Sensors-Image
    Linear Velocity Sensors - (69 companies)
    ...are used in vibration velocity measurement applications. Radar-based linear velocity sensors emit a radar wave, which is reflected by surface and returned to sensor. Speed is determined by measuring frequency difference (Doppler Effect). For strain...
  • Wave Washers-Image
    Wave Washers - (70 companies)
    Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock. Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring...
  • Smoke Detectors-Image
    Smoke Detectors - (261 companies)
    Smoke detectors are designed to sense the products of combustion. Common types include ionization chambers and photoelectric devices. Smoke detectors are designed to sense the products of combustion. They are designed for commercial, industrial...
  •  
    HPLC Detectors - (49 companies)
    High performance liquid chromatograph (HPLC) detectors pass a beam of light through a column effluent as the fluid passes through a low-volume flow cell. Variations in light intensity are recorded and a chromatograph is generated. HPLC detectors use...
  •  
    Radiation Detectors - (204 companies)
    Radiation detectors are used for medical diagnoses, radioactive dating measurements, and measurements of background radiation, activity levels and radiation doses. Radiation detectors are devices used to detect, track, and identify ionized radiation...
  •  
    Geophysical Instruments - (84 companies)
    ...to measure the strength and direction of magnetic fields. There are two basic types of magnetometers: scalar magnetometers (which measure the total strength of the magnetic field) and vector magnetometers (which measure the components...
  •  
    Heat Detectors - (105 companies)
    Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are fire detection devices that sense heat...
  •  
    GC Detectors - (39 companies)
    Gas chromatography detectors (GC detectors) identify solutes as they exit the chromatographic column. A chromatogram is generated plotting the signal versus time. Gas chromatography detectors (GC detectors) identify solutes as they exit...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire