Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kason Corporation
Description: Kason Corporation's CROSS-FLO static dry scalping sieve cost-effectively provides superior performance. Our industry-leading sieve equipment has offered innovative solutions for a wide range of problems in brewing, food production, chemical, and industrial applications. Also, as the sieve
- Operation: Check Screening / Scalping
- Applications: Other
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: Parco Scientific Company
Description: This plastic model is enlarged 50 times from a human scalp section. This relief model displays contrasting colors of the three skin layers - epidermis, dermis, and subcutaneous, with nerves, sweat glands, hair roots and vessels. Labeled diagram included. p>
- Trainer Type: Demonstrator / Model
-
Supplier: Accuris
Description: Specification for industrial scalp protectors (light duty)
-
-
Supplier: Accuris
Description: INFUSION SET, SCALP VEIN, DISPOSABLE TYPE
-
Supplier: Accuris
Description: Suit, Contamination Avoidance, Liquid Protection (Scalp)
-
Supplier: Seedburo Equipment Company
Description: Seedburo Dockage Sieves are manufactured to comply with the specification of the U.S. Department of Agriculture. They are regularly used by federal grain supervision offices, state grain inspection departments and licensed grain inspectors. Most sieves are available in commercial or precision
-
Supplier: Seedburo Equipment Company
Description: Seedburo Dockage Sieves are manufactured to comply with the specification of the U.S. Department of Agriculture. They are regularly used by federal grain supervision offices, state grain inspection departments and licensed grain inspectors. Most sieves are available in commercial or precision
-
Supplier: Seedburo Equipment Company
Description: Seedburo Dockage Sieves are manufactured to comply with the specification of the U.S. Department of Agriculture. They are regularly used by federal grain supervision offices, state grain inspection departments and licensed grain inspectors. Most sieves are available in commercial or precision
-
Supplier: Accuris
Description: INSTRUMENTS FOR SURGERY. SCALPES WITH DETACHABLE BLADES. FITTING DIMENSIONS. (ISO 7740:1985).
-
Supplier: Seedburo Equipment Company
Description: Seedburo Dockage Sieves are manufactured to comply with the specification of the U.S. Department of Agriculture. They are regularly used by federal grain supervision offices, state grain inspection departments and licensed grain inspectors. Most sieves are available in commercial or precision
-
Supplier: AENOR
Description: INSTRUMENTS FOR SURGERY. SCALPES WITH DETACHABLE BLADES. FITTING DIMENSIONS. (ISO 7740:1985).
-
Supplier: Vecoplan, LLC
Description: For separation of ferrous metals. Integrated in conveyor belts or as a separate unit installed in the outlet chute of conveyors.
- Operation: Check Screening / Scalping
- Equipment Type: Magnetic Separator
- Applications: Other
-
Supplier: Vecoplan, LLC
Description: Used to remove ferrous contaminants, such as tramp metals, including nuts, bolts, wire and banding from material being processed as they exit the conveyor.
- Operation: Check Screening / Scalping
- Equipment Type: Magnetic Separator
- Applications: Other
-
Supplier: Midwestern Industries, Inc.
Description: The Low-Profile Separator features a flow-through design effective for high capacity screening of dry and wet scalping application. The compact design allows the low-profile unit to easily be incorporated to existing product lines or be placed in “tight-fit” installations. The two gyrating
- Operation: Check Screening / Scalping
- Screen Action/ Cleaning: Gyratory Action
- Equipment Type: Screener - Round Deck
-
Supplier: Vecoplan, LLC
Description: Overbelt Magnetic Separator for separation of ferrous metals, installed above conveyor belts or vibrating conveyors. Cross belt magnetic separators are used to remove ferrous contaminants, such as tramp metals, including nuts, bolts, wire and banding from material being processed. Cross conveyor
- Operation: Check Screening / Scalping
- Equipment Type: Magnetic Separator
- Applications: Other
-
Supplier: Industrial Magnetics, Inc.
Description: Industrial Magnetics, Inc. has developed a new, rotary style Drawer-In-Housing Magnet to rid ferrous metal from powder & bulk processed products that have difficult flow characteristics and a tendency to bridge and choke when using traditional, stationary tube style magnetic separators. The magnet
- Operation: Check Screening / Scalping
- Equipment Type: Magnetic Separator
- Applications: Other
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: Vecoplan, LLC
Description: The star screening machine is very efficient at separating all bulk materials up to around 600 kg/m3 and particle sizes up to roughly 300 mm -- overlengths up to roughly 1,000 mm -- and is particularly suited for screening overlengths in sawmills. It is constructed from sheet steel and has several
- Operation: Check Screening / Scalping
- Equipment Type: Screener - Drum / Rotary Sifter
- Applications: Waste / Recycling
-
Supplier: Kason Corporation
Description: The latest addition to Kason's VIBROSCREEN family of products, the 3D-ReKlaimer Additive Recovery System has been designed to optimize Additive Manufacturing (AM) powder reclamation processes. The state-of-the-art design efficiently screens and reclaims the many different powders used for 3D
- Operation: Check Screening / Scalping
- Equipment Type: Screener - Round Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Midwestern Industries, Inc.
Description: engineered with alternating levels for easy scalping. The lower deck is a conventional side-tensioned screening deck, using two panels for sizing with a center crown. The Uni-Rod screen receives vibration from two concentric electric motors with a total of 16.8 hp. The 3-phase, 60 hertz
- Operation: Check Screening / Scalping
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Kason Corporation
Description: The Pneumatic-Sifter centrifugal sifter/separator de-agglomerates and screens materials in-line with dilute-phase pneumatic conveying systems, eliminating the need for cyclone separators and rotary air locks. It is rated for positive pressures to 14.9 psig (1 barg) or negative pressures to 14" (356
- Operation: Check Screening / Scalping, Deagglomerating / Sifting
- Applications: Other
- Equipment Type: Screener - Drum / Rotary Sifter
-
Supplier: Prater
Description: Centrifugal Sifter Features Scalps product from 1/4 inch – 325 mesh Ultra high throughput per square foot of cloth area Three-bearing shaft support, drilled for air purge Fully adjustable 4-paddle rotor Removable tool less light-weight rotor assembly Dust-free, sanitary operation Approved for use
- Operation: Check Screening / Scalping
- Applications: Dry / Free Flowing Materials
- Equipment Type: Screener - Drum / Rotary Sifter
-
Supplier: Prater
Description: Prater Mini Sifter Features Safety interlocked Heavy-duty design Dust-tight Air purged bearings Powder coated interior and exterior Prater Mini Sifter Benefits Versatile Easy disassembly Vibration free High throughput
- Operation: Check Screening / Scalping
- Applications: Dry / Free Flowing Materials
- Equipment Type: Screener - Drum / Rotary Sifter
-
Supplier: Prater
Description: The MAC forced vortex units process dry materials to an unmatched fineness and uniformity over a wide range of feed variations, either in closed-circuit with a conventional milling system or as independent “stand-alone” systems that incorporate feeder, fan and product collection equipment. This
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Check Screening / Scalping, Fines Removal / Dedusting
- Applications: Dry / Free Flowing Materials
-
Supplier: Prater
Description: Prater’s CLM is a “classifying impact mill” that is an industry leading particle size reduction product. The CLM Air Classifying Mill offers the combination of two-stage closed circuit grinding mill with internal air classification, all in one efficient unit. The unique capabilities of the CLM Air
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Check Screening / Scalping, Fines Removal / Dedusting
- Applications: Dry / Free Flowing Materials
-
Supplier: Midwestern Industries, Inc.
Description: through the bag-support screen and into the low-profile separator directly below. The separator’s scalping screen removes lumps and foreign matter. The bag support deck allows bags to be easily opened and emptied. Reduce costly spillage and clean up Can be finished to meet various industry
- Equipment Type: Screener - Round Deck
-
Supplier: Dynamic Conveyor Corporation
Description: Sleeve Tumbler Separators Designed to separate parts / runner combinations not possible with standard tumbler separators Rotating cage features a cost-effective interchangeable sleeve with custom holes allowing parts / runner separation Interchangeable custom sleeves can be easily switched in and
- Operation: Check Screening / Scalping
- Applications: Dry / Free Flowing Materials, Food Processing / Grain, Other, Sanitary
- Scale: Production
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Safran Helicopter Engines
Description: The TR 50 jet engine has been developed specifically for the French MdCN / Scalp Naval programme. The TR 50 associates the proven qualities of the TR 40 jet engine family on which it is based: remarkably compact and an excellent thrust- weight ratio as well as exceptional endurance. Its
- Length: 26.8 inch
- Width: 11 inch
- Weight: 88 to 99 lbs
- Application: Aviation
-
Supplier: Renold Canada
Description: For more than half a century, Renold Ajax Vibrating Conveyors have been sued to transfer granular and bulk materials. The units can be designed to perform many functions, such as.... Transfer-Conveying Screening Scalping Drying Cooling Grading Dewatering The conveyors are designed for rugged
- Conveyor Type: Vibrating Conveyor
-
Supplier: National Oilwell Varco
Description: Description IMPROVING SOLIDS CONTROL EFFICIENCY BY EFFECTIVELY REMOVING GUMBO AND OTHER STICKY CLAYS BEFORE REACHING OTHER SOLIDS CONTROL EQUIPMENT Gumbo Boxes are the first step in effective solids control when large, sticky, hydrated clays (gumbo) and other troublesome solids are encountered
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: Polished Stainless Steel & Powder Coated Steel These slim heavy duty safety latches allow for existing from inside with a push of the inside release whether the latch is locked or unlocked. Latch can be locked with a keyed cylinder or a padlock. The keyed cylinder has a stainless steel scalp with a
-
Supplier: Vibra Screw, Inc.
Description: Vibra Screw provides a wide variety of highly efficient vibrating screens for applications that require coarse scalping, multideck separation, or dewatering. Each vibrating screen can be fitted with standard market grade or tensile bolting cloth, stainless steel mesh, nylon, or synthetic
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
Find Suppliers by Category Top
Featured Products Top
-
A company that develops and produces generic drugs such as ear drops, scalp & body oils, liquid syrup, oral solids, nasal sprays & more chose Control Instruments' PrevEx Flammability Analyzers over IR sensors to monitor the flammability of the batch oven exhaust streams going into (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp.
Conduct Research Top
-
Screener Troubleshooting: Diagnosing and Solving Screen Problems
Whether your screener scalps, removes fines, or grades material, the machine's failure can have costly consequences. A torn or otherwise compromised screen can force you to reprocess material, scrap it, or even recall off-spec product. This article will present some of the common causes
-
Choosing a Woven Wire Screen for Top Separation Perfomance
or rectangular and is attached to a frame in an assembly called a screen deck. The screener can be used in a range of applications- including chemicals, pharmaceuticals, food products, plastics, minerals, and pigments - to scalp material, remove fines, or grade material. In any of these applications, choosing
More Information Top
-
Hair Growth and Disorders
More- over, this textbook contains unique sections on tropical dermatoses of the scalp , ethnic hair and the …
-
Male Alopecia
… may occur in adolescence, leading to a patterned, non-scarring, age-dependent progressive loss of scalp hair.
-
Aging Hair
The scalp and hair are subject to intrinsic or physiologic aging, and extrinsic or pre- mature aging …
-
Textbook of Epilepsy Surgery
… trepanation for epilepsy, by pretending to remove brain stones 2 × 1´´ by incision of the scalp .
-
The Taking and Displaying of Human Body Parts as Trophies by Amerindians
Head Trophies and Scalping : Images in Southwest Rock Art..
-
A Clinician's Guide to Dermatologic Differential Diagnosis, Volume 1
… nose Red patch Red plaques Redundant skin Reticulated eruptions Reticulated hyperpigmentation Rosette lesions Scalp cysts Scalp dermatitis …
-
Hair Loss and Restoration
Professor, Disorders of Hair and Scalp The Ronald O. Perelman Department of Dermatology New York University Langone …
-
Female Alopecia
… Herodotus (484–425 BC), was the Egyptian Physician of the Head who specialized in disorders of the scalp .
-
Atlas of Trichoscopy
Dermoscopy in Hair and Scalp Disease .
-
Chemical and Physical Behavior of Human Hair
… single fiber property of hair) method has been described and applied to the scalp hair of more …
Indicates content that may require registration and/or purchase.