Products/Services for Schenk Vibration
-
Vibration Measurement Instruments and Vibration Analyzers - (358 companies)Vibration measurement instruments and vibration analyzers are used for measuring, displaying and analyzing vibration. Typically these instruments comprise a transducer, data acquisition and either a local display or some sort of output to a computer...Signal InputSensor InputsSensor Technology -
Vibration Sensors - (253 companies)Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration. Vibration sensors are sensors for measuring, displaying, and analyzing linear velocity, displacement and proximity, or acceleration. Vibration... -
Vibration Transmitters - (42 companies)Vibration transmitters provide electrical outputs that are proportional to vibration inputs. They are used during predictive maintenance in order to reduce unexpected machine failure. Image credit: Meggit Sensing Systems / Wilcoxon Research... -
Shock and Vibration Testing Shakers - (86 companies)Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis. Shock and vibration testing shakers are force generators, or transducers, that provide... -
Vibration Isolators and Machine Mounts - (439 companies)The vibration isolators and machine mounts product area includes a wide range of devices used to keep. machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration. The vibration isolators and machine... -
Noise, Vibration, and Harshness (NVH) Test Equipment - (48 companies)Noise, vibration, and harshness test equipment are equipment used to test and monitor noise, vibration, and harshness in mechanical and electrical systems. How to Select Noise, Vibration, and Harshness (NVH) Test Equipment. Noise, vibration...
-
Vibration and Acceleration Signal Conditioners - (33 companies)Vibration signal conditioners and acceleration signal conditioners accept the output of devices that are designed specifically for vibration or acceleration measurement. They convert or condition these signals to digital data, or suitable levels...
-
Shock and Vibration (Dynamics) Testing Services - (223 companies)Shock and vibration (dynamics) testing services or dynamics testing of a finished product or component using shock, sine and random vibration or other dynamic test conditions. Shock and vibration (dynamics) testing services test finished products...
-
Acoustic and Vibration Test Equipment Repair Services - (47 companies)Acoustic and vibration test equipment repair services includes repair and other services for vibration, acceleration and acoustic test equipment, instruments and sensors. Acoustic and Vibration Test Equipment Repair Services. Acoustic and vibration...
-
Active Noise Control Products - (104 companies)Active noise and vibration control systems are products such as controllers, sensors and actuators that monitor and cancel noise and/or vibration. Active noise control products use electro-acoustical sound field modification or cancellation...
Product News
-
Links-Japan, LLC
Reduce Compressor Floor Vibration How to Reduce Floor Vibration Caused by Industrial Compressors - A Practical Approach Without Major Equipment Modification. When large industrial compressors are operating inside factories, vibration-related problems can occur, such as: - Floor vibration. - Transmission of vibration to nearby equipment. - Deterioration of the working environment. - Negative effects on precision equipment. In many cases, compressor vibration does not remain around the machine itself. Vibration can spread through... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Links-Japan, LLC
Vibration Control for Optical Microscopes Vibration Isolation Table. Vibration Control for Optical Microscopes and Precision Balances. Using NonBuren, with its excellent vibration damping and shock absorption, we 've achieved a level of vibration control that goes beyond conventional rubber. NonBuren can be placed directly under devices like optical microscopes and precision balances, and it's ready to use right away to reduce external vibrations. This vibration isolation table is maintenance-free and highly cost-effective. It can also... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Links-Japan, LLC
NonBuren Anti-Vibration Mount Layered Type Designed for Anti-Vibration Use with Large Equipment. "NonBuren Anti-Vibration Mount" is a layered type designed for anti-vibration use with large equipment. It is suitable for machines such as looms and large compressors. Made to order (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Links-Japan, LLC
Are Conventional Vibration Isolators Enough? Vibration Control for Precision Optical Equipment. The Growing Importance of Vibration Control in Precision Optical Equipment. As optical measurement and laser technologies continue to advance, precision optical equipment is required to achieve higher levels of measurement accuracy and positioning precision than ever before. As a result, the demand for effective vibration control is also increasing. In some applications, conventional vibration isolation methods alone may not provide sufficient... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Tronics Microsystems
Vibration MEMS Foundry Vibration MEMS Foundry: Smart Sensors for Predictive Maintenance. Tronics' MAGELAN Vibration MEMS Foundry empowers predictive maintenance and vibration monitoring applications with high-performance custom MEMS sensors. Our SOI-based platform integrates advanced etching and vacuum packaging to deliver tunable Q-factors and exceptional sensitivity. Designed for industrial reliability, our foundry service supports scalable production of smart vibration sensors. Discover Vibration MEMS Foundry. (read more) -
Links-Japan, LLC
Coating for Noise & Vibration Reduction Vibration-Damping Paint / Spray Damping Material. NonBuren Coat - Vibration-Damping Paint / Spray-Type Damping Material. Paint-Type Damping Material Mixed with Base Agent and Hardener. NonBuren Coat is a paint-type damping material made by mixing a base agent and a hardener. It can be applied like a coating to cover the source of noise or vibration. ?Made to order. (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Isotech, Inc.
Eliminate Vibrations and Enhance Efficiency Optimize Your Equipment with Isotech Vibration Isolation Mounts. Protect your machinery and improve operational efficiency with Isotech's comprehensive range of vibration isolation mounts. Designed to reduce the amplitude and frequency of vibrational waves, these mounts safeguard large motors and industrial machines from the damaging effects of powerful vibrations and excessive noise. By acting as a stable buffer, our mounts prevent equipment damage, create safer working conditions, and ensure... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Tronics Microsystems
Vibration tolerant accelerometer for railway AXO (R)315 closed-loop accelerometer features high linearity (80ppm) and strong vibration rejection (20 ug/g ^2) for precise acceleration and tilt measurements under railway vibrations. It provides a 1mg composite bias repeatability and 600ppm composite scale-factor repeatability over 1 year. Its 24bit SPI interface features a continuous self-test for safety applications. Vibration tolerant digital MEMS accelerometer for railway. Precise acceleration / deceleration and tilt measurements... (read more) -
ECON Technologies Co.,Ltd
Mini Vibration Test System The VE Series represents a leap forward in compact vibration testing, engineered by ECON for unmatched precision and reliability. This complete system, comprising shaker, amplifier, controller, and software, delivers powerful performance with forces from 20N to 1000N across an exceptionally wide frequency range of 2 Hz to 10,000 Hz. Its advanced structural design and superior materials ensure accurate, distortion-free waveform replication for true real-world simulation. Ideal for HALT... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Enidine Inc.
Compact Vibration Isolation Products Use Enidine's Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue. Enidine Inc.'s Compact Wire Rope Isolator is made of all-metal, which gives the best multi-axis shock and vibration isolation. Even reliable in hostile environments, the WRI products have almost no maintenance and are highly resistant to oil... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc.
-
Mechatronic Systems Design
… electrical tuning of eigenfrequencies In some ap- plications, the transducer is to be operated as an actuator with harmonic mechanical displacements of constant frequency, e.g. a scanning mirror (Schuster et al. 2006), ( Schenk et al. 2000), or vibrating gyroscope (Apostolyuk 2006).
-
V. The constructive characteristics in the structure of the synthetic leg and its EinfluB on the operation
By the Abschwingcn of the Kunstbcines, upper schenk cl forms yon etw~ 15 ~ By sequence of the first third of the vibration time stands with the Sen~'echten for an … … one can in the PhotogTammen nachnlesscn, upper schenk cl senkrccht, to there …
-
Standard Handbook of Biomedical Engineering & Design > VIBRATION, MECHANICAL SHOCK, AND IMPACT
[p2000ccd389910_26011] Gillmeister, F., and T. Schenk .: “Hand-Arm Vibration and Coupling Force Measurement with a New Adapter,” Proceedings of the 9th International Conference on Hand-Arm Vibration, Nancy, France, 2001.
-
Environmentally Controlled Cavitation Test (Improvements in a Cavitating Film Erosion Test)
In the case of Paul's experiments the film was introduced through a centrally located hole in one specimen between two vibrating butt faces of an Avery- Schenk fatigue tester.
-
A Belleville-spring-based electromagnetic energy harvester
Struct. 21 035005 [46] Pellegrini S P, Tolou N, Schenk M and Herder J L 2013 Bistable vibration energy harvesters: a review J. Intell. Mater.
-
Buckling-induced smart applications: recent advances and trends
Soft Matter 6 5660 [5] Suresh S 2014 Invited preface: perspectives for the inaugural issue Extreme Mechanics Letters 1 2 [6] Pellegrini S P, Tolou N, Schenk M and Herder J L 2013 Bistable vibration energy harvesters: a review J. Intell. Mater.
-
Finite element modeling of nonlinear piezoelectric energy harvesters with magnetic interaction
Syst. Struct. 25 430–42 [8] Pellegrini S P, Tolou N, Schenk M and Herder J L 2013 Bistable vibration energy harvesters: a review J. Intell. Mater.
-
Broadband energy harvesting by exploiting nonlinear oscillations around the second vibration mode of a rectangular piezoelectric bistable laminate
Struct. 22 023001 [11] Pellegrini S P, Tolou N, Schenk M and Herder J L 2012 Bistable vibration energy harvesters: A review J. Intell. Mater.
-
Optimal load resistance of a randomly excited nonlinear electromagnetic energy harvester with Coulomb friction
Sci. Technol. 21 022001 [5] Pellegrini S P, Tolou N, Schenk M and Herder J L 2013 Bistable vibration energy harvesters: a review J. Intell. Mater.
-
Investigation of a bistable dual-stage vibration isolator under harmonic excitation
Struct. 22 023001 [16] Pellegrini S P, Tolou N, Schenk M and Herder J L 2013 Bistable vibration energy harvesters: a review J. Intell. Mater.
Indicates content that may require registration and/or purchase.