-
Supplier: Superlift Material Handling Inc.
Description: 1 year warranty Heavy Duty cam followers Heavy duty chromed ram hydraulic cylinders Extremely Heavy Duty hollow structural tube scissor arms, reinforced platforms Spherical bearings with grease fittings Velocity fuses on all hydraulic cylinders Overload protection
- Capacity: 12000 to 25000 lbs
- Length: 36 to 96 inch
- Lift Mechanism: Scissor Lift
- Width: 60 to 144 inch
-
Supplier: Superlift Material Handling Inc.
Description: Life time no lubrication DU bearings Velocity Fuses on all cylinders Reinforced Platforms Rugged Welded Frames Overload Protection with built in pressure relief valves Heavy Duty hard chromed hydraulic cylinders Heavy Duty Cam Followers North American Components 1 Year Warranty
- Length: 42 to 48 inch
- Lift Mechanism: Scissor Lift
- Width: 48 inch
-
Supplier: Superlift Material Handling Inc.
Description: Life time no lubrication DU bearings Velocity Fuses on all cylinders Overload Protection with built in pressure relief valves Reinforced Platforms Rugged Welded Frames Heavy Duty Cam Followers North American Components Heavy Duty hard chromed hydraulic cylinders 1 Year Warranty
- Capacity: 450 to 1600 lbs
- Length: 24 to 36 inch
- Lift Mechanism: Scissor Lift
- Width: 36 to 88 inch
-
-
Supplier: Superlift Material Handling Inc.
Description: Life time no lubrication DU bearings Velocity fuses on all hydraulic cylinders 1 year warranty All components UL and or CSA approved Nema 12 control box 42” high safety rails with 4” kick plates Heavy duty ram type hydraulic cylinders
- Capacity: 3000 to 10000 lbs
- Lift Mechanism: Scissor Lift
- Lift Type: Dock Lift
-
Supplier: Econo Lift Limited
Description: Velocity fuse is standard on each cylinder Safety maintenance stop included with each lift Power supplies A/C 110/1/60 volt Hand or foot operated A/C 460/575/3/60 volt Hand or foot operated Air/Hydraulic Foot operated
- Capacity: 4000 lbs
- Length: 144 inch
- Lift Type: Table Lift / Positioner
- Stroke: 48 inch
-
Supplier: Econo Lift Limited
Description: heights 12”, 18” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rodwith polyurethane seals Power supplies A/C 110/1/60 volt (standard)
- Capacity: 1500 lbs
- Length: 36 inch
- Lift Type: Table Lift / Positioner
- Stroke: 36 inch
-
Supplier: Econo Lift Limited
Description: 24”,36”,42”,48” vertical travel Lowered height 7” & 9” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals
- Capacity: 6000 lbs
- Length: 48 inch
- Lift Type: Dock Lift, Table Lift / Positioner
- Stroke: 36 inch
-
Supplier: Lift Products, Inc.
Description: stability of a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. This concept allows for reduced effort on our manual skid lift models. Chain Pully Dual
- Lift Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: scissor arms with a specific amount of vertical travel. Unlike other tables that simply connect one set of scissor arms to another, The Double High Max-Lift stacks one entire table on top of another. The intermediate platform frame keeps the scissor properly aligned for
- Lift Mechanism: Scissor Lift
- Lift Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: offered in the 2,000 - 6,000 lb capacity range with a vertical travel range from 24" to 60" and can satisfy most applications. The MAX-Lift Scissor Lift Table has a vertical travel range from 24" to 60" and can satisfy most applications. The MAX-Lift Specifications
- Lift Mechanism: Scissor Lift
- Lift Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: platform. The Max-Double Long is a two scissor lift system built into one frame assembly. Tops range from 8 to 16 feet with other custom lengths and widths available. Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings. Easily
- Lift Mechanism: Scissor Lift
- Lift Type: Table Lift / Positioner
-
Supplier: Autoquip Corporation
Description: Super Titan Scissor Lift Tables – Premium Quality & Durability As the flagship in Autoquip's heavy lifting solutions, the Super Titan family of scissor lifts provides the heaviest handling capacities of all single-scissor hydraulic lifts. Super
- Capacity: 8000 lbs
- Length: 168 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
- Lift Mechanism: Scissor Lift
-
Supplier: Autoquip Corporation
Description: lasting scissors lift available. Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This scissor lift table design creates a stable structure that consumes less floor space and
- Capacity: 2000 lbs
- Length: 32 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
- Lift Mechanism: Scissor Lift
-
Supplier: Autoquip Corporation
Description: Compact Scissor Lifts – Premium Quality Work Station Lifts The original Compact scissors table family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have
- Capacity: 12000 lbs
- Length: 46.38 to 58.88 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
- Lift Mechanism: Scissor Lift
-
Supplier: Advance Lifts, Inc.
Description: The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are
- Capacity: 2500 lbs
- Length: 36 to 60 inch
- Lift Drive / Actuation: Hydraulic
- Lift Mechanism: Scissor Lift
-
Supplier: Advance Lifts, Inc.
Description: The JSL series units are a sampling of some of the very large special lifts that we have produced. If you have a very large lift requirement that does not match up with one of our Jumbo units, please call us and we will be pleased to quote on your exact requirements. SPECIAL FEATURES
- Capacity: 30000 lbs
- Length: 180 inch
- Lift Drive / Actuation: Hydraulic
- Lift Mechanism: Scissor Lift
-
Supplier: Advance Lifts, Inc.
Description: The JSL series units are a sampling of some of the very large special lifts that we have produced. If you have a very large lift requirement that does not match up with one of our Jumbo units, please call us and we will be pleased to quote on your exact requirements. SPECIAL FEATURES
- Capacity: 60000 lbs
- Length: 420 inch
- Lift Drive / Actuation: Hydraulic
- Lift Mechanism: Scissor Lift
-
Supplier: Autoquip Corporation
Description: TorkLift T1 Scissor Lift Tables – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have
- Capacity: 1500 lbs
- Length: 48 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
- Lift Mechanism: Scissor Lift
-
Supplier: Econo Lift Limited
Description: Lowered Height 5 1/2” Safety Velocity fuse on all cylinders Power Supplies Foot Pump - manually powers lifts, foot release for controlled lowering A/C 110 volt
- Capacity: 1500 lbs
- Length: 36 inch
- Lift Type: Table Lift / Positioner
- Stroke: 24 inch
-
Supplier: Advance Lifts, Inc.
Description: The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of
- Capacity: 5000 lbs
- Length: 96 inch
- Lift Drive / Actuation: Hydraulic
- Lift Mechanism: Scissor Lift
-
Supplier: Garage Equipment Supply
Description: lifting capacity Extendable pull-out top lift platform Pneumatic safety locks Equalization torsion bar Hardened pivot pins with "Zirk" fittings Open center design Ergonomic controls Low profile Dual hydraulic cylinders
- Capacity: 7000 lbs
- Lift Type: Vehicle / Service Lift
- Stroke: 72 inch
- Width: 81 inch
-
Description: motors and single-acting cylinders, as well as for use with multi-function circuits through external valving. Bi-directional hydraulic power units are commonly used to operate double-acting cylinders and reversible motors. Markets: • Industrial • Medical
- Flow: 1.4 GPM
- Operating Pressure: 3495 psi
- Power Source: Electric Motor
- Total Power: 1 HP
-
Supplier: ATLANTA Drive Systems, Inc.
Description: the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served
- Actuation: Electric Motor
- Jack Type: Screw Jack
- Lift Capacity: 5.62 tons
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in hydraulic pumps, winches, snowplows, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line backed by
- AC Voltage & Frequency: Other
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
-
Supplier: Ametek Dynamic Fluid Solutions
Description: High Torque Motors Used in hydraulic pumps, winches, snowplows, scissor lifts, and pumps Universal Motors Used in floor care vacuums, and other high torque or rotational speed is needed
- Motor Shape: Cylindrical Body
- Orientation: In-line
-
Supplier: Steel Guard Safety Corp.
Description: The same high quality construction features found in the stationary models are incorporated into all Steel Guard S Series lifts. weather-resistant, all steel housing. precision velocity fuses on each hydraulic cylinder eliminate platform free-fall. hard chromed
- Adjustable Size: Yes
- Equipment Material: Steel
- Equipment Type: Other
- Portable: Yes
-
Supplier: ATLANTA Drive Systems, Inc.
Description: the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw
- Motor Features: Home / Limit / Position Switches
Find Suppliers by Category Top
Featured Products Top
-
" Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460 (read more)
Browse Scissor Lifts Datasheets for Econo Lift Limited -
multiple floor levels quickly and safely. They may be configured for C, Z, or L loading patterns between floor levels and are available in a wide variety of platform sizes and capacities. No riders are allowed. These mezzanine lift systems may be floor mounted or pit mounted. Hydraulic VRC’s are (read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
Econo Lift Lift/Tilt Tables feature bronze self-lubricating bushings and and an 8" high front retaining lip. SAFETY • Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure TILT ANGLE • 0 (read more)
Browse Lift Tables Datasheets for Econo Lift Limited -
Hydraulic Vertical Reciprocating Conveyors (VRC) 5 Year Structural Warranty 1 Year Electrical/Hydraulic These mezzanine lifts are designed to move (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
Video Library section Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
. About Advance Lifts Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Tables We offer a wide selection of premium-quality scissor lifts in various styles: hydraulic, air lift, pneumatic, mobile, portable and more. Suitable for a wide range of applications, our powered scissor lift tables help increase productivity, safety and efficiency. Browse below and choose (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
Access Lifts Vertical Reciprocating Conveyors & Scissors Lifts Built-to-last, our mezzanine lifts help increase productivity, safety and efficiency. We offer multi-stage scissor lifts, package lifts, vertical material lifts, hydraulic lifts, mechanical lifts, mezzanine accessories and more (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
provide years of reliable service. Inquire about these hydraulic platform lifts today. Special Features: These units are equipped with the patented “Platform Centering Devices”, which doubles or (read more)
Browse Scissor Lifts Datasheets for Advance Lifts, Inc. -
Package Lifts 5 Year Structural Warranty 1 Year Electrical/Hydraulic These VRC's are small free standing devices designed for light loads and relatively fast movement from ground level to (read more)
Browse Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
CR4 - Thread: Pneumatics or Hydraulics?
If you are buying a scissors lift with the hydraulic cylinder included; why not buy a selfcontained hydraulic power unit?
-
Functional Manufacturing and Mechanical Dynamics II
Strength Optimization Design of Box-Shape Arms of a Scissor Lift Mechanism with Single Hydraulic Cylinder .
-
Stability Analysis of Turning Process Based on a 2-DOFs Model with Overlap Factor
• Strength Optimization Design of Box-Shape Arms of a Scissor Lift Mechanism with Single Hydraulic Cylinder p.513 .
-
Smart Reverse Supply Chain: An Application of IoT to Green Manufacturing
• Strength Optimization Design of Box-Shape Arms of a Scissor Lift Mechanism with Single Hydraulic Cylinder p.513 .
-
Study of Camshaft Grinders Faults Prediction Based on RBF Neural Network
• Strength Optimization Design of Box-Shape Arms of a Scissor Lift Mechanism with Single Hydraulic Cylinder p.513 .
-
Software Development of Portable Data-Acquisition and Signal Analysis Instrument Based-on Qt
• Strength Optimization Design of Box-Shape Arms of a Scissor Lift Mechanism with Single Hydraulic Cylinder p.513 .
-
The Analysis of Transient Stability for Four Wheel Steering Automobile with Proportional Control
• Strength Optimization Design of Box-Shape Arms of a Scissor Lift Mechanism with Single Hydraulic Cylinder p.513 .
-
Study on Post-Processing of Five-Axis Cnc Machining
• Strength Optimization Design of Box-Shape Arms of a Scissor Lift Mechanism with Single Hydraulic Cylinder p.513 .
-
Tronair Inc
The B4 and B5 type maintenance platforms measure 2.4 × 0.91 m and feature detachable guardrails, a telescoping ladder, a scissor -type lift and a hydraulic cylinder with a foot pump.
-
Vehicle, Mechatronics and Information Technologies
The scissor arms though the hydraulic cylinder completes lifting operating, when stopped working platform, down solenoid valve lock to prevent the decline of the working platform due to weight and load.