-
Supplier: Econo Lift Limited
Description: Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p.and three phase 1-1/2 h.p. hand or foot operated standard
- Capacity: 3000 lbs
- Features: Rotating
- Length: 36 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
-
Supplier: Econo Lift Limited
Description: Velocity fuse is standard on each cylinder Safety maintenance stop included with each lift Power supplies A/C 110/1/60 volt Hand or foot operated A/C 460/575/3/60 volt Hand or foot operated Air/Hydraulic Foot operated
- Capacity: 4000 lbs
- Length: 144 inch
- Lift Type: Table Lift / Positioner
- Stroke: 48 inch
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 48” long to 72” wide x 72” long Base sizes 24” wide x 48” wide and x 48” wide x 48” wide Travel 29” Lowered heights 4” to 4.3” Safety Velocity fuses Pressure compensated flow divider Power supplies External A/C 110 volt power (standard) Hand or covered foot control
- Capacity: 1000 lbs
- Features: Rotating
- Length: 48 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
-
-
Supplier: Superlift Material Handling Inc.
Description: comparison there really is no competition. Plate scissor arm construction for lower capacities and single lifts, to the Patented Superlift Z beam for double and triple lifts providing strength and yet no enclosed or sandwided material. We don’t use Tube in our double and triple
- Capacity: 6000 to 20000 lbs
- Features: Rotating, Tilting
- Lift Drive / Actuation: Hydraulic
- Lift Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: all major components is easily accessed by removing the back cover. Battery, charger, motor/pump. Trapped Rollers Bottom rollers are trapped within the steel "C" channel creating a secure and smooth scissor lifting mechanic. Standard Features 3"ø poly load
- Lift Drive / Actuation: Electric Motor
- Lift Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: Removable maintenance cover Ergonomic steer handle Dual stage hydraulic cylinder Clearly decaled operation Scissor gap avoids shearing Trapped top rollers Remote automatic charger 12V 70Ah maintenance free battery
- Lift Drive / Actuation: Electric Motor
- Lift Mechanism: Scissor Lift
-
Supplier: Econo Lift Limited
Description: Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Semi-portable Portable Tandem lifts Double scissor
- Capacity: 6000 lbs
- Length: 48 inch
- Lift Type: Dock Lift, Table Lift / Positioner
- Stroke: 36 inch
-
Supplier: Lift Products, Inc.
Description: scissor arms with a specific amount of vertical travel. Unlike other tables that simply connect one set of scissor arms to another, The Double High Max-Lift stacks one entire table on top of another. The intermediate platform frame keeps the scissor properly aligned for
- Lift Mechanism: Scissor Lift
- Lift Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: raise the MAX-Lift Scissor Lift Table above any other. Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for
- Lift Mechanism: Scissor Lift
- Lift Type: Table Lift / Positioner
-
Supplier: Autoquip Corporation
Description: the largest selection of options in the industry and if you don’t find it here, contact one of our experienced sales managers for help in finding the right option for your project requirement. Stationary lifts with a low 6" to 6 1/2" profile, PLD Dock Scissor Lifts feature
- Capacity: 2000 lbs
- Features: Hand / Safety Rails
- Length: 78 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
-
Supplier: Autoquip Corporation
Description: PDQ Dock Lift – Simple Dock Lifting Portable, medium capacity PDQ Dock Scissor Lifts feature an exceptionally low 4 ½" profile. PDQ models offer a 60-inch x 84-inch platform, capacities from 4,000 pounds to 6,000 pounds, and 55 ½ inches of vertical travel
- Capacity: 6000 lbs
- Features: Hand / Safety Rails
- Length: 84 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
-
Supplier: Autoquip Corporation
Description: Super Titan Scissor Lift Tables – Premium Quality & Durability As the flagship in Autoquip's heavy lifting solutions, the Super Titan family of scissor lifts provides the heaviest handling capacities of all single-scissor hydraulic lifts. Super
- Capacity: 8000 lbs
- Length: 168 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
- Lift Mechanism: Scissor Lift
-
Supplier: Autoquip Corporation
Description: TorkLift T2 Scissor Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the
- Capacity: 2000 lbs
- Length: 32 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
- Lift Mechanism: Scissor Lift
-
Supplier: Prince Manufacturing Corp.
Description: applications such as grain augers and elevators, salt and sand spreaders, car wash and sweeper brushes, conveyors, winches, scissor lifts, and many others. To assure optimum motor life, run motor for approximately one hour at 30% of rated pressure before application of
- Motor Type: Internal Gear
- Operating Pressure: 900 to 1400 psi
- Operating Speed: 125 to 800 rpm
- Operating Torque: 69 to 3392 In-lbs
-
Supplier: Advance Lifts, Inc.
Description: standard hydraulic power unit is capable of providing speeds of up to 40 feet per minute for our UHC lifts and is designed to run continuously. At this speed, a lift will provide a full, up and down through 32" of travel, with a cycle time of 8 seconds. With a 10 HP
- Capacity: 3000 lbs
- Length: 50 to 90 inch
- Lift Drive / Actuation: Hydraulic
- Lift Mechanism: Scissor Lift
-
Supplier: Lift-Tables.net
Description: Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of
- Capacity: 1000 to 1500 lbs
- Length: 54 inch
- Lift Drive / Actuation: Electric Motor
- Lift Type: Table Lift / Positioner
-
Supplier: Advance Lifts, Inc.
Description: option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or
- Capacity: 2000 lbs
- Length: 72 to 120 inch
- Lift Type: Table Lift / Positioner
- Stroke: 24 inch
-
Supplier: Advance Lifts, Inc.
Description: option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders. SPECIAL FEATURES ¦ These units are equipped with the patented "Platform Centering Devices" which doubles
- Capacity: 1000 lbs
- Length: 48 to 72 inch
- Lift Type: Table Lift / Positioner
- Stroke: 24 inch
-
Supplier: Advance Lifts, Inc.
Description: option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders. SPECIAL FEATURES ¦ These units are equipped with the patented "Platform Centering Devices", which doubles
- Capacity: 4000 lbs
- Length: 96 to 144 inch
- Lift Type: Table Lift / Positioner
- Stroke: 24 inch
-
Supplier: Lift-Rite, Inc.
Description: Solid Steel Scissor Leg Construction 12 V DC Hydraulic Power Pack Built-in Battery and Charger Top of Stroke and Over-Load Bypass Manual Pump Back-up Find out more...see the brochure
- Capacity: 3000 lbs
- Length: 48 inch
- Lift Drive / Actuation: Electric Motor
- Lift Type: Pallet Jack
-
Description: • Scissor lift tables • RV levelers • RV room slides • Cab tilts • Mobile sign lifts • Boat lifts • Pallet movers Technical Characteristics: • 800 W (1 HP), 12 & 24 VDC motors • Flow rates from 2.8 to 5.3 lpm (.75 to 1.4 gpm) • Pressures capability of 241 bar (3500
- Flow: 1.4 GPM
- Operating Pressure: 3495 psi
- Power Source: Electric Motor
- Total Power: 1 HP
-
Supplier: Ametek Dynamic Fluid Solutions
Description: High Torque Motors Used in hydraulic pumps, winches, snowplows, scissor lifts, and pumps Universal Motors Used in floor care vacuums, and other high torque or rotational speed is needed
- Motor Shape: Cylindrical Body
- Orientation: In-line
-
Description: • Door openers • Hose crimping • Scissor lift • Presses Technical Characteristics: • Numerous motors from .67 to 4 kW (.5 to 3 HP) • Seven pump sizes with flows from 1 to 14.4 LPM (3.8 gpm) • 207 bar (3000 psi) • D03/NG6 pad or standard P and T ports • Externally adjustable
- Flow: 3 GPM
- Operating Pressure: 3002 psi
- Power Source: Electric Motor
- Total Power: 0.5000 to 3 HP
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in hydraulic pumps, winches, snowplows, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line
- AC Voltage & Frequency: Other
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
-
Supplier: ATLANTA Drive Systems, Inc.
Description: the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served
- Actuation: Electric Motor
- Jack Type: Screw Jack
- Lift Capacity: 5.62 tons
-
Supplier: Steel Guard Safety Corp.
Description: The same high quality construction features found in the stationary models are incorporated into all Steel Guard S Series lifts. weather-resistant, all steel housing. precision velocity fuses on each hydraulic cylinder eliminate platform free-fall. hard chromed
- Adjustable Size: Yes
- Equipment Material: Steel
- Equipment Type: Other
- Portable: Yes
-
Supplier: ATLANTA Drive Systems, Inc.
Description: , hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. The actuators consist of a reduction gearbox (the in-line units utilize a two-stage planetary gearbox and the offset units
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw
- Features: Self-locking
Find Suppliers by Category Top
Featured Products Top
-
CE Medium duty motors - compact and lightweight motors for wheel drive applications RE/RC Medium duty motors - for high pressure, low-flow applications like scissor lift AWPs WS 360 Heavy duty motors - intended for agricultural equipment, skid steer attachments, and other (read more)
Browse Datasheets for Impro Industries USA, Inc. -
the AWP market for 25 years, some 600,000 ARC(RC) motors have gone into hydraulic-drive scissor lift AWPs globally. If you'd like to know more about using these motors in AWPs, contact us for more information. (read more)
Browse Datasheets for Impro Industries USA, Inc. -
/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p.and three phase 1-1/2 h (read more)
Browse Scissor Lifts Datasheets for Econo Lift Limited -
multiple floor levels quickly and safely. They may be configured for C, Z, or L loading patterns between floor levels and are available in a wide variety of platform sizes and capacities. No riders are allowed. These mezzanine lift systems may be floor mounted or pit mounted. Hydraulic VRC’s are (read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
Hydraulic Vertical Reciprocating Conveyors (VRC) 5 Year Structural Warranty 1 Year Electrical/Hydraulic These mezzanine lifts are designed to move (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
Video Library section Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Tables We offer a wide selection of premium-quality scissor lifts in various styles: hydraulic, air lift, pneumatic, mobile, portable and more. Suitable for a wide range of applications, our powered scissor lift tables help increase productivity, safety and efficiency. Browse below and choose (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
Package Lifts 5 Year Structural Warranty 1 Year Electrical/Hydraulic These VRC's are small free standing devices designed for light loads and relatively fast movement from ground level to (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
Access Lifts Vertical Reciprocating Conveyors & Scissors Lifts Built-to-last, our mezzanine lifts help increase productivity, safety and efficiency. We offer multi-stage scissor lifts, package lifts, vertical material lifts, hydraulic lifts, mechanical lifts, mezzanine accessories and more (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
phase motors (optional hand or foot operated controls available) Air/Hydraulic (standard) Foot operated (hand held pendant available) Options: Different platform sizes (read more)
Browse Lift Tables Datasheets for Econo Lift Limited
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
In conclusion, the ideal motor to use in hydraulic scissor lifts is a totally enclosed, nonventilated type because of its suitable design for intermittent duty.
-
three phase motor - offers from three phase motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : car lift hydraulic motor , aluminum car lift motor, Scissors lift motor, parking lift motor ] .
-
Razer seeks to remove emissions
A 96 V, 3 hp auxiliary electric motor drives an hydraulic pump on demand to actuate the scissor - lift platform, hosereel rewind and recovery tank emptying pump.
-
TNT chooses SACO ULD handling system for Liege
The complete cargo handling system at Liege will comprise: about 250 motor -powered conveyor decks, each … interface dolly docks with hydraulic side shift; 27 workstations … roller decks with hydraulic lift ; four truck docks, each with hydraulic scissor lift, powered roller deck…
-
Logistic-dictionary
hydraulic jack hydraulic-system-jack m [recreational vehicle] hydraulic motor hydraulic motor m hydraulic pallet truck hydraulic pallet stroke car hydraulic pump hydraulic pump f hydraulic of shears elevating platform. .... Scissor stroke table m .
-
Warehouse Management
Typical applications for translational hydraulic drives are scissor - lift ta- bles and lifts as well as lifting devices at fork-lift trucks. .... Hydraulic motors are also used in very small rotation engines in stacker drives (hub motors).
-
Identification systems and automation
The typical application examples of translational hydraulic system drives are stroke - scissor -tables and elevators as well as lifting devices on thrust fattening stackers. .... Hydraulic motors come as extremely kleinbauende rotary machines into driving drives from stackers for insert (wheel hub…
-
Warehouse management
The typical application examples of translational hydraulic system drives are stroke - scissor -tables and elevators as well as lifting devices on thrust fattening stackers. .... Hydraulic motors come as extremely kleinbauende rotary machines into driving drives from stackers for insert (wheel hub…
-
Scissor Lift Safety An Initiative to Model Static Stability
The front axle has two hydraulic motor -driven wheels, steerable by a hydraulic cylinder. .... A step function de- scribes the path that the scissor lift can follow.
-
CR4 - Thread: Electrical Sicssor Lift
Because hydraulic actuators are capable of very high forces, the linkages and basic design is different than a machine using electric motors , which can't be overloaded to a large extent. .... If the hydraulic machine is rated for close to the loads you handle, then the basic scissor lift members are probably close to the required dimensions and strength for that load.