-
Supplier: Autoquip Corporation
Description: Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral
- Capacity: 2,000 lbs
- Stroke: 60 inch
- Length: 95 to 119 inch
- Width: 32 to 56 inch
-
Supplier: Autoquip Corporation
Description: Series 35 Extra Wide Double Long Scissor Lift Tables – For Longer and Wider Loads, Requiring Higher Side Load Capacities and Load Stability for Large, Bulky Loads Series 35 Extra Wide Double Long scissor lift tables have two sets of wide-stance scissors mechanisms mounted
- Capacity: 12,000 lbs
- Stroke: 36 inch
- Length: 98 to 122 inch
- Width: 48 to 72 inch
-
Supplier: Visual Sound, Inc.
Description: exclusive 3-scissor design as Draper's popular Scissor Lift but features a compact side-folding scissor. The load is lifted by two 1" wide Kevlar® straps. Safety belt provides extra protection. Closed height of lifting unit is only 5" tall (not including projector, mounting
- Features: Flat Panel Monitor, LED Display
-
-
Supplier: Southworth Products Corp.
Description: Backsaver Lite Compact lifts feature a double scissor mechanism to provide a full 36" of lifting height in a very small 12" x 24" platform
- Capacity: 1,000 lbs
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Trapped Rollers Bottom rollers are trapped within the steel "C" channel creating a secure and smooth scissor lifting mechanic. Standard Features 3"ø poly load wheels 6"ø poly steer wheels Steer wheels with brakes Beveled forks 1" x 2.5" scissor arms Ergonomic steer handle Push bar with
- Mechanism: Scissor Lift
-
Supplier: Southworth Products Corp.
Description: The Dandy Lift A-350 W is a portable lift table that features a double scissor lift mechanism allowing it to raise loads of up to 770 pounds nearly 50". A manual foot pump is used to raise the lift. Over 4 feet of lift height Rapid rise hydraulic system Locking brake Attractively
- Capacity: 770 lbs
- Features: Other
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Omni Metalcraft Corp.
Description: Accordion Skirting is a common scissor lift and tilter accessory. This pleated black and yellow skirt prevents debris from getting into the scissor mechanism prolonging the life of the mechanical and hydraulic components.
-
Supplier: Advance Lifts, Inc.
Description: transport loads. Casters and push handle for easy maneuverability. Rear casters lock to keep the unit stationary while working. Large and easy to use lifting and lowering mechanisms built into the unit.
- Capacity: 1,100 lbs
- Stroke: 22 inch
- Length: 33.5 inch
- Width: 19.5 inch
-
Supplier: Autoquip Corporation
Description: Heavy Industrial Coil Handling Cars – Powered Transport Cars, With or Without Scissors Lifts and Turntables, to Transfer & Position Rolls & Coils Autoquip Coil Transfer Cars utilize powered traverse drives (with or without a hydraulic lift) to eliminate the need for overhead cranes or fork
- Actuation: Electric Motor
- Features: Rotating
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Advance Lifts, Inc.
Description: considered: lifting structure, position control and hydraulic power unit. ■ Our lifting mechanism is no simple lift. The unit looks and acts like a machine tool. Precision tolerances are used to ensure the necessary tight fits that produce smooth operation and accurate positioning without the
- Capacity: 3,000 lbs
- Stroke: 32 inch
- Length: 50 to 90 inch
- Width: 36 to 72 inch
-
Supplier: Autoquip Corporation
Description: Chain design is simple and easily maintained, and load capacities vary with use of single and multiple columns. The Serapid stacking chain mechanism is housed inside the base at the clevis end of the scissors lift, driven by a gear motor with instantaneous brake, and stabilized by the
- Capacity: 4,000 lbs
- Stroke: 36 inch
- Length: 56 to 80 inch
- Width: 24 to 48 inch
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Cuts Aluminum Armor on Cables up to 35 mm Diameter Ratchet Mechanism Applies Force to the Cutting Surfaces
- Application / Connector Type: General Application
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Wire Cutter / Scissor
-
Wire, Cable, and Connector Tools - Adjustable Impact Punch-Down 110 Type Blade and Cutter -- 68TL-G1Supplier: SFCable.com
Description: Impact Punch-Down Tools. Interchangeable blades for use on different terminal blocks. One blade may be used while another is safety stored away in the tool handle. Automatically triggered with a simple push, the spring loaded mechanism will trigger the blade, providing just the right amount
- Tool Type: Punchdown Tool, Wire Cutter / Scissor
-
Supplier: Allied Electronics, Inc.
Description: Compact Ratchet Cable Cutter Simple one hand operation Compact, convenient for working in tight places and stores easily in tool pouches Single speed ratchet mechanism Blade release allows blades to be opened in mid-cut Heavy-duty blades provide long life Simple, One-Hand Operation Compact,
-
Supplier: Visual Sound, Inc.
Description: Vutec Corporation - Porta-Vu Traveller Manual Pull-Up Screen The Traveller has a portable, easy-to-use design that offers a pull-out scissor mechanism for extra strength and stability. It comes in a sturdy aluminum housing, and is available in Matte White fabric in three sizes in the
-
Supplier: Lift Products, Inc.
Description: simultaneously with the lift actuation. This motion is achieved by a hinged steel extension added to the traditional scissor arms and fixed in position to the top platform. As the cylinder extends, the scissor arms close providing the lifting action while the hinged extension unfolds
-
Supplier: Cole-Parmer
Description: in a kit including carrying case, NPT adapters, seals and hoses. The SHTP1 hydraulic pump is currently the only hand pump capable of generating pressure up to 15,000 psi, utilizing hydraulic oil, Skydrol or distilled water. The pump includes a unique high pressure or priming selector on the
- Features: Other
-
Supplier: Cole-Parmer
Description: in a kit including carrying case, NPT adapters, seals and hoses. The SHTP1 hydraulic pump is currently the only hand pump capable of generating pressure up to 15,000 psi, utilizing hydraulic oil, Skydrol or distilled water. The pump includes a unique high pressure or priming selector on the
- Features: Other
-
Supplier: Garage Equipment Supply
Description: more compact footprint, better accommodating smaller service bays and work areas. Their unique quad-opposing pantograph scissors design eliminates restrictive arm structures found on other scissors car lift types that typically get in the way. Quatra lifts provide you with full,
- Capacity: 12,000 lbs
- Width: 86 inch
- Type: Vehicle / Service Lift
Find Suppliers by Category Top
Featured Products Top
-
Self-propelled scissor lifts, the most common type of Mobile Elevating Work Platforms (MEWPs) move vertically through folding supports in a ‘X’ pattern, known as scissor mechanism. They are classified in 2 main categories based on how these are powered and where they are used (read more)
Browse Industrial Joysticks Datasheets for Sensata Technologies -
a variety of custom options. Inquire about our industrial pallet lifts for sale. SPECIAL FEATURES Finger protected rotating turntable Solid platform beneath turntable to protect mechanism below Built in fork truck pick up (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
that have been designed for the most common applications. The lifts and tilters in these models have been modified so that their power units can remain internally mounted to the mechanisms. The connecting surfaces between the tilters and the lifts have been optimized to reduce weight and cost. Our (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc.
More Information Top
-
Dynamic analysis of Scissor Lift mechanism through bond graph modeling
More particularly, this relates to such mechanism including an opposed pair of scissor mechanisms , each of which includes a pair of scissor arms pivotally connected together, where relative pivotal movement of the arms accompanies extension of the lift mechanism.
-
Simulative calculation and optimal design of scissor lifting mechanism
Machine Design and Research, 2004.4 [3] Li Emin, A Kinematic and Dynamic Analysis of Scissors Mechanism Driven by Hydraulic Cylinder, Journal of Gansu University of Technology, 1994.12 Vol.20 No.4 34~37 [4] Cui Shengmin, Yang Zhanchun, Auto Mobile Design …
-
Contemporary Design and Manufacturing Technology
[2] B.M. Xie, M.H. Jiang, Experimental stress analysis of scissors mechanism of cylinder loader, J.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40407/191681886-MIT.pdf?sequence=2
The drawing's below illustrate near completed prototype, showing the operation of the scissor mechanism and preservation offunctional requirements.
-
Coordination and Longevity in Multi-Robot Teams Involving Miniature Robots
The ma- neuvering plates are then raised with the scissors mechanism to take the Explorer from the lift (Fig. 8c).
-
Advances in Civil Infrastructure Engineering
Pure shear loading is provided by a scissors mechanism , Fig. 12b, attached to the top of the specimen which forces the top side and the support beam side, Fig. 12c, to remain parallel during loading.
-
Advances in Reconfigurable Mechanisms and Robots I
The working principle of self-help chair is: using the scissor mechanism as a lifting device, and provide work platforms for the seat turning device and the backrest adjusting device on the top; using the slider-crank mechanism as the seat turning …
-
A Kinematic and Dynamic Analysis of Scissors Mechanism Driven by Hydraulic Cylinder--《JOURNAL OF GANSU UNIVERSITY OF TECHNOLOGY》1994年04期
A Kinematic and Dynamic Analysis of Scissors Mechanism Driven by Hydraulic Cylinder .
-
Resonant Frequency Tuning of Torsional Microscanner by Mechanical Restriction using MEMS Actuator
Mechanical restriction unit composed ofthermal actuator, scissor mechanism and shaft-holder is used for continuous and reversible resonant frequency tuning.
-
Computer-Aided Architectural Design Futures. The Next City - New Technologies and the Future of the Built Environment
… the 1st International Congress on Architecture and Engineering Transformable was held in Seville, in which Felix Escrig’s book, “Modular, Ligero, Transformable, Un paseo por la ligera architecture,” was released and which is considered a reference in the use of scissor mechanisms .
Indicates content that may require registration and/or purchase.