-
Supplier: Abrisa Technologies
Description: High Ion-Exchange (HIE™) aluminosilicate glass is a strong, lightweight, colorless and flexible glass that achieves high levels of damage resistance for scratch, break, impact and shock combined with good optical clarity. It is an excellent choice for use as protective
- Length: 46 inch
- Width / O.D.: 29 inch
- Thickness / Wall Thickness: 0.01574804 to 0.0787402 inch
- Width: 29 inch
-
Supplier: Abrisa Technologies
Description: damage resistant window or display enhancement glass that helps to enhance the usable lifetime of high contact touch displays, field and industrial image sensors, document scanners and on board vehicular and avionics displays. Benefits: 6x stronger than soda lime float glass
- Length: 48 to 60 inch
- Width / O.D.: 29 to 48 inch
- Thickness / Wall Thickness: 0.03149608 to 0.04330711 inch
- Density: 2.4799984348048953 g/cc
-
Supplier: Total Plastics, Inc.
Description: Clear Fabback® acrylic marine grade mirror thermoplastic sheets are rigid, strong, weatherable and lightweight, offering excellent optical quality with half the weight of glass and many times the impact resistance. Acrylic mirror sheet offers the high clarity of glass
- Chemical System: Acrylic
- Form / Shape: Film / Sheet
- Industry: Marine
-
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Gorilla Glass is an alkali - aluminosilicate thin sheet glass which is well suited to survive common glass failures. Its unique composition allows a deeper layer of chemical strengthening thereby making it more durable and scratch resistant. Gorilla
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 80-50 Scratch / Dig
- Features: Specialty / Other
-
Supplier: Abrisa Technologies
Description: hole drilling, slotting, beveling, grooving, and custom CNC machining Additional Value-Added Options: AR and anti-glare coatings for “readability” Oleophobic anti-smudge, anti-print coatings for easy cleaning Anti-scratch, break resistant glass and coatings
- Length: 0.3 to 18 inch
- Width / O.D.: 0.3 to 24 inch
- Thickness / Wall Thickness: 0.001181103 to 0.0393701 inch
- Transmission: 5 to 15 %
-
Supplier: Abrisa Technologies
Description: Schott AS 87 eco is an ultra-thin aluminosilicate glass with extremely high levels of bending and impact strength and superior scratch resistance. It is an excellent choice for use as cover or enhancement glass on low profile displays, touch sensors and other applications where
- Length: 19.685 inch
- Width / O.D.: 15.748 inch
- Thickness / Wall Thickness: 0.002755907 to 0.013779535 inch
- Density: 2.4599984474274366 g/cc
-
Supplier: Boyd
Description: glare film Sheet metal Glass screens & components Sheet form or coiled steel Mirrors Plastic, glass, LCD, OLED display screens High-gloss screen printed nameplates Polished plastic or steel Exterior displays Privacy films Any plastic, metal or glass surface
-
Supplier: AGC Chemicals Americas, Inc.
Description: allowing more penetration of sunlight than ordinary glass, which is in the 80% range. ETFE film is also lighter than glass and highly resistant to soil, making it easy to use as a construction material.
- Overall Thickness: 0.0004724412 to 0.009842525 inch
- Overall Width / O.D.: 47.24412 to 62.99216 inch
- Overall Length: 1,968.505 to 39,370.1 inch
- Tensile Strength (Break): 5,656.436734930683 psi
-
Supplier: Ruco USA, Inc.
Description: limits stipulated by the EEC regulation EN 71 (Safety of toys), part 3 (Migration of Certain Elements) of December 1994. Processing Instructions Pre-treatment Many glass containers are cold end coated (CEC) in order to improve the scratch resistance and obtain a transport protection.
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: Ruco USA, Inc.
Description: limits stipulated by the EEC regulation EN 71 (Safety of toys), part 3 (Migration of Certain Elements) of December 1994. Processing Instructions Pre-treatment Many glass containers are cold end coated (CEC) in order to improve the scratch resistance and obtain a transport protection.
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: Ruco USA, Inc.
Description: limits stipulated by the EEC regulation EN 71 (Safety of toys), part 3 (Migration of Certain Elements) of December 1994. Processing Instructions Pre-treatment Many glass containers are cold end coated (CEC) in order to improve the scratch resistance and obtain a transport protection.
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: Ruco USA, Inc.
Description: limits stipulated by the EEC regulation EN 71 (Safety of toys), part 3 (Migration of Certain Elements) of December 1994. Processing Instructions Pre-treatment Many glass containers are cold end coated (CEC) in order to improve the scratch resistance and obtain a transport protection.
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: Tele-Communication, Inc.
Description: Video Furniture Int'l C-2736 30" VFI Tech Series Monitor Stand "Fortress" scratch resistant paint. Built in handles for easy maneuvering. Rear door for easy access to equipment stored inside. Ships fully assembled. Permanent construction process. Tinted tempered glass doors. Two
-
Supplier: Tele-Communication, Inc.
Description: Video Furniture Int'l PL3042 Plasma Display Stand "Fortress" scratch resistant paint. Ships fully assembled. Permanent construction process. 30" height for an unobstructed view of the monitor. Side x side interior storage compartments. Compartments configured for the optional 12 space
-
Supplier: Tele-Communication, Inc.
Description: Video Furniture Int'l C2736-42 42" Tall VFI Tech Series Monitor Stand "Fortress" scratch resistant paint. Built in handles for easy maneuvering. Rear door for easy access to equipment stored inside. Ships fully assembled. Permanent construction process. Tinted tempered glass
-
Supplier: FX PCB Co., Ltd.
Description: necessary tensile strength. Glass Transition Temperature (Tg) This is an extremely significant feature to think about when choosing polymers for end use. Plastics’ physical qualities are converted into crystalline or even glassy states at glass transition temperatures. The same
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
Find Suppliers by Category Top
Featured Products Top
-
Available Options Virgin PTFE molded sheet Glass filled PTFE sheet (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Crack-resistant, molded Polyethylene, self-adhesive bumpers equipped with high-strength adhesive backing to guard against vibration and slippage on equipment, chassis and panels are (read more)
Browse Grommets Datasheets for Keystone Electronics Corp. -
needed to produce high-scratch resistant optical components. Acrylic Glass Fused Silica Glass Sapphire High Fracture Toughness Resistance to Chipping, Cracking, and Breaking ?Alumina is a popular material for precision machined parts (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
, shatter-resistant lead glass or lead acrylic viewing panels for an “open concept” environment and transparency while (read more)
Browse Radiation Shielding Datasheets for MarShield -
superior edge quality. We will be able to cut sheet from 0.018” up to 4” plate. Cutting from drawings in DXF, DWG, OR IGS formats as well as many others. Drawings can also be created based on sketches of PDF files. HPAlloys caters to special (read more)
Browse Cutting Services Datasheets for High Performance Alloys, Inc. -
Chemically resistant to all reagents used in processing Scratch resistant. Harder than any other optical material except diamond. Transparent Durable. Withstands repeated use and handling Best coefficient of thermal expansion match to Ga (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
Sapphire? Superior chip resistance Chemically resistant to all reagents used in processing Scratch resistant. Harder than any other optical material except diamond. Transparent Durable. Withstands repeated use and handling Best (read more)
Browse Wafer Cassettes Datasheets for Insaco, Inc. -
Sapphire? Superior chip resistance Chemically resistant to all reagents used in processing Scratch resistant. Harder than any other optical material except diamond. Transparent Durable. Withstands repeated use and handling Best (read more)
Browse Wafer Cassettes Datasheets for Insaco, Inc. -
dissipation effect is better than that of the super copper and aluminum. Ceramics are insulated, resistant to high temperatures, oxidation, acid and alkali, cold and thermal shock, and low coefficient of thermal expansion, ensuring stability in high and low temperatures or other harsh environments (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Fluon PFA and Fluon ETFE. Fluon resins can also be custom-compounded with fillers such as glass, graphite, and pigments to meet specific performance requirements. Many of (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Polymer Nanocomposites
It has been used for many years for clear coatings in applications such as automotive top-coats, floor wear layers, acrylic eye- glass lenses, and scratch resistance polycarbonate sheets for various other applications.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92204/897369019-MIT.pdf?sequence=2
This base was made from a PMMA sheet, an LED light pad (290406060120, Rosco), and a thin sheet of transparent and scratch - resistant Gorilla glass (8410T45, supplier: McMaster .
-
Flexible Flat Panel Displays
Flexible glass sheets provide touch panels with better scratch resistance than plastic, which is beneficial in rough environments.
-
Patent Watch Market Brief - Display Technology - Issue 5 - 2014
It is not necessary to strengthen these glasses due to their inherent damage and scratch resistance , and therefore these glasses can be processed as full sheets and then laser cut without resultant warp typically seen when ion-exchanged SLS glasses are laser …
-
Preparation and Characterization of CdTe for Solar Cells, Detectors, and Related Thin-Film Materials
Scratch -free ITO-coated Corning 1737 glass substrates with a sheet resistance $15 X/sq to 20 X/sq of visibly good surface finish were cleaned for 1 h, in a pure IPA bath, by ultrasonic cleaner to deposit CdS thin films.
-
Testing Laminated Glass for Impact Resistance
The effect of a “thin” impact-resistant glass (less than 9 mm) was achieved by depositing numerous protection film layers on both sides of an annealed glass sheet , and to improve the ser- vice properties, expensive scratch - resistant coating had to be …
-
Amorphous silicon photovoltaic manufacturing technology, Phase 2A. Semiannual subcontract report, 1 May 1993--31 October 1993
as the back sheet in the glass /EVA/glass package holds up quite well to the scratch resistance test because the glass is thick and hard.
-
UV‐curable acrylic resins for production of glass laminates
inertness) scratch resistance , and hardness of min- eral glass , with strong impact resistance due to the PC core, which is sandwiched between two sheets of the UV-cured PU-acrylate elastomer.
-
69.2: Designing Strong Glass for Mobile Devices
Thus, the possibility of strengthening glass sheets allows using glass in applications, such as cover plates for cellular phones, PDAs, notebooks, etc., where high strength and scratch resistance are necessary due to everyday exposure.
-
Preparation and properties of hydrophobic organic-inorganic silica hybrid films
A stretch of abrasive paper No. 400 was put on the sheet glass with films and certain weight was added on the abrasive paper even to row from surface in order to appear obvious minimum weight of scratch express the abrasion- resistant .
Indicates content that may require registration and/or purchase.