-
Supplier: Total Plastics, Inc.
Description: Black, White/White, Evergreen, Seafoam, Mocha Brown, Sanshade, Everglade and Dolphin Gray King StarBoard® ST is a special, high-density polyethylene sheet that provides a more scratch-resistant surface for many outdoor applications. A uniqe and advanced polymer makes the material
- Features: Film / Sheet
- Chemical System: Polyethylene (PE), Thermoplastic
-
Supplier: Surface Armor LLC
Description: polyesters, Surface Armor offers a range of custom-designed plastic protective films to meet your needs. Plastic protective films are available in the exact dimensions you require to cover everything from home electronics or office equipment. Types of Plastic
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Gilson Company, Inc.
Description: The unit is small, lightweight, inexpensive and weather resistant. The plastic single-use Recording Pad has a target area coated with a white film and convenient blanks to record written data such as date, location, etc. The Pad is bonded to one surface using super-glue or epoxy
-
-
Supplier: Fluoro-Plastics, Inc.
Description: Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile,
- Dielectric Strength: 19,685,039.3700787 V/m
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating
- Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: AGC Chemicals Americas, Inc.
Description: and building architecture. The film has a thermal melting point of 260 °C and a linear thermal expansion coefficient of 9.4. High tensile elongation (200 – 510) and tear strength mean that Fluon® ETFE fluoropolymer film will not easily rip or scratch over time. Light
- Overall Thickness: 0.0004724412 to 0.009842525 inch
- Overall Width / O.D.: 47.24412 to 62.99216 inch
- Overall Length: 1,968.505 to 39,370.1 inch
- Tensile Strength (Break): 5,656.436734930683 psi
-
Supplier: Surface Armor LLC
Description: protection film. Our protective films provide a temporary barrier that can absorb scratches or scrapes and block any liquid or solid contaminants. The thin, disposable film can then be quickly peeled off upon delivery to the next stage of manufacturing, or to the end customers
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Surface Armor LLC
Description: “stickiness” of the glass protection film. Because there are many variables at play, the tack level of most adhesives will be expressed as a range of values rather than a single, specific measurement. • Film/Paper – This indicates the type of plastic or paper that the
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: SDI
Description: SDI's Anti-Static Embossed Films minimize dust particles from adhering to the film by eliminating static charges inherent with common polyesters.
- Width: 35.43307086614173 to 48.031496062992126 inches
- Thickness: 0.003937007874015748 inches
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Adhesive: None / Non-adhesive
-
Supplier: Surface Armor LLC
Description: Stainless Steel Protection Film With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless” its name.
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: SDI
Description: SDI's mylar, minimizes the vacuum drawdown time and eliminates residual air pockets in the UV exposure frame. Designed for primary imaging exposure as well as photo imageable soldermasks. Large rolls of 250 yards and custom sheets are also available up
- Width: 19.68503937007874 to 61.023622047244096 inches
- Thickness: 0.003937007874015748 to 0.006889763779527559 inches
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Adhesive: None / Non-adhesive
-
Supplier: SDI
Description: SDI's textured mylar, minimizes the vacuum drawdown time and eliminates residual air pockets in the UV exposure frame. Designed for primary imaging exposure as well as photo imageable soldermasks. Large rolls of 250 yards and custom sheets are also ava
- Width: 29.921259842519685 to 48.031496062992126 inches
- Thickness: 0.003937007874015748 inches
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Adhesive: None / Non-adhesive
-
Supplier: SDI
Description: Ideal for machines with large vacuum frames, the deep embossed texture on polyester has a tougher and thicker construction to extend film life and guarantees a rapid drawdown. Custom sheets also available upon request.
- Width: 35.43307086614173 to 47.24409448818898 inches
- Thickness: 0.00984251968503937 inches
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Adhesive: None / Non-adhesive
-
Description: outdoor plastic or teak furniture. Features & Benefits Regenerative UV protection blocks harmful rays to prevent sun damage. Abrasion resistant backing to protect surfaces. Permanent adhesive will 0t lift, stain, dry out or leave residue upon removal.
- Thickness: 0.0075 inches
- Peel Strength / Adhesion: 2.1875 to 2.8125 lbs/in
- Temperature Resistance: -23.333333333333332 to 121.11111111111111 C
- Adhesive: Acrylic
-
Description: particulates. This will greatly assist in retaining your vehicle’s show room quality appearance. CSPro also has a stain resistant topcoat that assists with nuisance stains (bugs, tar, pitch,) that without protection will scar your vehicle. There is also a self-healing quality to the
- Overall Thickness: 0.006 to 0.0075 inch
- Transmission: 88 %
- Industry: Automotive, Building / Construction, General Industrial, Optical Grade
- Features: Film / Sheet, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Antimicrobial Durable Protective Film 7760AM is a 2-mil high clarity PET film with removable adhesive, protected by an antimicrobial, scratch, abrasion and chemical resistant hardcoat. The top clear hardcoat layer has been treated with an EPA-registered silver ion
- Thickness: 0.0028 inches
- Backing: PET / Polyester, Plastic / Polymer
- Features: Protective Tape, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Antimicrobial Durable Protective Film 7750AM is a 2-mil high clarity PET film with permanent adhesive. The film is protected by an antimicrobial, scratch, abrasion and chemical resistant hardcoat. The top clear hardcoat layer has been treated with an
- Thickness: 0.0032 inches
- Backing: PET / Polyester, Plastic / Polymer
- Features: Protective Tape, Specialty / Other
-
Supplier: American Polarizers, Inc.
Description: scratch easily, optical hard coatings eliminate that issue.
- Enhancement / Features: Abrasion / Scratch Resistant, Anti-Reflection / Anti-Glare, Coated, Hard Coat / Thin Film
- Materials: Plastic / Polymer, Polycarbonate
-
Supplier: ICO RALLY
Description: TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -73 to 260 C
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Other, Packaging Tape, Single-Sided Adhesive, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
-
Supplier: American Polarizers, Inc.
Description: 760nm.We can manufacture the near infrared (IR) filters to custom sizes and thickness, depending on your requirements. We can also provide a clear hard coating on the filters for scratch and chemical resistance.Near Infrared (IR) filters are used in the following applications: proximity
- Thickness: 0.0007874015748031496 to 0.004921259842519685 inches
- Enhancement / Features: Abrasion / Scratch Resistant, Anti-Reflection / Anti-Glare, Coated, Hard Coat / Thin Film
- Materials: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: VM3209R is a 100% chlorine and phthalate free film. It is a 2mil gloss, ultra clear, topcoated and scratch resistant polyester film designed for UV and digital printing.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 0.7 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Description: Transparent Interior-Grade Polyurethane Film with Urethane adhesive. Applications Heavy-duty short- or long-term surface protection. Anti-squeak, vibration, and sound damping for marine and automotive OEM. Protective film for shot peening and other media blast applications. Surface
- Width: 0.25 to 48 inches
- Thickness: 0.0094 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -42.77777777777778 to 121.11111111111111 C
-
Supplier: Boyd
Description: performance requirements including polyethylene film & polyester film UV resistant Printable for incorporation of branding or instructions Materials Polyethylene film Polyester film Polypropylene film Transparent film Market Applications: Electronic
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Windotex Gloss and Windotex Antiglare can be mixed in different proportions to achieve different effects. The resulting window is wear-resistant, scratch-resistant and chemical-resistant. Would you like to know more? Download the Windotex Technical Data Sheet or Contact
- Industry: Electronics
- Features: Film / Sheet
-
Description: Sheldahl is the world-leading manufacturer of abrasive belt splicing products. Our scientists and engineers were the first to patent Unidirectional Tape Technology, offering coated and uncoated Abrasive Belt Splicing Tapes consisting of polyester film reinforced with Polyester yarns
- Features: Abrasion / Scratch Resistant, Specialty / Other
- Backing: PET / Polyester, Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Interstate Plastics, Inc.
Description: inserts, and in audio/visual component applications due to its inherent scratch resistant surface.
- Overall Thickness: 0.06 to 0.25 inch
- Tensile Strength (Break): 6,100 to 6,500 psi
- Chemical System: ABS, Thermoplastic
- Features: Film / Sheet
-
Supplier: Simplex Isolation Systems
Description: requirement for use in medium temperature areas that require USDA formulations. Scratch resistant ribs are also available.
- Features: Film / Sheet
- Industry: Medical / Food (FDA, USDA)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Autoflex EB polyester gloss & antiglare Autoflex EB Autoflex EB is a hard coated polyester film range developed to offer a combination of high abrasion, chemical and solvent resistance, together with excellent optical properties and flexibility. These films can be embossed whilst
- Features: Film / Sheet
- Chemical System: Polyester (PET / PBT), Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: inserts, and in audio/visual component applications due to its inherent scratch resistant surface.
- Overall Thickness: 0.06 to 0.25 inch
- Tensile Strength (Break): 6,100 to 6,500 psi
- Chemical System: ABS, Thermoplastic
- Features: Extruded Profile, Film / Sheet
-
Supplier: Total Plastics, Inc.
Description: and fabricating expected of extruded sheet. Our acrylic mirrored products can easily be cut, routed, drilled and cemented. Marine grade mirror is available in reduced glare, scratch resistant, adhesive back and with custom masking front and back. Mirror Finish Weatherable Lightweight
- Chemical System: Acrylic
- Features: Film / Sheet
- Industry: Marine
-
Supplier: Total Plastics, Inc.
Description: cut to size or laser cut in custom shapes and sizes. All of our colors are continuously manufactured substrate with a non-delamination guarantee. Acrylic mirror is also available in reduced glare, scratch resistant, adhesive back and custom masking on front and back. Mirrored Finish
- Chemical System: Acrylic
- Features: Film / Sheet
-
Supplier: Mactac
Description: IMAGin Verde is a 2.0 mil gloss, ultra-clear, topcoated and scratch resistant polyester film designed for UV digital printing. This 100% chlorine and phthalate free non-PVC film is designed for short to medium-term advertising on glass surfaces such as: glass windows,
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Substrate Compatibility: Plastic
- Chemical System: Polyester (PET)
-
Supplier: Brady Corporation
Description: scratches and scrapes. Labels are resistant to chemicals, oil, grease, water and mild solvents. Labels are black on yellow.
-
Description: Low Flow Flame Retardant Adhesive on Nomex® Type 410Film Description T4317 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with NOMEX® Type 410 film and are designed for laminated busbar applications requiring a tough, abrasion and heat resistant
- Thickness: 0.002 to 0.01 inches
- Peel Strength / Adhesion: 4 lbs/in
- Dielectric Strength: 26,771,653.543307 V/m
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Other, Single-Sided Adhesive, Specialty / Other, Thermally Insulating / Insulative, UV / Weather Resistant
-
Supplier: Brady Corporation
Description: scratches and scrapes. Labels are resistant to chemicals, oil, grease, water and mild solvents. Labels are black on yellow. Standard package: letters - 25 assorted cards; numbers - 25 assorted cards.
-
Supplier: Brady Corporation
Description: scratches and scrapes. Labels are resistant to chemicals, oil, grease, water and mild solvents. Labels are black on white. Standard package: letters - 25 assorted cards; numbers - 25 assorted cards.
Find Suppliers by Category Top
Featured Products Top
-
TPX® Film Opulent™ is a high performance heat resistant release film used for a wide range of applications including flex circuits. Opulent™ Release film's unique combination of properties and characteristics delivers high temperature performance, mechanical strength, and (read more)
Browse Release Liners Datasheets for Mitsui Chemicals America, Inc. -
3M™ Antimicrobial Durable Protective Film 7760AM is a 2-mil high clarity PET film with removable adhesive. The film is protected by an antimicrobial, scratch, abrasion and chemical resistant hardcoat. The hardcoat layer is treated with an EPA-registered silver ion antimicrobial agent (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
strength TAFMERTM XM is a superior, low crystalline copolymer of propylene and alpha-olefin which is perfect for biaxially oriented polypropylene (PP) and cast film sealant, as well as a resin modifier for polyolefins. Characteristics include: • Excellent low (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
deformations cause decreases in the dimensional accuracy of final products it produces. Heat-Resistant Resin/Plastic Aluminum Alloy Steel Stainless Steel Fused Silica Glass Borosilicate Glass Alumina Zirconia Silicon Nitride Molybdenum/ Molybdenum (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
4970 is a 9 mil, white, double coated tape, consisting of a PVC carrier and an acrylic adhesive. It is used primarily in permanent mounting applications such as decorative name plates & wooden trims. It offers a secure bound to rough surfaces and is plasticizer resistant. Because of its gold (read more)
Browse Datasheets for Budnick Converting, Inc. -
Market Applications: Selecting the Right Process Heater Heat Sealers Heat sealers, also known as heat seal machines or impulse sealers, are used to seal various types of packaging materials, such as plastic bags, pouches, and films, by applying heat to melt the material (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
tubing. ETFE powders meet FM 4922 and have a UL 94 flame rating of V-0 and are ideal for duct coatings in metal exhaust systems with corrosion and fire-resistant requirements as well as tank linings. ETFE Film AGC’s Fluon® ETFE Films maintain exceptional (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
also manufactures vertical form/fill/seal machines using centerfolded film. Practically any item that can be put in a plastic bag can utilize a bagger or sealer. Applications include the packaging of Food items, Garments, Plastic Parts, Stationery, Bakery, Toys, Pet Products (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
temperature adhesion performance: -320°F (-196°C) Conforms to curved and/or contoured surfaces Chemical resistant Thermal transfer and dot matrix printable Pen and marker writable REACH and RoHS compliant (read more)
Browse Industrial Tapes Datasheets for Polyonics -
dissipation effect is better than that of the super copper and aluminum. Ceramics are insulated, resistant to high temperatures, oxidation, acid and alkali, cold and thermal shock, and low coefficient of thermal expansion, ensuring stability in high and low temperatures or other harsh environments (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Radiation Curable Coatings
Another technology being developed is using thermoformable UV curable inks which are applied to the scratch resistant plastic films on signage and displays.
-
Financial Cryptography and Data Security
We note that like many other mobile phones, the iPhone tested in these experiments used a scratch - resistant plastic film on the screen.
-
:: New Materials Zone ::
Home Plastic Films High gloss scratch resistant film adds class to new Mercedes .
-
Specialty Plastic Films
Okazaki, I., et al. (to Toray Industries), “ Scratch - Resistant Biaxially Oriented Plastic Films ,”Japan Kokai 2-292335 (Dec. 3, 1990 .
-
Plasma-polymerization-deposited transparent protective coating for plastic display window
deposition of scratch - resistant polysiloxane films on plastic surfaces.
-
Use of a scanning probe microscope to measure marring mechanisms and microhardness of crosslinked coatings
22,432-430, New Orleans, LA (1005). (25) Garey, H.E., "Optically Clear Light Stable Polyurethanes for Scratch Resistant Films on Glass and Plastic , J. Elastomers Plast., 17 (2), 119 131 (1985). (26) Shibato, K., Beseche, S., and Sate, S., Prec.
-
Moths' Eyes Inspire Reflection-Free Displays
Televisions, however, are just the tip of the iceberg: computer monitors, mobile device screens, eyeglasses and everyday windows could all benefit from scratch - resistant moth eye plastics and films made on the cheap.
-
Characterization of layer-by-layer self-assembled carbon nanotube multilayer thin
films
A number of mechanical properties such as Young’s modulus, hardness, elastic– plastic deformation behaviour, scratch resistance , film -substrate adhesion, residual stresses, time-dependent creep and relaxation properties, fracture toughness, and fatigue can be obtained using commercial or specialized indenters [21].
-
Bias influence on titanium interlayer for titanium nitride films
Indeed, lower oxygen contents and higher critical loads to start a plastic deformation ( scratch resistance ) of the TiN thin films are achieved at higher applied voltage biases during the Ti interlayer deposition.
-
Effect of chemical structure and shear force on the morphology and properties of jet printed black micropatterns using imide epoxy binders
Both the AMPD and BAPSBD films showed greater resistance to plastic deformation, scratching , and wear as well as resistance to local penetration on application of external force.
Indicates content that may require registration and/or purchase.