Products/Services for Screw Conveyor Choke

  • Inductors, Coils, and Chokes-Image
    Inductors, Coils, and Chokes - (1114 companies)
    Inductors, coils and chokes are passive devices that are designed to resist changes in current and store energy in the form of a magnetic field. In their simplest form, inductors consist of a wire loop or coil. The inductance is directly...
  • Bulk Material Loaders and Unloaders-Image
    Bulk Material Loaders and Unloaders - (357 companies)
    ...loaders and unloaders. Belt or apron feeders dispense material from a serrated or smooth belt that receives material from a hopper and is driven by a roller. Bin sweep arms use an auger to sweep the bottom of a bin or silo and a screw to pull...
  • Industrial Conveyors-Image
    Industrial Conveyors - (2376 companies)
    ...flat bottom, and v-groove drag conveyors. Drag conveyors can be installed in a vertical, horizontal, or inclined position. The design of drag conveyors aids in self-clean outs and allows only negligible product degradation. Flexible screw conveyors...
  • Screws-Image
    Screws - (1401 companies)
    A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves...
  • Vertical Conveyors-Image
    Vertical Conveyors - (297 companies)
    ...transfer tables and ball transfer tables, belt conveyors, bucket conveyors, cart-on-track conveyors, chute conveyors, diverters, drag conveyors, screw conveyors, flexible screw conveyors, pneumatic tube conveyors, roller conveyors, vertical...
  •  
    Conveyor Belts - (493 companies)
    Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
  •  
    Feed Screws and Mixer Screws - (96 companies)
    Feed Screws and mixing Screws are screws or augers placed in bins, silos, extruders, hoppers, or molding machine to provide uniform flow. As the screw turns, process material is mixed and conveyed. Feed screws (feedscrews) and mixer screws...
  •  
    Conveyor Sprockets - (97 companies)
    Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit...
  •  
    Bulk Handling Conveyors - (579 companies)
    ...diverters can shift a carton to either side. Drag conveyors (drag chain conveyors) pull or drag material through a tube or U-shaped trough. Sub-types include tubular, round bottom, flat bottom, and V-groove drag conveyors. Screw conveyors or auger...
  •  
    Conveyor Chain - (181 companies)
    Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire