Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: General Pump
Description: Flange for mounting 47 and 66 Series pumps to hydraulic motor. Features Allows 47 and 66 series to be directly mounted to hydraulic motor SAE Type "B" 2 bolt flange SAE Type "B" 7/8" straight shaft coupler
- Units: English
- Design: One Piece Set Screw
-
Supplier: jbj Techniques Limited
Description: For hydraulic oils, lubricating oils. Admissible delivery pressure: 10 bar. Standard valve setting: 6 bar. Main field of application: Low pressure lubrication systems, auxiliary filtration systems, cooling systems.
- Maximum Discharge Flow: 5.544 to 42.24 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 32 to 302 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Screw Pumps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ELECTRIC CYLINDER, NV SERIES, STEP MOTOR, 5 PITCH BALL SCREW, 8 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Zinko Hydraulic Jack
Description: 1/3 HP 110V input pump with remote pendant switch, sixty cubic inch reservoir, and two way manual screw type standard valve. Ideal for general industrial electric installations, the construction industry, ship yards, automotive service shops, material handling situations, laboratories and
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Hydraulic Pumps
-
Supplier: HydraForce, Inc.
Description: A proportional solenoid-operated, 4-way, 3-position, spool-type, motor spool, screw-in hydraulic cartridge valve.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: materials, universities, scientific research units, etc. This universal test machine uses the motor to drive screw to move fixtures. Fix sample between upper and lower fixture and pull sample by the upper fixture upward with specified speed. The load cell connecting with upper fixture
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Optimal Handling Solutions
Description: - Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame - 3/4 hp motor, 120 volt
-
Supplier: Optimal Handling Solutions
Description: - Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame - 3/4 hp motor, 120 volt
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: much lower cooling power than linear motors Special technical features at a glance: accommodates axial and radial forces as well as torques, suitable for one-sided lead screw support high-precision support of the lead screw double cone suspended between hydrostatic pockets in
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
Supplier: Haida International Equipment Co., Ltd.
Description: construction, light industry, aviation, aerospace, materials, universities, scientific research units, etc. This Hydraulic Tensile Testing Machine uses the motor to drive screw to move fixtures. Fix sample between upper and lower fixture and pull sample by the upper fixture
- Force / Load Capacity: 449,600 lbs
- Stroke / Travel: 31.49608 to 35.43309 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Cosen Saws, USA
Description: SH-460M Machine Features Structure • Oversized hydraulic cylinder with precision ground hinge support • Specially designed heavy-duty cast iron swivel center for miter cuts from 90 to 45 degree • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2 hp
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Exlar
Description: Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer
- Other DC Voltage: 24 to 48 VDC
- Continuous Torque: 4.7 to 10.1 In-lbs
- Shaft Size: 0.5511814 inch
- Shaft Speed: 2,500 to 5,000 rpm
-
Supplier: Haida International Equipment Co., Ltd.
Description: at the work table and the crossbar. Transmission System: Down beam go up and down by the use of motor reducer, chain drive mechanism, vice screw drive, to achieve tensile, compression of space to adjust. Hydraulic System: The hydraulic oil in the tank through motor
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Lewmar Limited
Description: unit. The swing thruster is raised and lowered by the use of a hydraulic motor which rotates a lead screw. This provides a positive lock in the raised and lowered positions. It also provides a manual override in the event of a power loss, or for cleaning and servicing whilst
-
Supplier: Haida International Equipment Co., Ltd.
Description: applied for fields of metallurgy, construction, light industry, aviation, aerospace, materials, universities, scientific research units, etc. This hydraulic universal test equipment uses the motor to drive screw to move fixtures. Fix sample between upper and lower fixture and
- Force / Load Capacity: 134,880 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, five-way, three-position, motor-spool-type, screw-in hydraulic cartridge valve with integral load-sense port.
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 5
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
Supplier: HydraForce, Inc.
Description: A proportional solenoid-operated, four-way, three-position, spool-type, motor spool, screw-in hydraulic cartridge valve.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
-
Supplier: Lewmar Limited
Description: unit. The swing thruster is raised and lowered by the use of a hydraulic motor which rotates a lead screw. This provides a positive lock in the raised and lowered positions. It also provides a manual override in the event of a power loss, or for cleaning and servicing whilst
-
Supplier: Lewmar Limited
Description: unit. The swing thruster is raised and lowered by the use of a hydraulic motor which rotates a lead screw. This provides a positive lock in the raised and lowered positions. It also provides a manual override in the event of a power loss, or for cleaning and servicing whilst
-
Supplier: Lewmar Limited
Description: unit. The swing thruster is raised and lowered by the use of a hydraulic motor which rotates a lead screw. This provides a positive lock in the raised and lowered positions. It also provides a manual override in the event of a power loss, or for cleaning and servicing whilst
-
Supplier: FS-Curtis
Description: TEFC motors (inverter rated) Features an integrated discharge valve Premium filtration system AIMS Plus controller Advanced oil separation system High performance synthetic lubricant oil Integrated oil thermostat for increased efficiency and leak free design Washable cabinet air filters Heavy
- Discharge / Operating Pressure: 100 to 150 psi
- Horse Power: 20 to 1,000 HP
- Compressor Technology: Rotary Screw
-
Supplier: Mile-X Equipment, Inc.
Description: make maneuverability easy Self-retracting ram eliminates manual lowering of jack Safety by-pass system prevents cylinder damage Safety overload system prevents jack from being used beyond its rated capacity Integrated filter protects air motor Fast lifting air motor Four removable
-
Supplier: Gilson Company, Inc.
Description: model is more economical, but slightly more labor-intensive for continuous use. TSA-156 or TSA-159 Hydraulic Clamping Conversion Kit is available to convert existing TS-2 models to hydraulic clamping TS-1 units.
-
Supplier: Gilson Company, Inc.
Description: model is more economical, but slightly more labor-intensive for continuous use. TSA-156 or TSA-159 Hydraulic Clamping Conversion Kit is available to convert existing TS-2 models to hydraulic clamping TS-1 units.
-
Supplier: HydraForce, Inc.
Description: A proportional solenoid-operated, four-way, three-position, spool-type, motor spool, screw-in hydraulic cartridge valve with lower maximum fl ow rate of 7.6 lpm (2 gpm).
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
-
Supplier: Autoquip Corporation
Description: HBS Mechanical Scissors Lift – Horizontal Ball Screw Actuated Lift that Provides Low Capacity Programmable Actuation Horizontal Ball Screw scissors lift tables reliably raise loads to any elevation with a high degree of repeatability. The horizontal ball screw is mounted to the
- Actuation: Electric Motor, Hydraulic
- Mechanism: Scissor Lift, Screw Lift
- Type: Table Lift / Positioner
-
Supplier: Unidex, Inc.
Description: The PE Series light-duty mobile electric workstation is a compact and agile unit designed for frequent lifting chores where heaviness of the load rules out manual handling. It is ergonomically designed to provide the optimum durability, versatility, flexibility and safety for your production needs.
- Capacity: 200 lbs
- Stroke: 48 inch
- Actuation: Electric Motor, Hydraulic
- Tires: Pneumatic
-
Supplier: Unidex, Inc.
Description: The PE Series mobile electric workstation for shaft handling is a custom-designed unit that features a shaft head to provide ergonomic positioning and locking on the shaft end. A ratcheting, hand-operated crank enables vertical shaft tilting for smooth insertion into rolls. A quick-release pin for
- Capacity: 170 lbs
- Stroke: 36 inch
- Actuation: Electric Motor, Hydraulic
- Type: Manipulator / Lifter
-
Supplier: Joyce/Dayton Corp.
Description: only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems. Features: Available in a variety of ratios and leads Standard, Motor mount, and ComDRIVE models are
- Rated Force: 40,000 lbs
- Motor Voltage: 115 volts
- Motor Type: AC
- Mounting Type: Clevis or Eye, Flange, None
-
Supplier: Ewellix
Description: Benefits: Suitable for a wide range of applications with different power requirements and operating life Long service life despite very high loads Accurate positioning (based on motor feedback system) High level of flexibility in the mounting cylinders, in place of hydraulic ones
- Stroke or X-Axis Travel: 78.7402 inch
- Rated Speed: 35.0393700787402 in/sec
- Rated Force: 18,433.6 lbs
- Motor Type: AC Servo
-
Supplier: RDM Industrial Products, Inc.
Description: Ergonomic Table Height Adjustability (Options) Hydraulic-Assisted Height Adjustment w/ Electric Motor or Hand Crank Switch for Electric Motor Unit can be positioned anywhere on the unit... Hand Crank is mounted on Side of Unit Manually-Adjusted Height Option w/ Leg Pins Standard
- Capacity: 1,000 lbs
- Stroke: 12 inch
- Actuation: Hand, Hydraulic
- Features: Hand / Safety Rails, Other
-
Supplier: RDM Industrial Products, Inc.
Description: Ergonomic Table Height Adjustability (Options) Hydraulic-Assisted Height Adjustment w/ Electric Motor or Hand Crank Switch for Electric Motor Unit can be positioned anywhere on the unit... Hand Crank is mounted on Side of Unit Manually-Adjusted Height Option w/ Leg Pins Standard
- Capacity: 20,000 lbs
- Stroke: 12 inch
- Actuation: Hand, Hydraulic
- Features: Hand / Safety Rails, Other
-
Supplier: RDM Industrial Products, Inc.
Description: Ergonomic Table Height Adjustability (Options) Hydraulic-Assisted Height Adjustment w/ Electric Motor or Hand Crank Switch for Electric Motor Unit can be positioned anywhere on the unit... Hand Crank is mounted on Side of Unit Manually-Adjusted Height Option w/ Leg Pins Standard
- Capacity: 1,500 lbs
- Stroke: 6 inch
- Actuation: Hand, Hydraulic
- Features: Hand / Safety Rails, Other
-
Supplier: Exlar
Description: Exlar's roller screw technology has been the integral component in creating the most reliable, long lasting electromechanical actuators on the market. For the last 15 years, Exlar's inverted roller screw actuators have provided a long-life, all-electric replacement for hydraulic
- Stroke or X-Axis Travel: 2 to 18 inch
- Rated Speed: 37.5 in/sec
- Rated Force: 528 lbs
- Features: Adjustable Stroke, Multi-position, Other
Find Suppliers by Category Top
Featured Products Top
-
Hydracheck offers a new DKO male x female swivel (DKO 24° sealing cone with O-Ring) gauge port adapter with an M16x2 (Minimess) test point. Gauge port adapters offer a simple and easy method of adding test points into a hydraulic system. Ideal for solder-free screw-in pipe connections (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
TM1 Series Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
There are three types of Linear Actuators used in manufacturing: Hydraulic, Pneumatic, and Electro-Mechanical. Hydraulic actuators are primarily used for moving very heavy loads, in the same way, that large construction equipment often operates off of hydraulic pressure (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
equipment (ergonomic positioning and repeatability) In each of these applications, RBS linear motion solutions deliver consistent performance under varying loads while maintaining smooth, stable movement. RBS ball screws convert rotary motion from an electric motor into precise (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
GEAR MOTORS SCREW DRIVE (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
motor with thermal overload protection, stainless steel fasteners, captive cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual override and position indicator. The Evolution of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Velocity fuses are small hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won’t come down until the line is repaired. Velocity fuses are very good devices for certain equipment (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
What is a 12 Volt Linear Actuator?
Linear actuators are typically characterized by their drive mechanism - belt drive, ball or lead screw drive, pneumatic drive, etc. But it 's not unusual for rod style electric actuators to be classified by the input voltage - commonly 12 or 24 volts - of their integrated motors. These actuators
More Information Top
-
EVER-POPULAR MM III SERIES INJECTION MOLDING MACHINE TO BE REINTRODUCED
… performance enhancements, including the following: the MAC-VI color CRT for ease of operation, a UB screw for improved productivity, a jet purge circuit for reduced set-up and color change times, a high torque hydraulic screw motor for stable processing conditions …
-
NEW FEEDING SYSTEM FOR PLASMA REACTOR "PLASMALAB" FOR REDUCTION PROCESSING OF DISPERSE RAW AND WASTE MATERIALS
… 2-support mechanism, 3-inductor, 4-plasma reactor-anode, 5- ceramic insulator, 6-water cooling roof of the reactor, 7-plasma torch with hollow graphite cathode, 8- insulator, 9-cathode unit, 10- screw transporter, 11- hydraulic motor ( screw ), 12-hopper, 13-worm …
-
Controlling Process Parameters during Plastication in Plastic Injection Molding Using Model Predictive Control
The screw , hydraulic motor , and the VY3 valve can be lumped together as indicated in Fig. 8(a) with VY3, and an output Pbk.
-
Control of plastic melt temperature: A multiple input multiple output model predictive approach
Inertia of screw and hydraulic motor shaft.
-
A temperature‐dependent adaptive controller. Part I: Controller methodology and open‐loop testing
As shown in Fig. 3, the hydraulic piston, screw and hydraulic motor constitute the movable injection unit of the IMM and therefore can be lumped into one component hav- ing a mass m.
-
Discussion
… activity, related to the country's general programme of economic development, will determine an important increase in the total number of deep- drilled metres in the coming years in Romania, as was also made to Special Paper 4 on Hydraulic Screw Downhole Motors .
-
Research And Development of Seafloor Shallow-hole Multi-coring Drill
… inner core tube storage rack which can be moved horizontally along a guide way; 2 hydraulic cylinders used for the inner core tube storage rack being moved and positioned among 3 tube positions; a hydraulic motor driven screw rod and nut assembly …
-
EDIPS TLP Column-Bottom Tie-Off
driven by hydraulic motors for screwing the load nut down to the load cell/spacer.
-
Report of the British Organizing Committee
Hydraulic Screw Downhole Motors for Directional Drilling .
Indicates content that may require registration and/or purchase.