Products & Services

See also: Categories | Featured Products | More Information
  • Description: GNG Series Centrifuge feed pump is a positive displacement pump, also called a screw pump. The GNG positive displacement pump is an ideal pump for feeding the decanter centrifuge without shearing or agitating the drilling mud. The main parts are

    • Discharge Size: 3 to 6 inch
    • Horsepower: 5.36088153961128 to 60.3099173206269 HP
    • Maximum Discharge Flow: 44.028666666666666 to 1,188.7740000000001 GPM
    • Pump Type: Centrifugal Pumps, Positive Displacement Pumps, Screw Pumps

  • Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,

    • Features: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Water Pumps, Well Pumps, Well Stimulation

  • Description: external leaking of liquid. Excellent operation even with mud or with liquids having non-abrasive suspended solids, even when running with wear bushings. Materials of construction The AG Mixers are available with parts manufactured from PP, PVC and PVDF depending on the liquids to be handled

    • Capacity: 353.1467063787009 to 423.77604765444113 cubic feet
    • Motor Power: 5.36088153961128 HP
    • Operating Condition: Batch Operation
    • Applications / Industry: Chemical Processing

  • Description: maintaining a compact size. Application of API Y Type Filter Valve Oil and gas production: Filtering contaminants from crude oil or natural gas to protect pumps, valves, compressors, turbines, and other downstream equipment from damage. Refining and petrochemical processing: Removing solid

    • Valve Size: 4 to 20 inch
    • Port Size: 4 to 20 inch
    • Valve Type: Directional Valves
    • Features: Other


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • CR4 - Thread: Rack and Pinion
    Hydraulic motor driven screw type mud pump .
  • Septic tanks and possibilities of sludge drying and thickening
    German in denJahren 1925/26erhielten BLUNKund PROssdie Patents f ~ irdie idea the orbiting and vertical Schlammumw ~ ilzung with slurry pumps and screw schaufler.
  • Electrostatic Desalting of Opportunity Crude Oils
    Usually recycled effluent water plus fresh water is pumped by a mud wash pump (a progressive cavity or two screw pump ) through the mud wash distribution header nozzles (located 0.3–0.5 m off the bottom) directed down in the water phase.
  • Inorganic materials
    The crankshafts, drive screws , become NiMo alloying Tes Gudeisen with ball graphite pumps the calender rollers at temperatures until 300 OC used C in short-term stress until 400 O fur for demand of coal- sludge in hard coal mining, Laufrader fur…
  • Centrifuges and hydrocyclones
    Humboldt-Wedag provides complete installations under inclusion of its decanter types, system Hiller ", that flocculation means-loose tank and metering pump as well as filtrate exhaust flow rate and occupying screw fur to comprise the sludge cake the also raw sludge…
  • Centrifuges, hydrocyclones and settling apparatuses
    An emergency pump for short pressure increase by jamming of the screw in the sludge and for automatic disconnection by recovery of the debit torque is provided.
  • Mode of action of filling body pourings
    An emergency pump for short pressure increase by jamming of the screw in the sludge and for automatic disconnection by recovery of the debit torque is provided.
  • Mechanical extraction of drying oils
    If one were to imagine the pumping of a very thick slurry of mud to a screw press, he would expect that some of this slurry would be expelled through the barrel bars and the rest of it would be conveyed by…
  • Practice book video tape drying
    pass out the • Complete drying line: wet sludge bunker with hydraulic thrust bottom, eccentric screw pump with stuffing screw passing Pelletierer with flexible pressure hose, two-video tape dryers, dry good discharging screw, bucket elevator for dry granulate, high silo for…
  • Examination of issues related to U. S. Lake Erie natural gas development
    …closed circuit:* the mud pumji circulates drilling fluid from the suction mud tank and discharges this mud into the rotary hose connected to the swivel (coupling connecting mud pump and drill string; permits latter to.rotate) that screws onto the kelly (slotted…