-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Advanced Exhaust Gas Scrubber System Design for 99% Removal Efficiency of Industrial Toxic Gases Modern industrial facilities require uncompromising safety when handling hazardous byproducts. The Advanced Exhaust Gas Scrubber System is engineered specifically to meet this need,
- Airflow: 476.5473 SCFM
- Efficiency: 99 %
- Process Type: Dry, Wet
- Pollutants Scrubbed: Other Pollutants
-
Supplier: Ducon Environmental Systems
Description: or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve under 0.005 gr/dscf emissions. Ducon, known for its patented dynamic wet
- Features: Other Filter Type
- Filter Type: Packed Bed / Column, Wet Spray
- Process Type: Wet
-
Supplier: AirClean Systems
Description: AirClean® Systems’ wet scrubber system is a wet contact scrubber that is suitable for water soluble gases. Each scrubber is constructed from thermoplastics that are resistant to the gases being scrubbed. Scrubber Features: Direct mounting to fume hood exhaust eliminates
- Pollutants Scrubbed: Acid
- Orientation: Vertical
- Process Type: Wet
-
-
Supplier: Pollution Systems
Description: top-quality sulfuric acid scrubbers built around your precise requirements. Sulfuric Acid Scrubber Design Wet scrubbers remove pollutants by injecting liquid into the gas stream. For particulate systems such as dust scrubbers, the particulate is caught by water droplets
- Pollutants Scrubbed: Caustic
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series PVC Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air, under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical Venturi unit
- Airflow: 240 to 250 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series PVC Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air, under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical Venturi unit
- Airflow: 2,400 to 3,052 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series Polypropylene Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air. rform under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact
- Airflow: 890 to 1,000 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series Polypropylene Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air. rform under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact
- Airflow: 1,590 to 1,735 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
Supplier: AirClean Systems
Description: AirMax™ with wet fume scrubber is a total solution for minimizing personnel, ductwork and environmental exposure to caustic acid gases. Contaminated air passes through the scrubber’s water-washed contact media before being exhausted, while water used during the scrubbing process
- Pollutants Scrubbed: Acid, Ammonia, Caustic, Chlorine Gas
- Orientation: Vertical
- Process Type: Wet
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom Wet and Dry Exhaust Gas Scrubber System Technology for Effective Acid Gas Neutralization In modern industrial manufacturing, managing hazardous air emissions is both a safety priority and a regulatory requirement. Jewellok’s Exhaust Gas Scrubber Systems provide a versatile
- Efficiency: 99 %
- Process Type: Dry, Wet
- Pollutants Scrubbed: Other Pollutants
- Scrubber Type: Skid / Base Plate Mounted
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Corrosion Resistant 316L Stainless Steel Exhaust Gas Scrubber System for Harsh Chemical Process Environments In high-tech manufacturing, equipment longevity is as critical as performance. The Corrosion Resistant 316L Stainless Steel Exhaust Gas Scrubber System is specifically
- Efficiency: 99 %
- Process Type: Dry, Wet
- Pollutants Scrubbed: Other Pollutants
- Scrubber Type: Skid / Base Plate Mounted
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: facility layouts. Available Scrubber Technologies To meet diverse exhaust chemistries, Jewellok offers both wet and dry scrubbing options. Liquid absorption or adsorption media effectively neutralize hazardous gases, while advanced packed-tower designs maximize gas-liquid contact for
- Efficiency: 99 %
- Process Type: Dry, Wet
- Pollutants Scrubbed: Other Pollutants
- Scrubber Type: Skid / Base Plate Mounted
-
Supplier: Air Impurities Removal Systems, Inc.
Description: By using a selection of multi-stage filter packages, this system is designed to remove chemical fumes, odors, dusts, smoke, mist, and many other irritants and pollutants by using high efficiency particulate and adsorbent media filters. Our portable air cleaning system works by drawing in
- Air Flow Volume: 849.8631720293032 m³/hr
- Technology: Adsorbtion, Activated Carbon
- Application: Industrial
-
Supplier: Air Impurities Removal Systems, Inc.
Description: By using a selection of multi-stage filter packages, this system is designed to remove chemical fumes, odors, dusts, smoke, mist, and many other irritants and pollutants by using high efficiency particulate and adsorbent media filters. Our portable air cleaning system works by drawing in
- Air Flow Volume: 1,359.7810752468852 m³/hr
- Technology: Adsorbtion, Activated Carbon
- Application: Industrial
-
Supplier: Air Impurities Removal Systems, Inc.
Description: By using a selection of multi-stage filter packages, this system is designed to remove chemical fumes, odors, dusts, smoke, mist, and many other irritants and pollutants by using high efficiency particulate and adsorbent media filters. Our portable air cleaning system works by drawing in
- Air Flow Volume: 849.8631720293032 m³/hr
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Air Impurities Removal Systems, Inc.
Description: By using a selection of multi-stage filter packages, this system is designed to remove chemical fumes, odors, dusts, smoke, mist, and many other irritants and pollutants by using high efficiency particulate and adsorbent media filters. Our portable air cleaning system works by drawing in
- Air Flow Volume: 1,359.7810752468852 m³/hr
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Safe: Permanent chemisorption combined with patented absorber design Efficient: Low media consumption, optimized lifetime of granulate Maintenance-free: Extremely low maintenance requirements thanks to no moving parts
- Process Type: Dry
-
Supplier: Ecologix Environmental Systems
Description: Preliminary strainers are an important investment in the efficiency and lifespan of your system pumps, valves, and water supply lines. By filtering our coarse particles, subsequent media filters will avoid being damaged or clogged with coarse particulate matter.
-
Supplier: Ecologix Environmental Systems
Description: screen cylinder. The EFM can use screen media of wire mesh, wedgewire or perforated plate or combinations. Selection of screen filament is based on requirements of the downstream treatment process.
-
Supplier: Ecologix Environmental Systems
Description: Ecologix OrganoClay - MCM-830P is a modified clay mineral designed for use as a filter media in process and wastewater treatment. When used alone, OrganoClay removes oil at 700% the rate of activated carbon. When used as a pre-treatment for activated carbon in applications involving oil and
-
Supplier: Branch Environmental Solutions
Description: trace quantities such as removing odors including Hydrogen Sulfide. This type of scrubber can also be used for cooling gas, aeration and any other application where transferring from a gas to a liquid is required. Branch scrubbers are custom designed to fit your specific application.
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic, Chlorine Gas
- Filter Type: Packed Bed / Column
- Process Type: Wet
-
Supplier: CSA Group
Description: ISO 10121-2:2013 aims to provide an objective test method to estimate the performance of any full size gas filtration device (GPACD) for general filtration regardless of media or technique used in the device. In fact, the goal of this part of ISO 10121 is to avoid relating the test data to
-
Description: ISO 10121-2:2013 aims to provide an objective test method to estimate the performance of any full size gas filtration device (GPACD) for general filtration regardless of media or technique used in the device. In fact, the goal of this part of ISO 10121 is to avoid relating the test data to
-
Supplier: Branch Environmental Solutions
Description: 3, or more chambers containing this heat exchange media. As the gas enters the chamber, the media will already have been heated up to a high temperature so the ceramic media will heat up the gas as it passes over the media. The gas then enters a chamber where the burner
- Oxidation Technology: Regenerative Thermal
-
Supplier: Sentry Air Systems, Inc.
Description: 0.5 microns) Activated Carbon Specialty-Blended Filter Media [i.e. acid gas, mercury, aldehyde, and ammonia] Typical Uses: Laboratories Solvent fume control Pharmacy pill dust Secondary clean room scrubber Ambient shop fume control Light grinding General air cleaning for: restaurants,
- Air Flow Volume: 1,189.8084408410245 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Branch Environmental Solutions
Description: sulfur using wet scrubbers. Since scrubbers are low in initial cost, why aren't most applications handled using wet scrubbers? NO2 has a very low solubility in water. However, NO2 will slowly dissolve. Once NO2 dissolves, it goes through an auto-oxidation step as follows: 3NO2 +
Find Suppliers by Category Top
Featured Products Top
-
liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve under 0.005 gr/dscf emissions. Ducon, known for its (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
Scrubber tail gas treatment systems are specialized equipment designed to remove pollutants and harmful gases from industrial exhaust streams, ensuring compliance with environmental regulations and improving air quality. These systems are critical in industries such as chemical manufacturing (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve under 0.005 gr/dscf emissions.Ducon, known for its (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
, while dry scrubbers employ chemical media to adsorb or react with hazardous compounds. Advanced designs incorporate real-time monitoring to optimize efficiency and ensure compliance with environmental regulations, such as EPA standards. These cabinets reduce emissions, protect equipment, and (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve under 0.005 gr/dscf emissions. Ducon, known for its (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve under 0.005 gr/dscf emissions. Ducon, known for its (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve under 0.005 gr/dscf emissions.Ducon, known for its (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Ducon Wet scrubber achieves high removal efficiency for a wide range of gaseous pollutants, including fumes, vapors, and submicron particulate matter. Ducon announced today that its wet scrubber supplied recently to a chemical plant in (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve under 0.005 gr/dscf emissions.Ducon, known for its (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
following maintenance schedule, assuming average system conditions and use. Fan filter should be cleaned by blowing out the filter monthly. The pollution scrubber/converter and secondary scrubber media should be replaced yearly (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
States > New Jersey > State > Forms > Department of Environmental Protection > [NJ FORM instruct] Instructions on how to fill out the air permit application fo...
Enter the minimum scrubber medium inlet pressure in inches of water.
-
Hybrid framework for hazard identification and assessment in batch processes
Consequences High concentration of unreacted gas in scrubber outlet Boiloff of scrubber media due to high temperature in scrubber .
-
Fume and Effluent Treatment Plant in the Non-Ferrous Metals Industry in Britain
Venturi scrubber ( medium -energy .
-
States > New Jersey > State > Forms > Department of Environmental Protection > [NJ FORM forms] Application package for air permits
Minimum Scrubber Medium Inlet Pressure (in. H2O):…………………………………………………..
-
Federal Register > Thursday, April 22, 2004 > [69 FR 21906] National Emission Standards for Hazardous Air Pollutants for Iron and Steel Foundries
Continuous compliance is established by maintaining the scrubber media flow rate at or above the limit established during the performance test and maintaining the pH of the scrubbing media at or below a pH of 4.5.
-
Tracking Legionella in air generated from a biological treatment plant: a case study of the outbreak of legionellosis in Norway
The 2005 and 2008 outbreak strains, L. pneumophila ST15 and ST462 (identified by MLST (12)), respectively, were used for growth studies in two different air scrubber media (AS1 and 3).
-
Use of Produced Water in Recirculated Cooling Systems at Power Generating Facilities
Sludge to Scrubbers Media Filters, WACs & RO .
-
Ion implanter vacuum pump exhaust treatment with dry chemical scrubbing
through the dry scrubber media bed, residual toxic gases fiom the implanter (defmed as solutes) are absorbed into the pores of the media.
-
Treatment of ferrous-NTA-based NOx scrubber solution by an up-flow anaerobic packed bed bioreactor
However, the observed decline in the NO removal efficiency of the absorber unit with time in Phase II was expected due to the gradual change in the properties and composition of scrubber medium as a result of biological ac- tivity taking place …
-
Development of an Efficient Method for the Removal of Silane Compounds from Exhaust Air
To compare different scrubber media , the elimination factor (EF) was calculated by dividing the ion current of bypassed stream through the ion current of scrubbed stream.
Indicates content that may require registration and/or purchase.