Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advantech
Description: SCSI-100 to 2*SCSI-68 Ribbon-Type Cable Double-shielded cable with 100-Pin to two 68-Pin SCSI connector HPCN100: Male black insulation nickel plated HPDB68: Male gold flash contacts, black insulator x 2 25 twist pairs tinned and strand copper wire with drain
- Product Category: Cable Assembly
- Cable Shielding: Foil Braid
- Features: Industrial / Instrumentation and Control, Male-Male, SCSI
- Cable Insulation: Polyvinyl Chloride (PVC)
-
Description: CABLE 26 POS RIBBON SCSI - SCSI
- Cable Length: 6.56 ft
- Features: Other
-
Supplier: DigiKey
Description: D-Sub Cable Assembly HPDB68 Gray, Ribbon 1.48' (450.00mm) Plug, Male Pins to Plug, Male Pins Unshielded
- Cable Length: 1.4800000000000002 ft
- Features: Cable Assembly, Other
- Cable Shielding: No Shielding
- Product Type: SCSI
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cable Assembly Ribbon 2m 100 POS SCSI to 2(68 POS SCSI) M-M Product overview: PCL-10268-2E from Advantech is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Features: Cable Assembly
- Standards / Certifications: RoHS
- Product Type: SCSI
-
Supplier: Allied Electronics, Inc.
Description: Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized. Product Description Belden's 1mm (0.03937" pitch) extruded gray ribbon cable was designed for the disk drive market where the 2mm IDC connector is widely used. The cable provides improved
-
Supplier: Allied Electronics, Inc.
Description: Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized. Product Description Belden's 1mm (0.03937" pitch) extruded gray ribbon cable was designed for the disk drive market where the 2mm IDC connector is widely used. The cable provides improved
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable
-
Supplier: Quiktron, Inc.
Description: Our flat ribbon connectors are stocked in a number of pin counts to cover the majority of applications for PC-related internal cabling. From the 10-pin socket used for serial I/O communications, to the 50-pin socket used for internal SCSI, we have the connectors you need. We stock many
- Gender: Female / Jack
-
Supplier: Cable Depot Inc.
Description: 30 Gauge 68 Conductor .025" Pitch Twisted Pair Ribbon Cable for SCSI LVD 320 This ribbon wire works for mass termination. This wire works on differential SCSI because of the twist and flat structure. The flat sections are 5.25 inches apart. Connector spacing will
-
Supplier: Carrio Cabling Corp.
Description: Carrio Cabling can design, engineer, and build virtually any custom cable assembly needed to meet your needs including Military Cable Assemblies, Medical Cable Assemblies, and Oil Field Cable Assemblies. Carrio Cabling also builds coax cable assemblies, using
- Cable Types / Application: Aerospace / Military, Audio / Visual, Coaxial / RF, Computer / Networking, Grounding Cable, Industrial / Heavy Equipment, Medical, Molded Cable, Power Cable, Ribbon Cable, Robotics
- Supplier Capability: CAD Documentation / Drawings, Design Assistance, Just-In-Time Capability, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: North America, Southwest US Only, United States Only
-
Supplier: Cir-Q-Tek
Description: industries-including: process control, telecommunications, gaming, product dispensing, audio and video, computer, medical, health-care, and automotive industry. CUSTOM CABLES Whether you need custom SCSI cables, custom Flat Ribbon Cables, or Serial cables,
- Supplier Capability: Design Assistance, Just-In-Time Capability, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: Europe Only, North America, Other
- Cable Types / Application: Medical, Molded Cable, Power Cable, Ribbon Cable, Robotics
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SCSI Connector, Mini D Ribbon, 20 Pos, 2 Port, RA, Thru-Hole, Solder Product overview: 10220-M218PE from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
- Voltage Rating: 500 volts
- Current Rating: 1 amps
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
Cables, Telephone Accessories, Molded Adaptors, Cable Assemblies for industrial sectors such as Automation, Information Technology, Telecommunication, Medical and Automotive accessories. We include the following, -Flat Ribbon Cable Assemblies -Flexible Flat Cables -Wire Harnesses -I/O Cable Assemblies (read more)
Browse Cable Assemblies Datasheets for Rego Electronics Inc. -
available 30, 34, 36 & 38 AWG coax and twinax construction Eye Speed® cable technology Stranded conductor for small bend radii and dynamic high flexing cycle applications Cost-effective ribbonizing eliminates discrete wires Custom end options for (read more)
Browse Cable Assemblies Datasheets for DigiKey
Conduct Research Top
-
Smart Computing Article - Basic Troubleshooting- Hard Drives
[Parallel ATA], EIDE [Enhanced IDE], or DMA [direct memory access]) or SATA (Serial ATA) interfaces. An IDE drive is easy to spot because it uses a wide ribbon cable instead of SATA s skinny cables. In the Device Manager, look under IDE ATA/ATAPI Controllers for your IDE or SATA controller chip s name
More Information Top
-
Characterization of voltage degradation in dynamic field gradient focusing
The 21-pin electrode array is connected to the controller via a SCSI ribbon cable .
-
SCSI BIOS not found - Free Drivers Download | Request and Support Forums
That should solve the problem, unless it is a problem with the SCSI ribbon cable , or the power connectors, or even (worst case) the drive(s) themselves.
-
SCSI BIOS not found - Free Drivers Download | Request and Support Forums
That should solve the problem, unless it is a problem with the SCSI ribbon cable , or the power connectors, or even (worst case) the drive(s) themselves.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/7976/applicationsofra00koml.pdf?sequence=1
The four IP boards are connected to the communications box by 50 pin SCSI ribbon cables .
-
New Advances in Gastrointestinal Motility Research
In human studies, we use 2 m lengths of sterile SCSI ribbon connector cable , fixed to a retractor arm [48].
-
Can the newer Powermac PCIX G5's use older g4 pci cards - MacRumors Forums
There is no way to run the ribbon cables of the SCSI card in the same manner.
-
700mhz eMac CPU Overclock - Page 2 - MacRumors Forums
Basic Materials: jumper jack ( I salvaged one off a dead SCSI drive ), Ribbon Cable , Solder, Solder Paste ( easier to use than solder ), Flux, Solder Wick, Soldering Iron ( adjustable temp preffered ) .
-
DUDLEY KNOX LIBRARY SCHOOL
1 - Pins 5,6,7,8 not connected to DB-9 connector installed in Futaba Slave Unit 2 - SCSI 50-pin ribbon cable -numbering convention used 3 - Centronix pin numbering convention used .
-
Building Embedded Systems
In the storage industry, SATA has replaced the 80-pin ribbon cable , while parallel SCSI is unseated by SAS.
-
Shopping - Best Prices On The StarTech.com PCISCSIUW SCSI Controller - PCI - Big Bruin
The kit includes a 68-pin ribbon cable for two internal SCSI drives and software drivers for all major operating systems.
Indicates content that may require registration and/or purchase.