Products/Services for Sdars Module
-
Weigh Modules - (162 companies)Weigh modules are sub-assemblies that incorporate a load cell and are designed to be mounted to tanks, trucks, bins, silos and other applications requiring the incorporation of an integrated weighing system. Weigh modules are subassemblies...Weigh Module TypeWeighing ApplicationInterface -
PMC and XMC Modules - (70 companies)PMC modules and XMC modules include a wide range of peripherals that are designed to function with in conjunction with PCI mezzanine cards (PMC). The main types of PMC modules and XMC modules are bus interfaces and adapter modules, memory modules... -
Power Entry Modules - (107 companies)Power entry modules are composed of a connector and a mounting case with features to produce the highly conditioned output necessary for medical or sensitive instrumentation. These features can include: EMI line-filters. On/off switches. Built-in... -
Data Input Modules - (311 companies)Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage. About Data Input Modules. Data input modules receive signals from devices... -
RF Modules - (314 companies)RF modules are partially finished circuits that can be incorporated into larger designs. RF modules are partially finished circuits that can be incorporated into larger designs. They include receivers, transmitters, and transceivers. RF modules use... -
Core Modules - (33 companies)Core modules are computer boards or integrated circuits that are populated with electronic components and used in embedded applications. Core modules are mounted on user-designed motherboards and other systems for quick integration in custom designs...
-
DRAM Modules - (108 companies)DRAM memory modules are collections of DRAM cells assembled on a circuit board. DRAM modules are collections of dynamic random access memory (DRAM) chips assembled on circuit boards. DRAM chips are single-transistor dynamic memory cells that use...
-
Two Hand Safety Modules - (24 companies)Two hand safety modules help prevent injury to machine operators by keeping their limbs away from dangerous machine movement. Two hand safety modules are made up of two elements, a control board and a safety control module. The control board has two...
-
M-Modules - (7 companies)M-Modules are ANSI/VITA 12-1996 mezzanine cards that are used mainly in industrial computers. They communicate with a printed circuit board (PCB) carrier over a dedicated bus and feature a fast, asynchronous parallel interface. As mezzanine cards...
-
Data Output Modules - (222 companies)Data output modules or cards transfer amplified, conditioned, or digitized signals. Data output modules transfer amplified, conditioned, or digitized signals to processing systems or devices. They plug into backplanes or motherboards, or interface...
Product News
-
Yaskawa America, Inc. - Motion Division
SLIO Modules SLIO makes every aspect of input/output for automation motion control easier and faster, from hardware installation through software setup to easy reconfiguration of an existing SLIO I/0 system. SLIO offers a wide range of interface, power, signal, function, and potential distribution modules. The SLIO EtherNet/IP and MECHATROLINK-III interface modules can add up to 64 IO modules to your MPiec controller. Modular Construction for Quick Assembly. Compact: 12.9 mm X 109 mm x 76.5 mm (W X H X D... (read more)Browse Motion Control Software Datasheets for Yaskawa America, Inc. - Motion Division -
Lake Shore Cryotronics, Inc.
Temperature Modules Simplifying large-scale cryogenic temperature measurement. The new 240 Series offers a convenient, modular input solution for precision monitoring of cryogenic temperature sensors in large-scale applications employing distributed PLC-based control. Lake Shore benchtop cryogenic instruments are trusted throughout the world for precision temperature measurement --now that same measurement performance can be achieved in widely distributed high energy applications like particle accelerators and... (read more)Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
NKK Switches
Universal Switch Interface Module Universal Switch Interface Module Features & benefits. Easy-to-install, configurable HMI module that allows drop-in HMI functionality with just a few wires. Simply connect your signal wires and your HMI is ready for use. Pushbuttons, Toggles, Rockers - all switch types are available! NKK can design a custom module to fit your unique application needs. (read more)Browse Touch Switches and Tactile Switches Datasheets for NKK Switches -
RS Components, Ltd.
MEC – Navigational switch Module Navimec TM is a five position navigational switch solution, with excellent tactile feedback, IP67, ideal for data entry devices where joystick function is needed. It has a select switch in the middle and four navigational switches around it (RS 495-2135).The solution is available as a module (RS 146-846) as well as single parts for own PCB mounting. Illuminated versions are also available. We recommend through-hole version (For non-module) due to increased accuracy during mounting... (read more)Browse Navigational Instruments Datasheets for RS Components, Ltd. -
TPS Elektronik GmbH
ACDC Module - TPS-AWD1023S12 TPS-AWD1023S12 12W AC-DC Modular Power Supply. The TPS-AWD1023S12 is a robust and efficient modular power supply and AC-DC converter, designed to reliably convert AC to DC power for a wide range of industrial applications; as the TPS-AWD1023S12 12W model, it accepts a wide 85-305VAC input module and 100-430VDC input module, delivers a stable 12VDC output with 900mA output module capacity (ensuring precision via +-2% voltage accuracy module, +-0.5% line regulation module, and +-1.0% load... (read more) -
Ametek Solartron Metrology
Wireless Control Module (WCM) Solartron Metrology introduces the Wireless Connection Module (WCM). The WCM is an Orbit (R) module that provides an interface between the Orbit (R) Digital Measurements Network and Solartron Wireless Hand Tools. This device allows connection for up to 6 Solartron Wireless products directly into a PC, no need for separate Bluetooth (R) hardware. Features: Interface between the Orbit (R) Digital Measurements Network and Solartron Wireless Hand Tools. The WCM can connect with up to 6 Wireless... (read more)Browse Network Cards and Network Controllers Datasheets for Ametek Solartron Metrology -
iba America LLC
New Energy Aggregation Module ibaPDA v8.12.0 introduces the Energy Aggregation module, designed to calculate and record energy values by integrating power over time. Users can choose intervals from 1 minute to 1 hour to generate detailed energy insights. The module automatically calculates consumed, generated, and total energy flow, along with an energy balance and coverage percentage. It supports both active and passive systems, adapting sign conventions for producers or consumers of energy. With synchronized timestamps... (read more)Browse Data Acquisition Software Datasheets for iba America LLC -
Altech Corp.
Altech Interface Modules Altech interface modules connect high-density cables like Sub-D and ribbon to screw-cage terminals, simplifying control wiring with ready-to-use DIN or panel-mount modules including relays, fuses, and custom electronics. Reliable Signal Conversion. Smoothly links Sub-D, ribbon, and other connector types to durable screw-cage terminals. Flexible Mounting. Mounts on 35 mm or 32 mm DIN rail or directly on panels. Prewired Convenience. Delivered fully assembled with terminals for fast setup... (read more) -
Allen-Bradley / Rockwell Automation
Edge Compute Module for ControlLogix The Embedded Edge Compute module builds on the Rockwell Automation history of enabling computation functionality, which expands the power of the ControlLogix (R) platform.? This in-chassis edge solution provides key scalability and remote support functions to today 's workforce. At first release, the Embedded Edge Compute module enables FactoryTalk (R) Optix TM software and provides a communication path to REST API, OPC UA, and MQTT to meet the needs of various applications. The latest firmware... (read more)Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
TPS Elektronik GmbH
ACDC Module - TPS-AWS1023S24 TPS-AWS1023S24 10W AC-DC Converter Module. The TPS-AWS1023S24 is a high-efficiency, compact SIP-packaged AC-DC converter module, engineered to provide reliable power conversion for demanding industrial applications; as the TPS-AWS1023S24 10W model, it features a universal 85-305VAC input module and 100-430VDC input module, delivers a stable 24VDC output with 420mA output module capacity (maintaining +-1% typical voltage accuracy module performance), incorporates a robust 4000VAC isolation... (read more)
-
Bill Of Materials - Harman Infotainment Uconnect 8.4AN (VP4 NA)
Contains SDARS Module .
-
Bill of Materials - Chrysler Uconnect Touch 8.4N
$23.25 - SDARS Module - (Qty: 1 .
-
PDF - 2011 Ford Edge SEL - ACM - Audio Control Module
SDARS Module .
-
Bill of Materials - 2011 Ford Edge SEL - ACM - Audio Control Module
SDARS Module .
-
PDF - Harman Infotainment Uconnect 8.4AN (VP4 NA)
Contains SDARS Module .
-
PDF - Chrysler Uconnect Touch 8.4N
SDARS Module - (Qty: 1 .
-
PDF - Clarion NX501C In-Dash Navigation Unit
The aftermarket standard NX501 Clarion unit also supports Sirius (the version we tore down, as it appears to be for the Chinese market does not feature an SDARS module ) and HD radio.
-
An eight-branch folded strip antenna with a circular parasitic patch on circular ground plane for SDARS application
Generally, the SDARS antenna module is composed of a passive antenna element and a low-noise amplifier (LNA) [2-5].
-
Federal Register > Thursday, July 1, 2010 > [75 FR 38127] Visteon Systems, LLC North Penn Plant Electronics Products Group Including On-Site Leased Workers Fro...
The workers produce power control modules , SDARS , and sensors.
-
Federal Register > Tuesday, January 6, 2009 > [74 FR 469] Visteon Systems, LLC, North Penn Plant, Electronics Products Group, Including On-Site Leased Workers ...
The workers produce power control modules , SDARS , and sensors.
Indicates content that may require registration and/or purchase.