-
Supplier: Data Connect Enterprise, Inc.
Description: Digital Cross-Connect (DACS), and service multiplexers. R-STM-1E is fully compatible with 34 Mbps (E3) and 45 Mbps (T3) PDH signals, SDH microwave radio relays, and existing SDH infrastructure. R-STM-1E supports the whole range of SDH network topologies:
- Data Rate: 0.15552 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: traffic over E1. Complies with ITU-T G.802 Broadcast support Flexible configuration as an STM-1 terminal or an ADM (add&drop multiplexer) with full cross-connectivity and PDH interfaces Supports centralized management, including configuration, service, performance, security and fault
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Microchip Technology, Inc.
Description: The ZL30121 SONET/SDH System Synchronizer is a highly integrated device that provides the functionality required for synchronizing network equipment. It incorporates two independent DPLLs, each capable of locking to one of eight input references and provides a wide variety of synchronized
-
-
Supplier: Data Connect Enterprise, Inc.
Description: high capacity associated with SDH/SONET add-drop multiplexers (ADMs) with the simplicity and low cost of a terminal multiplexer, significantly reducing operating and capital expenses (Opex and Capex).
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter CWDM/X 4 and 8 Channel Multimode Coarse Wave Division Multiplexing (CWDM) Multiplexer and Demultiplexer plug-in modules facilitate significant increase in the capacity of existing multimode fiber networks. Multimode multiplexers are ideal for in-buildings or
- CWDM Wavelength Range: 1,270 to 1,610 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Multimode
-
Supplier: Omnitron Systems Technology, Inc.
Description: transported across the same fiber link. The passive iConverter CWDM/X modules are available in 4 and 8-Channel (wavelength) models, supporting a variety of wavelength combinations and port configurations. The 4-Channel CWDM/X features an optional Expansion Port that can be used to
- CWDM Wavelength Range: 1,310 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Single Mode
-
Supplier: GL Communications, Inc.
Description: standard and compact SDH TDM device, the STM-1 multiplexer is best suited to applications where high-density E1 ports are required to interface with an SDH network through STM-1 fiber optic connections. The device can be managed either through the embedded DCC
- Data Rate: 0.002048 Gbps
- Number of Channels: 63 #
- Features: Fiber Optic, Multiplexer
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: passive CWDM module is fully ITU Standards compliant and has successfully attained NEBS Level 3 Compliance. Both 4 channel and 8 channel modules can be fitted in the UCS 1000 chassis. The 4 channel module occupies 1 slot while the 8 channel module occupies 2 slots. Popular applications
-
Supplier: DigiKey
Description: SONET/SDH, STM Clock and Data Recovery (CDR), Multiplexer IC 622MHz 1 Output 48-LFCSP (7x7)
- Supply Voltage: 3 to 3.6 volts
- Frequency: 622 MHz
- Operating Temperature: -40 to 85 C
- Output Frequency: 622 MHz
-
Supplier: AENOR
Description: Transmission and Multiplexing (TM); Synchronous Digital Hierarchy (SDH); Multiplexing structure (Endorsed by AENOR in July of 2003.)
-
Supplier: AENOR
Description: Transmission and Multiplexing (TM);Synchronous Digital Hierarchy (SDH);Radio specific functional blocks for transmission of M x STM-N (Endorsed by Asociación Española de Normalización in December of 2022.)
-
Supplier: AENOR
Description: Transmission and Multiplexing (TM);Synchronous Digital Hierarchy (SDH);Radio specific functional blocks for transmission of M x sub-STM-1 (Endorsed by Asociación Española de Normalización in January of 2023.)
-
Supplier: AENOR
Description: Transmission and Multiplexing (TM); Generic requirements of transport functionality of equipment; Part 4-1: Synchronous Digital Hierarchy (SDH) path layer functions (Endorsed by AENOR in December of 2006.)
-
Supplier: Quarktwin Technology Ltd.
Description: SONET/SDH, RF instrumentation systems, Wireless base stations Clock Buffer/Driver, Multiplexer IC 3GHz 1 Output 20-QFN (4x4)
- Supply Voltage: 2.85 to 3.15 volts
- Output Frequency: 3,000 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Driver
-
Supplier: ValueTronics International, Inc.
Description: output level that is SDH/SONET compliant. This lightwave digital source is designed to evaluate the performance of high-speed TDM (time division multiplexed) and WDM (wavelength division multiplexed) optical receivers and systems to SDH/SONET OC-1 (51.84 Mb/s) through
- Test Equipment Type: Hand Held
-
Supplier: Integrated Device Technology
Description: 4-Channel T1/E1/J1 Transceiver (Line Interface Unit + Framer) with clock recovery and SSM support, optimized for telecommunication applications such as Central Office, PABX , Wireless Base Stations, T1/E1/J1 ATM Gateways, Multiplexers, LAN / WAN Routers, SONET / SDH Add/Drop
- TJ: -40 to 85 C
- Pin Count: 208 #
- Features: Other
- Package Type: PBGA
-
Supplier: Microchip Technology, Inc.
Description: reference frequency to any output clock frequency with jitter performance that can directly drive 10 G PHY devices. The ZL30160 integrates 4 independent digital PLLs, accepts 4 input references and generates 20 programmable clock outputs. The highly integrated solution allows designers
-
Supplier: ValueTronics International, Inc.
Description: For easy storage of instrument setups, Pass/Fail Test and results Transmit and Receive Rates STM-OE, STM-1E (Electrical) STM-0, STM-1, STM-4 (Optical) 2 Mb/s, 34 Mb/s, 140 Mb/s (Option 36) Compliance to ITU-T G.707, G.708, G.709 Generation and Analysis
-
Supplier: Integrated Device Technology
Description: The 82V3391 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 3, Stratum 4E, Stratum 4, SMC , EEC -Option1, EEC -Option2 clocks in SONET / SDH / Synchronous Ethernet equipment, DWDM and Wireless base station. The device supports several
- Supply Voltage: 3.3 volts
- Output Frequency: 0.002 to 625 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVDS, LVPECL
-
Supplier: Integrated Device Technology
Description: The 82V3380A is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 2, 3E, 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM and Wireless base station, such as GSM , 3G, DSL concentrator, Router and Access Network applications. The device
- Supply Voltage: 3.3 volts
- Output Frequency: 0.000001 to 622.08 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVDS, LVPECL
-
Supplier: Integrated Device Technology
Description: The 82V3280 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 2, 3E, 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM and Wireless base station, such as GSM , 3G, DSL concentrator, Router and Access Network applications. The device
- Supply Voltage: 3.3 volts
- Output Frequency: 0.000001 to 622.08 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVDS, LVPECL
-
Supplier: ValueTronics International, Inc.
Description: measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Includes the T-BERD FST-2310 SONET/T-carrier transmission testing from DS1 to OC-48 rates SDH transmission testing at STM-16, STM-4 and STM-1
-
Supplier: Omnitron Systems Technology, Inc.
Description: Ethernet, SONET (OC-3/12/48), SDH (STM-1/4/16), 1x/2x/4x/8x Fibre Channel and Common Public Radio Interface (CPRI). The iConverter xFF supports multimode and single-mode dual fiber; and single-mode single-fiber SFP transceivers. SFPs allow adaptability to different fiber types,
- Form Factor: Module
- Network: OC-12 Multimode, OC-3 Multimode
-
Supplier: Omnitron Systems Technology, Inc.
Description: T1/E1, T3/E3, Ethernet, Fast Ethernet, Gigabit Ethernet, SONET (OC-3/12/48), SDH (STM-1/4/16), 1x/2x/4x/8x Fibre Channel and Common Public Radio Interface (CPRI). The iConverter xFF supports multimode and single-mode dual fiber; and single-mode single-fiber SFP transceivers.
- Form Factor: Module
- Network: OC-12 Multimode, OC-3 Multimode
-
Supplier: Microchip Technology, Inc.
Description: PCI Express generation 1/2/3/4/5 clock distribution, Intel QPI and UPI distribution, Servers, storage and data centers, switches and routers. For datasheets please email Jarrod.Thorne@microchip.com Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: include PCI Express generation 1/2/3/4/5 clock distribution, Intel QPI and UPI distribution, Servers, storage and data centers, switches and routers. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single
- Features: Other
-
Supplier: GL Communications, Inc.
Description: signaling parameters, VPI/VCI etc. CRC verification for AAL5 carrying packet data. Support of various UNI Signaling Protocols i.e. UNI 4.0, UNI 3.1 and UNI Q-2931. Supports decoding of Classical IP over ATM, Multi-Protocol over ATM, and SS7 signaling over ATM. Supports search and filtering
- Network Protocol: ATM
- Equipment Type: Protocol Analyzer
-
Supplier: ValueTronics International, Inc.
Description: sampling module providing multi-rate telecom and datacom testing. This highly flexible module can be configured to support either lower data rate applications (1 to 4 Gb/s) or a wide variety of 10Gb/s applications. The low data rate applications include: 1, 2, and 4 Gb/s FibreChannel
- Bandwidth: 70,000 MHz
- Number of Input Channels: 8 (# channels)
Find Suppliers by Category Top
More Information Top
-
An optical bidirectional self-healing ring with increased capacity using WDM
The node local ports are connected to the inputs and outputs of a standard STM - 4 SDH Add-Drop Multiplexer , also represented in the figure.
-
Stream optimization of SDH networks with reservation
This is explained by the fact that multiplexers of many SDH equipment manufacturers, for example ECI, Lucent Technologies (for STM - 4 level), have not supported MS SPring reservation method in the ring topologies at the early stages.
-
Measurement of maximum time interval error for telecommunications clock stability characterization
These results were measured on the clocks of two pieces of SDH equipment (supplier A), namely, add-drop multiplexers STM-1 (ADM-1) and STM - 4 (ADM-4).
-
NAMC-STM1/4
Being equipped with an add/drop multiplexer/ de multiplexer chipset the NAMC-STM1/4 is an ideal single board platform to interface between the frame oriented STM - 4 / SDH networks and classic TDM (Time Division Multiplex) standards as E1/T1/J1 or E3/T3/J3.
-
A layered decentralized management architecture in integration of SUNCE-M with SUNCE+
… multiplexers (ODS2G5 – SDH/SONET multiservice optical digital system with throughput up to STM-16 level, ODS622 – SDH /SONET multiservice optical digital … … with throughput up to STM - 4 , ODS155 – optical digital … … STM-1) Access multiplexers (FM8x2 / FM-MSAN …
-
The role of data networking in the management of BT's SDH network
Tiers 2/3 consist of predominantly STM - 4 (622 Mbit/s) add/drop multiplexers , with the long-distance tier 1 or trunk parts of the network consisting of large SDH crossconnects and STM-16 line systems.
-
Facing up to practical measurement of MRTIE: a new effective methodology
The SDH equipment under test was a Line Terminal Multiplexer STIM-16 (LT-16) and three Add-Drop Multiplexers STM-1 (ADM-1) and STM - 4 (ADM-4).
-
Ciena Scores First Customer for New Cross-Connect
CoreDirector supports OC-3/STM-1, OC-12/ STM - 4 , OC-48/STM-16, and OC-192/STM-64 optical interfaces to accommodate legacy switches and routers without requiring standalone SONET/ SDH multiplexers .
-
Manual railway infrastructure
Important properties are thereby: • 2/8/34 Mbit/s and STM1 Add / Drop PDH / SDH multiplexer , • 16 x E1 blockierungsfreier Cross-Connect at … … with free time slot allocation and 32 x STM -1 VC-12, VC-3, VC- 4 granularity .
-
A scalable SDH/SONET framer architecture for datacom and telco applications
If the receive SDH frame handlers are con- figured as 4 x STM-1 and the transmit handlers as STn … … cross-connect section; in this setup the framer becomes a native 4 x STM-1 to STM - 4 SONETISDH multiplexer .
Indicates content that may require registration and/or purchase.