-
Supplier: Doering Company
Description: Doering Company manufactures valve and body assemblies with diaphragm pressure compensation. The typical application for this option is sub sea valves. Other applications include harsh or contaminated areas where it is necessary to protect the internal components of the
- Valve Type: Diaphragm Valves
- Media: Salt Water
- Features: Water
-
Supplier: Accuris
Description: VALVES, FLANGED, BALL AND PLUG FOR SEWAGE AND SEA WATER SERVICE
-
Supplier: Accuris
Description: VALVE, SEA WATER FEED PRESSURE REDUCING, QUIET-DESIGN, FOR SUBMARINE SYSTEMS
-
-
Supplier: UL Standards & Engagement
Description: Marine Through-Hull Fittings and Sea-Valves UL 1121 1.1 These requirements cover marine through hull fittings intended to be used above or below the water line and marine sea valves for use as shut off devices to effect positive closure of boat hull penetrations.
-
Supplier: KSB AG
Description: completely enclosed diaphragm; position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm. Maintenance-free, PN 16. Applications Drinking water, particularly drinking water installations to DIN 1988, sea water,
- Valve Size: 0.5905515 to 3.149608 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 194 F
- Number of Ports/Ways: 2
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: The TD-120 Oil in Water Monitor is our latest product, developed from over 20 years of real-world experience with UV fluorescence technology, and includes industry leading features. The TD-120 Oil in Water Monitor is resistant to dirty or turbid water influences that typically
- Operating Temperature: 32 to 131 F
- Concentration: 6,000 ppm
- Process Media Temperature: 32 to 122 F
- Features and Functionality: Built-in or Self-calibration, Event Triggered
-
Supplier: Spirax-Sarco
Description: The TW valve is a 3-port self-acting control valve for liquid systems (including sea water) and can be used for mixing or diverting applications. It is used in conjunction with a Spirax Sarco SA control system to provide a self-acting temperature control unit.
- Valve Size: 0.75 to 1.5 inch
- Pressure Rating: 232.06032 to 362.59425 psi
- Number of Ports/Ways: 3
- Media Temperature: 392 F
-
Supplier: KSB AG
Description: with integrated stem protection. All movingparts are separated from the fluid by the diaphragm. Maintenance-free, PN 16. Applications SISTO-16 TWA (drinking water up to 90°C): drinking water, particularly drinking water installations to DIN 1988, water containing
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 194 F
- Number of Ports/Ways: 2
-
Description: pressure of the membrane in reverse osmosis, it improves the water production rate of the membrane separation equipment and completes the water quality standard treatment. Electric concentrated water metering control valve is mainly used in the concentrated water
- Valve Size: 4 inch
- Valve Type: Control Valves, Directional Valves, Metering Valves, Servo Valves
-
Supplier: Westerbeke Corporation
Description: recovery tank Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 1.88:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air
- Displacement: 3.318377799312569 liters
- Number of Cylinders: 4
- Length: 49.9 inch
- Width: 25.3 inch
-
Description: market leader in China. We recommend the AISI 904L (1.4539) stainless steel valve with AISI 316 SS valve internals. For more corrosive media, we offer duplex stainless steel or Hastelloy valves. The valve can also be fitted with a special 3-point or 4-20mA electric
- Valve Size: 1 inch
- Valve Type: Control Valves, Directional Valves
- Media: Steam
-
Supplier: National Bronze & Metals Inc.
Description: Flanges, Salt Water Piping, Valve Bodies, Sea Water Service, Fittings, Sea Water Condensers, Salt Water Pipe Fittings, Water Boxes - Salt Water Applications, Pump Bodies and Internal Parts-Sea Water
- UNS Number: 71,500
- AISI / AA / CDA Grade: 715
- Overall Width / OD: 0.75 to 10 inch
- Overall Thickness: 0.75 to 10 inch
-
Supplier: National Bronze & Metals Inc.
Description: Water Service, Salt Water Pipe Fittings, Salt Water Piping Systems, Salt Water Piling Wrap, Hot Water Tanks, Salt Water Baffles, Propeller Sleeves, Ship Hulls, Water Hoses PLUMBING: Flanges
- UNS Number: 70,600
- AISI / AA / CDA Grade: 706
- Overall Width / OD: 0.5 to 20 inch
- Overall Thickness: 0.5 to 12 inch
-
Supplier: Westerbeke Corporation
Description: control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Mechanical marine gear with 2.05:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s Manual and Parts
- Displacement: 0.6349982208561089 liters
- Number of Cylinders: 2
- Length: 24.5 inch
- Width: 20 inch
-
Supplier: Westerbeke Corporation
Description: Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 2:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer
- Displacement: 1.3180105007343699 liters
- Number of Cylinders: 3
- Length: 30.6 inch
- Width: 21.3 inch
-
Supplier: Westerbeke Corporation
Description: brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 2:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s Manual and Parts List
- Displacement: 1.7578389458383172 liters
- Number of Cylinders: 4
- Length: 34.1 inch
- Width: 21.3 inch
-
Supplier: CITGO Petroleum Corporation
Description: recommended for use in N/C machine tools and other high-output equipment where sustained heat is prevalent. Inhibited against rusting in both fresh and sea water and pass both A and B Sequences of the ASTM D 665 Turbine Oil Rust Test. Offer excellent anti-wear protection to pumps,
- Kinematic Viscosity: 32.3 to 68 cSt
- Viscosity Index: 106 to 111
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Caterpillar Oil & Gas
Description: Remote air inlet adapters Charging System Battery chargers Cooling System Jacket water thermostats and housing — full open temperature 98°C (208°F) Jacket water pump — gear driven, centrifugal, non-self-priming Aftercooler water pump — gear driven, centrifugal, non-self-priming
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 50 - 700 hp Pressure up to 190 psi(g) Flowrate: 150 - 2500 cfm Cooling System: Air cooled, Water Cooled, Sea Water Cooled Our GEAR series guarantee 24 / 7 high performance and operational reliability under 100% load. The GEAR series lowers your
- Discharge / Operating Pressure: 190 psi
- Flow Capacity: 150 to 2,500 SCFM
- Horse Power: 50 to 700 HP
- Lubrication Style: Lubricated
-
Supplier: CSA Group
Description: sections of hulls and tanks containing seawater for ships, boats, and other self-propelled floating vessels. It includes fixtures generally encountered on ship hulls such as: - rudders; - propellers; - shafts; - stabilizers; - thrusters; - sea chests; - water intakes (up to the first
-
Supplier: Leybold USA Inc.
Description: humidity 90%, non-condensing Max. installation height Up to 2000 m above sea level Cooling Water Cooling water temperature range 5 to 35 °C Cooling water nominal flow 8 l/min Mains voltage 50/60 Hz 200-240 V ±10% or 380-460 V ±10% Rated power 50/60 Hz 7.5 kW Power
- Pumping Speed: 164.64 CFM
-
Supplier: Leybold USA Inc.
Description: humidity 90%, non-condensing Max. installation height Up to 2000 m above sea level Cooling Water Cooling water temperature range 5 to 35 °C Cooling water nominal flow 8 l/min Mains voltage 50/60 Hz 200-240 V ±10% or 380-460 V ±10% Rated power 50/60 Hz 7.5 kW Power
- Pumping Speed: 123.48 CFM
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 5 - 350 hp (Tri Voltage Motors up to 50hp) Pressure up to 190 psi(g) Flowrate: 20 - 1550 cfm Cooling System: Air cooled, Water Cooled, Sea Water Cooled Our "long-distance runners" of BELT series guarantee 24 / 7 high performance and operational
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 5,650.352 to 7,310.1429 SCFM
- Horse Power: 50 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 5 - 350 hp (Tri Voltage Motors up to 50hp) Pressure up to 190 psi(g) Flowrate: 20 - 1550 cfm Cooling System: Air cooled, Water Cooled, Sea Water Cooled Our "long-distance runners" of BELT series guarantee 24 / 7 high performance and operational
- Discharge / Operating Pressure: 116.03016 to 188.54901 psi
- Flow Capacity: 353.147 to 455.55963 SCFM
- Horse Power: 100.516528867712 HP
- Lubrication Style: Lubricated
-
Supplier: Caterpillar Oil & Gas
Description: water thermostats AC/OC thermostats Accessory module-mounted high volume expansion tank Jacket water heater Heat recovery connections and thermostats for use with water maker system ANSI connection adapters Exhaust System Exhaust manifold shields Vertical or 30° outboard exhaust
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: water thermostats AC/OC thermostats Accessory module-mounted high volume expansion tank Jacket water heater Heat recovery connections and thermostats for use with water maker system ANSI connection adapters Exhaust System Exhaust manifold shields Vertical or 30° outboard exhaust
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: fuel system, rigid wiring harness COOLING SYSTEM Auxiliary fresh water pump, centrifugal non-self-priming auxiliary sea water pump, gear driven centrifugal jacket water pump, expansion tank, engine oil cooler, thermostats and housing EXHAUST SYSTEM Dry gas-tight exhaust
- Volt-Ampere: 1,470,000 to 1,700,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
the elongation of a test sample as it is loaded or the position of a steam valve in a power station. Because of the way LVDT sensors work we can weld the electronics inside and allow the fluid to enter the tube inside the LVDT. This means that they can be used under water; deep under water. Some of (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
. They might be measuring the elongation of a test sample as it is loaded or the position of a steam valve in a power station. Because of the way LVDT sensors work we can weld the electronics inside and allow the fluid to enter the tube inside the LVDT. This means that they can be used under water (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
the elongation of a test sample as it is loaded or the position of a steam valve in a power station. Because of the way LVDT sensors work we can weld the electronics inside and allow the fluid to enter the tube inside the LVDT. This means that they can be used under water; deep under water. Some of (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
the elongation of a test sample as it is loaded or the position of a steam valve in a power station. Because of the way LVDT sensors work we can weld the electronics inside and allow the fluid to enter the tube inside the LVDT. This means that they can be used under water; deep under water. Some of (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
the elongation of a test sample as it is loaded or the position of a steam valve in a power station. Because of the way LVDT sensors work we can weld the electronics inside and allow the fluid to enter the tube inside the LVDT. This means that they can be used under water; deep under water. Some of (read more)
Browse Load Cells Datasheets for RDP Electrosense
More Information Top
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
…are closed as a group by a single momentary-contact switch. isolation bus so that the piJ.lbux switch becomes effective only a f t e r other building isolation valves have been actuated. the sea water valves is obtained from the…
-
Survey of literature on crevice corrosion (1979-1998) (EFC 30)
Important practical tests covering naval sea water valves are described in 4.3.5 and cover a wide range of stainless steels, .
-
Cooling system design tool for rapid development and analysis of chilled water systems aboard U.S. Navy surface ships
% Determine sea water valve weight, LCG, VCG, and TCG .
-
Nuclear Metals
…rest of the metal was con- sumed in a variety of applications: in the chemical industry, where it was finding expanding markets in corrosion-resistant equipment; in marine applications, where it is being used for sea water valves and piping, pump components…
Indicates content that may require registration and/or purchase.