-
Supplier: Accuris
Description: PLUG, END SEAL, ELECTRICAL CONNECTOR
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: No scope available.
-
-
Supplier: Accuris
Description: Plug, End Seal, Electrical Connector
-
Supplier: Accuris
Description: Test for Electrical Connectors - Thermal Shock (for hermetically sealed Connectors)
-
Supplier: Douglas Electrical Components
Description: as the electrical connection to prevent any moisture, air, or gas from penetrating the connector. Does Douglas offer High Pressure Electrical Connectors? Yes. Douglas can manufacture a hermetically sealed electrical connector that is rated for high
- Features: BNC, MHV, SMA
- Connector Type: Coaxial Connector, Military Connector, USB Connector
-
Supplier: Accuris
Description: CONNECTOR SET, ELECTRICAL, HERMETICALLY SEALED, SUBMARINE
-
Supplier: SAE International
Description: No scope available.
-
Supplier: JC Cherry, Inc.
Description: Ceramic Hermetic Seals Double Side Mating Dsub Connector
- Number of Contacts: 9 to 50 #
- Connector Type: D-Sub
-
Supplier: Douglas Electrical Components
Description: connectors Regular and standard density (HDM) High density (HDD) Nano-D Coaxial connectors (SMA, BNC, Triax, SHV, and more) Thermocouple Convenience power cables with integral connectors USB including Type A and C RJ-45 Ethernet connectors ELECTRICAL CONNECTION
- Temperature Range: 200 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
-
Supplier: SAE International
Description: criteria; applicable performance specifications (USCAR-2, etc.) must still be performed. Items in this document are grouped by component as follows: A Terminals B Secondary Terminal Locks C Connectors D Connector Locks E Secondary Connector Locks (Connector Position
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components designs and manufactures hermetic circular connectors in standard and bulkhead configurations. Douglas can specify the exact connector you require and hermetically seal it with the electrical interface you require. Circular connectors
-
Supplier: Computer Network Accessories, Inc.
Description: F59 RG6 commercial grade, anti-corrosion, Nickel plated connector with 360 degree radial compression.
- Connector Type: Audio / Video Connector
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Dark Gray Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Seal Type : Rear Seal Sealable : No Usage Conditions Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]
-
Supplier: Computer Network Accessories, Inc.
Description: F59 RG6 commercial grade, anti-corrosion, Nickel plated connector with 360 degree radial compression.
- Connector Type: Audio / Video Connector
-
Supplier: Utmel Electronic Limited
Description: Automotive Connectors WIRE SEAL
- Connector Type: Automotive Connector
- Features: Other
- Geometry: Straight
-
Supplier: Newark, An Avnet Company
Description: Circular Connector Cable Seal, Neoprene, CPC Series, Sealed CPC Connector RoHS Compliant: Yes
-
Supplier: Douglas Electrical Components
Description: JacketSeal™ sealed electrical feedthroughs provide a liquid/fluid/water-tight sealing solution where a true hermetic seal is not required. Sealed electrical feedthroughs are commonly used applications that require mild water blocking or sealing to IP-67, IP-68, NEMA, and
- Temperature Range: 200 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Utmel Electronic Limited
Description: Automotive Connectors SEAL F 962352
- Connector Type: Automotive Connector
- Features: Other
- Geometry: Straight
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR SEAL SCREW
-
Supplier: Waytek, Inc.
Description: Eaton's VEC TPA Output Connector Category: Eaton's Power Distribution Connectors Manufacturer: Eaton Sealed Number of Circuits: 4
- Connector Type: Automotive Connector
-
Supplier: Utmel Electronic Limited
Description: Connector Accessories Wire Seal
-
Supplier: Newark, An Avnet Company
Description: RG-6 Snap-N-Seal Connectors w/out Nut Seal; Inter Series Connector A:-; Convert From Positions:-; Convert From Gender:-; Inter Series Connector B:-; Convert To Positions:-; Convert To Gender:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: F MALE CONNECTOR SEALED
-
Supplier: Smiths Interconnect, a Molex company
Description: options to provide rapid assembly installation without requiring additional mounting hardware. Cable receptacle connectors are available to mate with the cable plug connectors for cable-to- cable solutions when needed. The series is qualified to French and European rail standards. The
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services SealTite RG-6 Connector (10-Pack) Order these connectors separately or as part of the SealTite Waterproof Connector Kit.
- Connector Type: Audio / Video Connector
-
Supplier: Utmel Electronic Limited
Description: Automotive Connectors 090 II SEALED REC
- Connector Type: Automotive Connector
- Features: Other
- Geometry: Straight
-
Supplier: Waytek, Inc.
Description: Aptiv 12077994 Metri-Pack Connector Seals Category: Mechanical Relays & Connectors Manufacturer: Aptiv Color: Red
- Connector Type: Automotive Connector
-
Supplier: Allied Electronics, Inc.
Description: Degradation Over Time True 360 Degree Compression Design that Ensures Superior Electrical Performance Simple-and-Quick to Install — Industry's Lowest Compression Force Required for Installation Color-Coded Sleeves and Permanently Stamped Part Numbers for Easy Connector Identification
-
Supplier: Heilind Electronics, Inc.
Description: SINGLE WIRE SEAL
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Allied Electronics, Inc.
Description: Tyco Electronics SlimSeal SSL Connectors.SMT and Thru HoleWire-to-Wire and Wire-to-Board(Vertical and Right Angle)Positive Integral LatchingPolarized ConnectorsPre-Assembled Aeals and Wire GuidesBillboardsLive Events LightingWall Wash LightingSpot LightingStreet LightingTunnel LightingFlood
-
Supplier: Nicomatic North America
Description: Harsh Environment Connector Solutions Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. Optimus
- Contact Size (AWG): 22 to 8 AWG
- Voltage Rating: 1,500 volts
- Current Rating: 40 amps
- Number of Contacts: 1 to 30 #
-
Supplier: UL Standards & Engagement
Description: NFPA 70; CSA C22.1, Canadian Electrical Code, Part I; and NOM 001 SEDE, Standard for Electrical Installations. 1.2 These requirements apply to sealed wire connector systems intended for use at 1500 V or less, with currents not exceeding the ampacity of insulated conductor
-
Supplier: Littelfuse, Inc.
Description: rust. This switch has an integrated Deutsch-type socket to make electrical connection quick and easy, and to exclude moisture and dust. UL-tested and recognized to SAE J259 for ignition switches. Contacts are sealed front and back to IP67 (with connector installed). Many options
- Maximum Current Rating: 10 amps
- Actuator Material: Plastic
- Construction: Single Deck
-
Supplier: Allied Electronics, Inc.
Description: Tyco Electronics SlimSeal SSL Connectors.SMT and Thru HoleWire-to-Wire and Wire-to-Board(Vertical and Right Angle)Positive Integral LatchingPolarized ConnectorsPre-Assembled Aeals and Wire GuidesBillboardsLive Events LightingWall Wash LightingSpot LightingStreet LightingTunnel LightingFlood
Find Suppliers by Category Top
Featured Products Top
-
-standard mating housing interfaces and terminal cavities enables easy integration for OEMs and their tiered supplier. Aptiv 15513504 OCS 1.5 Series Sealed 6-Way Female Connector (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
both pass-through and mid-voltage configurations, these connectors are designed for emerging trends in automotive electrical design and industrial applications. The MX150 pass-through sealed connector system is IP67-rated for dust and water resistance. Connector position assurance (CPA) and (read more)
Browse Automotive Electrical Connectors Datasheets for Heilind Electronics, Inc. -
and signal applications. This simplifies mating and un-mating of electrical connections in hermetically sealed environments such as a UHV testing system or semiconductor processing equipment. Hermetic bulkhead connector feedthroughs also provide seals in harsh environments. We (read more)
Browse Electrical Connectors Datasheets for Douglas Electrical Components -
Amphenol Sine Systems HYPERBUSS™ AT Connectors are a high-performance, cost-effective solution used in interconnect applications where a common “bussed” electrical pathway with superior environmental sealing is required—such as in heavy-duty, transportation, marine (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
The A Series Family sealed connection system from Amphenol Sine Systems offers a cost effective, industry standard design that is interchangeable with other connectors in the marketplace utilizing widely accepted size 16 terminals. Providing superior environmental (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
, and poor maintainability. These issues can make it difficult to improve efficiency. By adopting Daitron's hermetic connectors, these challenges can be significantly reduced. Replacing cable seals with hermetic connectors improves operational efficiency (read more)
Browse Electrical Connectors Datasheets for Daitron Co., Ltd. -
Amphenol Sine Systems ARC Series™ Connectors are a rugged, heavy-duty, environmentally-sealed, thermoplastic rectangular connector series. They are ideal for (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Amphenol Sine Systems heavy-duty ATHD connector series are sealed, single pole, in-line connection systems often used to replace splices in military, diagnostic, and alternative energy applications. Unique safety features include an integral latch to prevent inadvertent disconnect and an audible (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
sealed for harsh environments Plug and play - assembled the same as a standard connector Integral PCB Board/LED, Front and Rear Seals, and AT-SR01 End Cap Strain Reliefs come factory assembled on the Plug Use for heavy duty (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Douglas Electrical Components manufactures Push-Through Receptacle (PTR) hermetic assemblies tailored for environments such as glovebox applications, where electrical connections require frequent updates or upgrades. These assemblies enable changes without (read more)
Browse Automotive Electrical Connectors Datasheets for Douglas Electrical Components
Conduct Research Top
-
Well Connected
sophisticated and reliant on electronic packaging and diagnostics, design engineers have come to realize the importance of choosing environmentally sealed electrical connectors that are capable of holding up to extreme conditions. Many manufacturers count on TE Connectivity's DEUTSCH industrial
-
When Wire Feedthroughs Make Sense
Engineers who work with pressure and vacuum chambers usually reach for off-the-shelf sealed bulkhead connectors when they need to pass power and signal wires through the chamber wall. And while these connectors may seem like the best or only way to breach the chamber walls, they can actually drive
-
Canned Magnetic Bearings Achieve 99.9% Availability
in the installation if the motor compressor could be located outdoors, with no building or enclosure required. The sealed characteristic of the bearings and electrical connectors did indeed eliminate the requirement for a costly enclosure for the motor compressor and the end user realized
-
The Ideal Overhead Lines Inspection Practice
, for DC in particular, it is necessary to perform inspections to ensure that: insulation material is not degraded; hydrophobicity is kept; both mechanical and electrical strengths are good; seal is intact and no abnormal discharges exist. Acknowledging the advantages of detecting damages