-
Supplier: Radwell International
Description: FLOAT SWITCH, SERIES M, MECHANICAL TILT, NON-MERCURY, SEALED CABLE, SPDT, FORM C, WIDE ANGLE, 40 FEET CABLE LENGTH, WEIGTH TETHER METHOD, WEIGTH PART NUMBER: 7762381. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: The LV600 Series unique float level switches provide an economical means of pump-up/pump-down level control with just one level switch. The ON/OFF differential is set by adjusting the length of cable over which the LV600 is allowed to float. Depending on whether the LV600 is
- Maximum Operating Pressure: 75 psi
- Features: Controller Functions, Electromechanical Switch, Liquid, Single Pole, Double Throw (SPDT)
- Meter Technology: Mechanical / Magnetic Floats
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Tele-Lite, Inc.
Description: 3/4 HP 115V Submersible Top Discharge Pump 54 gal./min. capacity Lightweight Durable .304 Stainless Steel Impellor & Case Automatic Non-mercury Float Switch Rated for Continuous Duty Use Double Mechanical Seal Construction 50-foot SOW/ASO UL Listed Cord UL Listed
- Maximum Discharge Flow: 74 GPM
- Pump Type: Submersible Pumps
-
-
Supplier: Gems Sensors & Controls
Description: Non-Mercury Switch Sealed Cable Impact & Corrosion Resistant ABS Shell N.O., N.C., SPDT Contacts Various Cable Lengths Color Coded Body Designed for level control and alarm applications in difficult liquids such as sewage and waste water. Series M mechanical tilt floats are
- Switching Current: 13 amps
- Switching Voltage: 120 to 240 volts
- Operating Temperature: 32 to 194 F
Find Suppliers by Category Top
Featured Products Top
-
. Enhanced Safety: Featuring side-mounted float switches and sealed switching devices for added assurance. Optimal Engineering: Advanced design with a 4-pass element and shorter metal transfer (read more)
Browse Evaporators Datasheets for Backer-Springfield -
Safety: Featuring side-mounted float switches and sealed switching devices for added assurance. Optimal Engineering: Advanced design with a 4-pass element and shorter metal transfer brackets for faster cycling and improved safety (read more)
Browse Evaporators Datasheets for Backer-Springfield -
switches and sealed switching devices for added assurance. Optimal Engineering: Advanced design with a 4-pass element and shorter metal transfer brackets for faster cycling and improved safety. Reduce capital costs, simplify (read more)
Browse Evaporators Datasheets for Backer-Springfield -
and a large molded part would suit the client’s purposes better. This was a unique case since we had never heard of anyone else doing a custom casting of polyurethane foam of that size. The project achieved significant cost and material savings just by switching from machining to casting (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
States > North Dakota > State > Regulations > Title 62 - State Board of Plumbing > [NDAC 62-3.1] Article 03.1 - Plumbing Installation Standards
On-off switching for sewage pumps must be sealed mercury float switches or of a type approved by the administrative authority.
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
Pump level controls and high water alarm shall be sealed mercury float switches , Weil series 8230 (or equal), Pumps shall be located in the dosing chamber with level controls set to provide the required absorption field dosing volume.
-
Federal Register > Thursday, March 31, 2016 > [81 FR 18572] Foreign-Trade Zone (FTZ) 87-Lake Charles, Louisiana; Notification of Proposed Production Activity; ...
…assemblies; jaw crushers; colloidal mixing systems; overflow chutes; mounting brackets; flotation tank cell components, disassembled … of metallic material; collector seals ; electric actuator of an … motors; bolt heaters; electric mercury retorts; visual sensors; automatic … solenoid operated valve open/close switch boxes; safety relays; on/off…
-
Electromechanical Devices & Components Illustrated Sourcebook > ELECTRICAL CONTROLS
Figure 4-55 shows a simple free floating switch . .... A mercury switch is sealed into a rubber bladder and allowed to hang freely from its cable.
-
States > California > State > Regulations > Title 22 - Social Security > Division 4.5 - Environmental Health Standards for the Management of Hazardous Waste > ...
"Mercury-containing motor vehicle light switch" means any light switch found in the hood or in the trunk lid of a motor vehicle, if the light switch contains mercury . .... "Metallic shoe seal " means a continuous seal that is constructed of metal sheets which are held vertically against the wall of the tank by springs, weighted levers, or other mechanisms and is connected to the floating roof by braces or other…
-
States > Indiana > State > Regulations > Title 410 - Indiana State Department of Health > [410 IAC 6] 6 - Sanitary Engineering
Encapsulated mercury float type switches are preferred over other types. .... Motor controls shall be protected by a conduit seal or other appropriate measures to exclude moisture from…
-
States > Indiana > State > Proposed Regulations > 2012 Documents > June 20‚ 2012 > [2012 IN Proposed in-20120620-0047-0004498] 410 IAC 6 - Proposed Rule_...
Encapsulated mercury float type switches are preferred over other types. .... Motor controls shall be protected by a conduit seal or other appropriate measures to exclude moisture from…
-
Plant Maintenance Product | Dwyer Instruments' Series FSW2 Free-Floating Level Switch is designed for the automation of pumps | Plant Services
The Mercoid Division of Dwyer Instruments introduces the Series FSW2 Free-Floating Level Switch, a mercury -free self counter-weighted floating switch designed for the automation of pumps. .... The polypropylene body consists of a double airtight chamber with high-pressure melted polypropylene re-injection sealing .
-
Plant Maintenance Product | Dwyer Instruments' Series FSW2 Free-Floating Level Switch is designed for the automation of pumps | Plant Services
The Mercoid Division of Dwyer Instruments introduces the Series FSW2 Free-Floating Level Switch, a mercury -free self counter-weighted floating switch designed for the automation of pumps. .... The polypropylene body consists of a double airtight chamber with high-pressure melted polypropylene re-injection sealing .
Indicates content that may require registration and/or purchase.