-
Supplier: Schneider Electric Surge Protection
Description: No Description Provided
- Maximum Surge Current: 40,000 amps
- Features: 120/240, 3-Wire, Other, Thermal Fusing
- Standards: ANSI, IEEE, UL, UL 1449 Second Edition
- Application: Data Acquisition, Network Applications, Telecom Applications
-
Supplier: Allied Electronics, Inc.
Description: Designed to the highest standards of reliability in the industry for protection against lightening and high current surges up to 40,000 amps. The SDSA3650 is designed to be used where maximum phase-to-ground system voltage does not exceed 600 VAC. Other applications include surge
-
Supplier: Eaton Cooper Power Systems
Description: Metal Oxide Surge Arrester for AC Power Circuits.” FEATURES 175-Volt Arresters The 175-volt arrester is designed for single-phase 120-volt applications. It is available as single-, double-, or triple-pole for two-, three-, or four-wire systems. 350-Volt Arresters
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
-
Supplier: Radwell International
Description: SURGE ARRESTOR, 120/240 VAC, 1 PHASE, 2 POLE, SECONDARY. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Lightning Arrestor
-
Supplier: Eaton Cooper Power Systems
Description: Type L secondary arresters protect street-lighting controls, low-voltage relays, railroad-signal circuits and circuits used for fire alarms, remote metering and airport lighting. They are applicable for voltages up to 175 Vac, or 125 Vdc and are designed for indoor mounting.
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
-
Supplier: Eaton Cooper Power Systems
Description: Type S4 secondary arresters are designed to provide protection of low-voltage equipment, secondary distribution circuits, control circuits and signal circuits up to 650 Vac. These arresters are designed for both indoor and outdoor use and a typical application would be to
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
-
Supplier: Accuris
Description: Standard for Performance of Low-Voltage Surge-Protective Devices (Secondary Arresters)
-
Supplier: Eaton Cooper Power Systems
Description: Cooper Power Systems Storm Trapper H.E. (High Energy), low-voltage distribution-class surge arresters are designed to provide surge protection at distribution transformer secondary bushings. The Storm Trapper H.E. arrester is the industry's first low-voltage
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
Supplier: Bourns, Inc.
Description: Gas Discharge Tubes (GDTs) are used to protect personnel and sensitive equipment from hazardous transient voltages. Bourns® GDTs are used in primary and secondary applications and can withstand multiple applications of high surge current energy in excess of 25 KA. Bourns offers
- Capacitance Range: 1 to 20 pF
- Discharge Current: 60,000 amps
- Through Current: 25,000 amps
- Standards: RoHS
-
Description: Surge-protective devices designed for application on the low-voltage ac supply mains (1000 V rms and less, frequency between 48 Hz and 62 Hz) are covered.
-
Description: This standard describes the service conditions, classifications and voltage ratings, design tests with corresponding performance characteristics, conformance tests, and certification test procedures for station, intermediate, distribution and secondary class arresters. Terminal
-
Description: This guide encompasses the application of surge protective devices (secondary arresters) from the secondary terminals of the distribution transformer to the line side of the service equipment.
-
Description: This guide encompasses the application of surge protective devices (secondary arresters) fromthe secondary terminals of the distribution transformer to the line side of the service equipment.
-
Supplier: Schneider Electric Surge Protection
Description: applications. Coverage includes appliances and electronics, including computers. We also recommend using the Square D Surgebreaker® Secondary Surge Arrester as a valuable second line of defense.
- Maximum Surge Current: 80,000 amps
- Features: 120/240, 3-Wire
- Application: Data Acquisition, Network Applications, Telecom Applications
- Device Type: Single Phase
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SECONDARY SURGE ARRESTER, 40,000A PEAK, 120/240VAC, 175VAC MAX SECONDARY SURGE RATING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Schneider Electric Surge Protection
Description: applications. Coverage includes appliances and electronics, including computers. We also recommend using the Square D Surgebreaker® Secondary Surge Arrester as a valuable second line of defense.
- Maximum Surge Current: 80,000 amps
- Features: 120/240, 3-Wire, NEMA Enclosure
- Application: Data Acquisition, Network Applications, Telecom Applications
- Device Type: Single Phase
-
Supplier: Schneider Electric Surge Protection
Description: applications. Coverage includes appliances and electronics, including computers. We also recommend using the Square D Surgebreaker® Secondary Surge Arrester as a valuable second line of defense.
- Maximum Surge Current: 80,000 amps
- Features: 120/240, 3-Wire, NEMA Enclosure
- Application: Data Acquisition, Network Applications, Telecom Applications
- Device Type: Single Phase
-
Supplier: UL Standards & Engagement
Description: tube arresters, or solid-state arresters, with or without fuses or other current-limiting devices. A circuit protector is intended to protect equipment, wiring, and personnel at the subscriber premises against the effects of excessive potentials and currents on the coaxial line caused
-
Supplier: UL Standards & Engagement
Description: gas tube arresters, or solid state arresters, with or without fuses or other voltage-limiting devices. A circuit protector is intended to protect equipment, wiring, and personnel against the effects of excessive potentials and currents in telephone lines caused by lightning, contacts
-
Supplier: UL Standards & Engagement
Description: diodes and transistors. Components such as capacitors, transient voltage surge suppressors, and surge arresters are not considered to be waveshaping or rectifying devices.
-
Description: revision as these curves are now in ANSI/IEEE C37.04. Table A2Formerly Table 7 of the 1987 revision. The switching surge factors rating table has been moved to the appendix (as Table A2) since the switching surge value is dependent upon the line parameters and surge
Find Suppliers by Category Top
More Information Top
-
Surge transference through transformers
Cac: added surge capacitance, Cld: load capacitance, Sp: primary surge arrester, Ss: secondary surge arrester .
-
Transient overvoltage protection of shore-to-ship power supply system
Even with the application of primary surge arresters at the transformer; the secondary surge arresters should be applied to relieve the surge to ground to protect secondary equipment.
Indicates content that may require registration and/or purchase.