Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sealevel Systems, Inc.
Description: The 2GB SD card is designed for industrial computer equipment operating at temperature ranges from -25C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is highly resistant
- Memory Size: 2 GB
- Options: Embedded
- Memory Type: SD™
-
Supplier: Sealevel Systems, Inc.
Description: The 2GB SD card is designed for industrial computer equipment operating at extended temperature ranges from -40C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is highly
- Memory Size: 2 GB
- Options: Embedded
- Memory Type: SD™
-
Supplier: Sealevel Systems, Inc.
Description: The 1GB SD card is designed for industrial computer equipment operating at extended temperature ranges from -40C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is highly
- Memory Size: 1 GB
- Options: Embedded
- Memory Type: SD™
-
-
Supplier: Cypress Semiconductor Corp.
Description: Flash Memory family which provides enhanced protection features. Commodity SLC NAND Flash Memory products do not provide security features required for storage of sensitive boot code, system firmware and applications. Cypress SecureNAND Flash Memory products
- Density: 1,000,000 to 16,000,000 kbits
- Pin Count: 48 to 67
- Supply Voltage: 1.8 V, 3 V
- Package Type: BGA, TSOP
-
Supplier: Cypress Semiconductor Corp.
Description: virtually all modern chipsets. NOR Flash is the ideal memory for code storage in embedded systems due to its fast random read performance. This performance also supports XIP (eXecute In Place) functionality which allows host controllers to execute code directly from the NOR
- Density: 16,000 to 1,000,000 kbits
- Pin Count: 8 to 24
- Supply Voltage: 1.8 V, 3 V
- Package Type: BGA, SOIC
-
Supplier: SAE International
Description: An increasing number of vehicular electronic control units (ECU) are equipped with reprogrammable flash memory. The software program in the flash memory determines the behavior of the ECU. The program code usually can be updated via a bootloader, e.g., for a firmware
-
Supplier: MagicRAM, Inc.
Description: The MagicRAM SD (Secure Digital) Memory Card is a small, lowcost, high performance, removable solid-state memory storage subsystem. Withits power consumption and features above, MagicRAM SD memory card can beapplied on industrial automation, SBC (single-board computer),
- Memory Size: 0.512 to 512 GB
- Transfer Speed: 300 MB/sec
- Memory Type: SD™
-
Supplier: Datakey
Description: cycles. At the same rate, the UFX token will still be going strong after 33 months! Datakey UFX memory tokens give embedded designers USB flash drive functionality in a more robust and secure form factor than consumer flash drives. UFX memory tokens offer high
- Memory Size: 4 to 64 GB
- Features: Other
- Standards and Certifications: RoHS Compliant
- Options: Ruggedized
-
Supplier: Infineon Technologies AG
Description: The S26HS512TGABHM000 SEMPER™ NOR Flash Memory from Infineon, is an ISO 26262-compliant automotive-grade device with a density of 512 Mbit. Utilizing HYPERBUS™ interface, it boasts an impressive bandwidth of 400 MByte/s powered by 1.8V operating voltage. It features a page programming
- Density: 512,000 kbits
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.8 V
- Features: Flash, Other
-
Supplier: Infineon Technologies AG
Description: The S28HS01GTGZBHA030 is an automotive-grade SEMPER™ NOR Flash Memory from Infineon. It boasts a density of 1 Gbit with an octal interface bandwidth of 400 MByte/s, operating at a voltage of 1.8V. The device employs Infineon's 45-nm MIRRORBIT™ technology, providing sector architecture
- Density: 1,000,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V
- Features: Flash, Other
-
Supplier: Infineon Technologies AG
Description: Low-supply voltage (1.8 V) options Error Correction Code (ECC) 4 KB sector size options Advanced Sector Protection (ASP) Secured silicon region Portfolio Quad SPI flash memory product portfolio from Infineon Quad SPI flash products are available in various densities and
- Density: 512,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.6 V
- Features: Flash, Other
-
Supplier: Infineon Technologies AG
Description: Low-supply voltage (1.8 V) options Error Correction Code (ECC) 4 KB sector size options Advanced Sector Protection (ASP) Secured silicon region Portfolio Quad SPI flash memory product portfolio from Infineon Quad SPI flash products are available in various densities and
- Density: 128,000 kbits
- Operating Temperature: -40 to 105 C
- Supply Voltage: 2.7 V, 3 V, 3.6 V
- Features: Flash, Other
-
Supplier: Swissbit AG
Description: Plug-and-Play: qualified for AWS IoT Greengrass Flexibility: tamper-proof key storage for any IoT application Durability: high quality, industrial grade USB memory stick with compact and robust metal housing Security: Secure Element embedded in hardware (COB) Security: Supports PKCS#11
- Memory Size: 8 GB
- Transfer Speed: 107 MB/sec
- Options: Embedded
- Features: Other
-
Supplier: Swissbit AG
Description: Use PU-50n USB stick as 2nd authentication Enable the Raspberry Pi secure boot simply by inserting the PU-50n Also protect valuable user data in an access protected partition See Downloads for Software Packages Key Features Security policies with flexible and configurable authentication
- Memory Size: 8 GB
- Transfer Speed: 115 MB/sec
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1 GB Secure Digital (SD) card
- Memory Type: SD™
-
Supplier: Corsair Memory
Description: Secure USB Flash Drive The Corsair Flash Padlock® 2 is perfect for transporting and protecting your sensitive business or personal information. With built-in 256-bit hardware data encryption, and access limited by a PIN, you can rest assured your information is safe from
- Memory Size: 16 GB
- Memory Type: USB
-
Supplier: Corsair Memory
Description: Secure USB Flash Drive The Corsair Flash Padlock® 2 is perfect for transporting and protecting your sensitive business or personal information. With built-in 256-bit hardware data encryption, and access limited by a PIN, you can rest assured your information is safe from
- Memory Size: 8 GB
- Memory Type: USB
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 8GB High Capacity SD Card*
- Memory Type: SD™
-
Supplier: Swissbit AG
Description: Access protection and secure key storage Hardware security features pSLC technology of 3D NAND Industrial temp. range -40°C to 85°C CmReady - Prepared for out-of-the-box use with Wibu-Systems CodeMeter (software protection & license Management)
- Memory Size: 16 GB
- Transfer Speed: 47 MB/sec
- Features: Other
-
Supplier: Swissbit AG
Description: Access protection and secure key storage Hardware security features pSLC technology of 3D NAND Industrial temp. range -40°C to 85°C CmReady - Prepared for out-of-the-box use with Wibu-Systems CodeMeter (software protection & license Management)
- Memory Size: 32 GB
- Transfer Speed: 47 MB/sec
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 32GB High Capacity SD Card
- Memory Type: SD™
-
Supplier: Fischer Connectors, Inc.
Description: mechanical robustness. Fischer Rugged Flash Drives’ circular connector interface, combined with durable encapsulation technique, guarantees data safety in case of loss or theft. They are equipped with high-speed USB 2.0 and USB 3.0 flash memory and available from 4 GB to 128 GB.
- Capacity: 4 to 128 GB
- Transfer Rate: 0.008 to 0.1 GB/sec
- Width: 0.5511814 inch
- Length: 1.968505 to 2.8346472 inch
-
Supplier: TapeOnline.com
Description: Maxell GUARDIAN Secure USB Flash 2GB - 665000Maxell GUARDIAN Secure USB Flash drive is a USB key with 2GB of storage space. All data saved to a Maxell GUARDIAN device is encrypted using 256-bit AES hardware encryption. In addition, the entire drive is password protected
-
Supplier: Microchip Technology, Inc.
Description: width SDRAM devices Secure boot and data encryption support Integrated temperature sensing diode Power fault and abrupt shutdown without data loss or corruption Data integrity and reliability Enhanced Flash ECC End-to-end host to Flash data protection Internal data path
- Features: Flash
-
Supplier: TapeOnline.com
Description: Sandisk - 8GB Cruzer Blade USB 2.0 Flash Drive - SDCZ50-008G-A11The Cruzer Blade USB Flash drive from Sandisk is a compact, sleek USB 2.0 storage solution. Store your photos, music, or other fun data on the Sandisk Cruzer and share them with friends and family. The drive includes
- Options: Ruggedized
-
Supplier: TapeOnline.com
Description: Sandisk - 32GB Cruzer Blade USB 2.0 Flash Drive - SDCZ50-032G-A11The Cruzer Blade USB Flash drive from Sandisk is a compact, sleek USB 2.0 storage solution.Store your photos, music, or other fun data on the Sandisk Cruzer and share them with friends and family.Sandisk SecureAccess
-
Supplier: TapeOnline.com
Description: SuperTalent - DataGuardian USB 3.0 flash drive - 32GBThere is no need to invest in USB 2.0 when you can achieve USB 3.0 performance for the same price.Welcome DataGuardian USB 3.0 32GB flash drive.This lightweight, sleek drive comes with PC-compatible software that requires a password
-
Supplier: Red Lion Controls, Inc.
Description: manage critical device information from a central location. Specifications Two 10/100Base-T(X) Ethernet ports One (1) isolated RS-232 serial port One (1) isolated RS-485 serial port One (1) programmable analog or digital input One (1) digital output Onboard memory: 1 GB flash Expansion
- Network Equipment: Gateway
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Cards. This
- Features: Flash
-
Description: SECURE SPIFLASH, 1.8V, 256MB+32M
- Density: 512,000 kbits
- Data Rate: 133 MHz
- Operating Temperature: -40 to 85 C
- Features: Flash, Other
-
Supplier: Datakey
Description: Datakey DFX memory tokens provide SD card functionality in a form factor that is more rugged and secure than consumer and industrial SD cards. DFX tokens offer high memory capacity (4 – 64 GB) and high throughput utilizing Secure Digital (SD) technology. Electrically, DFX
- Memory Size: 4 to 64 GB
- Features: Other
- Standards and Certifications: RoHS Compliant
- Options: Ruggedized
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 32Mbit (2Mb x16) and 64Mbit (4Mb x16) 3V Supply, Boot Block, Secure Flash Memories Product overview: M28W640FST from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and
- Features: Flash
-
Description: extended temperature support Memory 48 GB of DDR4 ECC SDRAM in three channels 32 GB of SLC NAND flash 64 MB NOR boot flash 64 kB EEPROM Security and Management Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash Designed with SecureCOTS™ technology to support enhanced
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Pelican Products, Inc. Digital media can now be safe, dry and secure in the Pelican tough, Memory Card Cases. Water resistant seal Stores 4 compact flash cards Removable insert liner absorbs shock and protects memory cards Made of tough Polycarbonate resin Comes with one
- Container Type: Bag / Sack
-
Supplier: Tripp Lite by Eaton
Description: The Tripp Lite B002-DUA4 4 Port DVI / USB Secure KVM Switch with Audio offers secure and reliable access for any government/military desktop environment where security is required, by providing safe switching between computers operating on different networks. NIAP-certified to comply
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
Find Suppliers by Category Top
Featured Products Top
-
industry’s highest performance, most secure, low-pin-count Serial NOR Flash Memory (read more)
Browse Embedded Programming Software Datasheets for RS Components, Ltd. -
The level of reliability demanded of the NAND-type Flash memory control is constantly rising. To meet this demand, TDK has developed its own NAND Flash memory controller GBDriver with TDK's unique NAND Flash control technology. The GBDriver provides SSD, NAND (read more)
Browse Memory Chips Datasheets for DigiKey -
IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade e (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
-powered environments. Built-in CRC error checking and decompression ensure robust data integrity, outperforming typical SPI Flash alternatives in electromagnetic interference-prone environments. This memory solution helps engineers reduce development time, improve system (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
, sliders, and surfaces Wake on touch Configurable one-time programmable (OTP) section of Flash for secure boot code SHA-256 hardware with integrity check monitor (ICM) for direct memory access (DMA (read more)
Browse Slide Switches Datasheets for DigiKey -
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
-grade microSD available in three storage capacities The Security Level 2 microSD card in the Security Upgrade Kit is available with storage capacities of 16, 32 and 64 GB and is based on pSLC flash memory technology, which ensures particularly high endurance and durability. The cards (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
. Memory: 2MB Flash with ECC and 512KB SRAM for safe, fast data processing (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
OPTIGA™ security solutions so the data collected can be processed and analyzed to enable advanced IoT features such as predictive maintenance. Thanks to our Semper™ NOR Flash (read more)
Browse Magnetic Sensor Chips Datasheets for Infineon Technologies AG -
OPTIGA™ security solutions so the data collected can be processed and analyzed to enable advanced IoT features such as predictive maintenance. Thanks to our Semper™ NOR Flash (read more)
Browse Datasheets for Infineon Technologies AG
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
on quantum dots. University research aims at more secure Wi-Fi The technology depends on the RF signal "fingerprints " or profiles that make every wireless transceiver in the world virtually unique. EDA lacks leadership, says exec EDA needs to shift its focus to provide solutions that emphasize
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
adoption rates may be lacking, Intel nevertheless is changing the perception of many in the industry. Once viewed as a PC processor maker that used its leading position as a flash memory supplier
More Information Top
-
SGS-Thomson Microelectronics M28W320 Series Datasheets. M28W320FSB70ZA6E, M28W320FST70ZA6F, M28W320ECB10N1, M28W640FSU70ZA6, M28W320BB90ZB6T, M28W320ECT70N1F, ...
32Mbit (2Mb x16) and 64Mbit (4Mb x16) 3V Supply, Boot Block, Secure Flash Memories .
-
Page 16. Semiconductor parts with 640 in root number
32Mbit (2Mb x16) and 64Mbit (4Mb x16) 3V Supply, Boot Block, Secure Flash Memories .
-
Secure Integrated Circuits and Systems
Part IV is used to illustrate the topic by examples: security for RFID, end-point security for FPGA’s, and securing flash memories .
-
Cryptographic Hardware and Embedded Systems, CHES 2010
Secure Flash memory design could also prevent bumping as it was shown on the secure Flash memory storing AES key in the FPGA.
-
Towards Hardware-Intrinsic Security
All the configurations are encrypted and stored in the Secure Flash memory .
-
Physical Unclonable Functions in Theory and Practice
Different approaches to attack secure flash memory is described in [1].
-
Introduction to Hardware Security and Trust
All the configurations are encrypted and stored in secure flash memory so that their function is not visible to reverse engineering.
-
Automotive Supplier Profile - Parrot - June 2012
…with phone directories, emergency and OEM road side assistance numbers, phone number display of ongoing phone calls, DSP, echo cancellation, noise reduction, drivers for a variety of vehicle displays, settings and diagnosis through vehicle network, secure flash memory management for automotive applications…
-
ISSE/SECURE 2007 Securing Electronic Business Processes
…scrambled at the hardware level so that its contents become physi- cally unreadable when someone tries to hack into the system and probe individual memory bits, but it also has to be locked by a secure flash memory WP (Write Protection) mechanism…
-
Spansion Licenses ARM SecurCore Processor for MirrorBit HD-SIM Applicability at 45nm and Below
“Spansion is collaborating with companies that can bring increased value to our secure Flash memory solutions,” said Marco Roveda, vice president of Marketing in the Security and Advanced Technology Division at Spansion. “ .
Indicates content that may require registration and/or purchase.