Products/Services for Security Camera Actuator

  • Video Cameras-Image
    Video Cameras - (1655 companies)
    ...than similarly-capable CMOS imagers, and offer more pixels. Their advanced development means that they are often implemented in less-expensive, low-power devices like cell phone and simple security cameras. CMOS imaging is often reserved...
    Camera Function
    Monochrome / Color
    Imaging Technology / Camera Type
  • Door Operators-Image
    Door Operators - (173 companies)
    ...comply with the Americans with Disabilities Act (ADA). Overhead door operators and door actuators can lift and lock. Overhead door operators lift a door to allow access. They are used on: commercial garages. firehouses. loading docks. warehouses. Door...
  • Smart Cameras-Image
    Smart Cameras - (107 companies)
    Smart cameras are stand-alone camera systems that contain an image sensor, integrated processor, and communication interface. They can be programmed for machine vision, security, and other imaging applications. Smart cameras are individual image...
  • CCD Cameras-Image
    CCD Cameras - (507 companies)
    ...optical aberrations that occur when recording video, and there is a wide variety of camera lenses for various recording scenarios. Lenses come in several standard uses and mounting styles. CS/C/S mount lenses. Image credit: Bosch Security; Wikimedia...
  • Linear Actuators-Image
    Linear Actuators - (789 companies)
    Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators...
  •  
    Board Cameras - (36 companies)
    ...and CCTV security systems. Board cameras, also commonly called printed circuit board (PCB) cameras, are a type of small-footprint video camera that are valued for their general versatility. With optical devices and image sensors mounted directly...
  •  
    CID Cameras - (8 companies)
    ...credit: Bosch Security; Wikimedia. C-mount lenses have a flange-back distance of 17.5 mm and are required for C-mount cameras. By comparison, CS-mount lenses have a flange-back distance of 12.5 mm. Because of their shorter back focal distance, CS-mount...
  •  
    CMOS Cameras - (231 companies)
    ...to refine optical aberrations that occur when recording video, and there is a wide variety of camera lenses for various recording scenarios. Lenses come in several standard uses and mounting styles. CS/C/S mount lenses. Image credit: Bosch Security...
  •  
    Locks - (516 companies)
    ...safe from break ins. Locks and locking systems can also be coupled with security systems, closed camera TVs, intruder detection equipment, garage door openers, or remotely activated lighting devices. A related product in the Locks segment is a taper...
  •  
    Low Light Cameras - (156 companies)
    ...monitoring. Images credits: Archi Expo; SafeSecure; Blenheim Security. Low light cameras (sometimes called high sensitivity cameras) are a type of video camera with proprietary design features that enhance the capabilities of the camera to record...

Product News

Conduct Research

...position - all while maintaining extremely high focal uniformity. Other imaging applications include: Consumer Digital Cameras. Non-Destructive Testing. Aerial Photography. Automotive Quality Control. 3. Advanced Security Applications. ATM money compartment security, currency counters, hotel room...

DEP. Furthermore, the use of a silicon master. stamp allows for the large-scale reproduction of the. device. These experiments illustrate that the use of cDEP. as an expedited process for sample concentration and enrichment. may have an immense impact in biomedical and homeland. security applications...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire