-
Supplier: Radwell International
Description: SECURITY CAMERA, 1/3-INCH, DAY/NIGHT, INDOOR/OUTDOOR, DOME, WITH 600 TVL RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 1/3" format, available in standard or high resolution
- Sensitivity: 0.003 Lux
- Features: CCD, Digital
- Monochrome / Color: Color, Monochrome
- Specialty Camera Type: Low Light
-
Supplier: ANVS, Inc.
Description: Built around high-performance gen 2 or gen 3 image intensifiers
- Width / Diameter: 2.5984266 inch
- Height: 2.5984266 inch
- Length: 4.330711 inch
- Lens Mount: C-Mount, CS-Mount
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SECURITY CAMERA, 12 VDC, COLOR CCD CAMERA. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: Toshiba Imaging Systems Division
Description: manulal white balance Camera cable lengths to 30 meters Optional accessories: 3, 6, 10 & 30 meter camera cables; 4mm or 15mm lens
- Lens Mount: C-Mount
- Features: CCD, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: SFCable.com
Description: Day & Night Wide Dynamic Range Vandal Dome CCD Camera. 1.3 Megapixel. 3.7~12mm Auto Iris Lens. POE 12VDC. 1 Year Warranty.
- Features: CCD, Digital
- Physical: Dome, Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: Holzberg Communications, Inc.
Description: Specifications General Dimensions: 6.15" x 4.4" x 1.25" Operating Voltage: +10V to +36V at 10W Protection: Protection of Reverse-Polarity, Transient, Over Voltage on all connectors Camera Imaging Technology: 1/3 CCD Single Camera Lens: High Definition 2.9mm/ 3.6mm/ 4.3mm Lens
-
Supplier: Security Camera Warehouse
Description: Key Features 1/3" Sony Super HAD CCD (Color) 1/3" Sony EX-View HAD CCD (B/W) 540 TV Lines, 600 TV Lines (B/W) 42 unit 5mm LEDs Korea 8.0mm - 22.0mm Vari-focal Lens 0.01 Lux @ F2.0 (0 Lux IR On) IR Distance 60 - 80 Meters (180FT - 240FT) Weather Proof IP65 Rating Dual Voltage 24V AC /
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: More discrete than the conventional "box or bullet" security cameras, the mini dome cameras are ideal for discrete surveillance in locations where the cameras are required to be less noticeable. IC Realtime's fixed mini color dome cameras incorporates a 1/3" Sony
- Horizontal Resolution: 420 lines
- Width / Diameter: 3.93701 inch
- Height: 2.6771668 inch
- Operating Temperature: 14 to 122 F
-
Supplier: RS Components, Ltd.
Description: Sure24 CAM3011 CCTV Camera
- Horizontal Resolution: 752 lines
- Features: CCD
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: SFCable.com
Description: 420TVL Color Camera. 1/3" Super HAD CCD. 420 TV Lines. 0.2 Lux @ F1.2. Lead (Pb) Free RoHS Compliance. Long life and high reliability are achieved by the use of CCD imaging device. This makes the camera 100% solid state. Dual Power 12V DC / 24V AC. 1 year warranty.
- Horizontal Resolution: 420 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: SFCable.com
Description: 680TVL ICR D/N Camera. 1/3" 960H Exview CCD. Color: 680 TVL, B/W: 700 TVL. Lens not included. 12V DC / 24V AC. 1 Year Warranty.
- Horizontal Resolution: 680 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: Fiberscope.net by MEDIT
Description: possible thanks to this infrared lighted camera unit. This Auto-Cam unit gives you a colour picture on a 3.5 TFT screen that can flip its image to accommodate different views of the inspection area. The camera housing is movable and can be aimed in different directions and angles. The
- Features: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial, Security / Law Enforcement
- Camera Function: Video
-
Supplier: SFCable.com
Description: 610TVL Hyper Wide Dynamic Camera. 1/3" Double Speed (Double-density) CCD. Color: 680 TVL, BandW: 630 TVL. Lens not included. 12V DC / 24V AC 1 Year Warranty.
- Horizontal Resolution: 680 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: Black Box
Description: Horizontal resolution of 640 pixels. Fixed-position camera. The AlertWerks Universal Mount Camera is designed around a high-resolution CCD camera. The clear, sharp pictures can be sent to you anywhere via e-mail, FTP, or MMS.
- Horizontal Resolution: 640 lines
- Width / Diameter: 3.5 inch
- Height: 2.6 inch
- Operating Temperature: 32 to 104 F
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 1/3" sony super HAD color CCD, 420+ TVL, low LUX ratings
- Features: CCD, Digital
- Monochrome / Color: Color
- Specialty Camera Type: Low Light
- Physical: Outdoor Rated
-
Supplier: Moxa Inc.
Description: The VPort 25 is a vandal-proof, IP66-rated, fixed dome IP camera for use in harsh, outdoor environments. With maximum resolution of 520 TVL and day-and-night CCD camera lens, the VPort 25 is especially well-suited for high performance video surveillance applications. To meet the
- Horizontal Resolution: 720 lines
- Maximum Frame Rate: 30 fps
- Shutter Speed: 0.000001000000000000002 to 0.00001666669999999998 seconds
- Sensitivity: 0.3 Lux
-
Supplier: IC Realtime, LLC
Description: The ICR120 is a compact weather proof day/night bullet camera. It has a 3.6mm fix lens and utilizes the new Sony Super HAD chipset with 550 TV Lines producing crisp pictures in high and low lighting. The camera is fully weatherproof (IP66) which makes it suitable for use both indoor
- Horizontal Resolution: 550 lines
- Width / Diameter: 0.82 inch
- Length: 2.8740173 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Ningbo Kepo Electronics Co., Ltd.
Description: ITOF technology is of low computational complexity and quick response. It will not be affected by external light and can adapt to work under dark and strong light environments. iToF technology will deeply protect users' privacy and security. Technical Advantages: High flexibility evaluation
- Maximum Frame Rate: 60 fps
- Features: 3D Camera, CCD, Digital
- Format / Output: GMSL
- Camera Function: Video
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 3.5-8mm lens, high res, auto IRIS
- Performance: Auto-Lens
- Features: CCD, Digital
- Monochrome / Color: Color, Monochrome
- Application / Industry: Security / Law Enforcement
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Ideal for indoor applications and available with fixed or vari-focal lenses
- Fill Factor: 100 %
- Features: CCD, Digital
- Monochrome / Color: Color, Monochrome
- Physical: Dome
-
Supplier: Artifex Engineering
Description: We deliver a broad range of quality camera objectives for industrial, automotive, security and research applications: Fixed focus, fixed aperture ccd/cmos-camera objectives for industrial image processing Pinhole lenses (Minimum order quantity: 100pcs.)
- Focal Length: 8.030000000000001 mm
- Optical Format: 1/3", 1/4"
- Features: Other
-
Supplier: Fiberscope.net by MEDIT
Description: This Industrial Zoom Inspection Camera is a top of the line device specially designed for tactical and mechanical inspections. These units feature a specially manufactured 2.5” diameter color camera head with 10x optical zoom, mounted on a telescopic pole that features 2-way
- Horizontal Resolution: 640 lines
- Sensitivity: 0.015 Lux
- Height: 2.5 inch
- Length: 4 inch
-
Supplier: Artifex Engineering
Description: We deliver a broad range of quality camera objectives for industrial, automotive, security and research applications: Fixed focus, fixed aperture ccd/cmos-camera objectives for industrial image processing Pinhole lenses (Minimum order quantity: 100pcs.)
- Focal Length: 5.000000000000001 mm
- Optical Format: 1/3", 1/4"
- Features: Other
- Specialty / Application: Pinhole
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PHOTOHELIC LENS, FOR CCD CAMERA, SECURITY LENS, C MOUNT, 35 MM FOCAL LENGTH, F1.7 - F22 IRIS RANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fiberscope.net by MEDIT
Description: The new telescopic Pole-mounted Utility Inspection Camera INSPEKTOR features a 1.6” (41mm) diameter camera head specially designed to perform inspections in total darkness. This telescopic pole camera is waterproof to 100 feet, and can be used to inspect areas that would
- Horizontal Resolution: 640 lines
- Sensitivity: 0.03 Lux
- Height: 1.6 inch
- Length: 2.8 inch
-
Supplier: D-Link Systems, Inc.
Description: The included D-ViewCam™ IP camera surveillance software is a comprehensivesurveillance system designed to centrally manage multiple IP cameras. Supportingup to 32 IP cameras, D-ViewCam™ is compatible with all current D-Link IP cameras and offers digital monitoring and
- Horizontal Resolution: 720 lines
- Maximum Frame Rate: 25 to 30 fps
- Sensitivity: 0.01 to 0.1 Lux
- Width / Diameter: 3.16 inch
-
Supplier: Det-Tronics
Description: Assess flame incidents immediately and remotely by partnering an X-Series flame detector with an xWatch camera. When factory-installed with a Det-Tronics X-Series flame detector, the xWatch camera views the same area as the flame detector. If the flame detector goes into alarm, the
- Horizontal Resolution: 752 to 768 lines
- Shutter Speed: 0.01666666666666668 to 0.00001000000000000002 seconds
- Sensitivity: 0.3 Lux
- Operating Temperature: -4 to 158 F
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Advance Security Products
Description: This Professional Security Camera with Audio is easy to install and easy to adjust...12 volts DC, BNC connection for video and RCA connection for audio. Select one of our varifocal auto iris lenses or a fixed lense for this camera. Standard mount attaches to your existing mount
- Camera Function: Video
-
Supplier: Det-Tronics
Description: The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone
- Horizontal Resolution: 768 lines
- Maximum Frame Rate: 30 fps
- Shutter Speed: 0.000009999999999996 to 0.01999999999999998 seconds
- Sensitivity: 0.3 Lux
-
Supplier: AXIS Communications, Inc.
Description: Day & night functionality Up to 45 frames per second in VGA resolution (640 x 480 pixels) Simultaneous Motion JPEG and MPEG-4 Multi-window motion detection High performance, professional day and night network camera The AXIS 221 Network Camera is a high performance camera for
- Camera Function: Video
-
Supplier: Smartmore Corporation Limited
Description: applications because the standard offers several advantages. It is applicable to AOI for PCB, FPD inspection, scientific research, logistic industry, etc. Challenge Generally speaking, the industrial camera is composed of area scan camera and line scan camera in terms of picture
- Horizontal Resolution: 4,096 lines
- Maximum Frame Rate: 9.6 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: IC Realtime, LLC
Description: EL2000 - Specially designed professional day/night surveillance camera achieves WideLux WDR performance and Intelligent IR image compensation. Super high resolution quality of the EL2000 shows excellent performance of sensitivity in low light conditions and enhances the resolution up to
- Horizontal Resolution: 600 to 650 lines
- Width / Diameter: 5.43 inch
- Operating Temperature: 14 to 122 F
- Features: CCD, Digital
-
Supplier: Custom Sensors, Inc.
Description: FEATURES: · Designed for OEM use · Infrared Model Available · RS-232 or Keyboard Wedge · Wide Reading Window (3.1") · Reads All Common Barcodes · Optional Enclosure · User Configurable · Installation and Configuration Manual DESCRIPTION: The Model RS12100 CCD Barcode Scan Engine uses six
- Scan Rate: 100 Scans/Sec
- Symbologies: Codabar, Code 128, Code 39, Code 93, EAN, Interleaved 2 of 5, Matrix 2 of 5, UPC
Find Suppliers by Category Top
Conduct Research Top
-
A NIR-to-NIR Upconversion Luminescence System for Security Printing Applications
-to-NIR images are easily captured, however, using an inexpensive, modified point-and-shoot CCD camera, even at modest excitation power densities (1.5 W cm-2). It is demonstrated that the latent images can also be read through select hard or soft coatings which are opaque to visible light
-
Case Study: High Resolution Inspection for Dental Imaging System
with a CCD or CMOS camera, are used in intra-oral and panoramic dental systems.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
laser diode drivers support new, old standards AMD expected to release Duron, Thunderbird MPUs in June Canon claims CMOS sensor beats resolution of CCD in digital camera Pixelworks IPO reaps $57.5 million; Nogatech shares sink 40% in two days Kingston forms independent memory-validation company
More Information Top
-
Sell 700TVL CCTV Waterproof IR Camera FS-2SC400-EH cable management
• Related Keywords :CCTV IR waterproof camera, Outdoor Waterproof Camera, Security Infrared camera, CCD security camera .
-
Federal Register > Thursday, January 13, 2011 > [76 FR 2371] Notice of a Regional Project Waiver of Section 1605 (Buy American) of the American Recovery and Re...
The System is requesting a waiver from the Buy American provision of ARRA for fourteen Panasonic Super Dynamic III PTZ color CCD security cameras manufactured by the Panasonic Corporation.
-
Sell 80m IR 600TVL weatherproof Day Night CCTV Bullet Camera
• Sell High definition Sony CCD Security camera .
-
Sell Outdoor Vehicle-Mount PTZ Camera GCS-CZ25 Series
• Related Keywords :ptz camera, CCD Security Cameras , security camera, Long Range CCTV, Night Vision ptz, PTZ Camera Systems, Night Vision Cameras .
-
CMOS image sensors comprised of floating diffusion driving pixels with buried photodiode
The signals can be processed to widen the dynamic range by the signal processing carried out in a security CCD camera system.
-
Asteroids and Dwarf Planets and How to Observe Them
The latest security CCD cameras have vastly improved sensitivity and can be plugged directly into a telescope without the need for an image intensifier.
-
Fast Frame Rate for video capture??
There are PC-security companies that sell PCI cards that can connect to anywhere between 4 to 16 CCD security cameras (http://www.ramelectronics.net/html/X-Guard.html, for instance).
-
12mm led pixel series - offers from 12mm led pixel series manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : ptz camera, CCD Security Cameras , security camera, Long Range CCTV ] .
-
Sell searching for international distributor
• Sell High definition Sony CCD Security camera .
-
Car Camera Led Exporters, Car Camera Led Selling Leads
[ Related Keywords : ptz camera, CCD Security Cameras , security camera, Long Range CCTV ] .
Indicates content that may require registration and/or purchase.