Products/Services for Selectatec Manifold

  • Manifolds and Manifold Systems-Image
    Manifolds and Manifold Systems - (891 companies)
    Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks. A manifold...
    Port Type
    Port Size
    Manifold Circuit Style
  • Gas Cabinets and Distribution Systems-Image
    Gas Cabinets and Distribution Systems - (120 companies)
    Gas cabinets and distribution systems consist of vaporizers, gas cabinets, gas manifolds, mass flow controllers, valves, pressure sensors and associated interconnect tubing configured to deliver bulk and specialty gases to process equipment. Gas...
  • Evaporators-Image
    Evaporators - (302 companies)
    Evaporators are systems consisting of a heat exchanger or bath, valves, manifolds and temperature controls for conversion of a product (e.g., liquefied gas) from a liquid to a gaseous state. Evaporators convert materials from a liquid to a gaseous...
  • Laboratory Freeze Dryers-Image
    Laboratory Freeze Dryers - (54 companies)
    Manifold freeze dryers and laboratory tray dryers are basic categories of laboratory freezer dryers. Manifold laboratory freeze dryers are compact, benchtop units that are used for light to moderate sampling requirements. This type of laboratory freeze...
  • Pressure Sensors-Image
    Pressure Sensors - (1184 companies)
    ...of water are measured in the presence of common-mode pressures of thousands of pounds per square inch. Automotive. Manifold absolute pressure (MAP) -- Many engine control systems use the speed-density approach to intake air mass flow rate measurement...
  •  
    Rotary Unions - (122 companies)
    Rotating unions allow fluids to be transferred between stationary and rotating components or equipment.
  •  
    Carburetors - (24 companies)
    ...sits between an induction manifold (the air source) and inlet manifold (the route to the engine cylinder). In standard aspirated engines, air is drawn in to the carburetor from the induction manifold. Supercharged engines force the air...
  •  
    Gaskets and Gasketing - (1426 companies)
    Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
  •  
    Cold Traps - (10 companies)
    Cold traps are laboratory glassware that condense vapors (except permanent gases) into a liquid or solid.
  •  
    Solenoid Valves - (1021 companies)
    Solenoid valves are devices that use a solenoid to control valve activation.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Festo Corporation
Paxton Products, an ITW company
Paxton Products, an ITW company
Paxton Products, an ITW company
Paxton Products, an ITW company
Paxton Products, an ITW company