-
Supplier: IES2000
Description: Industrial Soundamp E vibration damping sheet is a self-adhesive pad used for sound and vibration damping on metal panels. The adhesive side is smooth, giving complete contact with the underlying surface without air pockets or channels. Soundamp E is odorless,
- Width: 40 inch
- Height: 54 inch
- Mounting: Adhesive / Tape
- Description: Foam Sheet / Roll
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old AP.009 is a 35 micron aluminium/polyester laminate coated with an aggressive acrylic adhesive system, self-wound. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, sealing of polycarbonate sheets, splicing of films and foils.
- Thickness: 0.002952755905511811 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 6350 is a 52 micron aluminium/polyester laminate coated with a very aggressive rubber adhesive system, self-wound. Designed for fixing aluminium and copper tubes in the production of freezers/refrigerators. Applications: Fixing of aluminium and copper tubes in the production of
- Thickness: 0.0031496062992125984 inches
- Temperature Resistance: -40 C
- Backing: Metal Foil / Sheet
- Adhesive: Rubber
-
-
Supplier: Acoustical Solutions, Inc.
Description: Sound damping sheets are a self-adhesive backed sheet used for sound and vibration control on metal panels. The adhesive side is smooth, giving complete contact with the underlying surface without any air pockets or channels. It is odorless, wear-resistant
- Width: 40 inch
- Height: 54 inch
- Description: Acoustic Curtain
- Mounting: Adhesive / Tape
-
Supplier: CSA Group
Description: both, to prevent leakage of shingle, tile, or metal roofs from water back-up due to ice dams. 1.2 These underlayment sheets have a sticky adhesive layer which is exposed by removal of a protective sheet. The top surface is suitable to work on during the application of the
-
Description: Polyken 345SW Premium Self-Wound Foil Tape Heavy-Duty Dead Soft Aluminum Foil for sealing and masking of aircraft. Meets FAR 25.853(a), SAE AMS-T-23397B, and L-T-80B. Applications Aerospace Speed Tape; windshields, and passenger Window mask to protect aircraft ca0pies, windshields, and
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.25 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic
-
Supplier: ASTM International
Description: 1.1 This specification covers polymer modified bituminous sheet materials intended for use as underlayment on roof eaves, or valleys, or both, to prevent leakage of shingle, tile, or metal roofs from water back-up due to ice dams. 1.2 These underlayment sheets have a sticky
-
Supplier: Zippertubing Co. (The)
Description: Zip-Mesh®-Al is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Aluminum polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil
- Thickness: 0.04 inches
- Temperature Resistance: -40 to 175 C
- Features: EMI / RFI Shielding, Electrically Conductive
- Type: Electrical
-
Supplier: Zippertubing Co. (The)
Description: Zip-Mesh®-Cu is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Copper polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil and
- Thickness: 0.04 inches
- Temperature Resistance: -40 to 175 C
- Features: Dielectric / Insulating, EMI / RFI Shielding, Electrically Conductive
- Type: Electrical
-
Supplier: Hammond Manufacturing Company Inc.
Description: nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws
- Length / Height: 12 inch
- Width/Diameter: 8 inch
- Depth: 4 inch
- Material: Aluminum, Steel
-
Supplier: Maxi Adhesive Products, Inc.
Description: Self-wound aluminum foil tape for specialty masking applications.
- Width: 1 inches
- Thickness: 0.00325 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Backing: Metal Foil / Sheet
-
Supplier: PennEngineering®
Description: PEM® TMSO4™ self clinching standoffs are designed for use in harder sheets HRC 37/HB 340 or less. Installs flush into half hard .008”/0.2mm stainless steel sheets Installs into round holes without any special mounting hole preparation, eliminating adhesives and laser
- Outside Diameter / Width: 0.155905596 inch
- Body Length / Working Height: 0.1181103 inch
- ANSI (English) Size: 2-56 / No. 2
- Material: Metal, Stainless Steel
-
Supplier: PennEngineering®
Description: progressively lose clamp load – and create potential failure points. PEM RT® free-running locking technology eliminates these trade-offs without sacrificing installation speed and performance. Self-Clinching Locknuts for Sheet Metal PEM RT® free-running locknuts deliver proven
- Size: #10, #4, #6, #8, 1/4", 5/16", M3, M4, M5, M6, M8
- Material: Hardened Steel
- Type: Locknut, Self-Clinching Nut
- Features: Vibration Dampening
-
Supplier: Hammond Manufacturing Company Inc.
Description: Tyveck release membrane affixed via self adhesive. Provides protection for 5 cubic feet of enclosed space. Sold in carton of 20 cups Full technical details available on separate data sheet HVPCI-111 Cups Cup with one way Tyveck release membrane affixed via self
-
Supplier: Argent International, Inc.
Description: We make sure you get the most from your die-cut product. With the capability to produce unlimited part configurations and the largest available selection of products, features, and finishing options, we'll produce a self-adhesive solution optimized for both your application and
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Cutting: CNC Cutting, Laser Cutting
- Materials: Composites, Foam, Metals, Plastics, Rubber
- Specialty Cutting: Film / Sheet, Tapes / Adhesives, Textiles
-
Description: / SHIELDING OPTIONS Stick Built– This is a term we us to describe typical construction methods (metal studs, plywood on the inside and painted drywall on the exterior). We line the interior with 26ga galvanized sheet steel and tape the seams. Done correctly you can easily get 75dB of
- Temperature Control: Cooling, Heating
- Features: Lights, Other
Find Suppliers by Category Top
Featured Products Top
-
lubrication, non-adhesive (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Crack-resistant, molded Polyethylene, self-adhesive bumpers equipped with high-strength adhesive backing to guard against vibration and slippage on equipment, chassis and panels are (read more)
Browse Grommets Datasheets for Keystone Electronics Corp. -
Mars Metal offers sheet lead as laminated panels, adhesive bonded to such materials like plywood, gypsum board, and other supporting materials. Since sheet lead has very little inherent structural strength, most applications require that the sheet lead be (read more)
Browse Metal Sheet Datasheets for MarsMetal -
Excellent adhesion to most metals and plastics Choice of self levelling or paste products Available in 90ml tubes and 310ml cartridges (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
, making it suitable for various sizes and shapes of Bluetooth speakers, and it features self-adhesiveness, eliminating the need for additional surface adhesives and simplifying the assembly process. More importantly, SHEEN thermal conductive silicone sheets have high compressibility and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
PEMSERT® TYPE F4™ SELF-CLINCHING FLUSH NUTS INSTALL INTO STAINLESS STEEL SHEETS WITHOUT CREATING ANY PROTRUSIONS PEMSERT® Type F4™ self-clinching flush nuts from PennEngineering® introduce ideal attachment solutions for stainless steel (read more)
Browse Nuts Datasheets for PennEngineering® -
°C). Throughout the metal manufacturing process, labels or tags may be applied directly to or hung from the following metal products: Coils Rolls Bars Sheets (read more)
Browse Industrial Tapes Datasheets for Polyonics -
manufactures the custom aluminum parts in-house. One recent project of this type involved OKW’s CARRYTEC handheld enclosures. Two brackets fitted to the lid allowed a display to be flush mounted; a self-adhesive label covered the join between screen and case. Another mounting plate, fitted (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Online ordering is accommodated. Adhesive backed spacer material for creating custom “Key-Pad” (read more)
Browse IC Interconnect Components Datasheets for Keystone Electronics Corp.
More Information Top
-
magnetic sheet,China magnetic sheet Manufacturers, Suppliers - ECOL
Material: ... of printing papers and synthetic papers, PVC, self - adhesive , metal sheet , etc.
-
Waterproofing Membranes
• Film or sheet membrane- Sheet, self - adhering sheet , sheet metal membrane, and sheet metal waterproofing membranes fall into this category.
-
SHORT COMMUNICATION: RARE ATTRACTION: EVALUATING MAGNETIC PRIMERS FOR MOUNTING TEXTILES ON RIGID BACKBOARDS WITH RARE EARTH MAGNETS
Strips of self - adhesive metal tape or metal sheet can be applied to a backboard to enable mounting, but strips will limit textile placement and metal sheet can add considerable weight and expense to case construction.
-
Commission Regulation (EU) No. 19/2011 of January 11, 2011 Concerning Type-Approval Requirements for the Manufacturer's Statutory Plate and for the Vehicle Ide...
The manufacturer's statutory plate shall consist either of: (a) (b) a rectangular sheet of metal ; a rectangular self - adhesive label.
Indicates content that may require registration and/or purchase.