Products/Services for Self Aligning Clevis
-
Industrial Pins - (744 companies)...as replacements for standard hairpin cotters. Twist pins are self-locking, and easy to install and remove. Hitch Pins and Linch Pins. Clevis pin. Images credits: U.S. Industrial Fasteners of Arizona. Clevis pins are used with cotter pins. They have a head on one...Dowel PinsSpring PinsCotter Pins and Wire Clips -
Hitch Pins and Linch Pins - (85 companies)...of pins listed in this guide require at least one predrilled hole that is meant to hold and retain objects in place. For coupling applications, two mating segments are aligned and then held in position by the pin. Hitch pins and clevis pins require... -
Self Priming Pumps - (356 companies)Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance Self priming pumps create and maintain a sufficient vacuum level to draw fluid without external assistance. They are used in a variety... -
Self-sealing Fasteners - (34 companies)Self-sealing fasteners have an elastomeric insert or captive O-ring that simultaneously provides sealing and locking. Self-sealing fasteners have an elastomeric insert or captive o-ring that provides simultaneous locking and sealing. They offer... -
Latches - (267 companies)Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features. -
Clevises - (36 companies)Clevises are U-shaped fasteners that are used with a clevis pin to connect to a tang or clevis mount. Clevis fasteners are used to connect products such as cylinders, trailers and structural members subjected to tension loads only. Clevis fasteners...
-
Spherical Roller Bearings - (277 companies)Spherical roller bearings are self-aligning bearings ideal for heavy-duty radial and axial loads. They utilize dual roller rows between a concave outer raceway and convex inner raceway to accommodate shaft deflection. Spherical roller bearings...
-
Hooks - (298 companies)Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments. Hooks...
-
Pipe Hangers and Conduit Hangers - (290 companies)Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
-
Alignment Lasers - (19 companies)Alignment Lasers are lasers that create an extremely accurate reference point, line, or shape for aligning machines in industrial processes. Alignment lasers are industrial laser devices that provide precision alignment. They enable a variety...
Product News
-
Stock Drive Products & Sterling Instrument - SDP/SI
Maintenance-Free Self-Aligning Bearings SDP/SI offers inch and metric maintenance-free self-aligning bearings that are low cost and easy to install. Serie S99GSB- ... and S99GSBM... Injection molded from high-performance plastics; these bearings are used in various. applications where lubricated metal bearings are not suitable. They are lightweight,. vibration dampening and provide excellent performance in water, chemicals, and dusty. environments. Applications: Where ease of assembly is required. Small installation space. Harsh... (read more)Browse Spherical Roller Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Fairlane Products, Inc.
Material Handling Bumpers. Guard, stop, align. These rubber bumpers and urethane bumpers are designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and rectangular shapes (standard and custom sizes available) with a variety of different styles that integrate well into an industrial application or commercial end product. These bumpers are available in black neoprene, white nitrile, or colored urethane, each with varying durometers. Internal or external... (read more)Browse Bumpers Datasheets for Fairlane Products, Inc. -
Imao-Fixtureworks
Compact Self-Centering Vises for 5-Axis Machining Compact Self-Centering Vises for 5-Axis Machining. These compact mechanical vises move jaw pairs symmetrically towards and away from the vise center. This ensures that the workpiece remains aligned with the center of the vise, making it the ideal solution for raw workpiece clamping on 5-axis machining centers. Features include: Self-centering jaws for stable workpiece centering settings. Strong clamping force up to 4,500 lbs. Low profile clamping area saves the loss of raw material. Serrated... (read more)Browse Vises Datasheets for Imao-Fixtureworks -
Vaughan Company
Self-Priming Chopper Pumps Vaughan Company, manufacturer of chopper pumps for over 45 years, introduces the world's largest 8" and 10" self-priming chopper pumps - capable of flows up to 6000 GPM, at up to 70% efficiency, and with up to a 22' priming lift. Unique Features Include: World's largest self-priming chopper pumps. Capable of flows up to 6000 GPM. Up to 70% efficiency. Up to 22 feet priming lift. Replaceable volutes. Externally adjustable clearances. Oversized inlets. Tungsten Carbide cartridge mechanical seals (read more) -
Norlok Technology, Inc.
Self piercing rivet option The SPR (self piercing rivet) optional tool kit can be retrofited to any standard Surelok III or can be purchased as an opton with a new Surelok III. The SPR tool kit is being used by roofing manufacturers, gutters and downspouts. (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Sensata Technologies
Self-Propelled Scissor Lifts Self-propelled scissor lifts, the most common type of Mobile Elevating Work Platforms (MEWPs) move vertically through folding supports in a 'X ' pattern, known as scissor mechanism. They are classified in 2 main categories based on how these are powered and where they are used. Battery powered (or electric) scissor lifts are used mainly indoors on slab surfaces, while the engine powered ones are used outdoors where the surfaces are frequently uneven (for this reason they are commonly referred... (read more)Browse Industrial Joysticks Datasheets for Sensata Technologies -
Advance Lifts, Inc.
Palletizer & Self Leveling Lifts Watch > > >How Palletizers Work. Watch > >Features Of Palletizers. Advance Lifts offers 2 new lift tables for palletizing operations. The SL-P with pneumatic spring operation, and the PL with electric hydraulic operation. All three of these lifts feature more rugged construction than other offerings at extremely competitive pricing. Palletizer & Self Leveling Lifts. photo gallery. Advance Lifts Video Library. Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts... (read more)Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
Plast-O-Matic Valves, Inc.
SELF-TRAINING POWERPOINTS Training & Seminars. Self-Training Powerpoints. Constant Flow Control Valves. Air Release Valves. Advantages of Engineered True Blue Ball Valves. Continuous Degassing Valves. Diaphragm Check Valves. Thermoplastic Pressure Switch. How Pressure Regulators Work. Series VPA Filling & Metering Pump. Watch > > >Introducing Plast-O-Matic Valves. Plast-O-Matic Valves, Inc. When it comes to thermoplastic valves and controls, we are the problem solvers. Founded in 1967, Plast-O-Matic Valves' ongoing... (read more) -
ZAGO Manufacturing Company, Inc.
Self-Sealing Nuts Engineering Self-Sealing Nuts Engineering. Ordinary nuts and plugs lack adequate seal technology and allow external/internal pressure and contaminants to damage the integrity of the enclosure, and therefore your device. ZAGO has engineered a solution to this problem with its exclusive line of self-sealing nuts and seal plugs. We have developed a way to permanently fuse a rubber element to the threads of nuts, thereby lending the nuts excellent sealing capabilities, defense against vibration and convenient... (read more)Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
MSA Safety
Self-Retracting Lifelines Built for the Job MSA V-SERIES self-retracting lifelines (SRL) are built for the job, with solutions designed with simplicity and performance in mind - so your crew can focus on the job, not their PPE. V-SERIES self-retracting lifelines include the V-SHOCK and V-TEC lines, each with different features based on what your crew and jobsite needs. SRLs are designed to automatically arrest an uncontrolled descent and limit the force of the fall felt by the worker wearing it. MSA SRLs are in conformity... (read more)Browse Fall Arrest Systems Datasheets for MSA Safety
-
Harris Introduces The Grizzly Two-Ram Baler
…thick bale chamber floor and end wall, AR 500 replaceable liners, the patented externally adjustable Smart knife system, the Combo Door (bale separation and oversize release door), high energy efficient flooded suction pump hydraulic system, and self aligning clevis mount hydraulic cylinders.
-
linear bearings manufacturers & suppliers ( Page 4 ) - linear bearings manufacturers, exporters, factories, suppliers, China linear bearings
we are manufacturers and exporters of rod end bearings , linear bearings , fork rod clevis self aligning coupler eye bolts hard chrom plated bar du ...
-
ISA FUND TST MEAS INSTA - Fundamentals of Test Measurement Instrumentation
These include load buttons and ball bearings for compression loads and cle- vis assemblies and self - aligning rod end bearings for tension loads.
-
igubal Self-aligning Spherical Bearings Prove Versatile
East Providence, RI - igubal spherical bearings from igus are self - aligning componentsârod ends, clevis joints, flange bearings, pivot bearings and pillow blocksâmade entirely of high-performance plastics.
-
igubal Self-aligning Spherical Bearings Prove Versatile
East Providence, RI - igubal spherical bearings from igus are self - aligning componentsârod ends, clevis joints, flange bearings, pivot bearings and pillow blocksâmade entirely of high-performance plastics.
-
igubal Self-aligning Spherical Bearings Prove Versatile
East Providence, RI - igubal spherical bearings from igus are self - aligning componentsârod ends, clevis joints, flange bearings, pivot bearings and pillow blocksâmade entirely of high-performance plastics.
-
Profitable Solutions to Climate, Oil, and Proliferation
…SUV with *10- to 20-fold more parts, each with an average of four progressive steel-stamping diesets); each part liftable with one hand and no hoist; the parts’ snapping together with self -fixturing clevis joints precisely aligned for bonding, eliminating the…
-
Multi-hundred watt radioisotope thermoelectric generator program, LES 8/9 program, MJS program. Period from 1 September--31 October 1975
The RTG was hoisted out of the handling sling cradle and set-up on the vibration slip table in X-axis orientation with the self - aligning bearings mounted in their clevis blocks.
-
Structures Technology for Future Aerospace Systems > Affordable Composite Structures
Webs and skins are held together with the use of a clevis joint type feature, which provides self - alignment during assembly.
-
Multi-Hundred Watt Radioisotope Thermoelectric Generator Program, LES 8/9 Program, MJS Program. Bi-monthly progress report, 1 May--30 June 1975
Prior to securing the F-2 RTG in the RTG-SC, the self - aligning bearing mounts were marked with their respective Lincoln Laboratory clevis identities.
Indicates content that may require registration and/or purchase.