-
Supplier: Bijur Delimon International
Description: pressure dispensing system easily adapts to any industrial process or machine type that requires a controlled flow of fluid during operation. The air-actuated system dispenses a wide range of fluids - from water-based coolants to viscous lubricants including synthetic fluids. The
- Capacity: 1 to 5 gallons
- Operating Pressure: 15 to 40 psi
- Features: Adjustable Volume, Integral Filter, Low Level Safety Switch, Other, Pressure Gauge
- Media: Air / Oil, Grease, Oil
-
Supplier: Bijur Delimon International
Description: Application Versatile, self-contained manual oiler in one pint reservoir for popular single line resistance centralized lubrication systems. Oiler is adjustable and adapts to many diverse applications. Unit is spring discharge and is operated simply by pushing operating
- Capacity: 0.125 gallons
- Features: Adjustable Volume
- Application: Equipment / Machine tool, General Purpose
- Operation: Manual
-
Supplier: Bijur Delimon International
Description: Application Versatile, self-contained manual oiler in one pint reservoir for popular single line resistance centralized lubrication systems. Oiler is adjustable and adapts to many diverse applications. Unit is spring discharge and is operated simply by pushing operating
- Capacity: 0.125 gallons
- Operating Pressure: 75 psi
- Features: Adjustable Volume
- Application: General Purpose
-
-
Supplier: R. S. Hughes Company, Inc.
Description: * Self-Generated Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Ready for connection to optional portable self-contained dust collection system. 3/16"" (5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor
- Rotary Speed: 12,000 rpm
- Power: 0.28 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: * Self-Generated Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Ready for connection to optional portable self-contained dust collection system. 3/8"" (10 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor
- Rotary Speed: 12,000 rpm
- Power: 0.28 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: * Self-Generated Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Ready for connection to optional portable self-contained dust collection system. 3/16"" (5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor
- Rotary Speed: 12,000 rpm
- Power: 0.28 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: * Self-Generated Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Ready for connection to optional portable self-contained dust collection system. 3/32"" (2.5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM.
- Rotary Speed: 12,000 rpm
- Power: 0.28 HP
- Type: Disc Sander, Sander
-
Supplier: Schatz Bearing Corp.
Description: enclosed and safeguarded from contamination Stainless steel options for resistance to corrosion Schatz’s special two-piece seal is highly resistant to contamination Lubricant is contained in bearing cavity ensuring long lubrication life Flexibility in configuration Components allow for
- Bearing Width: 0.31 inch
- Dynamic Load Capacity: 500 lbs
- Special Bearing Materials: Corrosion Resistant, Self Lubricating, Stainless
- Bearing Type: Guide Wheel
-
Supplier: Schatz Bearing Corp.
Description: enclosed and safeguarded from contamination Stainless steel options for resistance to corrosion Schatz’s special two-piece seal is highly resistant to contamination Lubricant is contained in bearing cavity ensuring long lubrication life Flexibility in configuration Components allow for
- Bearing Width: 0.4375 inch
- Dynamic Load Capacity: 910 lbs
- Special Bearing Materials: Corrosion Resistant, Self Lubricating, Stainless
- Bearing Type: Guide Wheel
-
Supplier: Schatz Bearing Corp.
Description: enclosed and safeguarded from contamination Stainless steel options for resistance to corrosion Schatz’s special two-piece seal is highly resistant to contamination Lubricant is contained in bearing cavity ensuring long lubrication life Flexibility in configuration Components allow for
- Bearing Width: 0.625 inch
- Dynamic Load Capacity: 1,710 lbs
- Special Bearing Materials: Corrosion Resistant, Self Lubricating, Stainless
- Bearing Type: Guide Wheel
-
Supplier: Schatz Bearing Corp.
Description: enclosed and safeguarded from contamination Stainless steel options for resistance to corrosion Schatz’s special two-piece seal is highly resistant to contamination Lubricant is contained in bearing cavity ensuring long lubrication life Flexibility in configuration Components allow for
- Bearing Width: 0.75 inch
- Dynamic Load Capacity: 3,260 lbs
- Special Bearing Materials: Corrosion Resistant, Self Lubricating, Stainless
- Bearing Type: Guide Wheel
-
Supplier: E+E Elektronik
Description: moisture content of oil can be issued absolute as water content in [ppm] or relative as water activity [aw]. Typical applications for moisture in oil measurement are found in systems for cleaning/drying oil or on oil platforms for online monitoring of lubrication and gear oils. Typical
- Sensed Temperature Range: -40 to 356 F
- # of Inputs / Channels: 1 #
- Features: Detachable Probe(s)
- Display: Digital Readouts, None - No Display
-
Supplier: General Pump
Description: 1 to 1.9 Multiplier, 540 RPM PTO, 1 3/8? Spline Shaft, up to 10 HP Pumps (47 and 66 Series) FEATURES Fits all standard American tractor engines with 540 RPM power tackoff, 1-3/8" spline shaft. Handles pumps requiring up to 10 BHP Self-contained lubrication system. Uses
- Gear Ratio: 1.9 (X : 1)
- Maximum Input Power: 10 HP
- Maximum Input Speed: 550 rpm
- Mounting Style: Flange(s)
-
Supplier: General Pump
Description: motor bearings and pump bearings. Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump. Large, helical cut, hardened steel gears for
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
Supplier: General Pump
Description: bearings and pump bearings. Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump. Large, helical cut, hardened steel gears for quiet,
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
Supplier: General Pump
Description: bearings and pump bearings. Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump. Large, helical cut, hardened steel gears for quiet,
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
Supplier: Cosen Saws, USA
Description: Structure • Triple precision ground wheels and widened double track • Extra wide-frame saw arm with self-contained hydraulic system • Extra heavy-duty worktable for plates of large weights Blade Drive • Driven by a massive 7.5 hp motor through power efficient planetary gearbox •
- Cutting Capacity: 20 to 26 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Caterpillar Oil & Gas
Description: Lifting eyes Paint: Cat yellow, with optional colors available at request 3508 Optional Equipment Cooling System Emergency water connections Exhaust System Flexible fitting Exhaust elbow Exhaust flange Fuel System Primary fuel filter - cartridge type Lubrication
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Ingersoll Rand Air Compressors
Description: by design. Centac air compressors are designed as fully packaged units including: an airend, a driver, an air cooling system, a self-contained lubrication system, and state-of-the-art, web-enabled Xe-Series controls. Centac centrifugal compressors are available in
-
Supplier: Venture Mfg. Co.
Description: available as a self contained system with integrated power supply and hand set, as a separate actuator or with a remote power supply and controls. You can control up to three actuators with one handset. Also available in versions compatible with safety strip technology. Actuator
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 0.1 to 0.6 in/sec
- Rated Force: 900 to 1,300 lbs
- Motor Continuous Power: 45 to 86 HP
-
Supplier: Hunter Associates Laboratory, Inc.
Description: Simplified Color Measurement of Transparent Materials The ColorQuest® XT is a self-contained transmittance measurement spectrophotometer designed to measure the transmitted color of transparent liquids. Products such as resins, solvents, acids, perfumes and varnishes can be measured
-
Supplier: Caterpillar Oil & Gas
Description: Charging alternator 24 volt, 35 amp Governor, RH, 3161 with self contained synthetic oil sump Air-fuel ratio control Mechanical speed control, without torque control Governor control Positive locking Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust
- Horse Power: 1,900 to 1,985 HP
- Displacement: 69.00587117484064 liters
- Length: 146.9 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: Charging alternator 24 volt, 35 amp Governor, RH, 3161 with self contained synthetic oil sump Air-fuel ratio control Mechanical speed control, without torque control Governor control Positive locking Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust
- Horse Power: 1,430 to 1,600 HP
- RPM: 1,750 rpm
- Displacement: 51.75030661841527 liters
- Length: 113.8 inch
-
Supplier: Hartzell Air Movement
Description: Hartzell’s Horizontal Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Each direct-heating unit is a complete air supply system in a self-contained package, consisting of a fan, burner, three-place remote station and
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: SC Hydraulic Engineering Corporation
Description: drive the pump include nitrogen vapor from liquefied gas or natural gas pipeline, thus offering a completely self-contained package independent of external power sources. Hand pump attachment option allows for manual operation when shop air is not available or for precision pressure
- Maximum Discharge Flow: 0.311688 GPM
- Maximum Discharge Pressure: 8,875 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Precision Engine Controls Corp.
Description: latest, patented, valve actuator technology coupled with a contamination resistant, NACE compliant, high flow valve. The PECC high force actuator is the heart of the system. This patented precision actuator positions the valve within ±0.001 inches and can travel at speeds up to 10 inches per
- Media: Gas
-
Supplier: HORIBA Instruments, Inc.
Description: prime movers are expensive to maintain considering the costs for fuel, lubrication, heat removal, engine maintenance and repair, as well as maintaining building codes and fire protection. The calculated torsional pulse response is created on the output shaft of the ETPS dynamometer
- Application: Automotive, Industrial
-
Supplier: Hartzell Air Movement
Description: industrial-duty, direct-heating unit constructed with powder-coated, 12-gauge, hot rolled steel and cast aluminum alloy propellers. Each direct-heating unit is a complete air supply system in a self-contained package, consisting of a fan, burner, three-place remote station and
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: UL Standards & Engagement
Description: requirements cover electrically-, hydraulically-, or pneumatically-driven power-operated pumps for use with petroleum products in the following applications: a) Self-contained flammable liquid dispensing devices and submerged pumps used in storage tanks that provide the petroleum
-
Supplier: UL Standards & Engagement
Description: requirements cover electrically-, hydraulically-, or pneumatically-driven power-operated pumps for use with petroleum products in the following applications: a) Self-contained flammable liquid dispensing devices and submerged pumps used in storage tanks that provide the petroleum
-
Standards and Technical Documents - Power-Operated Pumps for Petroleum Dispensing Products -- ULC 79Supplier: UL Standards & Engagement
Description: requirements cover electrically-, hydraulically-, or pneumatically-driven power-operated pumps for use with petroleum products in the following applications: a) Self-contained flammable liquid dispensing devices and submerged pumps used in storage tanks that provide the petroleum
-
Supplier: UL Standards & Engagement
Description: requirements cover electrically-, hydraulically-, or pneumatically-driven power-operated pumps for use with petroleum products in the following applications: a) Self-contained flammable liquid dispensing devices and submerged pumps used in storage tanks that provide the petroleum
Find Suppliers by Category Top
Featured Products Top
-
-free Lubrication No Contact Self-Contained Worry-Free Lubrication Unsealed ball bearings require lubrication regularly. If lubrication is not completed regularly, you are faced with the issue of failure (read more)
Browse Gearmotors Datasheets for DieQua Corporation -
SSN700 and is compact and easy to mount in tight spaces, constructed of fine grade 304 stainless frames, discs and drums. It handles single hose from 1/4" to 1/2" ID and features a heavy-duty spring motor with self-contained rewind power. Features: Non (read more)
Browse Hose Reels Datasheets for Hannay Reels -
operate at 83 dBA or less at 5′. The Gas Fired Make Up Air heater is an industrial-duty, direct-heating unit constructed with powder-coated, 12-gauge, hot rolled steel and cast aluminum alloy propellers. Each direct-heating unit is a complete air supply system in a self-contained (read more)
Browse Datasheets for Hartzell Air Movement -
Lowell Series 700 Ratchet Clutches are self-contained versions of the ancient ratchet-and-pawl mechanism. They can be (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
standard compound temperature and 10 Shore A to 80 Shore A hardness. All of our seals come in blue color with oil-impregnated and self-lubrication features that meet MIL-STD-413C, MIL-STD-105E, and MIL-I-45208A specifications. With Arizona Sealing Devices, you can always expect on-time delivery of (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
Side-Drive Drilling System: Description, Installation, and Field Data Performance
A self contained lubrication system is built into the Upper Drive.
-
CR4 - Thread: Bearing cooling water
…what water-cooled bearings are? should find usage where large quntities of water is available easily and cheap well here is how the concept of Water-cooled bearings work Cooling and lubrication arrangement for water cooled bearings having self contained lubrication systems .
-
Encyclopedia of Tribology
Conventional self - contained lubrication systems include oil bath, oil ring/ chain, and oil disc.
-
Rolls-Royce AE 1107
It features six rows of variable-incidence compressor stators, dual FADEC fuel controls, a self - contained lubrication system capable of sustained operation in the vertical position, an inlet particle separator, a jetpipe IR suppressor, and modular construction.
-
Spacecraft Systems Engineering
The brush material must have good electrical conductivity, a low wear-rate and a self - contained lubrication system .
-
Soyuz develops low-cost turbofan for missile applications
The engine is equipped with an electronic control system, a self - contained lubrication system and an integrated electric generator.
Indicates content that may require registration and/or purchase.