Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Green Access & Fall Protection
Description: The G-RAFF line of Elevating Platforms are the ultimate, patented, elevating platform specifically designed for tank/bulk trucks and rail cars. Since 1983, G-Raff Elevating Platforms have been providing superior fall protection for all of the top ports on a typical tank/bulk
- Features: Adjustable Height, Anti-Slip, Guard Rails, Other
- Platform/Walkway Type: Other Type, Work Platform
- Material: Steel
-
Supplier: Advance Lifts, Inc.
Description: This is a free-standing clutter free palletizer that needs no electrical lines or control lines to operate. The operator simply sets the air pressure gauge to the desired pressure and begins palletizing or depalletizing. Features Finger protected rotating turntable Solid platform beneath
- Machine Type: Depalletizers, Palletizers
- Industry: Industrial / General Use
-
Supplier: Optimal Handling Solutions
Description: Capacity: 450-4,500 lbs. Platform Sizes: -32" wide x 48" long to 56" wide x 72" long Travel: 24" Safety: -Restraining Chain -Maintenance Bar Power Supply: -Air Features: -Quick disconnect valve -Bleed off valve -Air pressure gauge Maintenance: -Hinged table top provides easy access to air bag
-
-
Supplier: Optimal Handling Solutions
Description: Floor Level Container Tilters - 1,000 - 4,000 lbs. capacity - 0 - 90 degree tilt angle is standard - Easily accessible with standard pallet trucks - 50" x 48" and 60" x 50" platforms are standard - Velocity fuses are standard on each cylinder of all container tilters - Choice of hand or foot
-
Supplier: Green Access & Fall Protection
Description: GREENLINE gangways have been field-tested longer than any other gangway in the industry, and continue to set the standard today. Choose between our flat ramps, telescoping ramps, self-leveling stairs, or ‘Elite Series’ self-leveling stairs, depending on your application.
- Features: Anti-Slip, Guard Rails, Other
- Platform/Walkway Type: Gangway, Other Type
- Material: Steel
-
Supplier: Optimal Handling Solutions
Description: Floor Level Container Tilters - 1,000 - 4,000 lbs. capacity - 0 - 90 degree tilt angle is standard - Easily accessible with standard pallet trucks - 50" x 48" and 60" x 50" platforms are standard - Velocity fuses are standard on each cylinder of all container tilters - Choice of hand or foot
-
Supplier: Optimal Handling Solutions
Description: Floor Level Lift & Tilters - 45 degree angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available.
-
Supplier: Newport MKS
Description: The CM-225 Isolator System includes (4) isolators providing excellent pneumatic vibration isolation for platform loads up to 225 lbs. Featuring our unique Stabilizer™ hybrid chamber design, these isolators offer the largest compliance volume, and therefore the best vertical isolation of any
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The CM-225-3 Isolator System includes (3) isolators providing excellent pneumatic vibration isolation for platform loads up to 168 lbs. Featuring our unique Stabilizer™ hybrid chamber design, these isolators offer the largest compliance volume, and therefore the best vertical isolation of any
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: CSA Group
Description: ISO 16369:2007 specifies particular safety requirements for mast-climbing work platforms (MCWP) which are temporarily installed and are manually or power-operated, and which are designed to be used by one or more persons from which to carry out work. ISO 16369:2007 is also applicable to
-
Description: ISO 16369:2007 specifies particular safety requirements for mast-climbing work platforms (MCWP) which are temporarily installed and are manually or power-operated, and which are designed to be used by one or more persons from which to carry out work. ISO 16369:2007 is also applicable to
-
Supplier: Lift Products, Inc.
Description: The Moto-Cart is a battery operated self-propelled electric platform truck. It can be used almost anywhere equipment and supplies have to be moved. This unique cart increases productivity and reduces injuries caused by pushing and pulling ordinary non-powered carts. This flexible
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Lift Products, Inc.
Description: The Moto-Cart HD is a battery operated self-propelled electric platform truck. In comparison to the standard Moto-Cart, it has a larger useable deck, a heavier drive transaxle, upgraded controls and 8" x 2" swivel casters. This unique cart increases productivity and reduces injuries
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Hikrobot Co., Ltd.
Description: systems, including VisionMaster and third-party software, into the platform. This capability dramatically simplifies the process of setting up and deploying vision systems in industrial environments. In terms of hardware integration, the X86 Open Platform is designed to be highly
- Applications: Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Parcel / Baggage Sorting, Pharmaceutical Packaging, Production & Quality Control
- System Type: Modular / PC-Based
-
Supplier: Richardson RFPD
Description: for both instructor-led and self-directed learning to help students develop a foundation in real-world RF and communications that they can build on as they pursue science, technology, or engineering degrees.
-
Supplier: DigiPas Technologies Inc.
Description: angle. The reference angle can be set using alternate zero feature. ABSOLUTE LEVEL SETTING Enables user to perform absolute symmetry readings for both "front" & "reverse" (180 degrees) positions of any measurement angle. USER SELF CALIBRATION Easy self-calibration feature allows user
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.01 degrees
- Measuring Technology: Electronic
-
Supplier: Newport MKS
Description: TheVIP100-0808-0518 Mechanical Vibration Isolation Platform is a self-contained unit that has an 8 x 8 inch by 0.5 in. thick aluminum top plate with 1/4-20 mounting holes on 1'' spacing, as well as 4 of the VIB100 isolators. It provides both vertical and horizontal isolation for loads
- Length: 8 inch
- Width: 8 inch
- Height / Thickness: 0.5 inch
- Style: Imperial / English
-
Supplier: Newport MKS
Description: The VIP100-1218-1239 Mechanical Vibration Isolation Platform is a self-contained unit that has a 12 x 18 inch by 0.5 in. thick aluminum top plate with 1/4-20 mounting holes on 1 inch spacing, as well as 4 of the VIB100 isolators. It provides both vertical and horizontal isolation for
- Length: 12 inch
- Width: 18 inch
- Height / Thickness: 0.5 inch
- Style: Imperial / English
-
Supplier: CSA Group
Description: elevating rolling work platforms covered by CAN/CSA-B354.1; c) self-propelled elevating work platforms covered by CAN/CSA-B354.2; d) self-propelled boom-supported elevating work platforms covered by CAN/CSA-B354.4; e) construction hoists used to raise and lower
-
Supplier: Lift Products, Inc.
Description: The LPT-MGV is an electric hydraulic scissors lift self propelled by a powered pallet jack that has been modified to have its forks removed. The lift table is hinged to the pallet jack, allowing the power head section to float freely from the lift section. This creates a stable lifting
- Type: Table Lift / Positioner
-
Supplier: CSA Group
Description: either self-propelled or manually propelled and are used to elevate personnel to a level at which they can place, install or retrieve objects or material on a routine basis. To facilitate operator access to the work area, the retraction of a portion of the MEWP's work platform
-
Description: either self-propelled or manually propelled and are used to elevate personnel to a level at which they can place, install or retrieve objects or material on a routine basis. To facilitate operator access to the work area, the retraction of a portion of the MEWP's work platform
-
Supplier: R. S. Hughes Company, Inc.
Description: more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S.
- Rotary Speed: 12,000 rpm
- Power: 0.25 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order
- Rotary Speed: 12,000 rpm
- Power: 0.25 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing
- Rotary Speed: 12,000 rpm
- Power: 0.25 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing
- Rotary Speed: 12,000 rpm
- Power: 0.25 HP
- Type: Disc Sander, Sander
-
Supplier: Cole-Parmer
Description: leveling adjustment for easy installation • Internal structural bracing ensures platform rigidity during everyday use • Carbon steel eyebolts (included) attach to side of platform for easy lifting and positioning Available with ramps and mounting feet, the OHAUS VN Series floor
- Capacity: 5,512.5 lbs
- Display: Digital Display
- Interface: Serial
-
Supplier: Cole-Parmer
Description: leveling adjustment for easy installation • Internal structural bracing ensures platform rigidity during everyday use • Carbon steel eyebolts (included) attach to side of platform for easy lifting and positioning Available with ramps and mounting feet, the OHAUS VN Series floor
- Capacity: 5,512.5 lbs
- Display: Digital Display
- Interface: Serial
-
Supplier: Tripp Lite by Eaton
Description: prevents cables from becoming accidentally disconnected Digital Ammeter Reports total connected equipment load Supports IP-address self-ID Rotates 180° for easy reading at either angle Built-In LX Platform Interface Allows full remote access for power monitoring with email
- Power Rating: 1,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: Tripp Lite by Eaton
Description: LEDs indicate each outlet’s on/off power status, and you can monitor each outlet’s power consumption remotely or via digital display. A 10-foot cord with NEMA L6-30P plug connects the PDU to a compatible AC power source, generator or protected UPS. The built-in Java-free HTML5-based LX
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: Tripp Lite by Eaton
Description: total connected equipment load Supports IP-address self-ID Rotates 180° for easy reading at either angle Built-In LX Platform Interface Allows full remote access for power monitoring with email notifications via secure web browser, SNMP, telnet or SSH Supports 10/100 Mbps auto-sensing
- Power Rating: 1,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: disconnected Digital Ammeter Reports total connected equipment load Supports IP-address self-ID Rotates 180° for easy reading at either angle Built-In LX Platform Interface Allows full remote access for power monitoring with email notifications via secure web browser, SNMP, telnet or
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: RMD Kwikform Ltd
Description: the same level as the top of the climbing bracket. Corner platforms neatly abutt one another. Trailing platform option for finishing trades. EASIER Integral vertical adjustment jack for fine levelling of shutter relative to platform. Compatible with RMD Kwikform Alform and
-
Supplier: C & C Lift Truck, Inc.
Description: provide access to platform. Manually propelled. Self-storing outriggers provide maximum stability. Leveling jacks secure unit to floor. Meets and exceeds ANSI. Rails fold for doorway passage. Enclosed 28" x 36" platform. 8" casters for easy rolling and maneuverability.
- Type: Personnel Lift
-
Supplier: C & C Lift Truck, Inc.
Description: Raise one worker and equipment up to 21' working height. Versatile and economical lifts. Enclosed platform with 42" guardrails, midrails, gate, toeboards and skid resistant deck. Build-in ladder with flat skid-resistant treads and grab rails provide access to platform. Manually
- Type: Personnel Lift
Find Suppliers by Category Top
Featured Products Top
-
. Palletizer & Self Leveling Lifts photo gallery Advance Lifts Video Library Advance Lifts is a leading lift (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
. All three of these lifts feature more rugged construction than other offerings at extremely competitive pricing. Model SL-P Pneumatic Self-Leveling (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
. The readhead is available in either a fully sealed IP64 housing or as a board level encoder. The encoder operates at speeds up to 10,000 rpm. A range of data output formats is supported, including serial RS422, CAN, SSI, PWM, I2C, SPI and USB with binary resolutions to 20 bits per revolution. Aks (read more)
Browse Rotary Encoders Datasheets for Renishaw -
& StabilityDesigned for top-mount loads up to 100 kg, the unit utilizes a high-strength bronze micro-backlash worm gear drive system. This mechanism eliminates position drift, absorbs shock, and provides inherent power-off self-locking, ensuring your equipment stays securely positioned during power (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
For businesses seeking advanced control, the optional big data intelligent cloud platform enables remote operation, real-time performance tracking, and automatic fault diagnosis. It includes alerts for issues like overvoltage, overcurrent, phase loss, short circuits, and overheating, along with (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
Conduct Research Top
-
What Is The Industrial Internet Of Things?
The age of connectivity is here. From smartphones and self-driving cars to self-regulating factory equipment, futuristic gadgets aren't just for James Bond anymore. The Internet of Things (IoT) and Industrial Internet of Things (IIoT) are already dramatically changing how we interact
-
How Solenoid and Haptic Actuators are Transforming Automotive Safety Technologies
navigation signals contained in the seat. Haptic feedback to alert drivers. Examples of this might include controlling the reaction force in the accelerator pedal, which is useful for helping a driver control speed, using vibration to inform drivers when other vehicles hit certain proximity levels
More Information Top
-
CR4 - Thread: Looking for Negator Spring and Self-Levelling Platform
Also, I am looking for a computerized self leveling platform that will be used on a Hinowa LL-46 Lift that is affordable.
-
Automatic Battery Replacement System for UAVs: Analysis and Design
In [5], and subsequent work (not yet published), a self leveling platform that keeps its base parallel to the ground and centers the UAV was developed.
-
CR4 - Thread: Mercury Switch
I am looking for a self leveling platform .
-
http://waset.org/publications/15444/low-cost-and-highly-accurate-motion-models-for-three-dimensional-local-landmark-based-autonomous-navigation
A Self Leveled Platform (SLP) is mounted on top of the vehicle.
-
Vision-Based Landing of Light Weight Unmanned Helicopters on a Smart Landing Platform
The idea behind ISLANDS is to provide a self leveling mobile platform that can either stand alone in the field or be mounted to a surface/air vehicle.
-
CR4 - Thread: NPSH on Vertical Multistage Type Pump
Next in Forum: Looking for Negator Spring and Self - Levelling Platform .
-
CR4 - Thread: Stock Steel Sizing
Previous in Forum: Looking for Negator Spring and Self - Levelling Platform .
-
Proceedings of the third Atmospheric Radiation Measurement (ARM) science team meeting
repeatedly stepped through 360 degrees of azimuth and self - leveling platform that carries shod- and long-wave .
-
JLG Industries Inc
All boom lifts are equipped with self - levelling platforms .
-
Effects of two contrasting canopy manipulations on growth and water use of London plane (Platanus x acerifolia) trees
Digital hemispherical images were captured (Nikon CoolPix 950 fitted with fish eye lens, Nikon UK Ltd, Surrey, UK mounted on a self - levelling plat- form , Delta-T Devices, Cambridge UK) for each tree in the experiment in May, June, July, and August …
Indicates content that may require registration and/or purchase.