-
Supplier: ATLANTA Drive Systems, Inc.
Description: Ball-screw spindles and nuts Ball-screw spindles are right-hand threaded spindles featuring a ball connection between nut and spindle. Thus, rolling friction is provided in contrast to the sliding friction of the trapezoidal thread spindles. This offers a variety
- Length: 78.7402 inch
- O.D Screw Diameter: 2.4803163 inch
- Design Features: Right Hand Thread
- Manufacturing Process: Rolled Thread
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Dynamic Load Rating: 5.8 lbs
- Maximum Static Load Capacity: 4.2 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Dynamic Load Rating: 3.8 lbs
- Maximum Static Load Capacity: 4.2 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Dynamic Load Rating: 8.6 lbs
- Maximum Static Load Capacity: 4.2 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Dynamic Load Rating: 6.1 lbs
- Maximum Static Load Capacity: 4.2 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Transmotec
Description: screw or ball screw with adjustable limit switches. Protection class is IP65. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 562 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: igus® inc.
Description: Linear guide and spindle absolutely self-lubricating. Compact and low profile linear actuator for manual or motor drive, also suitable for continuous operation and higher dynamics. Lower drive force Optimized clearance Up to 1,500 rpm (depending on length and load) Quiet operation –
- Stroke or X-Axis Travel: 11.81103 to 35.43309 inch
- Bearing Type: Ball/Roller Bearing
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: igus® inc.
Description: Small and compact Based on self-lubricating DryLin® N low profile guides size 27 100 % self-lubricating Lead screw, ball bearing mounted for low-backlash and dynamic operation Manual and motorized operation possible Available accessories SLN-27-14 Carriage
- Stroke or X-Axis Travel: 3.93701 to 9.842525 inch
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
- Axis Configuration: X Axis Only
-
Supplier: MISUMI USA
Description: Single Axis Actuator with Cover, Self-lubrication Unit MX series are also available!
- Drive Type: Ball Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Magnus Mobility Systems, Inc.
Description: their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are
- Application: Ball Screw Support
- Features: Inch, Pillow Block Unit
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: MISUMI USA
Description: Self-lubrication Unit MX series are also available! These provide long term maintenance-free condition.
- Drive Type: Ball Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Joyce/Dayton Corp.
Description: Joyce ductile iron fl ange blocks include self-aligning replaceable bearings that are pre-lubricated with lithium grease. They include steel retainers, and nitrile rubber seals with steel guards. Flange block supports are suitable for shaft supports and bearing supports for rotary
- Nominal Shaft / Bore Size: 0.5 to 1.75 inch
- Center to Center Mounting Hole Distance: 2.125 to 4.125 inch
- Bearing Type: Ball Bearing
- Bearing: Bearing Steel (52100)
-
Supplier: Joyce/Dayton Corp.
Description: Joyce ductile iron pillow blocks include self-aligning replaceable bearings that are pre-lubricated with lithium grease. They include steel retainers, and nitrile rubber seals with steel guards. Pillow block supports are suitable for shaft supports and bearing supports for rotary
- Nominal Shaft / Bore Size: 0.5 to 2 inch
- Base to Bore Center Distance: 1.0625 to 1.4375 inch
- Center to Center Mounting Hole Distance: 3.375 to 7.375 inch
- Bearing Type: Ball Bearing
-
Supplier: ASCO
Description: lubricated, built-in wipers, self-aligning. Four Frelon®, compounded Teflon®...self-lubricating, self-aligning, long service life, ideal for clean room applications.
- Stroke or X-Axis Travel: 1 to 4 inch
- Carriage Load: 90 lbs
- Orientation: Gantry
- Bearing Type: Metal Bushing
-
Supplier: ATLANTA Drive Systems, Inc.
Description: self-locking (the axial load will not back drive the gearbox and motor), which is critical for machines that must hold a load stationary even with a loss of power.
- Rated Speed: 9.84 in/sec
- Rated Force: 11,200 lbs
- Motor Type: AC
- Drive Type: Ball Screw
-
Supplier: Isotech, Inc.
Description: ball bushings as well as standard versions or full-steel linear ball bushings are available as rolling bearings. Additionally these units can be equipped with self-lubricating linear slide bushings. Isotech, Inc. linear slides offer the user a choice between the movable
- Axis Configuration: X Axis Only
-
Supplier: NSK Americas
Description: NSK Mounted Units are available in several ranges: RHP Self-Lube®, Silver-Lube®, Life-Lube® and Molded-Oil units. Mounted units consist of two basic components, the insert and the housing. Each mounted unit includes a sealed single-row ball bearing with spherical outside diameter and
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
-
Supplier: Aetna Bearing Company
Description: Aetna Adapter Bearings are a series of mounted ball bearing units designed for use in equipment where shafts are supported in frames or sheet metal surfaces. Typical applications include overhead doors, conveyor systems, packaging machines, and agricultural equipment. They provide a
-
Supplier: Aetna Bearing Company
Description: Aetna Adapter Bearings are a series of mounted ball bearing units designed for use in equipment where shafts are supported in frames or sheet metal surfaces. Typical applications include overhead doors, conveyor systems, packaging machines, and agricultural equipment. They provide a
-
Description: strength and carriage stiffness. The linear bearings and ballscrews are self lubricating, precision components with long life at 100 % duty operation. The HD Series also includes IP30 rated belt seals that protect the interior components from debris in tough environments. The
- Stroke or X-Axis Travel: 3.93701 to 47.24412 inch
- Rated Speed: 787.40157480315 in/sec
- Carriage Load: 374.7416 lbs
- Drive Type: Ball Screw
-
Supplier: HardwareSource, Inc.
Description: has the advantage of being self-lubricating. This quality reduces wear on the hinge and provides a hinge that does not squeak. Architectural Grade butt hinges are thicker and of much higher quality than Residential Grade butt hinges. The 3-1/2" hinges come with wood screws. The
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent-pending design allows for easy
- Stroke or X-Axis Travel: 6 to 18 inch
- Rated Speed: 11.5 in/sec
- Rated Force: 3,395 lbs
- Motor Voltage: 230 to 460 volts
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent-pending design allows for easy
- Stroke or X-Axis Travel: 6 to 18 inch
- Rated Speed: 11.5 in/sec
- Rated Force: 1,709 lbs
- Motor Voltage: 230 to 460 volts
-
Supplier: Erdmann Corporation
Description: mechanism Self locking: Provided by double worm gearing Mechanical stopper: Open / Close(external adjustable screws) Space heater: 7-10W(110/220V AC) Anti-condensation Cable Conduit: Two 3/4" NPT Lubrication: Grease moly (EP type) Terminal block: Spring loaded lever push type
- Actuator Torque: 2,640 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: mechanism Self locking: Provided by double worm gearing Mechanical stopper: Open / Close(external adjustable screws) Space heater: 7-10W(110/220V AC) Anti-condensation Cable Conduit: Two 3/4" NPT Lubrication: Grease moly (EP type) Terminal block: Spring loaded lever push type
- Actuator Torque: 1,700 In-lbs
- Number of Turns (For Multi-turn Actuators): 11
- Actuation Time: 0.84 seconds
- Features: Electric
-
Supplier: OZ Lifting Products LLC
Description: COMPOZITE davit crane will perform for years to come. By using a modular base system, one COMPOZITE davit crane can service multiple areas. The crane rotates a full 360 degrees on a smooth self-lubricating bushing. This in combination with an external handle ensures that loads are
- Load Capacity: 0.6 tons
- Vertical Available Lifting Height: 8.5 ft
- Type: Davit Crane
- Features: Rotating
-
Supplier: Precision Engine Controls Corp.
Description: motor with no mechanical linkages. Directly coupled to the motor is a precision ground, ball screw shaft that is lubricated for extended operation. A non-contacting resolver is integrally mounted to provide accurate position feedback. The valve is balanced allowing smooth, fast valve
- Media: Gas
-
Supplier: 3X Ceramic Parts Company Limited
Description: metals Wear resistance High fracture toughness Zirconia Ceramic Typical Uses: Typical applications include ceramic valve components, ceramic grinding&milling media, ceramic knife blades for various using, mechanical liners or bearing balls etc. Precision ball valve balls and
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
Find Suppliers by Category Top
Featured Products Top
-
to prevent costly downtime and equipment failure in hydropower, solar and wind applications. Specialized Solutions for Energy Applications GGB offers a wide range of self-lubricating or water-lubricated materials suitable for a variety of hydropower, solar and wind (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
SDP/SI offers inch and metric maintenance-free self-aligning bearings that are low cost and easy to install. Serie S99GSB-… and S99GSBM... Injection molded (read more)
Browse Spherical Roller Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
cavity. Whether the jack uses a trapezoidal (Tr) or ball screw (KGT) spindle, the spindle and nut have their own lubrication zone. Engineers can choose the best grease for the spindle without compromising the gearbox lubricant (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
-free Lubrication No Contact Self-Contained Worry-Free Lubrication Unsealed ball bearings require lubrication regularly. If lubrication is not completed regularly, you are faced with the issue of failure (read more)
Browse Gearmotors Datasheets for DieQua Corporation -
DynaQuip Controls is proud to announce the addition of 900 PSI high-pressure micro ball valves to our product line! With a one-piece forged brass body, and self-lubricating dual-sealed chrome-plated brass ball, with silicone-free seals, they are built for the most demanding applications and built to last. Available in 1/8” and 1/4” F x F and M x F threads. In stock and ready to ship now. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
: Factory Preload: Minimizes side play and reduces friction. Self-Cleaning Design: Extends life and eliminates the need for lubrication. Long Service Life: Estimated at 100 million inches at half the rated load (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc.
More Information Top
-
Linear Guides Suppliers,China Linear Guides Products from Manufacturers, Suppliers
[Related Products:Linear bearings ball screws ,Linear guide, Self - lubricating bearings,All imports of domestic bearings,Anglar ball bearing,Standard parts,Stainless steel,Building materials,Hardware,Labor protection products,Spherical Roller Bearing,Linear Shaft,Stud type tr] .
-
Detail design of a 10.4-m stretched-membrane dish. Phase 2, Final report
Collars of abrasion resistant, self - lubricating polymer capture the rod end and prevent it and the ball screw from twisting about the ball-screw axis during operation.
-
Bearing materials and frictional units for operation without lubricant
Between 1970 and 1974 numerous stand tests were carried out on screw sliding friction mechaNsms (SSFMs) with self - lubricating nuts made of BFG-50 and BFG-50M materials (Figs 2) and on ball and screw mechanisms (NSMs).
-
Sell Needle Roller Bearings
…conditioner Bearings, Agricultural Machine Bearings, Water Pump Bearings, Electric Motor Bearings, Thin Section Bearings, Heavy ring ball bearings, High Precision Bearings, Self - lubricating Bearings, Full Ceramic Bearings, Hybrid Ball Bearings, Stainless Steel Bearings … Elements, Shields, Seals, Ball Screws , Shafts, C.V Joints…
-
Spherical Plain Bearing / Rod End Bearing from Shenyang Suhang Machinery Equipment Co.,Ltd, China
Pillow Blocks Bearings, Deep Groove Ball Bearings, Self-Aligning Ball Bearings, Angular Contact Ball Bearings, Thrust Ball Bearings, Miniature Ball Bearings, Tapered Roller Bearings, Needle Roller Bearings, Cylindrical Roller Bearings, Spherical Plain Bearings, Spherical Roller bearings, Air-conditioner Bearings, Agricultural Machine Bearings, Water Pump Bearings, Electric Motor Bearings, Thin Section Bearings, Heavy ring ball bearings, High Precision Bearings, Self - lubricating Bearings, Full Ceramic Bearings, Hybrid Ball Bearings, Stainless Steel Bearings, Plastic Bearings, Linear Bearings, Slewing Bearings … Steel Balls, Rolling Elements, Shields, Seals, Ball Screws , Shafts, C.V Joints, Brake Discs & Pads…
-
Linear Bearings from Shenyang Suhang Machinery Equipment Co.,Ltd, China
Pillow Blocks Bearings, Deep Groove Ball Bearings, Self-Aligning Ball Bearings, Angular Contact Ball Bearings, Thrust Ball Bearings, Miniature Ball Bearings, Tapered Roller Bearings, Needle Roller Bearings, Cylindrical Roller Bearings, Spherical Plain Bearings, Spherical Roller bearings, Air-conditioner Bearings, Agricultural Machine Bearings, Water Pump Bearings, Electric Motor Bearings, Thin Section Bearings, Heavy ring ball bearings, High Precision Bearings, Self - lubricating Bearings, Full Ceramic Bearings, Hybrid Ball Bearings, Stainless Steel Bearings, Plastic Bearings, Linear Bearings, Slewing Bearings … Steel Balls, Rolling Elements, Shields, Seals, Ball Screws , Shafts, C.V Joints, Brake Discs & Pads…
-
Needle Roller Bearings from Shenyang Suhang Machinery Equipment Co.,Ltd, China
Pillow Blocks Bearings, Deep Groove Ball Bearings, Self-Aligning Ball Bearings, Angular Contact Ball Bearings, Thrust Ball Bearings, Miniature Ball Bearings, Tapered Roller Bearings, Needle Roller Bearings, Cylindrical Roller Bearings, Spherical Plain Bearings, Spherical Roller bearings, Air-conditioner Bearings, Agricultural Machine Bearings, Water Pump Bearings, Electric Motor Bearings, Thin Section Bearings, Heavy ring ball bearings, High Precision Bearings, Self - lubricating Bearings, Full Ceramic Bearings, Hybrid Ball Bearings, Stainless Steel Bearings, Plastic Bearings, Linear Bearings, Slewing Bearings … Steel Balls, Rolling Elements, Shields, Seals, Ball Screws , Shafts, C.V Joints, Brake Discs & Pads…
-
Federal Register > Monday, May 14, 2012 > [77 FR 28353] Foreign-Trade Zone 45-Portland, OR, Notification of Proposed Production Activity, Shimadzu USA Manufact...
…isopropyl alcohol; ethylene glycol; acetone; perfluorotributylamine; primer; nitrile function compounds, including acetonitrile and nitrophenol; silicone compounds; lubricating oils; grease; adhesives; photographic … caps; hardware and fasteners; self -adhesive labels and tapes … insulator pins; gold-plated screws ; plungers and ball seat sets of semi…
-
Federal Register > Wednesday, May 7, 2008 > [73 FR 25646] Foreign-Trade Zone 14 -- Little Rock, Arkansas Application for Subzone Status Husqvarna Outdoor Produ...
…products for technical uses (5911.90); labels (6307.90); iron or steel flanges (7307.91, 7307.92); self -tapping screws (7318.14); screws and … parts (8409.91); fuel, lubricating and cooling pumps for … controlled valves (8481.80); ball bearings (8482.10); needle…
-
Manual for Technical product design
…melt adhesives 535 Schmelzschneiden 513 enamel spinning method 281 forging die 445 forges 443 greases 401 lubricants 142 liquid soaps 145 snapping hooks 90, 602 snapping compounds 524 screw 417 snow flake obsidian … cutting ceramics 138 cutting oils 481 cutting materials 480 … 238 protection and safety textiles 315 191 black porcelain 150 welding 538 weldings of ceramics 147 weld 538 welding compound 523 swiveling biegen 461 heavy concrete 365 floating ball 96 life jacket 118 … self cleaning glasses 270 itself 406 cables to 319…
Indicates content that may require registration and/or purchase.