Products/Services for Self Oxidizing Explosives

  • Explosives and Energetic Materials-Image
    Explosives and Energetic Materials - (41 companies)
    ...powder flashless powder thermite rocket propellants explosive aerogels Gunpowder is an explosive mixture of sulfur, charcoal, and potassium nitrate that burns rapidly. Flash powder is a pyrotechnic material that contains an oxidizer...
  • Downdraft Tables-Image
    Downdraft Tables - (68 companies)
    Downdraft tables are self-contained, portable filtration systems that remove harmful particulates and return filtered air. They are indoor air quality devices that draw-down air and do not require external ventilation. Often, downdraft tables...
  • Thermal Oxidizers and Catalytic Oxidizers-Image
    Thermal Oxidizers and Catalytic Oxidizers - (202 companies)
    Thermal oxidizers and catalytic oxidizers are used to destroy volatile organic compounds (VOC) in process gases. Thermal oxidizers may also be called afterburners or direct flame thermal oxidizers. Thermal oxidation is a method of pollution control...
  • Explosives Storage Magazines-Image
    Explosives Storage Magazines - (15 companies)
    Explosives storage magazines are designed to store low explosive and/or high explosive materials. Low explosives contain a combustible substance and an oxidant. They are used as propellants and include gun powder, flares, and pyrotechnics. High...
  •  
    Explosives Blasting Services - (23 companies)
    Explosives blasting service providers use explosives for demolition or exploratory rock movement within mines and quarries. These services sufficiently break rock down so that it can be easily removed. Explosives blasting services including rock...
  •  
    Self Priming Pumps - (356 companies)
    Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance Self priming pumps create and maintain a sufficient vacuum level to draw fluid without external assistance. They are used in a variety...
  •  
    Self-sealing Fasteners - (34 companies)
    Self-sealing fasteners have an elastomeric insert or captive O-ring that simultaneously provides sealing and locking. Self-sealing fasteners have an elastomeric insert or captive o-ring that provides simultaneous locking and sealing. They offer...
  •  
    Dust Collectors and Dust Collector Filters - (765 companies)
    ...are self-contained portable filtration systems that remove harmful particulates and return filtered air back into the facility, requiring no external ventilation. Wet Scrubbing. Wet scrubbers are devices that use a liquid (often water) to capture and remove...
  •  
    Resins and Compounds - (403 companies)
    Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
  •  
    Environmental Test Chambers and Rooms - (381 companies)
    Environmental test chambers and rooms are used to ensure the reliability of industrial products, especially electronic items, through prolonged exposure to one or more environmental parameters.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire