-
Supplier: Alfa Laval Inc.
Description: CPM valves maintain uniform inlet or outlet pressure in hygienic process lines for the dairy, food and beverage industries. These regulating valves provide accurate pressure control, safe and reliable performance and excellent cleanability. Safe, effective
- Valve Size: 1.968505 to 2.8346472 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 10 to 140 F
- Number of Ports/Ways: 2
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Brass or SS Construction Universal Mountability Passively Activated Compact Design The REG Automatic Flow Regulating Valve automatically regulates the flow within a system. Regardless of pressure fluctuations, the valve keeps the flow permanently
- Valve Size: 0.75 inch
- Pressure Rating: 2,900 psi
- Media Temperature: 572 F
- Port Size: 0.75 inch
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, compressed air, etc. In general
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
-
Supplier: Watson McDaniel Company
Description: The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3°F. 175/153 Self-Operating Temperature
- Valve Size: 3 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 60 to 100 F
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: ThermOmegaTech®
Description: Product Description Number of Outlets: Single Outlet Type of Fittings for TV/SC-A: Parker or Swagelok Type of Extension: Stainless Steel There are literally hundreds of applications for these compact, self-contained, automatic control valves. These ambient sensing valves
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Description: interception area, thereby changing the differential pressure and flow rate upstream and downstream, to achieve control stabilization for downstream pressure (control downstream pressure type) or relief pressure (control upstream pressure
- Media: Gas
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. n general they can be used whenever accurate but low cost control is require. A common application for the
- Valve Size: 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: Spirax-Sarco
Description: The SRV66 is an angle pattern self-draining sanitary pressure regulating valve of all 316 type stainless steel construction suitable for use on steam, water and inert industrial gases. It is available with hygienic sanitary clamp compatible connections to ISO 2852,
- Pressure Rating: 137.785815 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Media: Air, Gas, Steam, Water
-
Description: easy to install. 2. Accurate and reliable long life. 3. Easy to adjust the setting 4. No need for auxiliary power Working Principle ZZWP self-operated temperature control valve can be divided into heating temperature control valve, cooling temperature
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design
- Valve Size: 1 inch
- Pressure Rating: 3,000 to 5,000 psi
- Number of Ports/Ways: 3
- Regulator Size: 1 inch
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The Stainless Steel Regulators offer corrosive-resistant, 316 stainless steel, units with SAE J518-2 code 62 flanges, which are
- Pressure Rating: 3,000 to 5,000 psi
- Controlled Pressure Range: 300 to 3,000 psi
- Flow (Cv): 17.5
- Media Temperature: -30 to 185 F
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 6.7
- Media Temperature: -40 to 250 F
-
Supplier: Nortec
Description: Designed for quality economical installations, can be configured to use natural gas or propane gas energy. Utilizing a pre-mix, variable speed, blower and a negative pressure gas regulating valve, an ideal fuel air mixture is maintained, providing the highest possible combustion
- Primary Voltage: 208 to 240 volts
- Output Capacity: 25 to 315 Pounds / Hour
- Rated Input (Gas): 420,000 BTU/hr
- Features: Diagnostics, Integral Control Panel, Linkable / Modular, Other, Self-contained, Water Skimmer / Self-cleaning
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: fabrication, photovoltaic (solar) manufacturing, EV battery production, and high-end laboratories. Jewellok’s product portfolio includes advanced Valve Manifold Boxes (VMB), Valve Manifold Panels (VMP), fully automatic gas cabinets (GC), and high-purity pressure regulators. Each
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Waterman Industries, Inc.
Description: and flood control projects. Pressure Ratings Pressure ratings from 10 to 15 p.s.i. are available, and are suitable for both seating and unseating heads. Sizes Sizes currently available are 24" x 24" through 96" x 96". Larger and/or special sizes can be designed and fabri-cated
- Valve Type: Butterfly Valves
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: building block systems: electronic control, fuel delivery, and air management. These have been refined to control the combustion process to a higher degree than ever before possible. Electronic control. ADEM™ A4 The Advanced Diesel Engine Management — Electronic Control
- Operating Weight: 34,381 lbs
- Travel Speed: 6.2 miles/hr
- Type: Track Loader
-
Supplier: Leybold USA Inc.
Description: advanced self-regulating feature, only consumes the power the pump actually needs, saving costs and reducing your carbon footprint. DRYVAC pumps are more cost-efficient and greener than similar models operating in the low-pressure range (<10 mbar). Smart service concept
- Pumping Speed: 164.64 CFM
-
Supplier: Caterpillar Oil & Gas
Description: integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Lean Burn Engine Technology Lean-burn engines operate with large
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Alfa Laval Inc.
Description: separator models, the BTUX separator bowl is equipped with Alfa Laval´s unique vortex nozzles, which offers performance unmatched by conventional nozzle centrifuges. With the self regulating vortex nozzles the concentration of discharged solids phase can be kept at a high and even
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: Alfa Laval Inc.
Description: separator models, the BTUX separator bowl is equipped with Alfa Laval´s unique vortex nozzles, which offers performance unmatched by conventional nozzle centrifuges. With the self regulating vortex nozzles the concentration of discharged solids phase can be kept at a high and even
-
Supplier: Pfannenberg
Description: pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit. Self Protected from Harsh Environments Our unit is uniquely designed to protect itself in NEMA 3R, 4 and 4x environments. An example of
- Cooling Capacity: 2,999.9999999999995 to 4,000 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips. Pressure Overload Protection High pressure cutout switch
- Cooling Capacity: 2,999.9999999999995 to 5,000 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips. Pressure Overload Protection High pressure cutout switch
- Cooling Capacity: 2,999.9999999999995 to 5,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Self-Operated Temperature Control Valve for Steam and Thermal Fluid Applications This self-operated temperature control valve offers a compact, energy (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The CDS family represents a line of electronically controlled step motor valves, designed to contribute minimal pressure drop to the system. In addition to their traditional application as Electric Evaporator Pressure Regulators, CDS valves can also be applied as Heat Reclaim, Head Pressure (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
The Sporlan Type (S)ORIT-PI evaporator regulating valves have a brass body and extended copper connections. They are available with a range of adjustable settings and pressure tap. The primary function of these valves, referred to as EPR valves, is to prevent the evaporator pressure from (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Industrial process systems require reliable pressure control solutions to maintain stable operation, improve efficiency, and reduce energy consumption. Thinktank ZZY series self-operated pressure regulators use the energy of the controlled medium itself to automatically regulate pressure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview The HCB Series balanced cage single-seat control valve is designed for heavy-duty service. Its compact body has an S-shaped flow passage and a flow-directing vane that regulates turbulent flow around the cage, giving low pressure loss, large flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
continuously senses fluid temperature and automatically modulates to regulate outlet fluid temperature within a narrow and pre-selected range. Completely self-operating, our valves open and establish flow on rising temperatures using thermostatic actuator technology, making them ideal for industrial (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
result, a very precise linear pressure control within a closed-loop system providing ultra-high resolution and repeatability. The Cordis uses a microcontroller, an internal pressure sensor, and a Clippard proportional valve. The inlet valve is connected to the moderately regulated (read more)
Browse Gas Pressure Regulators Datasheets for Clippard -
Training & Seminars Self-Training Powerpoints Constant Flow Control Valves (read more)
Browse Instructional Seminars and Training Services Datasheets for Plast-O-Matic Valves, Inc. -
Known for reliability, innovation and focus on miniature pneumatics, Clippard’s new Cordis controls utilize the proven EV line of electronic valves allowing for steady, repeatable downstream pressure under static conditions. The result, a precise linear pressure control within a closed (read more)
Browse Pressure Regulators Datasheets for Clippard
More Information Top
-
An air and refrigeration machine oil console fire
Originally PCV- 1003was a self regulating pressure control valve .
-
Air Quality – Integrated AP Flare Recovery Projects for South Oil Fields
In 2011, when self - regulating pressure control valves were installed at the tanks’ blanketing system at the Nimr Production Station & Marmul Water treatment plant to minimize consumption from the South Oman Gas Line .
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Con trolled flows are most often accomplished with a self - regulated pressure control valve on the pump discharge or a fl ow control va lve and controller with the minimum fl ow con fig ured as the s et poi nt.
-
MWH's Water Treatment: Principles and Design 3rd Edition Complete Document
(1999) Interstage Turbines as Self - Regulating Osmotic Pressure Control Valves in a Desalting Facility, paper presented at the American Water Works Association Membrane Technology Conference, Long Beach, CA.
-
Validation of moulding consistency with a self-regulating melt pressure valve
1 Self - regulating melt pressure valve design 3 Control schemes .
-
Validation of moulding productivity with two self-regulating melt pressure valves
The ability to control melt pressure with the self - regulating valve to bring about changes in part weight is shown in Fig. 2.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-1132.pdf
In large networks with distributed pressure and temperature parameters the primary flow and/or the differential pressure is controlled by electric or self regulating control valves .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
In large networks with distributed pressure and temperature parameters the primary flow and/or the differential pressure is controlled by electric or self regulating control valves .
-
Regulating Valve - Regulating Valve Manufacturers, Suppliers
Automatic Metal 3 way 2 position valve Self Pressure Regulating Valve Quick Detail: Name Pneumatic diaphragm control valve Brand Name ROSNM Color As your request Certificate ISO9001 Warranty 1 year Place of...
-
Haws 5054LF Lead-Free Bubbler Valve, Deck Mounted at PlumberSurplus.com
Model 5054LF drinking faucet is designed with a shielded bubbler and self -closing lever handle valve with pressure regulating flow control to provide an anti-squirt drinking stream.
Indicates content that may require registration and/or purchase.