-
Supplier: RS Components, Ltd.
Description: Thermal fuse Q82 self reset 60degC 2.5A
- Current Rating: 2.5 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Portage Electric Products, Inc.
Description: 1/2″ disc self-hold temperature limiting control. In a fault condition, the control opens activating an internal heat source which holds the device in an open condition until the power is removed and the unit is allowed to cool. The control then resets allowing continued operation. These
- Cutoff Temperature: 40 to 200 C
- Rated Voltage: 250 volts
- Rated Current: 16 amps
- Maximum Width of Case: 17.8 mm
-
Supplier: Sensata Technologies
Description: Recent history has seen a growing demand for a non-self resetting motor protection device to ensure a high level of safety. Sensata Technologies has developed the self hold motor protector for both 120 & 250 Vac applications in a wide current range.
- Rated Voltage: 250 volts
- Rated Current: 18 amps
-
-
Supplier: Portage Electric Products, Inc.
Description: Portage Electric is offering a new addition to the Valstat Series™ of thermal controls. The new series is a line of self-hold thermal protectors designed as a cost effective solution for thermal protection of motor, transformer, lighting, and appliance applications. In a fault condition, the
- Cutoff Temperature: 150 C
- Rated Voltage: 240 volts
- Maximum Width of Case: 10.530000000000001 mm
- Case Assembly Length: 23.29 mm
-
Supplier: Portage Electric Products, Inc.
Description: A snap-action, self-hold thermostat for motor and small appliance applications. In a fault condition, the Model JS opens the circuit, and an internal heat source holds it open until power is removed, and the unit is allowed to cool. The thermostat then resets, allowing continued operation.
- Cutoff Temperature: 60 to 160 C
- Rated Voltage: 250 volts
- Rated Current: 15 amps
- Maximum Width of Case: 10.66799423928311 mm
-
Supplier: Sensata Technologies
Description: Sensata Technologies has developed the electrical self-hold temperature cut-out in order to offer a nonself resetting device, suitable for high current applications, thus fulfilling the growing need for higher safety.
-
Supplier: Littelfuse, Inc.
Description: MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets
- Features: Miniature Circuit Breaker
-
Supplier: Red Lion Controls, Inc.
Description: Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 0.5 Amps per channel, 8A per module Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection: self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge) Typical
-
Supplier: Red Lion Controls, Inc.
Description: Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance) 100 ohms Protection: Self-resetting short circuit protection
-
Supplier: Red Lion Controls, Inc.
Description: Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance) 100 ohms Protection: Self-resetting short circuit protection
-
Supplier: Red Lion Controls, Inc.
Description: Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input impedance (resistance) 100 ohms Protection: Self-resetting short circuit protection
-
Supplier: Sensata Technologies
Description: YS11 was developed to protect people and property from accidents or failures that can occur in motors used in fans and washing machines as well as other appliances. It functions as a self-resetting thermal cut-out (Type 2B), thermal motor protector (Type 3C) and thermal protector for
- Cutoff Temperature: 45 to 150 C
- Rated Voltage: 15 to 250 volts
- Rated Current: 2 to 15 amps
-
Supplier: ELMA Electronic Inc.
Description: For development use with PMCs on a VMEbus, CompactPCI or other board Enables user access to Side 1 of the exposed PMC for probing Supports 3.3V and 5V PCI signaling Works with 33 MHz and 66 MHz clock speeds and 32-bit or 66-bit bus widths Current sensing and self-resetting fuse
- Bus Protocols: PCI
-
Supplier: Chloride Power North America
Description: protection needs. Robust/solid state overvoltage protection: last longer in the field Patented transient filtering: allows exceptionally low let-through performance for optimum protection of electronic systems. Self-resetting sneak current protection: eliminates overcurrent problems without
-
Supplier: Allied Electronics, Inc.
Description: mirror backed for parallax elimination. Direct reading amp-clamp scales. Overload Protection: All 260 series — one 1 A/250 V fuse and one 2 A/600 V fuse; Models 260-8P, 260-8PRT and 260-8XPi — resettable circuit breaker. Dimensions: 7"H × 5.5"W × 3.1"D. Weight: 3 lbs. Certified
-
Description: phone or optional headsets Corrosion-resistant hardware Noise-canceling microphone Self-resetting fuse prevents damage to the electronic circuits in the event of a high voltage spike on the telephone line Magnetic reed hook switch to reduce parts subject to wear Factory set to tone
- Phone Type: Telephone
-
Clamp Meters - Milliammeter; 0 to 1000 VDC Voltage, Range, DC Volts; 1.5 V/9 V Batteries -- 70209655Supplier: Allied Electronics, Inc.
Description: band, self-shielding, annular, 100° arc, 4.2" length, color coded, mirror backed for parallax elimination. Direct reading amp-clamp scales. Overload Protection: All 260 series — one 1 A/250 V fuse and one 2 A/600 V fuse; Models 260-8P, 260-8PRT and 260-8XPi — resettable
-
Supplier: Allied Electronics, Inc.
Description: band, self-shielding, annular, 100° arc, 4.2" length, color coded, mirror backed for parallax elimination. Direct reading amp-clamp scales. Overload Protection: All 260 series — one 1 A/250 V fuse and one 2 A/600 V fuse; Models 260-8P, 260-8PRT and 260-8XPi — resettable
-
Supplier: Allied Electronics, Inc.
Description: self-shielding, annular, 100° arc, 4.2" length, color coded, mirror backed for parallax elimination. Direct reading amp-clamp scales. Overload Protection: All 260 series — one 1 A/250 V fuse and one 2 A/600 V fuse; Models 260-8P, 260-8PRT and 260-8XPi — resettable circuit
-
Supplier: Lift Products, Inc.
Description: Display. Easy Calibration. Diaphragm Pump Self-Priming Pump With Automatic Shut Off When No Flow Needed. 3/4" Farm Nozzle Convenient Built-In Swivel with Ergonomically Designed Handle. Standard Features Self-Priming Diaphragm Pump Inline Fuse Protection Automatic Shut Off When
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Visual Sound, Inc.
Description: provide backup power. Automatic self-test Periodic battery self-test ensures early detection of a battery that needs to be replaced. Adjustable voltage-transfer points Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.
-
Supplier: STEGO
Description: self-installation). The fan heaters are available with two different mounting systems – either mounting by screws or with a new and unique twist clip mounting system. These options allow for a quick and easy installation of the fan heater. Technical Data Heating element high performance
- Heating Capacity: 0.6 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater, Enclosure Heater
- Sleeve (Sheath) Material: Aluminum
-
Supplier: Visual Sound, Inc.
Description: when a battery is not available to provide backup power. Automatic self-test Periodic battery self-test ensures early detection of a battery that needs to be replaced. Adjustable voltage-transfer points Maximizes useful battery life by widening the input voltage window or tightening
-
Supplier: STEGO
Description: self-installation). The fan heaters are available with two different mounting systems – either mounting by screws or with a new and unique twist clip mounting system. These options allow for a quick and easy installation of the fan heater. Technical Data Heating element high performance
- Heating Capacity: 0.5 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater, Enclosure Heater, Forced Air Heater
- Sleeve (Sheath) Material: Aluminum
-
Supplier: Gefran
Description: power-on, ooptimizes the consumptions and increases the load operating duration. A specific, linear Soft Start curve, designed to control gradually the current in the initial phase is available for IR lamps. The internal resettable “electronic fuse” is an exclusive option: it lets you
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Temperature: Cooling Control, Heating Control
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Serial / Digital Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: VICFUSE
Description: PPTC Resettable Fuses - Surface Mount PTC - PPTC SMD2016
- Features: Resettable
-
Supplier: SCHURTER Inc
Description: Description Directly solderable on printed circuit boards 100% compatible with the PFMU type Applications Game console port protection PC motherboards Cellular Phone
- Operating Temperature: 85 C
- Approvals / Standards: IEC (UMF) Approval, RoHS Compliant, UL Approval
- Features: Resettable
- Mounting: Solderable (surface mount)
-
Supplier: VICFUSE
Description: PPTC Resettable Fuses - Plug-in PTC - VFUSB
- Voltage Rating: 30 volts
- Current Rating: 2.5 amps
- Features: Resettable
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: SCHURTER Inc
Description: Description Directly solderable on printed circuit boards Applications Power Over Ethernet (IEEE 802.3 af) port protection Automotive electronic control module protection Telecom equipment low voltage protection
- Operating Temperature: 85 C
- Approvals / Standards: IEC (UMF) Approval, RoHS Compliant, UL Approval
- Features: Resettable
- Mounting: Solderable (surface mount)
-
Supplier: VICFUSE
Description: Surface Mount Fuses PPTC Resettable Fuses - Surface Mount PTC - PPTC LO RHO SMD0402
- Features: Resettable
-
Supplier: SCHURTER Inc
Description: Description Replacement for PFRX type Max. rated voltage 72 VDC Applications Security and fire alarm systems Loud speakers Power transformers
- Operating Temperature: 85 C
- Approvals / Standards: IEC (UMF) Approval, RoHS Compliant, UL Approval
- Features: Resettable
- Mounting: Solderable (with leads)
-
Supplier: SCHURTER Inc
Description: Description THT standard industry type Directly solderable on printed circuit boards Applications Computer & Peripherals General electronics Automotive applications
- Operating Temperature: 85 C
- Approvals / Standards: IEC (UMF) Approval, RoHS Compliant, UL Approval
- Features: Resettable
- Mounting: Solderable (with leads)
-
Supplier: VICFUSE
Description: PPTC Resettable Fuses - Plug-in PTC - VFRK
- Voltage Rating: 60 volts
- Current Rating: 5 amps
- Features: Resettable
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 33V 50mA 100A 200mA 0805 Resettable Fuses ROHS
- Voltage Rating: 33 volts
- Current Rating: 100 amps
- Features: Resettable
- Approvals / Standards: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current
- Features: Resettable
- Approvals / Standards: RoHS Compliant
- Mounting: Solderable (surface mount)
Find Suppliers by Category Top
Featured Products Top
-
. Reset, Self-Hold, and Manual Reset Type) Adjustable Temperature Type Devices Solid State & Electronic Type Devices Thermal Fuses Each of these control devices does some things better than others. There are no hard and fast rules and many (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
used in so many different applications, they are too numerous to mention. The basic types of thermal controls include: Cantilever Bimetallic Devices (Auto. Reset, Self-Hold, and Non-Reset Types) Disc-Type Bimetallic Devices (Auto. Reset, Self-Hold, and Manual Reset Type (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
continued operation. In this manner, self-hold thermostats combine the safety of one-shot thermal fuses with the convenience of resettable thermal controls. For more information, visit: http://pepiusa.info/products/#self-hold (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
self-resetting fuse element to protect lines. After eliminating an overcurrent in a connection, the fuse element resets itself after a brief cool-down period. (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc.
More Information Top
-
CR4 - Thread: Every Year in the UK the Weather Surprises Motorists
Next in Forum: Self Resetting Fuse .
-
CR4 - Thread: Variable Current Regulation
They are an elegant, cheap, self resetting fuse often used inside a rechargeable battery to prevent both accidental shorting causing battery or wire damage and preventing overcurrent charging.
-
CR4 - Thread: Short Circuit Proof Lamp Driver Circuit
Polycom are one of the leading manufacturers of self resetting fuses .
-
CR4 - Thread: Problems with Snow
Previous in Forum: Self Resetting Fuse .
-
CR4 - Thread: DC to DC Converter
Particularly if you're trying to use a thermo-chemical self resetting fuse .
-
CR4 - Thread: Lightning Arrestor
Lightning also strikes power lines from time to time , most power lines have some sort of self resetting fuse which protects more delicate components along the line .
-
A prototype for the upgraded readout electronics of TileCal
These are self resetting fuses , ideal for conditions with limited or no access. .
-
Troubleshooting Power Over Ethernet
• PTC—positive temperature coefficient (a self - resetting fuse ) .
-
Hall Effect / Sensors
Used with JV-CG and JV-KG meters (excluding JVM-01CG) Output signal is a square wave pulse with duty cycle of approx. 50% HEF signal outputs protected with a 50mA nominal trip point self - resetting fuse .
-
CPW self-resetting power limiting devices based on microwave power induced semiconductor-metal transition in vanadium dioxide
ABSTRACT — We present a novel concept of microwave power limiting devices (reversible self - resetting fuses and power limiters) based on reversible semiconductor-to-metal transition (SMT) of vanadium dioxide thin films integrated on coplanar waveguide transmission lines (CPW).
Indicates content that may require registration and/or purchase.