Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 418525-ZVN3310ASTZ-TAPE Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
-
Supplier: Newark, An Avnet Company
Description: SINGLE POLE NORMALLY CLOSED 1-FORM-B OPTO SEMICONDUCTOR IC, TAPE/REEL / T&R ROHS COMPLIANT: YES
-
Supplier: Pexco
Description: Pexco’s PTFE Tape features superior insulating strength, is non-stick, flexible and resists high temperatures, chemicals and moisture. Other properties include zero porosity, excellent release and, of course, a super-low coefficient of friction. Pexco’s PTFE Tape can be supplied etched
- Width: 0.5 inches
- Thickness: 0.003 to 0.25 inches
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Protective Tape, Single-Sided Adhesive
-
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and casting surfaces. This
- Thickness: 0.00135 to 0.003 inches
- Peel Strength / Adhesion: 3.8125 lbs/in
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, EMI / RFI Shielding, Electrically Conductive, Electronics (PCB, Semiconductor), Single-Sided Adhesive
-
Supplier: Accuris
Description: Standard Specification for Format, Physical Properties, and Test Methods for 19 and 35 mm Testable Tape Carrier for Perimeter Tape Carrier-Bonded Semiconductor Devices
-
Supplier: Newark, An Avnet Company
Description: 1-FORM-A, OPTO MOSFET SEMICONDUCTOR IC, 400V, 8 OHMS, 6L GULLWING, TAPE/REEL ROHS COMPLIANT: YES
-
Supplier: All-Spec Industries
Description: A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between two anti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS.
- Width: 1 inches
- Thickness: 0.0015 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Electronics (PCB, Semiconductor), Removable, Single-Sided Adhesive, Specialty / Other
- Materials of Construction: Plastic / Polymer
-
Supplier: DeWAL
Description: This tape consisting of a 5 mil Polyimide Film and silicone adhesive is designed for high temperature masking applications, including the protection of printed circuit board gold finger contacts during wave soldering. This product can also be used in electrical insulation applications meeting
- Width: 0.25 to 20 inches
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: 260 C
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1697 Copper Foil Shielding Tape is a 1.4 mil (36 micron) premium dead soft, zero temper, high tensile copper foil tape coated with an aggressive, conductive acrylic pressure sensitive adhesive. These foil tapes offer superior adhesion, malleability, and adhesive conductivity,
- Thickness: 0.0014 to 0.003 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -12 to 121 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: All-Spec Industries
Description: Generates less than 50 volts A transparent cellophane film tape coated with a high-tack rubber adhesive that is 2.4 mils thick. This tape generates extremely low levels of triboelectric charge (less than 50 volts) when unwound from the roll and also when removed from most surfaces on
- Width: 0.5 inches
- Thickness: 0.0024000000000000002 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Electronics (PCB, Semiconductor), Removable, Single-Sided Adhesive, Specialty / Other, Transparent
- Adhesive: Rubber
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old P.3410/LINER is a 23 micron polyester film coated with a high quality acrylic adhesive and protected by clear polyester liner. P.3410 is regularly used as cover tape during packing operations of electronic components & semiconductor devices in Tape-and-Real configurations.
- Thickness: 0.002362204724409449 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Electrically Conductive, Electronics (PCB, Semiconductor), Single-Sided Adhesive
-
Supplier: Deviser, Inc.
Description: Deviser Inc #2300 UL listed Heavy Duty Flame Retardant Vinyl Electrical Tape is designed for splicing, protecting, insulating and gasketing applications. Especially used where high dielectric is required. This heavy duty vinyl tape has excellent conformability, stretch, recovery and
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 1.5 lbs/in
- Temperature Resistance: 0 to 80 C
- Dielectric Strength: 9,000 V/m
-
Supplier: All-Spec Industries
Description: The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can be safely and cleanly removed from printed circuit boards
- Width: 0.5 inches
- Thickness: 0.0025 inches
- Temperature Resistance: -40 to 260 C
- Dielectric Strength: 6,800 to 7,500 V/m
-
Supplier: NADCO Tapes & Labels, Inc.
Description: resistance, which make this an excellent shielding tape. Applications: Designed to meet a wide variety of EMI and RFI shielding applications in the electronics industry. These foil tapes can also be used for printed circuit manufacture and repair. The foil accepts solder easily.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -12 to 121 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Description: tough Excellent encapsulation ability Our family of tape products is designed for several classes of performance. We provide unique options to the cable manufacturer: Wide range of film and adhesive options Reduced twist flat cable tapes Double-sided flat cable tapes
- Peel Strength / Adhesion: 10 lbs/in
- Features: Dielectric / Insulating, Electronics (PCB, Semiconductor), Single-Sided Adhesive, Specialty / Other
- Backing: Plastic / Polymer
-
Supplier: All-Spec Industries
Description: The Dadas Tapes 1662-10 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-10 Features: Size: 1" W x 72 yd L Temperature Resistance: 32° F to 150° F
- Width: 3 inches
- Thickness: 0.0018 inches
- Temperature Resistance: 0 to 65.55555555555556 C
- Features: Anti-static / ESD Control, Electrically Conductive, Electronics (PCB, Semiconductor), Other, Removable, Single-Sided Adhesive, Specialty / Other, Transparent
-
Supplier: DeWAL
Description: DW 469 is a pressure sensitive tape made of closely woven glass fabric and high temperature silicone adhesive. The glass fabric has excellent abrasion and heat resistance. This product meets Federal Aviation Regulation Part 25.855 (a-1). APPLICATION INFORMATION This tape is used
- Width: 0.25 to 36 inches
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 2.375 lbs/in
- Temperature Resistance: 260 C
-
Supplier: DeWAL
Description: DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION INFORMATION These tapes are used in masking metal parts during bonding or mild
- Width: 0.25 to 17 inches
- Thickness: 0.001 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: 154.44444444444443 C
-
Supplier: ICO RALLY
Description: TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: -73 to 204 C
- Features: Dielectric / Insulating, Electrical, Electronics (PCB, Semiconductor), Single-Sided Adhesive, Specialty / Other, Transparent
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR KCL Cling Polyimide is polyimide film coated with a high temperature UV resistant cling adhesive. KCL Cling Polyimide has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for masking and to
- Thickness: 0.001968503937007874 inches
- Temperature Resistance: -73 C
- Features: Electronics (PCB, Semiconductor), Protective Tape, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Polyimide (e.g., Kapton®)
-
Supplier: ICO RALLY
Description: TP tapes are polyester tapes available in a range of colors. Their main applications include graphic arts, splicing, electrical insulation, film seaming, and repair. These tapes offer good adhesive wet out and low adhesion properties. Several of these are used to print and wrap
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -73 to 177 C
- Features: Dielectric / Insulating, Electronics (PCB, Semiconductor), Single-Sided Adhesive, Specialty / Other
-
Supplier: Accuris
Description: Mechanical Standardization of Semiconductor Devices Part 5: Recommendations for Tape Automated Bonding (TAB) of Integrated Circuits
-
Description: The SHEEN's SA Series Thermal Tape are renowned for their distinctive characteristics, which include: ◆ Acrylic-based material with double-sided adhesiveness. ◆ Low thermal impedance and high adhesive strength. ◆ Maintains good holding power at both room temperature and 80°C. ◆ Flexible
- Thickness: 0.007874015748031496 inches
- Peel Strength / Adhesion: 4.0284 lbs/in
- Temperature Resistance: -30 to 130 C
- Dielectric Strength: 4,000,000 V/m
-
Supplier: ICO RALLY
Description: TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: -40 to 121 C
- Adhesive: Acrylic
-
Supplier: IPS Limited
Description: Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and chemical
- Temperature Resistance: -71 to 260 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Description: BusBond® Insulation Tapes - are a cost-effective line of laminated busbar insulation offering single-sided, double-sided, Sheldahl® adhesives coated on various dielectric films provide insulation systems tailored for a wide range of busbar environments and applications, high temperature,
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Other, Single-Sided Adhesive, Specialty / Other, Thermally Insulating / Insulative, UV / Weather Resistant
- Backing: Plastic / Polymer
-
Supplier: ICO RALLY
Description: TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -40 to 121 C
- Adhesive: Acrylic
-
Supplier: Accuris
Description: Mechanical Standardization of Semiconductor Devices Part 5: Recommendations Applying to Tape Automated Bonding (TAB) of Integrated Circuits First Edition
-
Supplier: Adhesive Applications
Description: PolySil™ S580 is a red polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of crosslinking assures a proper balance of adhesion to substrates, chemical resistance,
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 2.625 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Abrasion / Scratch Resistant, Electronics (PCB, Semiconductor), Removable
-
Supplier: Adhesive Applications
Description: PolySil™ S583 is a polyester film tape coated with a white opaque silicone adhesive, specifically compounded to resist plating bath chemicals in solder stripping and precious metal plating of finger contacts. The tape conforms to high circuit density patterns to provide clean line
- Thickness: 0.0036 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Electronics (PCB, Semiconductor), Removable
-
Supplier: Fujipoly® America Corp.
Description: By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture,
- Temperature Resistance: -45 to 250 C
- Electrical Resistivity: 10,000,000,000 to 1,000,000,000,000,000 ohm-cm
- Features: Cable Tape, Dielectric / Insulating, Electrical Tape, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Permanent, Protective Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: Fujipoly® America Corp.
Description: By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture,
- Temperature Resistance: -45 to 250 C
- Features: Anti-static / ESD Control, Cable, EMI / RFI Shielding, Electrical, Electrically Conductive, Electronics (PCB, Semiconductor), Permanent, Protective Tape, Specialty / Other, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: ASTM International
Description: 1.1 This specification covers standard formats for testable semiconductor lead carrier tape suitable for hybrid applications. 1.2 This standard specifies tape width, configuration, and location of guide perforations ("sprocket holes"), location of lead pattern frames on
-
Supplier: ASTM International
Description: 1.1 This specification covers standard formats for testable semiconductor lead carrier tape suitable for hybrid applications. 1.2 This standard specifies tape width, configuration, and location of guide perforations ("sprocket holes"), location of lead pattern frames on
-
Supplier: Adhesive Applications
Description: ACT20 is an unsupported solvent acrylic transfer PSA that conducts electricity anisotropically through the adhesive thickness. This adhesive system offers good quick stick and shear properties with extremely low electrical resistance. Z-axis conductivity Conformable and flexible conductive Fast wet
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
Find Suppliers by Category Top
Featured Products Top
-
,000 unit tape and reel packaging, suitable for automated assembly processes. For detailed product specifications, technical data, and application notes, please refer to the datasheet provided by Infineon Technologies. (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
Delivering high power at RF and microwave frequencies isn't just for RG217 and Heliax anymore. Flexco's super-flexible kW Series coaxial cables are used in high reliability applications such as wafer fabrication equipment for the semiconductor industry, industrial lasers, and high power (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
Mitsui Chemicals' ICROS™ TAPE is a surface protective tape used in silicon wafer-back-grinding processes in semiconductor manufacturing for the manufacturer of integrated circuits. ICROS Tape can be processed using a "no rinse" process, which is shorter than (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
SCHURTER’S Reflowable Thermal Switch, RTS, now includes a version designed to trip at >175°C, in addition to the existing variant set to trip at >210°C. The compact thermal SMD fuse protects power semiconductors by reliably and precisely interrupting a circuit at a pre (read more)
Browse Fuses Datasheets for SCHURTER Inc -
Electroluminescent Backlighting Electroluminescence is a Solid State phenomenon in which semiconductor crystals, known as phosphors, convert electrical energy directly into (read more)
Browse Electroluminescent Lighting Datasheets for Quantaflex Printed Electronics Inc. -
VLM200 Your solution for vertical measuring of precision parts and materials. Measuring applications include: your precision part, balls, material thickness such as poly films, meshes, magnetic tape, disk substrates, and metal foils. Measure height and thickness with complete confidence (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
and Reliability Microchip Technology is known for its high-quality and reliable semiconductor products. The MIC5219-2.5YM5-TR is designed to meet stringent industry standards, ensuring long-term performance and reliability in demanding environments. Ordering (read more)
Browse Voltage Regulators Datasheets for Win Source Electronics -
. The Electrolimit®Comparator measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks / Slip Gauges Coating (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
repeatable measurements typically not achieved with other comparator stands. The Electrolimit® Indicator measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks / Slip Gauges (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for SoC era With the cost of testing silicon nearly matching the cost of producing it, semiconductor companies and their test vendors are struggling to strengthen the ties that bind design tools and testers. At the International Test Conference 2000 this past week, built-in self-test (BIST) and design
-
Laser Marking vs. Ink-Jet Printing
Laser Marking Systems are rapidly becoming the technology of choice for a vast majority of marking. applications. Laser Markers provide the ability to mark without the need of any consumables like ink,. chemicals, tape, etc to mark directly onto the part. In addition, lasers can mark all metals
-
Podcast Library on an Array of Sealing Technologies
"Getting Technetical" is a series of podcasts from Technetics bringing you critical information on custom sealing solutions for aerospace, semiconductor, nuclear, industrial turbine, oil & gas, life science & industrial markets. Recent brief podcasts include: On-Site Cleanrooms. The Power of Fusion
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and commercialize conductive polymers for module trays, carrier tapes and other semiconductor packaging and chip and die delivery applications. GPS start-up finds $5 million, partners with Trimble A fabless semiconductor start-up with Finnish origins called u-Nav Microelectronics Corp. has closed a US$5
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
semiconductors and LCDs--and a Digital Media & Communications unit including consumer products such as cell phones and TVs, according to various reports. Phyworks shifts transceivers design to CMOS Communications chip specialist Phyworks (Bristol, England) has taped out and will soon start sampling
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
the case, according to at least one industry analyst. UMC claims wide interest in 65-nm Top tier silicon foundry United Microelectronics Corp. said a pair of customers have qualified 65-nanometer designs and are in production at the foundry, with eight other customers engaged and 11 product tape
-
Code Design for Dependable Systems - Preface
and design. Such an arrangement frees up. space for the description of some fine artistry of matrix code design strategies and. techniques. Matrix code designs are presented with respect to practical applications, such. as high-speed semiconductor memories, mass memories of disks and tapes, logic
More Information Top
-
Physics of the semiconductor structure elements
Then, we have it conditionally through symmetry properties of the semiconductor video tape structure always to do with several similar minima.
-
Physics of the semiconductor structure elements
Then, we have it conditionally through symmetry properties of the semiconductor video tape structure always to do with several similar minima.
-
That Landolt-Börnstein
planning fììr started 1 m year 1979 a " semiconductor video tape ".
-
A Symmetry Adapted RPA: Dynamics of the Electronic Density Semiconductor of matrix in a
In the frame of a zeitabhängigen Hartree‐Fock‐Näherung, a closed system of equations which describes the generally non-linear electrodynamics of the semiconductor video tape edge follows.
-
Carrier Density near the Semiconductor‐Insulator interface. Local Density of approximating for Non‐Isotropic Effective measure
For a modified proximity of the local density is described in proximity of the interface of semiconductor bands warped to an insulator, that considers the potential jump on the interface.
-
The of derivation of particle statistics: Some clarifying of remarks
So, is shown that the electron statistics can't be naturally used ungeädert for semiconductor bands for disturbing positions.
-
The disorder scattering in zincblende narrow‐gap semiconducting mixed of crystals
A formula for the relaxation time for the mechanism of the wrong order scattering is derived whereat…
-
Coup LED Two‐Level of system and the Dynamics of Semiconductor Electrons
The coulomb force is still added a Tunnel‐Wechselwirkung to un, then, the Dichtematrix‐Dynamik of one Zwei‐Band of semiconductor is obtained.
-
Effect of on electric field on size‐quantized photoemission from nanometer of film of of semiconductors
On the example of n‐GaAs, the feldgestützte photo emission of wide video tape semiconductors degenerate by Quantenwells in ultrathin layers is investigated.
Indicates content that may require registration and/or purchase.