-
Supplier: HORIBA Instruments, Inc.
Description: The high performance auto pressure regulator UR-Z700 Series has electronic regulators with high-precision pressure sensors and high resolution, fast response piezo actuator valves. They control the pressure relative to the external control signal that they
- Controlled Pressure Range: 1.08777629517898 to 137.784997389337 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Festo Corporation
Description: Width dimension 62 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob Optional pressure sensor and rotary knob
- Valve Size: 0.2362206 inch
- Pressure Rating: 11.603016 to 290.0754 psi
- Media Temperature: 140 to 14 F
- Port Size: 0.2362206 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Regulating Cabinets Gas pressure regulating cabinets are vital for delivering specialty gases at precise pressures to semiconductor equipment. These cabinets house regulators, valves, and monitoring systems to control gas flow and pressure
- Application: Gas
- Body Material: Stainless Steel
-
-
Supplier: Festo Corporation
Description: Width dimension 62 mm With integrated electric actuator unit for remotely setting the outlet pressure Constant output pressure even in the event of a power failure thanks to the fail-safe function Available with optional operator unit with display Optional pressure sensor
- Valve Size: 0.2362206 inch
- Pressure Rating: 11.603016 to 290.0754 psi
- Media Temperature: 122 to 32 F
- Port Size: 0.2362206 inch
-
Supplier: Proportion-Air, Inc.
Description: The QB3H is an electronic pressure regulator capable of operating at high pressures (to 500psig/34.47 bar) and high forward and relief flows (to 50scfm/1416slpm). The QB3H consists of two solenoid valves which add or subtract pressure to the pilot of an integral volume
- Valve Size: 0.375 inch
- Media Temperature: 32 to 158 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
-
Supplier: Equilibar, LLC.
Description: The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 1,000 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Festo Corporation
Description: Width dimension 62 mm As individual device and for manifold assembly Manifold assembly with through air supply Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation High secondary venting Lockable rotary knob Available with pressure
- Valve Size: 0.2362206 inch
- Pressure Rating: 14.50377 to 203.05278 psi
- Media Temperature: 140 to 14 F
- Port Size: 0.2362206 inch
-
Supplier: Siargo Ltd.
Description: These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation Integrated
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
Supplier: Siargo Ltd.
Description: These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation Integrated
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure: 3000, 2200Psi 2) Max. Outlet Pressure: 25, 50, 100, 150, 0~250Psi 3)Working Temperature: -40℃~74℃(-40℉~165℉) 4) Leakage rate: 2 x 10-8 atm.cc/sec He 5)Cv: 0.08 Design Features 1) Pressure regulator for special gas 2) Equipped relief pressure valve
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Nova Analytical Systems Inc.
Description: as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor,
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
-
Supplier: Clippard
Description: Clippard's Cordis CP1 Pressure Controller utilizes Clippard's proven EVP and DVP proportional valves to allow for steady, accurate, repeatable downstream pressure control as demand or process changes. The result is incredibly precise, linear pressure control within a closed-loop
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
- Controlled Pressure Range: 0 to 150 psi
- Features: Control Valves, Electric, Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JW-100-GC with semiconductor valve manifold box gas pressure regulators Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Gas Delivery Solutions with VMB Valve Manifold Box and Automatic Gas Switchover Systems for Industrial Integrated Gas Delivery Solutions combine the precision of a Valve Manifold Box (VMB) with the reliability of Automatic Gas Switchover Systems to create a
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Clippard
Description: and accurate control pressure in the process. The Cordis pressure regulators are adaptable to a variety of sensors that can close the loop around not only pressure, but vacuum or flow. Smooth linear control Real time adjustable PID control Multiple flow
- Accuracy: 0.25 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: Linear Control
-
Supplier: HORIBA Instruments, Inc.
Description: gas supply system. Typical multi chamber gas lines have a line regulator, pressure sensor and filter to avoid the mass flow controller crosstalk phenomenon caused by pressure fluctuations. The SEC-Z700X Series demonstrates high stability and controls the
- Pipe Diameter: 0.25 to 0.5 inch
- Mass Flow Rate: 0.00002753 to 0.5506 lbs/min
- Operating Temperature: 41 to 122 F
- Operating Pressure: 65.2665777107386 psi
-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from a supplied DS series external pressure sensors. Pressure ranges from full vacuum up to 500 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2%
- Media Temperature: 32 to 158 F
- Number of Ports/Ways: 2
- Power: 15 to 24 volts
- Media: Air, Compressed Air, Gas
-
Description: TESCOM™ 20-1100 Series regulator with lightweight aluminum construction is designed for onboard compressed natural gas (CNG) vehicles 7 liter engines and larger. Offers higher flow capacity than the 20-1000 Series and accessory options such as solenoid valve and pressure
- Controlled Pressure Range: 49 to 145 psi
- Regulator Size: 0.3125 to 0.5 inch
- Valve Size: 0.3125 to 0.5 inch
- Number of Ports/Ways: 3
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel and Flywheel Housing SAE No. 00 SAE standard rotation Gaseous Fuel System Low pressure regulator Electronically actuated fuel control valve Gaseous fuel heater Electronically controlled gas shut-off valve Gas induction nozzles CSA certified gas electronic
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Sierra Instruments, Inc.
Description: The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter. Battery powered, with a
- Pressure Rating: 3 to 160 psi
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Gas, High Purity Gas, LP - Gas
-
Supplier: ASCO
Description: great flexibility when mounting switches and sensors to the cylinders. One groove is a traditional round groove and the other is what we call the CombiGroove®. The CombiGroove® is a unique design that will accept round and angular switches/sensors.
- Working Pressure Range: 0 to 60 psi
- Dial Diameter: 1.5 inch
- Pressure Connection Size: 0.25 inch
- Dial Size: 1.5 inch
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 480 Series represent Nova's best value in continuous low range CO process analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of CO in process gases. The sensor produces a small millivoltage output which is directly proportional to
- Response Time: 6 seconds
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Shaw Moisture Meters
Description: pressure. It combines a pressure reduction control, sensor holder and a flow meter for up to 10 litres per minute (1 – 2 litre is usual for continuous use). The SU4 is suitable for wall mounting, comprising a pressure regulator, flow indicator and sensor
-
Supplier: Brooks Instrument
Description: variation due to pressure and temperature fluctuations. Standard MultiFlo™ technology enables one MFC to support thousands of gas types and range combinations without removing it from the gas line or compromising on accuracy. The result: reduced size and cost of gas
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 100 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: Analytical Industries Inc.
Description: Key features Measurement ranges from 0…100% to 90…100% O2 Internal pressure regulator for max sample inlet pressures up to 3600psig Bypass valve for quick measurement response Proven electro-chem sensor with long life – 5 years Integrated measurement data logging Battery
- Instrument Type: Analyzer
- Features: Data Logger
- Gas Types: Oxygen (O2)
-
Supplier: Nova Analytical Systems Inc.
Description: as a recorder output. The analyzer can be supplied with a pump or pressure regulator depending on customer requirement. For dew point, the 430DPL has a capacitive ceramic sensor. The output of this sensor is directly proportional to the dew point of the sample gas.
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
-
Supplier: Nova Analytical Systems Inc.
Description: draws in samples that are of insufficient pressure from the process. Alternatively, a regulator can be supplied where the sample gas is under pressure. The sample flow is shown on a small rotameter with valve. The analyzer then reads the dew point continuously and
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 0 to 120 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: CSA Group
Description: comprised of at least: a) Pilot igniter(s) and cable(s); b) Pilot flame sensor(s); c) Associated system control; d) Two automatic valves in series, controlling main burner gas; e) Associated system wiring; and f) Pressure regulator(s).
-
Supplier: ALLDOS Inc.
Description: monitoring and early detection of faults in automated systems, and thus provide the utmost process safety. Structure vacuum regulator with gas inlet valve and safety valve for installation in a gas tank room dosing unit with flowmeter, linear adjustment valve and differential
-
Supplier: Caterpillar Oil & Gas
Description: Coolant drain Fan and belt guard Coolant level sensor Exhaust System Exhaust manifolds — water cooled Exhaust elbow and flex fitting — 127 mm (5 in) Residential grade muffler Fuel System Gas pressure regulator — requires 82.7-172.4 kPa (12-25 psi) gas Natural
- Wattage: 110 to 135 watts
- Volt-Ampere: 138,000 to 170,000 VA
- Frequency: 50 Hz, 60 Hz
- Applications: Industrial
-
Supplier: CSA Group
Description: b) manual valve c) manual container valve d) automatic valve e) pressure sensors and pressure gauges f) pressure regulator g) pressure relief device h) excess flow valve i) rigid fuel line j) flexible fuel line k) filter l) fittings m) discharge line
-
Supplier: Caterpillar Oil & Gas
Description: operating (dynamic) pressure: 10 bar (150 psi) Maximum static pressure: 14 bar (200 psi) 3-inch ANSI flange customer connection; requires customer-provided 3-inch supply air line from receiver or regulator to air starter and flex connection; if regulator is used, Cv of 40
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: guard Lifting eyes 3512C DGB Optional Equipment Air Compressors Air Inlet System Air cleaner Remote air inlet adapters Air inlet heater Charging System Battery chargers Charging alternators Control System Throttle position sensors Cooling System Coolant level sensor Coolant conditioner
- Horse Power: 2,150 to 2,500 HP
- Displacement: 58.56731977650924 liters
- Length: 110.4 inch
- Width: 59.2 inch
Find Suppliers by Category Top
Featured Products Top
-
result, a very precise linear pressure control within a closed-loop system providing ultra-high resolution and repeatability. The Cordis uses a microcontroller, an internal pressure sensor, and a Clippard proportional valve. The inlet valve is connected to the moderately regulated (read more)
Browse Gas Pressure Regulators Datasheets for Clippard -
lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Industrial process systems require reliable pressure control solutions to maintain stable operation, improve efficiency, and reduce energy consumption. Thinktank ZZY series self-operated pressure regulators use the energy of the controlled medium itself to automatically regulate pressure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
CR4 - Thread: Pressure and Velocity
You might be interested in: Air Velocity Flow Sensors, Linear Velocity Sensors , Gas Pressure Regulators .
-
CR4 - Thread: How to Generate RVE (Representative Volume Element)
You might be interested in: Finite Element Analysis Software, Proximity Sensors , Gas Pressure Regulators .
-
CR4 - Thread: Pressure vs Velocity Simplified
You might be interested in: Air Velocity Flow Sensors, Linear Velocity Sensors , Gas Pressure Regulators .
-
CR4 - Thread: Converting Inches-H2O to Airspeed at Sea Level
You might be interested in: Level Sensors , Gas Pressure Regulators , Pressure Regulators .
-
CR4 - Thread: Bouncy Type Level Transmitter
You might be interested in: Level Sensors , Gas Pressure Regulators , Pressure Regulators .
-
CR4 - Thread: How to Determine Air Compressor Capacity
You might be interested in: Air Velocity Flow Sensors , Gas Pressure Regulators , Air Hose and Air Duct Hose .
-
CR4 - Thread: Air Velocity and Pressure
You might be interested in: Air Velocity Flow Sensors, Linear Velocity Sensors , Gas Pressure Regulators .
-
CR4 - Thread: Questions About Pressure
You might be interested in: Pressure Sensors , Gas Pressure Regulators , Pressure Regulators .
-
CR4 - Thread: Best Efficiency Point (BEP) of Fans
You might be interested in: Six-axis Force and Torque Sensors , Gas Pressure Regulators , Pressure Regulators .
-
CR4 - Thread: smelly rv
You might be interested in: Gas Compressors and Gas Compressor Systems, Level Sensors , Gas Pressure Regulators .
Indicates content that may require registration and/or purchase.