Products/Services for Sergeant Flexible Packaging
-
Packaging Machines - (2518 companies)Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation. Packaging machines are used to package products or components. This product...IndustryMachine TypeIntegration Services Needed
-
Shrink Wrap and Stretch Films - (523 companies)Shrink wrap and stretch films are used to hold items together in packaging and palleting applications. Shrink wrap and stretch films hold items together in packaging and palleting applications. Shrink wrap and stretch films are lightweight...
-
Flexible Packaging - (504 companies)Flexible packaging conforms to the size and shape of the packaged item. Flexible packaging helps cut down on waste by only using just enough packaging material to secure the item. Flexible packaging is used in all kinds of industries, especially...
-
Flexible Couplings - (450 companies)Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment. Flexible couplings couple or connect rotating members such as motors and drive shafts while allowing misalignment in either angular...
-
Flexible Circuits - (228 companies)Flexible circuits use polyimide films and other foldable substrates to meet the requirements of complex electronic manufacturing applications. They are designed to address problems of space and weight that cannot be resolved with traditional wiring...
-
Packaging Containers - (1443 companies)...a product. Cushioning: the package utilizes foam or paper components within the package to reduce impacts on the product. ESD resistant: the packaging protects contents from stray electrostatic charges. Fireproof: the packaging is incombustible. Flexible...
-
Flexible Shafts - (31 companies)Description. Flexible shafts provide rotary power transmission along curved or adjustable axes. They are used in a wide variety of remote control, valve actuation, and power transmission applications. Types of Flexible Shafts. There are two basic...
-
Flexible Heaters - (187 companies)Flexible heaters are devices that can be molded to the shape of a heated object. Flexible heaters are devices that can be molded to the shape of the heated object. Most products can be bent around a small radius, and can be bent more than once...
-
Packaging Tapes - (717 companies)...materials. PVC/vinyl. By using a vinyl carrier, the packaging tape has enhanced biological and chemical invulnerability, as well as more flexible workability. PVC is also relatively cheap. Rubber. Many rubber-backed tapes are self-adhering, and can create...
-
Protective Packaging - (671 companies)Protective packaging is packaging that is designed and constructed of materials to protect the goods from atmospheric, magnetic, electrostatic, vibration or shock damage. There are many different types of protective packaging including air pillows...
Product News
-
ExxonMobil Chemical Company - Polyethylene Products
Extreme Performance Resins for Flexible Packaging ExxonMobil's Exceed TM XP performance polymers enable flexible packaging applications to bring value for their exceptional properties under the most challenging conditions - when eXtreme Performance matters. In this webinar, Sushant Roy and Mosha Zhao will present an overview of these extreme performance polymers with case studies in flexible packaging. (read more)Browse Polyethylene Resins Datasheets for ExxonMobil Chemical Company - Polyethylene Products -
ExxonMobil Chemical Company - Polyethylene Products
Future Trends in the Flexible Packaging Industry While demand for chemicals and plastics is being fueled by a growing global population and middle class, other trends are affecting the packaging landscape. Download the whitepaper to learn more about ExxonMobil's view of future trends in the flexible packaging industry! (read more)Browse Polyethylene Resins Datasheets for ExxonMobil Chemical Company - Polyethylene Products -
ExxonMobil Chemical Company - Polyethylene Products
Recyclable* and heat resistant flexible packaging Read about how ExxonMobil performance PE, when used in conjunction with the two component heat-resistant OPV coatings from Siegwerk can result in increased heat resistance and a wider sealing window when used on VFFS machines. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil Chemical Company - Polyethylene Products -
Advanced Assembly, LLC.
Choosing the Right IC Packaging 4 Common Types of IC Packaging and Choosing the Right One. Printed circuit boards are intricately layered sandwich structures. Within these complex boards of electronic components and pathways lies ICs. IC packaging --aka integrated circuit packaging --refers directly to the material that contains a semiconductor device. This critical casing surrounds the circuit material on a PCB as protection against physical damage or corrosion. Numerous types of integrated circuit packages exist... (read more) -
Electri-Flex Company
Custom Conduit Cutting & Packaging ELECTRI-FLEX COMPANY now offers custom conduit cutting and packaging options to product orders. Customers requiring cut lengths of flexible electrical conduit can now have them cut to their required length and have the ends cleaned and deburred. Orders are then packaged and shipped direct to the jobsite. Custom conduit cutting provides the following benefits: Saves time on installations. Reduces labor and tools required. Reduces or eliminates conduit scrap. Decreases jobsite accidents... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Aker Technology USA Corporation
Need Oscillators With Design Flexibility? Continued Innovation at Aker Technology Brings More Design Flexibility to Frequency Control Market. S2A LVPECL oscillator available in 2.5 mm x 2.0 mm ceramic packaging with low jitter. Technology Highlights. More options of industry standard packaging. LVPECL technology ideal for network, data center and high-speed converters. Low jitter of only 0.3 ps. Fast delivery of samples and production runs. View Datasheet (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
Flexible Circuit Technologies, Inc.
Custom Flexible Heaters Flexible heaters offer very good heat transfer to the heat sink in a very low profile and low mass package. Because they are flexible, they can also conform to, and heat, irregular surfaces that other types of heaters cannot. TCR (Temperature Coefficient of Resistance) of custom heater alloys provide minimum resistance change when temperature changes. Applications: Disk drive heaters. Electronic equipment. Automotive. Medical diagnostic equipment (read more)Browse Flexible Heaters Datasheets for Flexible Circuit Technologies, Inc. -
Cooner Wire Company
Extra flexible instrumentation wire Cooner Wire 's instrumentation wire provides superior flexibility and extended flex life in a small, lightweight and durable cable package. With over 100,000 specialty wire and cable items in stock, Cooner Wire remains the first choice for major custom cable applications in the medical, military, robotic, industrial, and life science industries. (read more)Browse Electrical Power Wires Datasheets for Cooner Wire Company -
SICK
New Flexible linear encoder Linear encoders DAX (R) Flexible linear encoder for countless industrial applications Your Benefits. Easy integration into new and existing machine designs thanks to high system flexibility, low space requirements and customizable functions, such as backward compatibility with manufacturer-specific position magnets. Low maintenance costs due to wear- and maintenance-free measurement principle. Absolute measurement without reference run. Intelligent condition monitoring enables predictive... (read more)Browse Linear Encoders Datasheets for SICK -
Cooner Wire Company
Extra Flexible Multiconductor Cable Cooner Wire's multiconductor cable provides superior flexibility and extended flex life in a small, lightweight and durable cable package. With over 100,000 specialty wire and cable items in stock, Cooner Wire remains the first choice for major custom cable applications in the medical, military, robotic, industrial, and life science industries. Applications: Endoscopy. Scanning Probes. Lapping Equip. Optics Equip. Pick & Place Equip. Transducers. Learn More... (read more)Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company
-
Effects of Storage Temperature and Packaging Films on the Deterioration of Mustard
The Cryovac bags were shrunk using Sergeant Flexible Packaging Machinery (Allied Automation, Inc.).
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 52 - Chaplain > [FDBKF2005051016470415593] Afi52-104 - Chapla...
They provide a flexible crisis response capability to support a variety of contingencies. j. CS UTCs: Expanded … … Chaplain Assistant of 5R051 if 5R071 not available, with the rank of Staff Sergeant : Total Personnel: 2 … Core UTC packages with embedded CS UTCs.
-
OSA | Simulation and optimization of 1-D periodic dielectric nanostructures for light-trapping
A. F. Oskooi, D. Roundy, M. Ibanescu, P. Bremel, J. D. Joannopoulos, and S. G. Johnson, âMEEP: A flexible free-software package for electromagnetic simulations by the FDTD method,â Comput. Phys. Commun. 181(3), 687â702 (2010). S. B. Mallick, N. P. Sergeant , M. Agrawal, J.-Y. Lee, and P. Peumans, âCoherent light trapping …
-
A low-cost, accurate method of producing large quantities of digitally filtered images
Programmable digital systems give the user precise, flexible , and replicable control over the properties offilters, and avoid the variability inherent in optical … … and pow- erful computers such as Unix workstations to run sophis- ticated image processing packages (e.g., HIPS: Landy … We are grateful to Paul Sergeant for his advice on Cogimatic and Del- phi and to Axel …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'fannie mae'),(46842,'fannie merritt farmer'),(46843,'fanny'),(46844,'fanny adams'),(46845,'fanny pack '),(46846,'fanny … … 'first principles'),(48617,'first quarter'),(48618,'first reading'),(48619,'first sacker'),(48620,'first sergeant '),(48621,'first … … 'fleabag'),(49145,'fleabane'),(49146,'fleapit'),(49147,'fleawort'),(49148,'fleck'),(49149,'flecked'),(49150,' flection '),(49151,'fledge' …
-
2.1to3.0.noun.poly (finlayson-gwc2014.zip)
… 06184318;2 fleet_street%1:10:00::;06266633;2 90 flexion%1:26:00::;13849681;1 flexion %1:26:00 … … 90 i%1:10:00::;06740163;3 i%1:10:00::;06832033;3 90 ice_ pack %1:17:00 … … 1 90 septum%1:08:00::;05161069;1 septum%1:08:00::;05222940;1 90 sergeant %1:18:01 …
-
Organic Nanomaterials: Morphological Control for Charge Stabilization and Charge Transport
… in gels: The amplification of chirality in self-assembled structures through the “ sergeants and sol- diers” … … other attempt, Lee and co- workers investigated the self-as- sembly of rigid– flexible block molecules consisting … … 14).[43] In diethyl ether, both the molecules self-assemble into a fibrous structure with bilayer packing .
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… consultants in order to maintain a flexible workforce|many_J company_N hire_V consultant_N order_N maintain_V flexible _J workforce_N 02361329_V|They … … homes|beauty_N queen_N spend_V time_N dedicate_V parks_N park_N nursing_home_N 02396205_V|nominate a committee|nominate_V committee_N 02396536_V| pack a jury|pack_N jury_N … … she always speaks up|be_V demote_V always_R speak_V up_R 02399331_V|He was broken down to Sergeant |be_V break_down_V sergeant_N …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… fannie_merritt_farmer_N 0,0,0,0,0 fanny_adams_N 0,0,0,0,0 fanny_ pack _N 0,0 … … first_rudiment_N 0,0,0,0,0 first_sacker_N 0,0,0,0,0 first_ sergeant _N 0,0 … … 0 flesh_wound_N 0,0,0,0,0 fleshed_out_J 0,0,0,0,0 flexible _joint_N 0,0 …
-
2010 Index IEEE Transactions on Magnetics Vol. 46
… K., see Wang, X., TMAG June 2010 1879-1882 Belie, F. D., see Sergeant , P., TMAG Feb … … S., TMAG Aug. 2010 2807-2810 Biro, O., see Preis, K., TMAG Aug. 2010 3309-3312 Bischof, A., see Jubert, P.-O., TMAG Dec. 2010 4059-4065 Biskeborn, B., and Jubert, P.-J., Bulletpack: A Fast, Flexible Packing Algorithm for Particulate Media …