-
Supplier: ABB Measurement & Analytics
Description: The WellTell-IO client is a quick and easy way of connecting remote I/O signals to an RTU or flow computer. It acts like a wired Totalflow system – but without the cabling, trenching, and environmental impact; eliminating the lightning path prevents damage to connected equipment. WellTell wireless
- Application: General Lab and Industrial
- User Interface: Hand-held / Remote Programmer
- Data Acquisition: I/O Module
- Form Factor: Panel / Chassis Mount
-
Supplier: Integrated Device Technology
Description: The IDT SPS -1616 Security Enabled Serial RapidIO Gen2 switch is designed for systems that need RapidIO links to go from chassis to chassis with out-of the-box cabling requiring secure/encrypted packets. Using AES -128 encryption the SPS -1616 allows Wireless Infrastructure
- Operating Ambient Temperature: -40 to 85 C
- Pin Count: 400
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SERIAL I/O CONN, PLUG, 6POS, CABLE; No. of Contacts:6Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Solder; Product Range:55100 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: Universal Serial Bus (USB) Shielded I/O Cable Assembly: A-to-B Full-Rated, 0.82 m (2.69’ ) Length
-
Supplier: ACCES I/O Products, Inc.
Description: where only a few on-board relays are required and a small number of inputs must be isolated such as in test equipment, instrumentation and process control. SERIAL The serial section is a two-port asynchronous serial communication adapter designed for use with any computer system
- Number of Ports: 2
- Features: CE Conformity Marks, RoHS
- Connector: DB25, DB9
- Serial Protocol: RS232/422/485
-
Supplier: Mini-Circuits
Description: IO/ CABLE USB 3 FT
- Features: Cable Assembly
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Mini-Circuits
Description: IO/ CABLE USB 6.56 FT
- Features: Cable Assembly
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Allied Electronics, Inc.
Description: Cable Assembly, 2.09m, Shielded I/O
-
Supplier: Rego Electronics Inc.
Description: Rego is capable of integrating a chain of manufacturing starting from raw materials such as PVC colloidal particles to finished products, copper wire to cable assembly. We also provide custom product designs to meet the market demand and accomplish innovation. We currently include Computer
- Application: Automotive, Industrial / Instrumentation and Control
- Features: Cable Assembly, Other / Specialty, USB 2.0
- Gender: Male-Female
- Cable Shielding: No Shielding
-
Supplier: Microchip Technology, Inc.
Description: The SST26VF032BA Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF032BA also support full command-set compatibility to traditional
- Operating Temperature: -40 to 185 F
- Features: Other
-
Supplier: Samtec Inc.
Description: Number of Positions - 19 and 31
- Number of Conductors: 19 to 31 #
- North American (AWG): 28 to 32 AWG
- Cable Length: 3.280841666666667 to 9.842525 ft
- Product Type: ATA / SATA Cable, Fibre Channel, PCIe Cable, SAS Cable, Serial / RS-232/422/485
-
Supplier: Microchip Technology, Inc.
Description: The SST26VF064B Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF064B also support full command-set compatibility to traditional
- Operating Temperature: -40 to 221 F
- Features: Other
-
Supplier: TE Connectivity
Description: External Mini-SAS Pluggable I/O Cable Assembly Connector Type (End B) : External Mini-SAS Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : Mini Serial Attached SCSI (Mini-SAS) Product Designation : Patch Cord Product Type : Cable
- Cable Length: 3.280841666666667 ft
- Features: Other
-
Supplier: TE Connectivity
Description: Mating Alignment : With Operation/Application Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.82 M [6 FT ] Product Type Features Cable Assembly (End A) : AMPLIMITE Plug Cable Assembly (End B) : AMPLIMITE Plug Cable
- Cable Length: 5.971131833333334 ft
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Quiktron, Inc.
Description: Why run all new cables for RS-232 control of your audio/video system, when you can use this easy adapter? The RapidRun RS-232 adapter leverages your DB9 or 3.5mm stereo audio cable to run 3-conductor RS-232 control signals between your control unit and your video display. Use this
- Cable Length: 1.5 ft
- Connector Type: DB9
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: cable provides four DB9 male connectors. This version only requires one I/O slot. The second configuration, Model PCI-COM422/4 S1, has two DB9 connectors on the card mounting bracket (Ports A and B) and two more DB9 connectors on a separate mounting bracket (for Ports C and D) plus two ribbon
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 90 %
- Agency Approvals: CE Conformity Marks
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-681U easily adds eight RS-232 serial ports to a Relio R1000, SeaPAC industrial touchscreen computer, stack of SeaI/O modules, or anywhere serial devices need to be connected via an available USB port. The serial ports appear as standard COM ports to the host system
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Serial Protocol: RS232
-
Supplier: Sealevel Systems, Inc.
Description: which is fully compatible with standard USB cables. When used with the included USB cable with a locking type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Additionally, the high-retention type B
- Data Rate: 460.8 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Moxa Inc.
Description: MOXA CP-204J, which uses a lot less cabling than other systems, is specifically designed for embedded systems, PC-based machines, and other space-critical applications. Unlike the fan-out cable or external connection box used by most other products, the CP-204J multiport serial board,
- Number of ports: 4
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: Sealevel Systems, Inc.
Description: The 2103 USB isolated serial I/O adapter provides a single USB to RS-232 serial port allowing USB connectivity to legacy and non-USB compliant devices. Now your non-USB peripherals can have the same connection simplicity and ease of use as USB peripherals. The serial interface
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Description: CABLE USB SERIAL USER CFG IO LVL
- Cable Length: 5.8999999999999995 ft
- Features: Cable Assembly, Other
- Application: Computer Cable
- Cable Shielding: No Shielding
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2802 USB serial I/O adapter provides eight RS-422 or RS-485 serial ports for USB connectivity to legacy or non-USB compliant devices. Each serial port can be individually configured via dipswitches located inside the enclosure. The 2802 is housed in a rugged metal
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: ACCES I/O Products, Inc.
Description: cable provides four DB9 male connectors. This version only requires one I/O slot. The second configuration, Model PCI-COM422/4 S1, has two DB9 connectors on the card mounting bracket (Ports A and B) and two more DB9 connectors on a separate mounting bracket (for Ports C and D) plus two ribbon
- Data Rate: 460 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Host Bus: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: availability) 128-byte FIFO 0 to 70°C and -40 to +85°C versions available RoHS Available. Please contact us for ordering information This is an eight, four, or two-port, asynchronous, serial communication board designed for use on the PC/104 bus. It supports full RS-232 serial
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: ODG (Origin Data Global)
Description: CABLE USB SERIAL USER CFG IO LVL
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: I/O MODULE; Current Rating:-; Product Range:-; Accessory Type:Communication Cable; For Use With:Wago Software Tools; Length:2.5m RoHS Compliant: Yes
-
Description: XPort1003 P14 connector to the XIt2012’s front panel. Features PIM module Two PMC connectors One 100-pin connector DTE/DCE configurable via DIP switches Technical Specs XPort1003 Support One 100-pin connector Four serial ports Seven-wire interface Serial cabling available Physical
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Beckhoff Automation LLC
Description: cables. The devices connected to the module communicate with the automation device via the coupler. The active communication channel operates independently of the higher-level EtherCAT system in full duplex mode with 300 baud up to 256 kbaud. The serial interfaces guarantee high
- Data Acquisition: I/O Module
-
Description: Three RJ-45 connectors for 10/100/1000BASE-T ports One USB 2.0 connector One Mini DisplayPort connector Mezzanine I/O X12d Serial JTAG Internal I/O SMA connector for 1PPS One USB connector Two SATA connectors One micro-DB-9 connector for a serial port GPIO header I²C header Physical
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Description: One SAS connector supporting four SATA ports via breakout cable Ethernet Two RJ-45 Gigabit Ethernet ports USB Three external USB 2.0 ports Two internal USB 2.0 ports Serial Two internal RS-232/422/485 serial ports Two rear panel RS-232 serial ports through single
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Hewlett Packard Enterprise
Description: flag. High-density compute nodes Intel E3826 dual-core Atom, operating at 1.46GHz Integral GPU 4GB DDR3L 1333MHz SO-DIMM (8GB CTO Option) Built-in I/O 2 x GbE Ethernet ports (each is a discrete GbE solution) 1 x RS-232 or RS-422/485 serial port (BIOS configurable) 2 x USB 2.0 ports and 1 x
- Network Equipment: Gateway
-
Supplier: Hewlett Packard Enterprise
Description: flag. High-density compute nodes Intel 4300U Dual-core i5, operating at 1.9GHz GT2-4400 Graphics 8GB DDR3 1600MHz SO-DIMM Built-in I/O 2 x GbE Ethernet ports (each is a discrete GbE solution) 2 x RS-232/422/485 serial ports (BIOS configurable) 2 x USB2.0 and 2x USB3.0 1 x VGA and 1 x HDMI 4 x
- Network Equipment: Gateway
-
Supplier: Visual Sound, Inc.
Description: AJA Video Running on Windows XP and working under Adobe's Production Studio software, the XENA HS supports both SD and HD Serial Digital Video I/O for capture and playback. XENA HS has one SDI video input, one SDI video output, as well as support for six channels of AES audio I/O. One female
-
Description: an I/O interface that may be operated over a wide range of media and transfer rates. This international standard specifies the functional requirements for the Serial Attached SCSI (SAS) physical interconnect, which is compatible with the Serial ATA physical interconnect. It also
-
Supplier: CSA Group
Description: an I/O interface that may be operated over a wide range of media and transfer rates.This international standard specifies the functional requirements for the Serial Attached SCSI (SAS) physical interconnect, which is compatible with the Serial ATA physical interconnect. It also
Find Suppliers by Category Top
More Information Top
-
Rapid IO fits interconnect requirements for embedded systems
Serial RapidIO can sustain longer transmission distances and greater inter-signal skew for backplane and cabled applications.
-
RapidIO Technology Solves the Communications Fabric Conundrum
In particular, a fabric must be easily adaptable to parallel and serial physical layer architectures, as well as different physical mediums: copper traces, optical cable or whatever the application requires. RapidIO technology was designed to be flexible and agnostic in terms of network architectures and protocol support.
-
MicroTCA - Streamlined to Market Requirements (.pdf)
… lays the foundations, i.e. the mechanics, IPMI, different topologies and the physical characteristics of the cables . Sub-specifications determine how special transport systems are to be used: Ethernet (PICMG 3.1), Infiniband (PICMG 3.2), Star Fabric (PICMG 3.3), PCI- Express (PICMG 3.4) and Serial RapidIO (PICMG 3.5).
-
Increasing System Flexibility Using FPGAs - Nasa Tech Briefs :: NASA Tech Briefs
Also, PCIexpress (PCIe) or Serial RapidIO is now allowed on all formerly dedicated PCIe pins. … the integration of additional interfaces, in cluding USB 3.0 and 10 Gbit Ethernet over CAT6 cables .
-
Serial RapidIO development platform gets users to market quickly
"Delivering on our commitment to lead the System Interconnect industry, this Tsi578 Serial RapidIO Development Platform offers customers a competitive edge, as they get their products to market faster using this flexible design tool,â said Rick O'Connor, Chief Technology Officer at … … version A (SMA) connectors, Hardware Interoperability Platform connectors (HIP), and a 4x I/O (input/output) differential cable connector.
-
Personal Satellite Services
… is desirable for the transceiver functionality to be located close to the antenna to reduce cable losses. Recent technology trends have moved from multi-drop parallel buses to point-to-point serial links, examples being Serial RapidIO (SRIO), Peripheral Computer Interconnect Express (PCIExpress), Ethernet and the Common Public Radio Interface (CPRI) [6].
-
Solving High-Bandwidth, High-Compute-Density, Low-Latency Problems with ATCA
With serial RapidIO , an increase in latency occurs only when there is an enormous amount of traffic or when an endpoint in the network is too slow to manage its incoming traffic. Ethernet was originally designed as a way for multiple computers to communicate over a shared coaxial cable .
-
Lattice Announces Serial RapidIO 2.1 AMC Evaluation Platform
… bit soft processor core, and provides a console user interface via a USB cable connection to a … Also supported are the transfers of various SRIO packet types, such as memory transactions, maintenance read/write transactions and doorbell packets, which act as interrupts to endpoints in a Serial RapidIO system.
-
Signal Processing Nirvana From Sundance
Designed for applications such as 3G/4G Radio, Wireless infrastructure applications, Broadband cable modem head-end systems and … In its headline configuration Radio Giga features multiple Virtex 4 and Virtex 5 Xilinx FPGAs, Dual C Series TI DSP engines with 260MBytes/s Serial RapidIO (SRIO) communication links, Power PC processor cores and 6 channels of low power GHz e2v ADC.
-
http://pentek.com/deliver/GetPipe.cfm/PIPE141.PDF?Filename=PIPE141.PDF
P15 XMC VITA 42.0 ( Serial RapidIO , PCI-Express, etc.) P4 PMC FPGA I/O (Option -104 front panel flat cable bus using LVDS dif- ferential signaling.
Indicates content that may require registration and/or purchase.