-
Supplier: Hosetract Industries, Ltd.
Description: The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life
- Maximum Pressure: 2,500 psi
- Hose / Cable Length: 20 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 20 ft
-
Supplier: C & C Lift Truck, Inc.
Description: A full beaded spool and heavy gauge materials result in an extreme duty reel. Durable powder coated finish. C-Series Hose Reels are ideally suited for plant maintenance, service trucks or many other industrial functions where hose storage is a problem.
- Maximum Pressure: 300 psi
- Hose / Cable Length: 40 ft
- Hose Length: 40 ft
- Features: Hose Reel
-
Supplier: Southland Equipment Service
Description: A full beaded spool and heavy gauge materials result in an extreme duty reel. Durable powder coated finish. C-Series Hose Reels are ideally suited for plant maintenance, service trucks or many other industrial functions where hose storage is a problem.
- Maximum Pressure: 300 psi
- Hose / Cable Length: 70 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 70 ft
-
-
Supplier: Hosetract Industries, Ltd.
Description: removing one retaining ring Motor bracket assembly allows ease of chain tightening Prewire option available Mounting base is light and strong Guide system available for 15", 20", 25" wide reels. sold separately. Reel can be factory pre-wired at additional cost. E Series Reel
- Maximum Pressure: 300 psi
- Hose / Cable Length: 75 to 100 ft
- Hose Length: 75 to 100 ft
- Rewind: Electric
-
Supplier: Hosetract Industries, Ltd.
Description: removing one retaining ring. All reels shipped less hose unless requested on quote basis. M Series Mini Hose Reels also available in stainless steel. Call factory for more details.
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 50 to 75 ft
- Hose Length: 50 to 75 ft
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Features and Benefits Designed for robust/heavy-duty applications such as mobile lube trucks or large equipment service, yet with a narrow footprint to fit more reels into small spaces Dual pedestal frame provides increased strength for extreme-duty applications Long lasting
- Features: Hose Reel
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Grease Part No. M3D-G-7550 Application Grease Hose Id 1/4″ Hose Length 50’ WP (psi) 5800PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 5,800 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.25 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Air / Water Part No. M3D-AW-37550 Application Air / Water Hose Id 3/8" Hose Length 50’ WP (psi) 300PSI Net Weight 40lbs Case Blue Alloy Steel Hose
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Air / Water Part No. M3D-AW-5050 Application Air / Water Hose Id 1/2″ Hose Length 50’ WP (psi) 300PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material NBR
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Mile-X Equipment, Inc.
Description: Graco HSM65B Oil Hose Reel: 1/2" x 50' XD Series Hose Reels Petroleum and Synthetic-based Oils, 1/2" x 50' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in) Length ft (mt) Inlet npsm (m) Outlet Petroleum and
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Graco HSH15B Grease Hose Reel: 1/4" x 50' XD Series Hose Reels Grease, 1/4" x 50' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in) Length ft (mt) Inlet npsm (m) Outlet Grease 10 Metallic Blue 5,000 (345) 1/4 50
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract MB-330 3/8 x 30 Medium Pressure Hose Reel For 1/4" and 3/8" hose I.D. B Series The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze,
- Features: Hose Reel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's mobile base Series 9000 reels offer the greatest amount of stability for high volume air, water, fuel and petroleum. Ideal for portable service trucks, permanent service or plant work areas.
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 ft
- Hose / Cable Outside Diameter: 0.73 inch
- Hose Inside Diameter: 0.375 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's mobile base Series 9000 reels offer the greatest amount of stability for high volume air, water, fuel and petroleum. Ideal for portable service trucks, permanent service or plant work areas.
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 75 ft
- Hose / Cable Outside Diameter: 0.85 inch
- Hose Inside Diameter: 0.5 inch
-
Supplier: Airflow Systems, Inc.
Description: hose when not in use; offers easy accessibility when needed. Model Shown: Model VES4-Reel Spring Retractable Hose Reel with hose guide, 1/2 HP motor in wall-mount configuration, and optional Oval Tailpipe Connector with Toggle Clamp. Model No. Product Description
- Collector Type: Wall or Column
-
Supplier: Southland Equipment Service
Description: Dual pedestal base and guide arm design -- structurally reinforced. Series DP7000/80000 - Air/Water/Oil/Grease applications. Ideal for portable service trucks as well as permanent use. The series DP7000 features a two-piece, non-welded, interlocking base that won't vibrate apart. The
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 50 ft
-
Supplier: Piranha Hose Products, Inc.
Description: factory-assembled hoses are 100% pressure tested. Reel Installation - Ideal for truck and trailer mounts. Industry Standards - Green Cover = 4,000 PSI Specifications - Size Code - - 08 Hose Color - - Green Nominal I.D. - - 0.500 in 12.8 mm Nominal O.D. - - 0.830 in 21.2
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.83 inch
- Working Pressure: 4,000 psi
- Product Form: Hose (including Duct)
-
Supplier: Piranha Hose Products, Inc.
Description: bends. Pressure Testing - All Piranha® factory-assembled hoses are 100% pressure tested. Reel Installation - Ideal for truck and trailer mounts. Industry Standards - Red Cover = 5,000 PSI Specifications - Size Code - - 08 Hose Color - - Red Nominal I.D. - - 0.500 in 12.8
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.8 inch
- Working Pressure: 5,000 psi
- Product Form: Complete Hose Assembly
-
Supplier: C & C Lift Truck, Inc.
Description: Dual pedestal base and guide arm design -- structurally reinforced. Series DP7000/80000 - Air/Water/Oil/Grease applications. Ideal for portable service trucks as well as permanent use. The series DP7000 features a two-piece, non-welded, interlocking base that won't vibrate apart. The
- Maximum Pressure: 250 psi
- Hose / Cable Length: 50 ft
-
Supplier: IBT Industrial Solutions
Description: Repair Services | Factory Trained Equipment Warranty and Repair Service Center Contact your local IBT Industrial Solutions branch today to learn more about our gearbox lubrication services. LUBRICATION SYSTEM COMPONENTS Hose Reels Spray and Mist Components Filters
-
Supplier: IBT Industrial Solutions
Description: Repair Services | Factory Trained Equipment Warranty and Repair Service Center Contact your local IBT Industrial Solutions branch today to learn more about our gearbox lubrication services. LUBRICATION SYSTEM COMPONENTS Hose Reels Spray and Mist Components Filters
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
- Features: Other
-
Supplier: Universal Air & Gas Products Corp.
Description: Hydraulic Drives Optional Equipment: Inside and Outside Lighting Generators Hose Reel 1, 2 or 3 Bottle Containment Fill Stations Choice of Color Custom Wheel Design (4) Point Stabilization Heating & Cooling Awnings
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Power Source: Diesel, Gasoline, Hydraulic
- Features: Explosion Proof, Integral Cooler, Integral Dryer
- Mounting: Portable, Trailer / Truck
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coat finish Full flow swivel Steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Shopping In Plumbing - Big Bruin
Convenient: Completely remove the hose reel to ease loading onto service trucks .
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/General_Lubrication.pdf
Extra-heavy-duty reels for applications that require high product flow and/or longer hose such as service trucks , lube trucks, transit facilities and large fleet shops.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/hose_reels_acc.pdf
Extra-heavy-duty reels for applications that require high product flow and/or longer hose such as service trucks , lube trucks, transit facilities and large fleet shops.
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/BU_General_Lubrication.pdf
Extra-Heavy-Duty Reels for Applications that Require High Product Flow and/or Longer Hose such as Service Trucks , Lube Trucks, Transit Facilities and Large Fleet Shops.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/pgs45-54.pdf
Extra-Heavy-Duty Reels for Applications that Require High Product Flow and/or Longer Hose such as Service Trucks , Lube Trucks, Transit Facilities and Large Fleet Shops.
-
http://www.lincolnindustrial.com/Catalogs/_English/05-General_Lubrication_Products/pg46-55.pdf
Extra-Heavy-Duty Reels for Applications that Require High Product Flow and/or Longer Hose such as Service Trucks , Lube Trucks, Transit Facilities and Large Fleet Shops.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_88/VSE_Capabilities.pdf
• These industrial strength hose reels are designed for applications that require longer hose length • Models available to work with hose lengths up to 75' • Ideal for service trucks , transit facilities and large fleet shops • Dual support from base …
-
The Marysville, Montana, Geothermal Project: Specifications for Drilling the Deep Geothermal Research Well
I -C7.21 - Pump and Trailer. factory t o Forest Service, a serviceable truck o r t r a i l e r , equipped with … … capacity upon which shall be mounted a l i v e hose reel o r l i …
-
States > Florida > Miami-Dade County > Regulations > Part 3 > [FL MDade Reg 3-25] 25 - Aviation Department Rules and Regulations
(b) Potable water supply points on servicing piers or other locations on the Airport labeled "Aircraft … … transfer of water is by direct connection from the hose bib to a mounted hose reel or by portable water truck or cart, shall be …
Indicates content that may require registration and/or purchase.