Products/Services for Servo Scissor Jack

  • Scissor Lifts-Image
    Scissor Lifts - (218 companies)
    Scissor lifts are devices that use a scissor-like mechanism to raise and lower a work platform. This item of material handling equipment conveys personnel and cargo in the vertical plane. Scissor lifts may be stationary, self-propelled, or vehicle...
  • Lifting Jacks-Image
    Lifting Jacks - (390 companies)
    ...to hold the load in place in case the jack fails. Types of Lifting Jacks. There are many different types of lifting jacks including bottle jacks, floor jacks, ratchet jacks, scissor jacks, screw jacks, transmission jacks and others. Bottle Jacks...
  • Servo Drives-Image
    Servo Drives - (548 companies)
    Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy. Servo drives provide electrical outputs to servo motors...
  • Pallet Jacks-Image
    Pallet Jacks - (318 companies)
    Pallet jacks or pallet trucks are used to short-haul pallets or other large items of freight. A piston raises the load enough for the operator to maneuver the cargo; these devices may be derive power from manual, electric, or petrol sources...
  • Platforms and Walkways-Image
    Platforms and Walkways - (384 companies)
    ...or reconfigure components. They are a more permanent alternative to scaffolding, scissor lifts, or bucket lifts, though they may be also be removable or reconfigurable. Many can be disassembled and reinstalled at a new location. These platforms...
  •  
    Phone Jacks and Plugs - (255 companies)
    Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male). Phone jacks and plugs are connectors used with telephones and other audio systems. They are also known as modular...
  •  
    Servo Valves - (88 companies)
    Servo valves provide closed loop flow or pressure response to an electrical or electronic control signal. They are used in air, gas, and liquid applications. Servo valves (or servo valves) provide closed loop flow or pressure response...
  •  
    Work Supports and Fixture Jacks - (34 companies)
    Work supports and Fixture Jacks are fixturing components used to support and locate workpieces during machining operations. Work supports and fixture jacks are fixturing components used to locate and support workpieces during machining operations...
  •  
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force.
  •  
    DC Motors - (1248 companies)
    DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • MOBIL Oil,Hydraulic, 5gal - Oils - 4ZF34|105433 - Grainger Industrial Supply
    • ApplicationFor High Pressure Systems, Systems with Servo Valves, NC Control Mechanisms and all Robotics, Industrial, Marine, Mobile Service Hydraulic Equipment, Hand and Power Operated Jacks , Scissor Jacks and Hand Pumps .
  • MOBIL Oil,Hydraulic - Oils - 4F968|105466 - Grainger Industrial Supply
    • ApplicationFor High Pressure Systems, Systems with Servo Valves, NC Control Mechanisms and all Robotics, Industrial, Marine, Mobile Service Hydraulic Equipment, Hand and Power Operated Jacks , Scissor Jacks and Hand Pumps .
  • Tri-Module and Controller for wheelchair
    Linear actuators combined with scissor jacks allow for the adjustment of the tray angle. Linear actuators are chosen over servo motors because once actuators are adjusted they in a sense “lock” …
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 'scirpus acutus'),(115291,'scirpus cyperinus'),(115292,'scission'),(115293,'scissor'),(115294,'scissor grip'),(115295,'scissor hold'),(115296,'scissor-tailed'),(115297,'scissors'),(115298,'scissors grip'),(115299,'scissors hold'),(115300,' scissors kick'),(115301,'scissortail'),(115302 … … 'screw eye'),(115624,'screw jack '),(115625,'screw key' … … cart'),(117457,'serving dish'),(117458,'serving girl'),(117459,'servitor'),(117460,'servitude'),(117461,' servo '),(117462,'servomechanical' …
  • CR4 - Thread: Design Challenge: How to Increase Force from Linear Motor?
    A servo driven jack screw was considered, but the idea was scrapped due to the multiple connections that would be required and also the backlash. Have also considered the scissor like linkage systems, but seems that is just getting overly complicated and …
  • Flight Test Conference > Flight dynamics and control facility for ground based flight testingof integrated KEW technology
    A fixed scissor jack stand is used to raise and lower the vehicle before launch and after flight into and out of the telemetry environment. Remote controlled servo -motors are used to tilt the stand, and a laser transit and collimators are …
  • Overview of the bistatic coherent measurement system (BICOMS)
    … is driven under its own power to the TPA, the boom is positioned perpendicular to the line of sight of the BICOMS radar antennas, the entire system is leveled by means of the scissors lift's hydraulic leveling jacks , and the system is … probe is also under control of the FPCC via interface to an Indramat servo drive system (for …
  • Dubbel
    Spreadsheet Y 20 dining scissors T 59 tailored blanks Q 37 time number P 4 Talgofahrwerk Q … … 6, C 58 valve drive P of 57 variables valve drive Q 46 variable valve drive, electrohydraulic valve drive P 58 variable to vacuum forms S 11 vacuum jacks U 12 vacuum-casting … … switching valves H 12 -, servo valve H 9 -, seat …
  • Influence of lead ions on the macromorphology of electrodeposited zinc
    Two compartment Cell G. Scissors -type Jack Positioner Variable speed motor, Servo -trek S~'E-231T .
  • wn_sk.pl (finlayson-gwc2014.zip)
    … 00::'). sk(104101325,1,'scissors%1:06:00::'). sk(104101325,2,'pair_of_ scissors %1:06:00 … … 00::'). sk(104128519,1,'serving_dish%1:06:00::'). sk(104128624,1,' servo %1:06:00 … … 00::'). sk(104349805,2,'phone_cord%1:06:00::'). sk(104349926,1,'telephone_ jack %1:06:00 …