-
Supplier: Delta Electronics (Americas)
Description: Compliant with IEEE 802.3z, Full duplex operation, Supports IEEE 802.3x flow control, DDM diagnosis function enhances transmission quality, Duplex LC connector interface. Hot-Pluggable for maximum flexibility, TTL signal detect indicator, Class 1 laser product (compliant with IEC 60825-1 and IEC
- Wavelength: 850 to 1,310 nm
- Sensitivity: -17 to -23 dB
- Maximum Optical Output Power: -4.000000000000003 to 1.0000000000000095 dBm
- Operating Temperature: 23 to 158 F
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Stratix Fiber SFP, 1000 Mbit connectivity over multi-mode fiber
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Stratix Fiber SFP, 100 Mbit connectivity over single-mode fiber
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Stratix Fiber SFP, 1000 Mbit connectivity over single-mode fiber
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Stratix Fiber SFP, 100 Mbit connectivity over multi-mode fiber
-
Supplier: DigiKey
Description: Transceiver Module General Purpose 1.25Gbps 850nm 3.1V ~ 3.5V LC Pluggable, SFP
- Wavelength: 850 nm
- Operating Voltage: 3.1 to 3.5 volts
- Data Rate: 1.25 Gbps
- Connector Type: LC
-
Supplier: Newark, An Avnet Company
Description: FIBER OPTIC TRANSCEIVER, SFP+, RJ-45, COPPER
-
Supplier: L-com, Inc.
Description: The L-com FXC-SFP1G-31-40 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-31-40 features a 1310 nm transmitter and supports 40 km links over single mode fiber. The FXC-SFP1G-31-40 is an MSA-compliant transceiver, compatible
- Wavelength: 1,310 nm
- Data Rate: 1.25 Gbps
-
Supplier: L-com, Inc.
Description: The L-com FXC-SFP100M-31-FX is an SFP form-factor transceiver, supporting 100M data rates. The L-com FXC-SFP100M-31-FX features a 1310 nm transmitter and supports 2 km links over multimode fiber. The FXC-SFP100M-31-FX is an MSA-compliant transceiver, compatible with most
- Wavelength: 1,310 nm
- Data Rate: 0.155 Gbps
-
Fiber Optic Transceivers - Fiber Optic Transceiver SFP 100M, 2 km reach, 850 nm -- FXC-SFP100M-85-SXSupplier: L-com, Inc.
Description: The L-com FXC-SFP100M-85-SX is an SFP form-factor transceiver, supporting 100M data rates. The L-com FXC-SFP100M-85-SX features a 850 nm transmitter and supports 2 km links over multimode fiber. The FXC-SFP100M-85-SX is an MSA-compliant transceiver, compatible with most
- Wavelength: 850 nm
- Data Rate: 0.125 Gbps
-
Supplier: Omnitron Systems Technology, Inc.
Description: Omnitron Small Form Pluggable (SFP) Optical Transceivers are interchangeable, compact media connectors. They enable a single network device to connect to a wide variety of fiber and copper cable types and distances. SFP Optical Transceivers are used to customize
-
Supplier: Henrich Electronics, Inc.
Description: SFP-W Series The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for multi-mode-fiber (MMF) and operates at a nominal wavelength of 850 nm with cost effective and high
- Number of Ports: 1 #
- Data Rate: 0.05 to 0.2 Gbps
- Network Media: Fiber Optic
- Network Equipment: Transceiver
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1242504-SFP-1GBT-06 Category: Optoelectronics>Fiber Optics - Transceiver Modules Connector Type: RJ45 Package: Bulk Applications: General Purpose Standard Package: 24 Data Rate: 1.25Gbps Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP ECCN:
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Through Hole Technology (THT)
- Device Type: Transceiver
-
Supplier: Omnitron Systems Technology, Inc.
Description: Omnitron Small Form Pluggable (SFP) optical CWDM transceivers are interchangeable compact fiber connectors that enable a single network device to connect to a wide variety of fiber optic cable types and distances. Omnitron Optical CWDM Transceivers are used to
- Wavelength: 1,270 to 1,610 nm
-
Supplier: Omnitron Systems Technology, Inc.
Description: to meet specific networking protocols and media requirements. They support multimode dual fiber, single-mode dual fiber, single-mode single-fiber and Coarse Wave Division Multiplexing (see the CWDM Optical Transceiver Data Sheet). SFP+ and XFP Optical
-
Supplier: HUBER+SUHNER AG
Description: 1 to 4Gbps, fixed or multirate, with or without digital diagnostics for Ethernet, fiber Channel, SDH / SONET. Link budgets up to 41dB for all 18 ITU CWDM channels. DWDM and Bidi Types are available.
- Data Rate: 1 to 4 Gbps
-
Supplier: IntegraOptics
Description: SFP Transceivers
- Wavelength: 850 to 1,550 nm
- Operating Voltage: 3.3 volts
- Data Rate: 4.25 Gbps
- Sensitivity: -34 dB
-
Supplier: HUBER+SUHNER AG
Description: 9.95 to 11.1Gbps multirate or 9.95 to 10.5Gbps standard. All types coming with digital diagnostics. For Ethernet, fiber Channel, SDH / SONET. Link budgets up to 23dB for all 18 ITU CWDM channels, up to 23dB for full DWDM c-Band. Types for 18GFC, 8GFC or 6G CPRI are available
- Data Rate: 9.95 to 11.1 Gbps
-
Supplier: L-com, Inc.
Description: The L-com FXC-SFPP10G-31-2 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-31-2 features a 1310 nm transmitter and supports 2 km links over single mode fiber. The FXC-SFPP10G-31-2 is an MSA-compliant transceiver, compatible
- Wavelength: 1,310 nm
- Data Rate: 9.95 to 11.3 Gbps
-
Supplier: GAO Tek, Inc.
Description: Zyxel Compatible Transceiver SFP
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Hardware, fiber optic, SFP+ transmitter 10GBASE-SR, 10 Gbit, 850nm MM for duplex LC connectors
- Network Equipment: Transceiver
-
Supplier: GAO Tek, Inc.
Description: The Alcatel compatible 1000Base-LX SFP fiber optic transceiver worked with SFP modules supported by Alcatel devices.
-
Supplier: GAO Tek, Inc.
Description: Cisco Compatible Transceiver CWDM 1350-nm SFP; Gigabit Ethernet and 1 and 2 Gb Fibre Channel.
-
Supplier: GAO Tek, Inc.
Description: Zyxel Compatible Transceiver Gigabit Ethernet SFP1310nm, 40km
-
Supplier: Pulse Electronics Corporation
Description: Pulse offers a broad portfolio of SFP and SFP plus (SFP+) compliant fiber optic transceivers designed for both data communication and telecommunication applications. Products are compliant to Ethernet, Fiber Channel, SONET/SDH, CWDM and BiDi standards. The
- Wavelength: 850 nm
- Data Rate: 10 Gbps
- Features: Other
-
Supplier: Omnitron Systems Technology, Inc.
Description: Omnitron Small Form Pluggable 10 Gigabit SFP+ and XFP optical transceivers are interchangeable compact fiber connectors that enable a single network device to connect to a wide variety of fiber optic cable types and distances. Omnitron CWDM/DWDM Optical
- Wavelength: 1,270 to 1,610 nm
-
Supplier: Newark, An Avnet Company
Description: [SFP100MM] MULTI-MODE 100MBPS 2KM FIBER TRANSCEIVER , LC, OPERATING TEMP. -10 70
-
Supplier: Newark, An Avnet Company
Description: [SFP100SM30] Single-mode 100Mbps 30KM Fiber Transceiver, LC, Operating Temp. -1070
-
Supplier: RS Components, Ltd.
Description: Dust Cap for SFP Fiber Optic LC Port - 1
-
Supplier: Newark, An Avnet Company
Description: 1000BaseLX Singlemode Fiber SFP Transceiver (LC Style Connector, 10km) RoHS Compliant: Yes
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Hardware, fiber optic, XFP+ transmitter 10GBASE-SR, 10 Gbit, 850nm MM for duplex LC connectors
- Network Equipment: Transceiver
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ AFBR-725SMZ optical trans-ceiver supports high speed serial links over multi-mode optical fiber at signalling rates up to 25.78 Gb/s (the seri-al line rate of 25GE). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for
- Wavelength: 850 nm
- Operating Voltage: 3.3 volts
- Data Rate: 25 Gbps
- Operating Temperature: 32 to 158 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fiber Optic Transmitters, Receivers, Transceivers CONN RJ45 Product overview: SFP-1GBT-06 from Bel Magnetic Solutions is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for
- Device Type: Transceiver
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services For adding Gigabit SFP open transceiver ports to the switch's Slot D.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services For adding a Gigabit SFP open transceiver port to the switch's Slot D.
Find Suppliers by Category Top
Featured Products Top
-
-GBIC ports, SFP uplink ports accept SFP transceivers that allow multiple switches to be connected using fiber optic cable Power for PoE devices (select models) PoE+ ports support PoE to power connected PoE devices, such as IP phones, wireless access points, and security (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey
More Information Top
-
Page 8. Semiconductor parts with 780 in root number
1550 nm TX / 1310 nm RX , 3.3V / 155 Mbps Digital Diagnostic Single- Fiber SFP Transceiver .
-
Page 67. Semiconductor parts with 510 in root number
1510 nm TX / 1590 nm RX , 3.3V / 155 Mbps Single- Fiber SFP Transceiver .
-
Page 9. Semiconductor parts with 712 in root number
1510 nm TX / 1590 nm RX , 3.3V / 155 Mbps Single- Fiber SFP Transceiver .
-
Page 3. Semiconductor parts with 960 in root number
1490 nm TX / 1310 nm RX , 3.3V / 1250 Mbps Single- Fiber SFP Transceiver .
-
Page 61. Semiconductor parts with 120 in root number
1510 nm TX / 1590 nm RX , 3.3V / 155 Mbps Single- Fiber SFP Transceiver .
-
Page 14. Semiconductor parts with 820 in root number
1310 nm TX / 1490 nm RX , 3.3V / 1250 Mbps Single- Fiber SFP Transceiver .
-
Page 4. Semiconductor parts with 970 in root number
1550 nm TX / 1310 nm RX , 3.3V /Multirate Digital Diagnostic Single- Fiber SFP Transceiver .
-
Page 5. Semiconductor parts with 940 in root number
1490 nm TX / 1310 nm RX , 3.3V / 1250 Mbps Single- Fiber SFP Transceiver .
-
Page 62. Semiconductor parts with 120 in root number
1590 nm TX / 1510 nm RX , 3.3V / 1250 Mbps Single- Fiber SFP Transceiver .
-
Page 9. Semiconductor parts with 710 in root number
1550 nm TX / 1310 nm RX , 3.3V / 125 Mbps Single- Fiber SFP Transceiver .
Indicates content that may require registration and/or purchase.