-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOIC-16 DC-DC Converters ROHS
- Package Type: SOIC / SOP
-
Supplier: DigiKey
Description: Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input
- DC Input Voltage: 9 to 36 volts
- DC Output Current: 6 amps
- Form Factor: Board Mount
- Type: DC/DC Converter
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Voltage Mode PWM DC/DC Controller, 400kHz, 35V, 2 Outputs Product overview: SG3525AN from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
- Output Voltage (Volt): 5.2 volts
- Input Voltage (VIN): 35 volts
- Output Current (IOUT): 0.4 amps
- Quiescent Current (IQ): 0.001 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA, 400kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 400kHz,
- Output Voltage (Volt): 18 volts
- Output Current (IOUT): 0.4 amps
- Quiescent Current (IQ): 0.001 amps
- Operating Temperature: 0 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 500kHz 2-Ch DC/DC Controller IC, SOIC, 35V Product overview: SG3525AP from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
- Output Voltage (Volt): 5.2 volts
- Input Voltage (VIN): 35 volts
- Output Current (IOUT): 0.5 amps
- Quiescent Current (IQ): 0.001 amps
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 15V, 6A; Output Power Max:90W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: DC DC CONVERTER 1.2V 12W
- DC Input Voltage: 10.8 to 13.2 volts
- DC Output Voltage: 1.2 volts
- DC Output Current: 10 amps
- DC Output Power: 12 watts
-
Supplier: RS Components, Ltd.
Description: Recom RP40-2405SG DC/DC Converter
- Input Voltage (VIN): 36 volts
-
Description: Power Supplies - External/Internal (Off-Board) - DC DC Converters
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Description: DC DC CONVERTER 12V 60W
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Acme Chip Technology Co., Limited
Description: DC DC CONVERTER 15V 40W
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Newark, An Avnet Company
Description: Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 83 mA RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: 400mA 8V~35V DIP-16-300mil DC-DC Converters ROHS
-
Supplier: Quarktwin Technology Ltd.
Description: Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
- Operating Temperature: 0 to 70 C
- Input Voltage (VIN): 8 to 35 volts
- Switching Frequency (fsw): 0.1 to 400 kHz
- Duty Cycle: 49
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1197790-RPM60-2405SG Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: POWERLINE Power Modules (60W) Type: Open Frame Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 60W Number of Outputs: 1
- Output Voltage (Volt): 18 to 36 volts
- Output Power: 60.00000000000001 watts
- Features: Other
-
Supplier: DigiKey
Description: Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
- Operating Temperature: 0 to 70 C
- Switching Frequency (fsw): 0.1 to 400 kHz
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck), Step-up (Boost)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1237735-SQ24S15033-NS0S(G) Category: Power Supplies - Board Mount>DC DC Converters Series: SemiQ™ SQ24 (50W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD
- Output Voltage (Volt): 18 to 36 volts
- Output Power: 50 watts
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: DC DC CONVERTER 5V 100W
- Regulated Output Voltage (Volt): 4 volts
- Output Current (IOUT): 20 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 60 volts
-
Supplier: Lingto Electronic Limited
Description: DC DC CONVERTER 5V 100W
- Output Current (IOUT): 20 amps
- Features: Switching Regulator
-
Supplier: Quarktwin Technology Ltd.
Description: Converter Offline Flyback Topology 100Hz ~ 500kHz 8-SOIC
- Input Voltage (VIN): 10 to 30 volts
- Operating Temperature: 0 to 70 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONV, SYNC BUCK, 800KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:14Pins; Output Current:4A RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Microsemi Corporation Win Source Part Number: 1248344-SG2842M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16V Duty
- Operating Temperature: -25 to 85 C
- Package Type: DIP / CDIP / PDIP
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild Semiconductor Win Source Part Number: 319802-SG6860TY Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY, AC-DC, 7.5V, 4.7A, 35.25W ROHS COMPLIANT: YES
-
Supplier: Lingto Electronic Limited
Description: IC OFFLINE SWITCH 20CLCC
-
Supplier: Utmel Electronic Limited
Description: Conv DC-DC Single Step Down 4.75V to 22V 8-Pin SO T/R
- Output Voltage (Volt): 15 volts
- Input Voltage (VIN): 12 volts
- Output Current (IOUT): 1.5 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Lingto Electronic Limited
Description: IC CONVERTER DC/DC 16SOP
- Switching Frequency (fsw): 1 to 500 kHz
- Features: Other, Switching Regulator
-
Supplier: ODG (Origin Data Global)
Description: IC OFFLINE SWITCH 8CDIP
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 10 to 30 volts
- Switching Frequency (fsw): 0.1 kHz
- Duty Cycle: 48
-
Description: IC CONVERTER DC/DC 16SOP
- Operating Temperature: -20 to 85 C
- Input Voltage (VIN): 3.6 to 40 volts
- Switching Frequency (fsw): 1 to 500 kHz
- Life Cycle Stage: Removed
-
Supplier: TDK-Lambda Americas Inc.
Description: AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial
- DC Output Voltage: 48 volts
- DC Output Current: 10.4 amps
- DC Output Power: 500.00000000000006 watts
- AC Input Voltage: 90 to 264 volts
-
Description: IC OFFLINE SW INDUCTORLS 8SOIC
- Operating Temperature: 0 to 125 C
- Package Type: SOIC / SOP
-
Supplier: Texas Instruments
Description: Regulating Pulse Width Modulators 16-PDIP 0 to 70
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Texas Instruments
Description: Regulating Pulse Width Modulators 16-SOIC 0 to 70
- Operating Temperature: 0 to 70 C
- Features: Other
Find Suppliers by Category Top
More Information Top
-
A practical design and analysis of a high power DC to DC converter
To generate the control signal for dc - dc converter , SG3525 integrated circuit is used.
-
Research on maximum power point tracking control based on the low power photovoltaic gridconnected inverter
The principle of SG3525 in the DC - DC converter is to follow and control the voltage over the Dclink through changing the dutyfactor of switching tube, increase the dutyfactor when the voltage over Dclink is higher than 400V, decrease the dutyfactor on …
-
The Charging Technology for Lead-Acid Battery with a Negative Pulse
… through the co- operation AC/DC converter input voltage, output DC voltage; And as a DC/DC converter input voltage, DC/DC converter output to provide the required battery charging current I0 and U0; SG3525 is the DC / DC converters PWM ASIC; The power …
-
Development of DC-DC Multiple Converter based on Push-pull Forward Topology
IV DESIGN OF CONTROL CIRCUIT FOR THE DC - DC MULTIPLE CONVERTER We use SG3525 as the PWM control chip.
-
Advances in Mechanical and Electronic Engineering
When the detected output current of DC / DC converter is too large, SG3525 will reduce the width of the gate pulse, and reduce the output voltage, thus reduce the output current.
-
Design of DC Pulse Power Supply Based on the Single-Chip Computer and PWM
… Xiaoxia, “Development of a New High-voltage Switched Mode Power Supply Based on SG3525 ,” J. Jouranl … [8] LIANG Jian, and FENG Quanyuan, “A Over-current Protection Circuit for Buck DC - DC Converter , ” J. Control &Automation, vol.
-
CR4 - Thread: DC to DC Converters
Re: DC to DC Converters hi you can use SG3524 or SG3525 which are readily available. these chips are quite reliable. the …
-
Analysis of subsystems behaviour and performance evaluation of solar photovoltaic powered water pumping system
The gate pulses to the MOSFETs are generated using PWM controller IC SG3525 . DC - DC converter block diagram.
-
Family of zero-voltage-switching unregulated isolated step-up DC-DC converters
The proposed unregulated isolated step-up DC – DC converter is designed to provide 1 kW and operates at 82 kHz. … duty ratio D is selected as the maximum value of the control chip SG3525 , which is about …
-
Control strategy of bi-directional DC/DC converter for a novel stand-alone photovoltaic power system
… reaches rated current, VEA-I1 is delivered to intercept with the ramp in SG3525 and stabilize output … Soft start can reduce the inrushing current of DC / DC converter at startup, so it is widely used in DC/DC converters.
Indicates content that may require registration and/or purchase.