-
Supplier: Voith Turbo Inc.
Description: Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions. They are
- Application: Internal (Thru Bore)
-
Supplier: Voith Turbo Inc.
Description: Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions. They are
- Application: Internal (Thru Bore)
-
Supplier: Voith Turbo Inc.
Description: Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions. They are
- Hub Diameter (External Locking Style): 7.480319 inch
- Maximum Torque: 306,047.197640118 Ft-lbs
- Application: External
- Design Units: Metric
-
-
Supplier: Accuris
Description: Shaft-to-hub connection - P3G polygon profile - Part 2: Calculation and dimensioning
-
Supplier: Stafford Manufacturing Corp.
Description: PowerRing™ Shaft-Hub Locks provide a keyless, extreme high strength connection between components and round shafts. They feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the OD tightly into the I.D. of a hub. Fully
- Shaft Diameter (Internal Locking Style): 1.438 inch
- Design Units: English
- Application: Internal (Thru Bore)
-
Supplier: Lovejoy, Inc.
Description: uses the friction bond between the Shaft Locking Device and the shaft/hub to create a zero backlash connection. This connection is easily releasable to remove the mechanical interference fit. Shaft Locking Devices expand to fill the gap between the
- Shaft Diameter (Internal Locking Style): 0.75 inch
- Maximum Torque: 565,486.725663717 Ft-lbs
- Design Units: English, Metric
- Application: External, Internal (Thru Bore)
-
Supplier: KTR Corporation
Description: CLAMPEX® clamping elements are shaft-hub-connections allowing for a backlash-free and non-positive connection between cylindric smooth shafts and hubs without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive
- Maximum Torque: 6,157.81710914454 Ft-lbs
- Application: Internal (Thru Bore)
- Design Units: Metric
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 1.181103 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Shaft Diameter: 12.6923731461185 mm
- Maximum Length: 25.399986284007408 mm
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Shaft Diameter: 9.517374860617576 mm
- Maximum Length: 25.399986284007408 mm
-
Shaft-Hub Locking Devices - 7mm Bore, Three Piece Friction Grip Locking Hub Bushing -- S21AMYM072524
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Maximum Torque: 5.162241887905605 Ft-lbs
-
Description: Design with flange-hub and keyway-hub. For connection of shaft and drive components, such as gear or pulley. GERWAH® Safety Couplings Series GWS GERWAH heavy load couplings in the GWS series are specially designed for overload protection in the heavy load industry. The
- Bore Diameter: 0.9842525 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 7.086618 to 11.4960692 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
-
Supplier: R+W Coupling Technology
Description: life, if the technical ratings are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Bellows made of flexible stainless steel Aluminum intermediate tube section through size 150, size 300 and up have a steel tube. Optional composite CFK tube for
- Bore Diameter: 0.1968505 to 2.8346472 inch
- Coupling Diameter: 1.574804 to 5.2362233 inch
- Coupling Length: 3.93701 to 236.2206 inch
- Rated Torque: 88.4955752212389 to 7,079.64601769911 In-lbs
-
Description: The AKN-ZW is a backlash free, torsionally stiff Metal Bellows Coupling in Line shaft design. Because of the double cardanic system, the compensating of high shaft displacements are possible. Due to the flange connection, the radial mounting is possible. Backlash-free Line
- Bore Diameter 1: 0.3149608 to 2.4409462 inch
- Length: 5.511814 to 118.1103 inch
- Material: Aluminum, Steel
- Units: Metric
-
Supplier: KTR Corporation
Description: Product features Intermediate shaft coupling with clamping hubs on the intermediate pipe For connection of larger shaft distances Spacer part to be disassembled radially
- Bore Diameter: 0.6299216 to 1.7716545 inch
- Coupling Diameter: 1.181103 to 3.149608 inch
- Angular Misalignment: 0.9 degrees
- Axial Misalignment: 0.0787402 to 0.10236226 inch
-
Description: Rigid disc coupling with keyway-hubs. The whole coupling and the torque limiter can be dismounted without displacement of the motor, driven shaft and of the hubs. GERWAH® Safety Couplings Series GWS GERWAH heavy load couplings in the GWS series are specially designed for
- Bore Diameter 1: 1.181103 to 7.87402 inch
- Length: 9.2913436 to 15.2362287 inch
- Features: Keyway
- Units: Metric
-
Supplier: Zero-Max
Description: ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections. ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position.
- Hub Diameter (External Locking Style): 0.8661422 inch
- Maximum Torque: 154.916666666667 Ft-lbs
- Application: External
- Design Units: Metric
-
Supplier: Zero-Max
Description: ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections. ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position.
- Hub Diameter (External Locking Style): 0.7480319 inch
- Maximum Torque: 88.5 Ft-lbs
- Application: External
- Design Units: Metric
-
Supplier: Zero-Max
Description: ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections. ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position.
- Hub Diameter (External Locking Style): 0.6692917 inch
- Maximum Torque: 81.1666666666667 Ft-lbs
- Application: External
- Design Units: Metric
-
Supplier: KTR Corporation
Description: as an alternative to feather key connections. Advantages Material saving by small shaft and hub dimensions Simplified production processes for shaft and hub Low notch effect in shaft and hub area Feather keyways in shaft and hub are
- Maximum Torque: 1,300.88495575221 Ft-lbs
- Application: Internal (Thru Bore)
- Design Units: Metric
-
Supplier: Zero-Max
Description: ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections. ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position.
- Hub Diameter (External Locking Style): 0.3149608 inch
- Maximum Torque: 17 Ft-lbs
- Application: External
- Design Units: Metric
-
Supplier: SAE International
Description: providing a sector type of lever with a series of holes equidistant from the centerline of the shaft. It can also be done by having the engine clutch lever repositionable on the engine clutch control shaft. e Provide bracket support near the engine clutch control shaft. This can
-
Supplier: SAE International
Description: by providing a sector type of lever with a series of holes equidistant from the centerline of the shaft. It can also be done by having the engine clutch lever repositionable on the engine clutch control shaft. e Provide bracket support near the engine clutch control shaft. This
-
Supplier: Bervina Ltd.
Description: Bervina Taper Bushes provide zero backlash connection to hubs and shafts accommodating high torque. Products are available made of stainless steel and carbon steel. Bervina keyless bushing can be used on small shaft applications: inside diameter from 4 mm to 20 mm zero
- Shaft Diameter (Internal Locking Style): 0.9055123 inch
- Maximum Torque: 19.1740412979351 Ft-lbs
- Application: Internal (Thru Bore)
- Design Units: Metric
-
Supplier: Bervina Ltd.
Description: Bervina Taper Bushes provide zero backlash connection to hubs and shafts accommodating high torque. Products are available made of stainless steel and carbon steel. Bervina keyless bushing can be used on small shaft applications: inside diameter from 4 mm to 20 mm zero
- Shaft Diameter (Internal Locking Style): 0.88582725 inch
- Maximum Torque: 28.7610619469027 Ft-lbs
- Application: Internal (Thru Bore)
- Design Units: Metric
-
Description: Like the carbon steel version, these units are for applications requiring rust proof shaft-hub connections. Characteristics Customized application – by varying the number of Locking Elements, size and quantity of clamping screws, the connection can be adapted to fit most
- Shaft Diameter (Internal Locking Style): 5.905515 inch
- Maximum Torque: 13,746.3126843658 Ft-lbs
- Design Units: English, Metric
- Application: Internal (Thru Bore)
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: Higher power densities, increasing levels of dynamic stress and tight budgets: Mechanical engineering requirements demand high-quality shaft-hub connecting elements. Spieth clamping sets and clamping elements are friction-locked shaft-hub connections providing
- Maximum Torque: 39,454.2772861357 Ft-lbs
- Design Units: Metric
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China manufacturer & exporter of power locks (Locking Assembly). We have the capability to custom design and manufacture specialized these power lock products, and their connections to your requirements. Please feel free to contact us with any enquiries.
- Maximum Torque: 1,194.69026548673 Ft-lbs
- Design Units: Metric
-
Supplier: KTR Corporation
Description: as an alternative to feather key connections. Advantages Material saving by small shaft and hub dimensions Simplified production processes for shaft and hub Low notch effect in shaft and hub area Feather keyways in shaft and hub are
- Nominal Bore: 0.2362206 to 1.968505 inch
- Hub Outer Diameter: 0.6299216 to 3.7401595 inch
- Operating Angle: 45 degrees
- Maximum Speed: 1,000 to 4,000 rpm
-
Supplier: Radwell International
Description: GEAR BOX / PLANETARY, STANDARD, RATIO / 50:1, SHAFT WITH KEY, CLAMPING HUB SOCKET CONNECTION, EHM UNIVERSAL MOUNTABLE, INOVATION BLUE PAINT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: HUB SHAFT ENCODER, MOUNTING CONFIGURATION: SERVO, INCREMENTAL FEEDBACK TYPE, OPTICAL SENSING TYPE, RADIAL CONNECTION, MYLAR DISK, 5000 RPM, 15.875NN SHAFT/BORE SIZE, 10 FT SEALED CABLE, 5-26 VDC, 100 KHZ, 120 PPR. FREE 2 YEAR RADWELL WARRANTY
- Encoder Type: Incremental
- Encoder Technology: Optical
-
Supplier: R+W Coupling Technology
Description: Design: Our zero backlash elastomer coupling corporated with our torque limiter. Temperature range: The temperature range is dependent on the chosen Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life:
- Torque Rating: 3.68731563421829 to 1,106.19469026549 Ft-lbs
- Bore Diameter: 0.1574804 to 3.543309 inch
- Diameter: 1.3779535 to 6.8503974 inch
- Length: 1.968505 to 9.6456745 inch
-
Supplier: Ogura Industrial Corp.
Description: in some cycling applications. STAINLESS STEEL HUB Stainless steel hubs break up residual magnetism (flux) at the hub, preventing the magnetism from being transmitted into the shaft. Stainless steel also has superior corrosion resistance which helps eliminate potential
- Torque Rating: 100 Ft-lbs
- Speed: 3,600 rpm
- Operating Voltage: 6 to 90 volts
- Diameter: 6.609 inch
-
Supplier: BEI IDEACOD SAS
Description: • Especially designed for heavy-duty: steel & paper mills, material handling, this compact and robust encoder is adapted for easy mounting on big motor shafts, its electric connection can be be done with industrial M23 connector or shielded cable • Hollow shaft of up to 30mm,
-
Supplier: J. W. Winco, Inc.
Description: Commercial crank handles GN369 are for light duty applications and are of extremely good value. A suitable dowel in the shaft and the slot in the handle hub provides an economical connection to the shaft. To secure the handle permanently to the shaft, remove the
- Handle Type: Crank Handle
Find Suppliers by Category Top
Featured Products Top
-
another option, particularly when positioning, adjustment or removal matters. Clamping cones secure the hub to the shaft, allowing its position to be set before tightening. When assessing the connection (read more)
Browse Rotary Shafts Datasheets for jbj Techniques Limited -
Locking Device to eliminate the gap between the hub and the shaft. The Shaft Locking Device uses the friction bond between the Shaft Locking Device and the shaft/hub to create a zero backlash connection. This connection is easily releasable to remove the mechanical interference fit. Shaft (read more)
Browse Shaft-Hub Locking Devices Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
ROSS completes another heavy-duty Dual-Shaft Mixer model FDA-600 designed for processing emulsions, dispersions, and suspensions. Engineered for wide (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Keyless Locking Technology for Modern Power Transmission Traditional shaft-hub connections rely on keyways that introduce stress concentrations, backlash, and installation complexity. LENO (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
In industrial power transmission systems, efficient installation and maintenance are essential to reducing equipment downtime. LENO keyless locking assemblies provide a shaft-to-hub connection without traditional keyways, helping simplify assembly and (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
full details in the article, including a video demonstration, and start designing with the Concentric Maxi Torque keyless hub-to-shaft bushing connection system! (read more)
Browse Contract Manufacturing Services Datasheets for Custom Machine & Tool Co., Inc. -
Advanced Connection Technology: Keyless Locking Devices for Industrial Applications Keyless locking devices represent a modern approach to shaft-hub connections, eliminating traditional (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
The Concentric Maxi Torque is a unique bushing connection system. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment issues. 1. Improved hub-to-shaft (read more)
Browse Shaft-Hub Locking Devices Datasheets for Custom Machine & Tool Co., Inc. -
mechanical designs • Speed up prototyping and shorten design cycles Check out the full details in the article, including a video demonstration, and start designing with the Concentric Maxi Torque keyless hub-to-shaft bushing connection system! (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
, the shaft-hub connection is achieved with taper clamping bushes, in type EBWN with finish-drilled hubs and parallel keys. The type EBWZ connects themachine shafts additionally via a detachable adaptor. Link to full (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited
More Information Top
-
One- and two-component micro powder injection moulding derived from thermoplastic microreplication
Example: shaft hub connection .
-
Firing Sequence Optimisation on a V20
This can cause various problems on the generator rotor, like high cycle fatigue, fretting fatigue in the shaft hub connection , or mechanical failure of elec- trical insulation.
-
KTA 3902 Design of Lifting Equipment in Nuclear Power Plants
(2) Shaft hub connections with press fit assembly are permit- ted for series-production hoist transmissions and series- production electric hoists with rope if they are designed and constructed to the state-of-the-art.
-
FARET CONTROL ROD DRIVE MECHANISMS.
…shown in Fig. 9, the r o t a r y output shaft of the gripper drive t e r m i n a t e s in a flexible coupling made of two steel shaft hubs connected by a molded e…
Indicates content that may require registration and/or purchase.