-
Supplier: SKF/North America
Description: cylindrical inner rings normally found in steel mill applications, SKF can supply special EAZ induction heaters. Features and benefits Covers most cylindrical bearings 65 to 130 mm (2.5 to 5.1 in.) bore diameter Wide range of power supplies 1 year warranty Avoids shaft and
- Minimum Bearing ID: 2.5590565 to 5.118113 inch
- Type: Other
-
Supplier: SKF/Global
Description: cylindrical inner rings normally found in steel mill applications, SKF can supply special EAZ induction heaters. Features and benefits Covers most cylindrical bearings 65 to 130 mm (2.5 to 5.1 in.) bore diameter Wide range of power supplies 1 year warranty Avoids shaft and
- Minimum Bearing ID: 2.5590565 to 5.118113 inch
- Type: Other
-
Supplier: SKF/Global
Description: Safe and easy bearing removal in just 3 minutes The fixed size EAZ induction heaters are designed to safely and easily dismount cylindrical roller bearing inner rings, which are often mounted with a very tight interference fit. Heating the inner ring rapidly loosens the fit, as the
- Minimum Bearing ID: 12.598432 inch
- Type: Other
-
-
Supplier: SKF/North America
Description: Safe and easy bearing removal in just 3 minutes The fixed size EAZ induction heaters are designed to safely and easily dismount cylindrical roller bearing inner rings, which are often mounted with a very tight interference fit. Heating the inner ring rapidly loosens the fit, as the
- Minimum Bearing ID: 12.598432 inch
- Type: Other
-
Supplier: SMS Elotherm North America
Description: PRECISE HANDLING COMPLETE SOLUTIONS As a standardised machine, the UWH Series is an important pillar of our product range for induction hardening applications. It satisfies all the prerequisites for the economical, high-quality induction hardening of a wide variety of work-pieces with
-
Supplier: GE Power Conversion
Description: requirements in a wide range of vertical hollow shaft motor applications. Features & Benefits: • Motor type: Three phase induction • Cast Iron frame and endshield • Guide bearings on frames 213-449 are supplied with grease lubricated ball bearings • Rotor: cast aluminum • Ground
-
Supplier: Inductotherm Group
Description: used for a broad range of thermal applications including; Preheat for welding Removal & cure of coatings Lamination preheat for die casting & bluing Friction weld and swage stress relieving Shrink fitting for shafts & gears Motor housing disassembly Bonding of rubber to metal Flexible Modular
- Maximum Operating Temperature: 120 to 1,600 F
- Maximum Operating (Sheath) Temperature: 120 to 1,600 F
- Applications: Annealing / Heat Treating
- Features: Electric, Induction Heater
-
Supplier: GE Power Conversion
Description: requirements in a wide range of vertical hollow shaft motor applications. Features & Benefits: • Motor type: Three phase induction • Cast Iron frame and endshield • Guide bearings on frames 213-449 are supplied with grease lubricated ball bearings • Rotor: cast aluminum • Ground
-
Supplier: Feedall Automation
Description: centerless grinders, thread rollers, induction heaters for selective hardening or preheating for forging and many other applications.
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel and Flywheel Housing SAE No. 00 SAE standard rotation Gaseous Fuel System Low pressure regulator Electronically actuated fuel control valve Gaseous fuel heater Electronically controlled gas shut-off valve Gas induction nozzles CSA certified gas electronic components
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Inductoscan® induction hardening systems provide scalable solutions for surface hardening of a wide variety of automotive components. Whether you're hardening gears for the EV industry or large axle shafts for heavy equipment, there's a system built for your needs. From the (read more)
Browse Induction Heaters Datasheets for Inductotherm Group
More Information Top
-
shaft exporter ( Page 13 ) - shaft manufacturers, exporters, factories, suppliers, China shaft
Industrial 250KW Super Audio Frequency Induction Heater Shaft ...
-
Plastic Laminating Machinery Manufacturers, Plastic Laminating Machinery Product Catalogs Directory
Industrial 250KW Super Audio Frequency Induction Heater Shaft Quenching Electromagnetic Heating Equi .
-
pin type current transformer - offers from pin type current transformer manufacturers, suppliers, exporters & wholesalers
Industrial 250KW Super Audio Frequency Induction Heater Shaft ...
-
induction hardening machine - offers from induction hardening machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Induction Hardening Machine, Induction Heater , Induction Heating Machine, Shaft Quenching Machine ] .
-
Rolls with electric heating in equipment for the processing of plastics
The roll with induction heater (Fig. la) contains a fixed shaft on which one or several ferromagnetic sleeves with induction coils are mounted~ .
-
Compound mandrel
Repair operations are also mechanized by developing devices and attachments to perform small jobs --hydraulic extractors, small hydraulic compressors, inertial-action nut wrenches, induction heaters to heat parts before fitting onto shafts , etc.
-
Advanced methods of repairing rolling mill equipment
Repair operations are also mechanized by developing devices and attachments to perform small jobs --hydraulic extractors, small hydraulic compressors, inertial-action nut wrenches, induction heaters to heat parts before fitting onto shafts , etc.
-
Examination of Magnetic Properties of Magnetic Materials at High Temperature Using a Ring Specimen
770 C of the steel in the case of induction heater of billets [1] which are used for car shafts , etc.
-
Problems of metal science and heat treatment in automobile construction and their solution at the Moscow Automobile Factory
Examples are induction heaters with automated bunker loading, apparatus for surface hardening of dis- tributor shafts with horizontal and not vertical movement, and lines for returning trays to carburizing and carbonitriding apparatus, since their use saves an additional working space in each …
-
Numerical simulation of the thermochemical treatment: industrial applications - industrial Context | Techniques of the Ingénieur
• tempering after superficial induction heating of pieces of connection to the ground, of transmission ( shafts , bowls of rockets) and of motors (crankshafts, camshafts); .
Indicates content that may require registration and/or purchase.